-
Supplier: Accuris
Description: TRUCK, FIRE FIGHTING (AIRCRAFT RESCUE AND FIRE FIGHTING) (ARFF)
-
Supplier: Accuris
Description: TRUCK, FIRE FIGHTING (AIRCRAFT RESCUE AND FIRE FIGHTING) (ARFF), AIR TRANSPORTABLE
-
Supplier: Accuris
Description: Truck, Fire Fighting (Aircraft Rescue and Fire Fighting) (ARFF)
-
-
Supplier: Accuris
Description: Standard on Protective Ensembles for Structural Fire Fighting and Proximity Fire Fighting
-
Description: fire fighting protective ensembles. The labeling, design, performance, and testing chapters carry the respective requirements for both types of ensembles. Because fire fighters daily wear their fire fighting protective ensembles ("turnouts") on most emergency calls
-
Description: Mitigate occupational hazards and keep fire fighters safe. Choose PPE that complies with the updated edition of NFPA 1971. For fire fighters, facing danger every day is part of the job. Safeguard lives on the fireground with NFPA 1971: Standard on Protective Ensembles for Structural
-
Description: NFPA 297: Recommended Practice for Fire Fighting Equipment Preventive Measures Fire Signals and Fire Fighting Personnel in Metal Mines deals with systems, their components, and operations that involve the transfer of information over a distance utilizing electrical
-
Description: Fighting and Proximity Fire Fighting, the NFPA® document that establishes minimum levels of protection from thermal, physical, environmental, and blood borne pathogen hazards encountered during structural and proximity fire fighting operations. The Standard also
-
Supplier: Wilo AG
Description: Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application Fully automatic water
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Description: extinguish fires and reduce burn-back time on all types of polar liquid and hydrocarbon fires. DuPont offers Capstone® and Forafac® fluorosurfactant additives to fill the needs of a broad range of industrial fire-fighting and fire-suppression applications —
-
Description: ISO 11601:2008 specifies the principal requirements intended to ensure the safety, reliability and performance of wheeled fire extinguishers.
-
Supplier: CSA Group
Description: ISO 11601:2017 specifies the principal requirements intended to ensure the safety, reliability and performance of wheeled fire extinguishers.
-
Description: ISO 7165:2009 specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers. It is applicable to a fully charged extinguisher having a maximum mass of 20 kg. Subject to local acceptance, application to extinguishers having a
-
Supplier: CSA Group
Description: ISO 7165:2017 specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers. It is applicable to a fully charged extinguisher having a maximum mass of 20 kg. Subject to local acceptance, application can be extended to
-
Description: ISO/TC 21 Equipment for fire protection and fire fighting
-
Supplier: UL Standards & Engagement
Description: Electrical Resistance Trace Heating for Commercial Applications UL 515 1.1 These requirements cover electrical resistance trace heating for commercial applications as applied to piping, vessels, traced tube bundles, and mechanical equipment. Trace heating includes heating panels and associated
-
Supplier: Safety Glasses USA
Description: The NFPA-compliant Innerzone 3™ features a wrap-around strap that secures to the helmet with two Velcro tabs. Patented ESS Speed-Clip™ strap system makes strap adjustment quick and easy. Recommended for use without a faceshield. Roomy frame is designed to fit over most eyeglasses; Striker™ Goggle
-
Supplier: SAE International
Description: accident. The same applies to vehicle fires. Can car fires involving vehicles with a lithium ion traction battery be handled in the same way as conventional vehicle fires? Is water the right extinguishing agent? Is there a risk of explosion? There are many unanswered questions
-
Description: Airport Services Manual (Doc 9137) Part 1 Rescue and Fire Fighting
-
Supplier: Safety Glasses USA
Description: The NFPA-compliant Innerzone 1™ features a unique semi-permanent two-piece strap and mounting bracket system that functions well with all major brands of structural fire helmets, with no drilling required. Thumb screws secure goggle straps to the helmet. Patented ESS Speed-Clip™ strap system
-
Supplier: JINPAT Electronics
Description: Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss Precise location in the angular ring, up to +/-2 degrees Lifting
- Number of Circuits: 18
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 220 volts
- Maximum Current: 40 amps
-
Supplier: R. S. Hughes Company, Inc.
Description: make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: FIRE FIGHTING EQUIPMENT STORED INSIDE. This SKU is designed and manufactured for Indoor use. There are a variety of standards
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: The hoses are further subdivided into types and classes. ISO 4642-2:2009 applies to delivery hoses for fire-fighting purposes intended for use at a minimum ambient temperature of minus 20 °C. Hoses conforming to ISO 4642-2:2009 should be used with fire hose couplings conforming
-
Supplier: CSA Group
Description: The hoses are further subdivided into types and classes (see Clause 4). ISO 4642-2:2015 applies to delivery hoses for fire-fighting purposes intended for use at a minimum ambient temperature of −20 °C. Hoses conforming to this part of ISO 4642 are intended to be used with fire
-
Supplier: CSA Group
Description: performance levels of the materials used, and the methods of test for determining these performance levels. ISO 11613:2017 is not equivalent to ISO 11999-3, clothing worn by firefighters who are at risk of exposure to high levels of heat and/or flame while fighting fires occurring in
-
Supplier: InfraTec GmbH
Description: Early fire detection system FIRE-SCAN enables capturing of critical temperature indoor and on open-air grounds at an early stage. An automatic calibration with threshold values results in prompt alerting up to automated fire fighting. However, should a fire break
- Operating Voltage Range: 230 volts
- Power Supply: AC
- Alarm Type: Control Panel
- Style: Detection System / Component
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: buoyant and nonflammable. The pool fire suppressant module system is non-corrosive and resistant to water and vermin. It is also fiber-free, and has a high compressive strength. The FOAMGLAS® PFS™ system works in conjunction with fire fighting foams. Damaged or post incident
-
Description: protection. The following are covered: control and relay buildings; transformers; separation and location of oil-filled equipment; cable installation; fire detection systems; fire extinguishing systems; substation components; indoor substations; and fire fighting
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover portable hand line spray hose nozzles intended for general fire fighting or for use with fire hose mounted on standpipe systems. 1.2 Requirements for the installation and use of spray nozzles used in standpipe systems are intended to be in accordance
-
Supplier: AENOR
Description: FIRE FIGHTING. GROUND FIRE HYDRANT.
-
Supplier: Kuriyama of America, Inc.
Description: and rot. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). 10-year warranty. Municipal fire departments Industrial fire brigades Shipboard fire fighting
- Outside Diameter: 3 inch
- Material: Elastomers
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: AENOR
Description: FIRE FIGHTING. GROUND FIRE HYDRANT.
-
Supplier: Kuriyama of America, Inc.
Description: and rot. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). 10-year warranty. Municipal fire departments Industrial fire brigades Shipboard fire fighting
- Outside Diameter: 2 inch
- Material: Elastomers
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: and rot. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). 10-year warranty. Municipal fire departments Industrial fire brigades Shipboard fire fighting
- Outside Diameter: 2 inch
- Material: Elastomers
- Application: Fire Hose
- Product Form: Hose (including Duct)
Find Suppliers by Category Top
Featured Products Top
-
resistance and improved dynamical load capability. This was first done with polymer bases to great benefit. However, polymers themselves are limited in high temperature applications compared to technical ceramics. The role of the fiber is to fight the stress imposed by micro-cracks, and then (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
Conduct Research Top
-
Using Thermography Technology to Direct Coal Silo Fire Fighting Efforts, Case Study
in the detection and fire fighting efforts of an electric utilities coal silo fire. OG&E Electric Services, is a regulated electric utility company serving more than 735,000 retail customers in Oklahoma and western Arkansas, and a number of wholesale customers throughout the region. OG&E, with nine
-
Failure is Not an Option for the Fire Protection Industry
Ultra-reliable is the only standard acceptable when it comes to building, testing and maintaining water pumps for fire fighting. To ensure all of its pumps are fully able to provide maximum performance instantly, under all circumstances, Ruhrpumpen has built a dedicated fire pump centre in Lancing
-
Firefighting Humanoid Robot
With funding from the U.S. Navy Research Laboratory, Virginia Tech's RoMeLa laboratory is designing and building their Shipboard Autonomous Fire Fighting Robot, or SAFFiR.
-
Custom Designed Tilt Test Table for E-One (.pdf)
E-One, a leading manufacturer of fire-fighting equipment selected the West Bend Division of Bushman Equipment, Inc. to design and build a high capacity tilt table to test their new breed of fire trucks.
-
Bulk Material Combustion Warning Systems (.pdf)
before it becomes apparent due to smoke and flames. In addition to material loss, these events can cause monetary loss due to equipment and structural damage from fire fighting activities. FLIR's Bulk Material Combustion Warning Systems use an infrared camera to generate a thermographic image
-
Mold Maintenance/Repair Case Study: Beyond the Classroom: Mold Maintenance Products That Work - 04/09
to get back to reality? Often the conference binder ends up on the shelf with the toolroom remaining in a fire fighting culture. Most conference attendees acknowledge that their "Mold Pull Pace " is overwhelming; meaning they pull molds for repairs, breakdowns, tooling changes, end of run, etc., faster
-
Lean Pharma: If Only It Were This Easy
to investigate new areas and incorporate them into practice, even after they 've been proven to be safe and effective, " writes one. Strained resources have only increased the level of fire-fighting at some facilities, where continuous improvement has fallen to the bottom of the priority list. "There 's
-
Accuride: The Firefighter's Friend
Whether fighting fires or responding to medical emergencies, firefighters are the heroes that don't wear capes. And like a lot of superheroes they couldn't do what they do without an excellent support system.
-
Enhancing Productivity and Product Quality with 3D
Everdigm produces a wide range of construction machinery as well as equipment for fighting fires and responding to other natural disasters. The company began in 1994 trading second-hand construction machinery. Through constant R&D into the production of attachments, concrete pump trucks and tower
-
Thermal and Acoustic Insulation for Military Vehicles and More
IED attacks, landmines, and mortar fire aren't the only threats to military assets such as mine-resistant ambush protected (MRAP) vehicles. The big diesel engines that power these armored fighting machines generate large amounts of noise and heat. Military specifications limit the amount of noise
-
The Colossus Robot on the Front Line Against COVID19
To disinfect surfaces without taking risks, the Bataillon de Marins-Pompiers (marine fire service) from Marseille has equipped itself with two Colossus robots. These remote control and highly modular autonomous robots are proving to be valuable assets in the fight against Covid-19. Fitted