-
Supplier: RCD Components, Inc.
Description: GENERAL POWER PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options,
- Resistance Range: 0.1 to 150,000 ohms
- Power Rating: 5 to 50 watts
- Operating DC Voltage: 1,000 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTORS FUSIBLE, FLAMEPROOF
-
Supplier: Ohmite Manufacturing Co.
Description: Ultra Low Profile Power Resistors The Ohmite IS series offers up to 270 watts in a heatsinkable design. Thick film construction provides low inductance. Thick film is printed on flat steel to provide a low profile. Multiple termination options include leadwires and fast-on connections for
- Resistance Range: 5 to 10,000 ohms
- Power Rating: 174.99999999999963 to 269.9999999999997 watts
- Operating DC Voltage: 300 volts
- Tolerance: 10 to 20 +/- %
-
-
Supplier: DigiKey
Description: 1 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
- Resistance Range: 1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 440 ±ppm/°C
- Power Rating: 2,500.0000000000005 watts
-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal
- Resistance Range: 0.01 to 1,000,000 ohms
- Current Rating: 22 to 32 amps
- Power Rating: 5 to 25 watts
- Operating DC Voltage: 600 volts
-
Supplier: RCD Components, Inc.
Description: Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard tolerances to
- Resistance Range: 0.0005 to 200,000 ohms
- Current Rating: 15 to 40 amps
- Power Rating: 2 to 20 watts
- Operating DC Voltage: 600 volts
-
Supplier: Newark, An Avnet Company
Description: METAL FILM RESISTORS, INDUSTRIAL, POWER, FLAMEPROOF, 15K RESISTANCE, +/-1% TOLERANCE, +/-50PPM
-
Supplier: RCD Components, Inc.
Description: APPLICATION: COMMERCIAL POWER RCD‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core for optimum heat dissipation, low inductance, and high stability even
- Resistance Range: 0.1 to 1,000,000 ohms
- Power Rating: 0.7000000000000001 to 9.000000000000014 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: The TUM/TUW Series resistors are Ohmite’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal
- Resistance Range: 0.01 to 150,000 ohms
- Power Rating: 3 to 15.000000000000002 watts
- Operating DC Voltage: 350 to 1,000 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: Wirewound Heatsinksble Radial Terminal Features: • Flameproof and inorganic • Higher power rating due to heat sink capacity • All welded construction • Nonhygroscopic • High surge construction Options: • Noninductive versions (Aryton-Perry windings) • Terminal sleeves to increase dielectric
- Resistance Range: 0.05 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 180 ±ppm/°C
- Power Rating: 20 to 150 watts
-
Supplier: Utmel Electronic Limited
Description: RESISTOR, 5W, 5%, 47R
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Utmel Electronic Limited
Description: Wirewound Resistors 50W 500 ohms 5%
- Resistance Range: 500 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Utmel Electronic Limited
Description: VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5%
- Resistance Range: 82 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0.125 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Utmel Electronic Limited
Description: Metal Film Resistors 1/8watt 6.81Kohms 1% 100ppm
- Resistance Range: 6,810 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Surface Mount Four Terminal Current Sense The Ohmite RW1/RW2 series features an extremely low resistance and high precision tolerance. The RW1/RW2 series achieves a low T.C.R. (±50ppm/°C) inside a flameproof UL94-V-0 molded body. The 4 terminal design is great for precision circuits, isolating the
- Resistance Range: 0.005 to 0.05 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: Trigon Components, Inc.
Description: SERIES RCMH DESCRIPTION Clamp SQH RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQH •Low Cost. •Small size, High power capacity. •Resistance Tolerance: ±5%, ±10%. •Completely unflamable.
- Resistance Range: 0.39 to 10,000 ohms
- Power Rating: 10 to 40 watts
- Operating Temperature: -55 to 155 C
- Tolerance: 5 to 10 +/- %
-
Supplier: HVR Advanced Power Components, Inc.
Description: V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to
- Resistance Range: 47 to 2,200 ohms
- Tolerance: 10 to 20 +/- %
- Power Rating: 7.500000000000037 watts
- Operating AC Voltage: 250 volts
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: FX PCB Co., Ltd.
Description: includes inserting and soldering components such as: Resistors Transistors Capacitors and integrated circuits Light PCB assembly includes testing the assembled PCB to ensure the functioning of the device comprehensively. Light PCB assembly is often used in the production of: consumer
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
More Information Top
-
Club of German chemists
Refractory electrical resistance Zuni heating of elektrischcn resistance furnace.
-
Patent applications
Refractory electrical resistance Zuni heating of elektrischcn resistance furnace.
-
Landolt-Börnstein
Electrical resistance of refractory furnace bricks American origin [1].
-
Referaten part
Vf. tlung of the elekt describes a method for the Erinit, rnit of Uiitersuchung darchgefiihrten to Alunduin gives risclien of resistance of refractory materials by annealing stu reindeer until 1600' uiid the results eirier.
-
Asbestos All to know on Amiante | Techniques of the Ingénieur
a market in the replacement of the asbestos for the materials of fireproof resistance .
-
Materials for electrical resistances - ceramic Materials | Techniques of the Ingénieur
AROUND: REFRACTORY #MATÉRIAU #RÉSISTANCE #ALLIAGE #CÉRAMIQUE #MACHINE AND ELECTRICAL COMPONENT #MULTISECTEURS .
-
Materials for electrical resistances | Techniques of the Ingénieur
AROUND: REFRACTORY #MATÉRIAU #RÉSISTANCE #ALLIAGE #CÉRAMIQUE #MACHINE AND ELECTRICAL COMPONENT #MULTISECTEURS .
-
All to know on | Techniques of the Ingénieur
…Résistance è the corrosion at high temperature 1.1 Oxydation of metals and of the alloys in the air 1.11 Oxydation of the metals 1.12 non alloyed Oxydation of steels and refractory alloys 1.2 Résistance in another gaseous mediums…
-
All to know on | Techniques of the Ingénieur
…Résistance è the corrosion at high temperature 1.1 Oxydation of metals and of the alloys in the air 1.11 Oxydation of the metals 1.12 non alloyed Oxydation of steels and refractory alloys 1.2 Résistance in another gaseous mediums…
-
All to know on | Techniques of the Ingénieur
…Résistance è the corrosion at high temperature 1.1 Oxydation of metals and of the alloys in the air 1.11 Oxydation of the metals 1.12 non alloyed Oxydation of steels and refractory alloys 1.2 Résistance in another gaseous mediums…
Indicates content that may require registration and/or purchase.