Products/Services for Fischer-Tropsch Wax
-
Waxes and Wax Compounds - (147 companies)Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment... -
Mold Releases and Release Agents - (263 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming... -
Rapid Prototyping Equipment - (269 companies)Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern. Rapid prototyping equipment builds models of products before they are mass produced for the marketplace. These physical... -
Drum Heaters - (90 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances... -
Mounting Compounds - (32 companies)...often consist of a cold mounting compound. Mounting waxes, blocking compounds and mounting adhesives are used to bond a sample to a holder for subsequent sample preparation and/or analysis. The melted adhesive, wax, blocking resin, or mounting compound...
-
Release Liners - (115 companies)...glassine, silicone coated, poly coated, wax coated, and speciality liners and films. Release liners and films also have the option of being differentially coated, which applies a different coating on each liner and varies the degree of release...
-
Fusible Alloys - (15 companies)...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
-
Solid and Dry Film Lubricants - (192 companies)...in powder, sprayable coating, and solid machinable forms. Products that are based on halogenated hydrocarbons include chlorofluorcarbon (CFC), halogenated fluorocarbon (HFC), halogenated chlorofluorocarbon (HCFC), and perfluorocarbon (PFC). Wax...
-
Foundry Equipment and Supplies - (153 companies)...such as investment casting machines and injection molding machinery. Investment casting, also known as lost wax casting, describes the process of making an object out of wax or some other thermoplastic material. The wax object is coated in layers...
-
Chemical Manufacturing and Synthesis Services - (351 companies)Chemical manufacturing and synthesis services produce organic chemicals and inorganic chemicals on a contract, toll, customized, or research and development basis.
Product News
-
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more) -
ThermOmegaTech®
Temperature Control for Land Air Space & Sea The versatility of thermal actuator technology has led to its implementation in a variety of unique Aerospace & Defense applications. Combining straightforward design and reliable performance, our technology is often the ideal solution for particularly remote, original, and extreme design challenges. Each of our thermal actuator valves are powered by our exclusive Thermoloid (R) paraffin wax actuator, precisely blended to produce a controlled volume change and useable stroke in response... (read more)Browse Control Valves Datasheets for ThermOmegaTech® -
Isabellenhutte USA
Top UAV innovators are turning to Isabellenhütte for the automated inspection of soldering points --a huge factor in quality control and ease of manufacturing. The FMx range maintains the same high-performance quality as existing high-ohmic products --providing great long-term stability, low temperature coefficients, and low thermoelectric voltages. The WAx Series of Roll-Clad Resistors. Fully leverage the functionality of today's amplifiers to minimize generated power loss and measure higher currents in smaller footprints. The WAx Series are roll... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
BRIM Electronics, Inc.
MIL-Spec and Commercial Lacing Cords & Tapes Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713). Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67 F to +500 F. Available in multi finishes. NYLON FLAT BRAIDED LACING TAPE--. A-A-52080 (MIL-T-43435 TYPE I) FINISH B. Nylon flat braid treated with a microcrystalline fungicidal wax finish. Stays flat & flexible, creating a wider contact to distribute stress. Won't slip when tied. Resistant... (read more)Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
Dymax
Light-Curable Maskants Simplify Surface Protection Efficient Masking for Surface Finishing. Manufacturers using traditional wax, tape, or lacquer masking methods often face challenges with precision, cycle time, and solvent exposure. Dymax SpeedMask (R) surface protection maskants offer a faster, cleaner alternative that enhances productivity while ensuring reliable protection during grit blasting, acid stripping, plating, or anodizing. These light-curable materials are applied in a single layer, cured in seconds, and removed easily by peeling... (read more)Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax -
Charles Ross & Son Company
Convenient powder induction in large mixing tanks ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws solids sub-surface... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Woodex MECO Industries
Woodex Screw Conveyor Hanger Bearings Hanger Bearing Type 18B: Fits hanger styles 18B, 19B, 17 & 40. Hanger Bearing Type 216: Fits hanger styles 216, 230, 316, 16B & 216F. Hanger Bearing Type 226: Fits hanger styles 226, 220, 326, 20B, 26B & 28B. Woodex bearings are made of durable rock maple and impregnated with petroleum wax for permanent lubrication. Our parts offer a cost-effective alternative to synthetic options without sacrificing quality or performance. As the wood bearing 's interface heats and cools during normal... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries -
CHT USA Inc.
Why are silicones used for Mould Making? Why are silicones used for Mould Making?. Silicone moulding rubber has many applications across a wide range of industries using various casting mediums. Silicone is chosen for its fine reproduction of detail, versatility, ease of use and physical strength. Applications include: Casting materials & applications. Wax for candles and use in the lost wax process for bronze casting. Polyurethane for mirror and picture frames, architectural mouldings. Polyester resin for giftware, figurines... (read more)
-
Waxes
Baker Petrolite supplies BARECO® PX-105 Polymer, a Fischer Tropsch wax produced by Shell MDS.
-
Oil-dispersed waxes for printing inks. Part II: Effect of chemical composition and production procedure on particle characteristics and performance in prints
Compounding of the higher molecular weight Fischer Tropsch wax , C105, pro duced consistently smaller particles as well as narrower size distributions when compared with the lower molecular weight C80, Compounding of the oxidised wax, A28, result ed in the formation of the…
-
Encyclopedia of Industrial Additives, Volume 4
FT-200 Fischer Tropsch wax ; exerts a homogenizing effect on the more crys- talline waxes in solvent-type liquid waxes, e.g., in carbon paper and inks; other uses incl. printing ink slip compounds (better gloss retention in offset and heat-set…
-
ADVANCED DIAGNOSTIC TECHNIQUES FOR THREE-PHASE SLURRY BUBBLE COLUMN REACTORS(SBCR)
As Fan (1989) illustrates, existing older correlations cannot predict holdup accurately and no agreement regarding holdup is reached for Fischer Tropsch waxes (Quicker and Deckwer, 1981).
-
EARLY ENTRANCE COPRODUCTION PLANT
Task C Design Basis Confirmation For Hy-FinishingSM Of Fischer Tropsch Wax .
-
Design of Optimum Zeolite Pore System for Central Hydrocracking of Long-Chain n -Alkanes based on a Single-Event Microkinetic Model
This is a promising approach for the development of zeolite cata- lysts for the selective hydrocracking of Fischer Tropsch waxes into middle distillates.
-
Oil-dispersed waxes for printing inks. Part I: Techniques for characterising particles and effect of cooling rate on particles
The Fischer Tropsch wax C105 was produced by Schumann Sasol (South Africa).
-
Hydroprocessing of Fischer–Tropsch biowaxes to second-generation biofuels
(2007) Investigation of catalytic hydrocracking of Fischer Tropsch wax for the production of transportation fuels.
-
Asphalt Paving Technology 2011
…Energy Asphalt wet fine aggregate and (LEA) Foaming/Moistureunspecified additive Based Processes Soft binder followed by WAM-Foam hard foamed binder Ultrafoam GX Foaming Nozzle Terex WMA System Foaming Nozzle LEAB Foaming AQUABlack Foaming Nozzle Sasobit Fischer Tropsch Wax SonneWarmix W ax Asphaltan…
-
Paraffin Manufacturers (Page 10). Paraffin Product Catalogs Directory
Fischer Tropsch Wax / Synthetic Paraffin Wax .
Indicates content that may require registration and/or purchase.