Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: to 20 mA, at a supply (compliance) voltage range of +18 to +30 VDC. The current source power unit supplies a fixed constant current (called sensor drive current) to the sensor of 2 mA at +18 Volts compliance voltage level. Power to operate the sensor is supplied by
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6240B is a DC voltage/current source/monitor enabling high-speed response pulse source and measurement capabilities up to ± 15V at ± 1A (max. 4A @ 20ms pulses). By its implemented low-resistance measurement function it can cancel thermal EMF (electromotive force) as a
- DC Output Voltage: 0.3 to 15 volts
- DC Output Current: 0.00003 to 4 amps
- Features: DC Power Supply
-
Supplier: Texas Instruments
Description: Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
- Regulated Output Voltage (Volt): 2.85 volts
- Output Current (IOUT): 0.8 amps
- Dropout Voltage (VD): 1.1 volts
- Quiescent Current (IQ): 0.003 amps
-
-
Supplier: ValueTronics International, Inc.
Description: The 501TC is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 500VA
- Type: AC Power Source
-
Supplier: CSA Group
Description: IEC/TR 62543:2011(E) gives general guidance on the subject of voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage-sourced (containing a capacitive energy storage medium and where the polarity of
-
Description: IEC/TR 62543:2011(E) gives general guidance on the subject of voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage-sourced (containing a capacitive energy storage medium and where the polarity of
-
Supplier: Krohn-Hite Corporation
Description: current source providing N.I.S.T. traceable voltages and currents for use in production, calibration labs, QA and QC departments, design labs, or any place where an accurate voltage and current source is needed. The 526 provides accurate voltages from ±100nVdc to
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: Microchip Technology, Inc.
Description: The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the output
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD8372HFP-M and BD8372EFJ-M are a LED source driver with the capability of withstanding high input voltage (50V Max.). The fixed current output can change in the H/L current, and it is the best for automotive LED drive. It is built into LED open/short protection, external
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BD8372HFP-M and BD8372EFJ-M are a LED source driver with the capability of withstanding high input voltage (50V Max.). The fixed current output can change in the H/L current, and it is the best for automotive LED drive. It is built into LED open/short protection, external
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor GmbH
Description: BD8374EFJ-M is a LED source driver with the capability of withstanding high input voltage (50V Max.). The fixed current output is possible by PWM brightness, and it is suitable for automotive LED drive. It is built into LED open/short protection and overheating protection at
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD8374EFJ-M is a LED source driver with the capability of withstanding high input voltage (50V Max.). The fixed current output is possible by PWM brightness, and it is suitable for automotive LED drive. It is built into LED open/short protection and overheating protection at
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1058482-MLX91220KDF-ABF-050-SP Category: Sensors, Transducers>Current Sensors Package: Bulk Response Time: 2µs Standard Package: 39 Mounting: SMD (SMT) Frequency: DC ~ 300kHz Output: Fixed, Voltage Polarization: Bidirectional Current - Supply
- Measuring Range: 50 amps
- Input Voltage: 4.5 to 5.5 volts
- Frequency Range: 300,000 Hz
- Response Time: 2 µs
-
Supplier: Win Source Electronics
Description: Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133071-7447211331 Packaging: Bulk Current Rating: 1.2 A Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 15.0114 mm Tolerance: 10 % Test
- Inductance Range: 330 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.37 ohms
- Rated DC Current: 1,200 milliamps
-
Supplier: Microchip Technology, Inc.
Description: output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 85mV at 150mA Fixed output voltage Stable with 1µF ceramic capacitors Thermal shutdown and current limit protection
- Output Voltage (Volt): 2.8 volts
- Input Voltage (VIN): 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: state, drawing virtually no current when disabled. MIC5327 also features thermal shutdown and current limit protection. Additional Features 300mA output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 180mV at 300mA Fixed
- Output Voltage (Volt): 1.8 to 2.8 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Supply and Demand Status: Limited Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.5 A Saturation Current: 1.7 A REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
- Inductance Range: 22 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.129 ohms
- Rated DC Current: 1,500 milliamps
-
Supplier: Win Source Electronics
Description: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 7.3 mm Max DC Current: 670 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
- Inductance Range: 120,000,000 microH
- Inductance Tolerance: 20 (+/- %)
- Configuration: Fixed
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: fixed off-time (TOFF) of approximately 10.5µs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. Selecting a value of a current sense resistor can externally program the output LED current of the HV9925. The peak
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Cole-Parmer
Description: well as read and simulate dp-transmitters directly in percentage of flow. Output currents are adjustable to a resolution of 10 microamps in both source and transmitter simulation modes. Calibrators provide fixed currents for valve stroking and feature a 24 volt internal
- Operating Temperature: 15 to 120 F
- Calibrator Style: Battery Powered
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: introduce current from an external power source into the rotor winding, or to lead out the current generated by the rotor winding. Power tools: Many power tools, such as hand drills, angle grinders, electric saws, etc., also use carbon brush slip rings in their internal motors.
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
-
Supplier: Acromag, Inc.
Description: high common mode voltages. The uB39 model converts a 0-5V or ±5V signal received from the host system to drive a scaled process current field output signal. It functions like an isolated, voltage-controlled current source to drive field instruments. Bluetooth® wireless
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Baumer Ltd.
Description: application. Photoelectric sensors are characterized by: Their high resolution Their very rapid response times Their easily visible light dot A variety of different beam shapes and light sources to increase their application range Objects can be detected either dependent on their materials,
- Operating Temperature: 32 to 122 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical
- Output Load: DC Load
-
Description: Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, fixed focus lens. This configuration is ideal for applications where the environment near the measurement is unfriendly to the electronic instrumentation, for example processes
- Temperature Range: 86 to 4,712 F
- Accuracy: 0.15 ±% Full Scale
- Response Time: 1 milliseconds
- Electrical Output: Current, Voltage
-
Supplier: Renesas Electronics Corporation
Description: The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of input pins are
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3.3 to 4.2 volts
- Bandwidth: 1,400 MHz
- CMRR: 75 dB
-
Description: gear assemblies, • instrumentation of power sources, • semiconductor converters, • secondary cells and batteries, • luminaires, • communication equipment, • control and instrumentation, and • accessories for accommodation and similar areas. This document does not apply to – fixed
-
Supplier: Nexperia B.V.
Description: and benefits 220 nA operating quiescent current Input voltage range VVIN from 1.8 V to 5.0 V Output current up to 600 mA 16 selectable fixed output voltages 2% output voltage accuracy Output discharge Constant on time control >90% efficiency at IOUT = 1 mA (VVIN = 3.6 V to VOUT
- Features: Other
-
Supplier: ams
Description: The AS3644 is an inductive high efficient DCDC step-up converter driving one current source. It operates at a fixed frequency of 4MHz and includes a soft startup to allow easy integration into noise sensitive RF systems. The current source operates in
- Output Voltage: 5.5 volts
- Output Current: 320 milliamps
- Number of Channels: 1 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: ams
Description: The AS3649 is an inductive high efficient DCDC step up converter with two current sources for dual LED flash and it operates at a fixed frequency of 4MHz. It includes soft startup to allow easy integration into noise sensitive RF systems. The two current sources
- Output Voltage: 5.5 volts
- Output Current: 2,500 milliamps
- Number of Channels: 2 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Cole-Parmer
Description: • High resolution, programmable 200 watt output • Programmable voltage and current over protection Digital power supply features one programmable output and two fixed outputs. Select voltage or current mode for constant output operation. Recall up to 200 steps with programmable
- DC Output Voltage: 0 to 40 volts
- DC Output Power: 200 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 110 to 220 volts
-
Supplier: Renesas Electronics Corporation
Description: 45µVsubRMS/sub. When coupled with a no load quiescent current of 50µA, (typical) and 0.1µA shutdown current, the ISL9005A is an ideal choice for portable wireless equipment.brbr Several different fixed voltage outputs are standard. Output voltage options for each LDO range are
- Regulated Output Voltage (Volt): 1.5 to 3.3 volts
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.25 volts
- Quiescent Current (IQ): 0.00005 amps
Find Suppliers by Category Top
Featured Products Top
-
in embedded applications, sensor modules, and microcontroller-based designs. Key Features Fixed 5V Output Voltage Three-Terminal Linear Regulator Design Thermal Shutdown Protection Current Limiting Protection Simple (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
Microchip Technology MIC5219-2.5YM5-TR Overview The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
or OLED display · Easy monitoring configuration with HART communication · Auto calibration and program setting with a magnet bar · 4-20mA (current source or sink) output signal · Calibration and maintenance by one individual · With the alarm (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
gives current and prospective partners a direct look at the lab’s mission priorities, upcoming acquisition opportunities, and partnership pathways. For anyone working on new nuclear projects, it’s a chance to see what’s coming next and start planning the shielding those projects (read more)
Browse Radiation Shielding Datasheets for MarShield -
-maintenance program. Sourcing and Lifecycle Considerations The complete suffix is important when ordering this product. The current official product page marks XCKN2118P20C as Not Commercialised, while XCKN2118 (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
6 A conventional enclosed thermal current These ratings relate to industrial control loads and should not be interpreted as permission to switch motors or other high-power equipment directly. In most systems, the XCSE7312 (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
High-Speed Lithium Ion Battery Charger
Driven by the need for untethered mobility and ease of use, many systems rely on rechargeable batteries as their primary power source. The battery charger is typically implemented using a fixed-function IC to control the charging current/voltage profile. The C8051F300 family provides a flexible
-
EC Motors: Principle of Operation
the armature to rotate as it interacts with the magnets encased in the housing assembly. Flemming's Left Hand Rule helps to determine the direction of the force, the current and the magnetic flux. In a brushless motor, when electricity is applied across the motor termination, a current flows through a fixed
-
DC Motors: Principle of Operation
the armature to rotate as it interacts with the magnets encased in the housing assembly. Flemming's Left Hand Rule helps to determine the direction of the force, the current and the magnetic flux. In a brushless motor, when electricity is applied across the motor termination, a current flows through a fixed
-
Environmental Noise Control Trends in Instrumentation
sampling of the acoustic signal itself, and digital computation. Such entirely digital processing results in perfect instrument linearity over the whole dynamic range of the microphone. Using that technology it is relatively straightforward to calculate the energy of the sound over fixed intervals
-
Industry Solutions For The Most Common Solenoid Valve Challenges
. Solenoid valves can also be used for many types of protection systems such as emergency shutoff systems and fire protection applications. For example, solenoid valves can be used in conjunction with electric fire detectors. Once a fire is detected in a building, an electric current energizes
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/87932/880141926-MIT.pdf?sequence=2
VDD or VSS) during the preset phase and fixed current source (NMOS or PMOS .
-
Incremental partitioning-based vectorless power grid verification
Table 2: Run Time Results for a Localized Area of 50 nodes with fixed current sources using IPM .
-
Discrete Calculus
The circuit consists of five nodes and five edges, with a fixed current source injecting current into node v2, a voltage source setting a fixed potential at node v4, and node v5 serving as the reference node for ground.
-
Continuous-time adaptive delay system
In a charge-pump PLL, the charging or discharging of the VCO bias voltage is normally done with a fixed current source .
-
Investigation of the losses in the stator duct spacers of large AC motors using the A-ψ 3-D eddy current formulation
These include the modelling of fixed currents sources (the stator windings), the location of the necessary cut sur- faces and the determination of their magnetic scalar potential differences, and the implementation of peri- odic boundary conditions for vector variables.
-
CMOS Circuits for Electromagnetic Vibration Transducers
This controlled current source operates in combination with a fixed current source , which is biased by Vbp.
-
Low-frequency noise measurements: applications, methodologies and instrumentation
Fig. 14: Schematic of a LN fixed current source .
-
Fixator–Norator Pairs Versus Direct Analytical Tools in Performing Analog Circuit Designs
Note that for a fixed voltage source, the current through the source is the controlling signal, whereas for a fixed current source , it is the voltage across the source that controls the controlled source.
-
Operational floating amplifier
The signal current at the positive output terminal cannot flow through the fixed current source I, and must be picked up by the collector of Q, and transferred to its emitter.
-
Operational floating amplifier
The signal current at the positive output terminal cannot flow through the fixed current source I2 and must be picked up by the collector of Q2 and transferred to its emitter.
Indicates content that may require registration and/or purchase.