-
Supplier: Accuris
Description: Electrical equipment for explosive atmospheres - Electrical systems of dispensing equipment - Flammable liquid dispensing equipment
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for hose and hose assemblies, including vapor recovery hose and assemblies, for use on dispensing devices for flammable and combustible liquids. A hose assembly consists of flexible hose and fittings suitable for attachment to
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to the mechanical features of new and remanufactured power-operated dispensing devices for petroleum-base liquids for use as fuel in internal combustion engines where such devices are intended primarily to dispense the liquid directly into the
-
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrical equipment used for the control and monitoring of flammable liquid and LP-Gas dispensing devices rated 600 volts or less. Such control equipment is intended to be installed in ordinary locations in accordance with the National Electrical
-
Description: For safety around flammable and combustible liquids, using the latest NFPA 30 is the first priority. Enforceable under OSHA and many state and local regulations, NFPA 30: Flammable and Combustible Liquids Code is the best practice widely used in industry and by insurers.
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover primary carrier, secondary containment, integral primary/secondary containment, normal vent and vapor recovery, nonmetallic pipe, fittings, and systems (products) intended for use underground in the distribution of petroleum-base flammable and combustible
-
Supplier: UL Standards & Engagement
Description: Liquids, UL 971 or Outline of Investigation for Metallic Underground Piping for Flammable Liquids, UL 971A, and ULC-S679, Standard for Metallic and Nonmetallic Underground Piping for Flammable and Combustible Liquids. 1.10 These requirements do not cover
-
Description: Facilities and Repair Garages, presenting the latest rules for fuel storage and piping, fuel dispensing systems, and operating procedures for retail fuel dispensing, marine fuel dispensing, and fleet vehicle fuel dispensing. NFPA 30A also covers gaseous motor
-
Description: Dispensing Facilities and Repair Garages, presenting the latest rules for fuel storage and piping, fuel dispensing systems, and operating procedures for retail fuel dispensing, marine fuel dispensing, and fleet vehicle fuel dispensing. NFPA 30A also covers
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module
- Body Material: Stainless Steel
-
Description: Work effectively to apply the latest rules for the safe storage, handling, and use of flammable and combustible liquids. Save time and avoid errors with the 2018 edition of the NFPA 30 and Handbook Set. Flammable and combustible liquids incidents are not only costly, they
-
Supplier: Containment Solutions, Inc. (CSI)
Description: KomboTank™ Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze,
- Volume Capacity: 500 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank
-
Supplier: Allied Electronics, Inc.
Description: removes particles without the use of harmful solvents. Because HFCs do not harm the ozone, this product has a zero ozone depletion factor. Vortex™ 360°, an invertible high velocity duster, can be sprayed in any direction without threat of dispensing liquid on valuable equipment.
-
Supplier: Allied Electronics, Inc.
Description: Vortex™ 360°, an invertible high velocity duster, can be sprayed in any direction without threat of dispensing liquid on valuable equipment. Vortex™ and Vortex™ 360° clean and remove microscopic contaminants and dust particles from all types of electronic equipment. They are ideal for
-
Supplier: Lift Products, Inc.
Description: built-in swivel. Able to handle inclines up to 6 degrees as well as transverse into and out of elevators, the Moto-Tanker is suitable for numerous non-flammable and non-petroleum based applications. From dispensing machine coolant throughout a factory to performing regular plant
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Management System The products are developed, produced and distributed according to our Quality Management System that is certified for compliance with DIN/ISO 9001:2000. Storage and handling, safety data and shelf life of UniSart membranes Attention: Cellulose nitrate membranes are
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: ASME
Description: systems Ring, disc and splash lubrication Oil mist or fog systems Oil circulation systems Oil changing problems Selection of the appropriate system Chapter 6 Oil Changing and Oil Conservation Oil changing Oil resources and conservation Oil deterioration in use
-
Supplier: ASME Standards and Certification
Description: systems Ring, disc and splash lubrication Oil mist or fog systems Oil circulation systems Oil changing problems Selection of the appropriate system Chapter 6 Oil Changing and Oil Conservation Oil changing Oil resources and conservation Oil deterioration in use
Find Suppliers by Category Top
Conduct Research Top
-
Success Story: Zero maintenance, explosion-proof fuel dispenser keypads that keep the gas flowing safely in all conditions
, sea water, fuels and chemicals - and need to function reliably at all times. Everswitch was approached by the product team of a fuel dispenser manufacturer to develop a rugged keypad to control fuel dispensing, capable of safe usage in close proximity to flammable liquids, that would eliminate
-
OSHA Pump Regulations
Automotive service station shall mean that portion of property where flammable or combustible liquids used as motor fuels are stored and dispensed from fixed equipment into the fuel tanks of motor vehicles and shall include any facilities available for the sale and service of tires, batteries
More Information Top
-
States > Louisiana > State > Regulations > Title 55 - Public Safety > Part V - Fire Protection > [LAC 55:V.Chapter 21] 21 - Flammable and Combustible Liquids
Unattended Flammable Liquid Dispensing Systems .
Indicates content that may require registration and/or purchase.