-
Supplier: Boston Gear
Description: and Benefits Spherical OD bearings. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units are available for food processing environments. Synthetic lip-type seals with steel flingers offer enhanced efficiency. Grease fitting on cast iron
- Shaft Size: 0.5 to 2.4375 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 2 inch
- Overall Height from Mounting Surface: 3 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: RegalRexnord
Description: 3/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Rear auxilary dual lip seal
- Shaft Size: 0.75 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Rear auxilary dual lip seal
- Shaft Size: 1.25 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal
- Shaft Size: 1 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal
- Shaft Size: 1 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: MXD Process
Description: Heavy-duty electric motor with optional VFD Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Optional Viton Lip Seal for increased protection to the mixer and liquid
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: Heavy-duty air motor ensures safety in hazardous environments Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Optional Viton Lip Seal for increased protection to the mixer
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: Heavy-duty explosion proof electric motor Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients
- Motor Speed: 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Explosion Proof, Other Mixer Type
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Nook Industries, Inc.
Description: EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide
- Bearing Width: 2.38 inch
- Bearing Length: 3.95 inch
- Inside Diameter (Round only): 0.75 inch
- Dynamic Load Capacity: 812 lbs
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Material: Stainless steel for housing and stainless steel for insert ball bearing Wide inner ring bearing Dual heavy-duty slinger type contact seals Anti-Rotation device Triple lip seals (R3 suffix) optional Mainly Applications: Elevator systems Food and beverage processing and
- Nominal Shaft / Bore Size: 2.362206 inch
- Center to Center Mounting Hole Distance: 7.9527602 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: Nook Industries, Inc.
Description: EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide
- Bearing Width: 2.75 inch
- Bearing Length: 2.81 inch
- Inside Diameter (Round only): 1 inch
- Dynamic Load Capacity: 725 lbs
-
Supplier: SKF/Global
Description: Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast iron Mounting Three-bolt
- Nominal Shaft / Bore Size: 0.787402 to 3.93701 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Radwell International
Description: FLANGE BLOCKS BALL BEARINGS, FLANGE MOUNT, INTERMEDIATE DUTY, SINGLE LIP CONTACT SEAL, SETSCREW LOCKING, 2 BOLT FLANGE BLOCK, OPEN END CAP W/SEAL & REAR AUX DUAL LIP SEAL, 1-1/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FLANGE BALL BEARING, 2-BOLT FLANGE MOUNT, 1" BORE, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, CLOSED END CAP AND REAR AUXILARY DUAL LIP SEAL, STAINLESS STEEL INSERT. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Radwell International
Description: PUSH BUTTON, EMBEDDABLE, FRONT PLATE MOUNTING, MOUNTING FLANGE EFM, MEMBRANE, LIP GASKETS, FORM SEALS, ALUMINUM, FULLY INSULATED, (101188270). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on
- Gear Ratio: 40 (X : 1)
- Features: Other
- Gearing: Worm
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4
- Features: Other
- Gearing: Worm
-
Supplier: Nook Industries, Inc.
Description: EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide
- Bearing Width: 2.5 inch
- Bearing Length: 4 inch
- Inside Diameter (Round only): 0.625 inch
- Dynamic Load Capacity: 636 lbs
-
Supplier: NSK Americas
Description: thermoplastic or cast stainless steel also available. Proven single lip seal, triple lip seals and flingers also available. Set screw shaft locking, eccentric collar and taper sleeve lock also available as standard. HLT inserts available and designed to operate reliably
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Rotolok Valves, Inc.
Description: Body Cast Iron Precision Bored End Covers Cast Iron Precision Machined and Spigot Located into Valve Body Rotor Fabricated Mild Steel Closed (Shrouded) Type Fully Machined Bearings Ball Type Rigged Inboard Sealed for Life Seal Shaft Seal Rubber Lip Type Drive Motorized Worm Box
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: White Drive Products, Inc.
Description: incorporates innovative technological advances including dual tapered roller bearings, which improve load carrying capability and a dual lipped Teflon shaft seal that improves seal life at higher operating pressures. The motor is designed for use with a case-drain, which reduces
-
Supplier: Boston Gear
Description: Anti-friction bearings Double lip seals guard against oil leakage Brass spring loaded breather plug keeps out dirt and water Optional steel bolt on base Double bearing design on input and output shaft Sample Applications Pumps Conveyors Mixers Agitators
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: IKA Works, Inc.
Description: flanges KT for installation on open vessels and KD for closed vessels. The UTC for open vessels can be offered with suitable floor, wall or mobile stands. The rotating shaft is sealed with either a lip (KT) or mechanical (KD) seal. For operations under pressures of up to 10 bar
- Capacity: 141.25862907926188 cubic feet
- Motor Speed: 3,000 rpm
- Motor Power: 42.8870523168902 HP
- Pressure Range: 145.0377 psi
-
Supplier: FLSmidth
Description: for the air purge and lubrication of the lip seals. Standard design includes lantern rings, lip seals and outboard sealed bearings. Motor Mounting Motor support lugs are cast as an integral part of the feeder body to permit the mounting of a gearmotor directly on the
-
Description: head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical
- Maximum Discharge Flow: 0.5 GPM
- Maximum Discharge Pressure: 100 to 250 psi
- Discharge Size: 0.25 inch
- Media Temperature: 300 F
-
Description: head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical
- Maximum Discharge Flow: 1.5 GPM
- Maximum Discharge Pressure: 100 to 250 psi
- Discharge Size: 0.5 inch
- Media Temperature: 225 F
-
Supplier: Clark Solutions
Description: PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Horsepower: 3 HP
-
Supplier: Heinkel USA
Description: are broken off and removed by the scraper ring before the segment does pass the seal. The scraper ring also prevents entering of larger particles into the area of the inflatable seal. The elastic lip of the inflatable seal effectively encapsulates any small particles
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: Mile-X Equipment, Inc.
Description: flange areas Handles truck and off-highway aluminum and steel wheels 20” to 32” diameter and widths up to 20” Wheel rotates on protective rubber rollers 6” diameter wire cleaning brush cleans wheel lip and bead surface areas 2 HP electric motor power source External adjustment handles
-
Supplier: Taco Comfort Solutions
Description: necessary. Features Cartridge Bearing Assembly Centrifugal lubrication system — filled at the factory Extra heavy journal bearings and thrust bearings — separately lubricated Lip type oil seals to prevent leakage Alloy steel shaft Cupro-Nickel shaft sleeve Mechanical Seal
- Pump Type: Circulation Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal plans to meet application requirements. Standard seal is a category 2 single
-
Supplier: L-com, Inc.
Description: The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Admix
Description: clamp mount "portable" (although the all SS motor and mixer housing weighs in at over 100 lbs. on some models making it a little less portable!). It is also available as a fixed mount for flange, nozzle or baseplate installations. We also have an excellent Tri-Clamp® ferrule
Find Suppliers by Category Top
Featured Products Top
-
Silicone flange caps (SFC Series) feature a design which simplifies the application and removal of the cap. An internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part (read more)
Browse Electrical Connector Bases and Covers Datasheets for Caplugs -
-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction motors, this area is directly connected to the output so any over-pressure impacts directly on the seal ring, causing the lip to turn over or the ring to be (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
blow-out proof stem, virgin PTFE seats, plus Graphoil and PTFE seals with Viton O-rings to ensure leak-free service. ISO 5211 mounting pad and stem dimensions are standard. All components of the adjustable hidden-spring design handle and all external fasteners, nuts (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
integrated features as the flange mount version: IEC C20 appliance inlet, high-performance single-stage filter and power switch - with or without illumination. Alternatively, it features snap arms designed to ensure a tight fit as they fix to the panel simultaneously. The metal lip on the casing (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
OKW has added four new sizes to its EASYTEC range of fast-mount flanged enclosures. The new larger sizes suit more complex applications that require extra installation volume – such as IT network technology and smart factory sensor equipment. EASYTEC can be mounted quickly and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back pull-out design allows for external adjustment of all cutting clearances. Various sealing systems Direct or belt drive Adjustable back pull-out design (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
Jackscrew with threaded insert for mating Modifications: Flange mount with normal diameter seal Modifications: Keyed A Applications (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company
More Information Top
-
http://www.ijera.com/papers/Vol4_issue5/Version 6/AC4506156158.pdf
The sub-flange is mounted on the vacuum vessel port flange using bolts for mechanical attachment and a welded lip seal for vacuum sealing.
-
Fiber optic cone penetrometer raman probe for in situ chemical characterization of the Hanford underground waste tanks
The entire probe, consisting of the optical body and transfer fiber optics, is mounted into the CPT Raman probe housing via screws which lock onto the uphole lip of the housing, sealing the space below the flange and mechanically locking the probe …
-
$700-$800 Power Transmission - Grainger Industrial Supply
… 000, Input RPM 1750, Nominal Output RPM 350, Input HP 3.00, Output HP 2.94, Output Torque 529, Overhung Load 375, Motor Input Flange 56C, Output Flange 56C, Aluminum Housing, Input … … In., Lubrication Factory Filled, Mounting Any Position, Double Lip Seals .
-
$800-$900 Power Transmission - Grainger Industrial Supply
… 000, Input RPM 1750, Nominal Output RPM 875, Input HP 20.00, Output HP 19.6, Output Torque 1412, Overhung Load 900, Motor Input Flange 180TC, Output Flange 180TC, Cast Iron Housing … … In., Lubrication Factory Filled, Mounting Any Position, Double Lip Seals .
-
The Degradation of Titanium Drill Pipe From Corrosion and Wear in a Drilling Environment
With the test cell securely mounted on the lathe bed, the lathe chuck was tightened to … … and the end to be tested was placed through a flanged side port in the … … specifically to incorporate a lip seal and sealed bearing in …
Indicates content that may require registration and/or purchase.