-
Supplier: RegalRexnord
Description: 4 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 6-Bolt Round Flange Block, Adapter Mounted, Clearance Seal
- Features: Flanged
- Type: Spherical
-
Supplier: RegalRexnord
Description: 4" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal
- Features: Flanged
- Type: Spherical
-
Supplier: RegalRexnord
Description: 3" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 4-Bolt Square Flange Block, Adapter Mounted, Clearance Seal
- Bore: 3 inch
- Outside Diameter: 7.375 inch
- Static Axial / Thrust Load: 90,700 lbs
- Dynamic Axial / Thrust Load: 84,330 lbs
-
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Round Flange Block, Shurlok Adapter Mounted, Clearance Seal
- Outside Diameter: 8.375 inch
- Static Axial / Thrust Load: 137,000 lbs
- Dynamic Axial / Thrust Load: 130,970 lbs
- Features: Flanged
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast
- Shaft Size: 0.5 to 1.5 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Triangle Manufacturing Company
Description: Cushion flange mounted bearings are designed for side mountings on panels, plates and housing, or anywhere that may require sound and vibration suppression. Used to provide load support for that axis, cushion flange mountings hold a variety of self-aligning bearing
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.438 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron and is manufactured in 16-gauge galvanized steel.
- Shaft Size: 0.75 inch
- Overall Height from Mounting Surface: 0.812 inch
- Mtg Configuration: 2-Bolt
- Features: Other
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be
- Shaft Size: 0.315748202 to 0.316535604 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Shaft Size: 0.126 to 3.002 inch
- Overall Height from Mounting Surface: 0.125 to 2.5 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Lucas Industrial
Description: Normal duty setscrew type
- Shaft Size: 2.4375 inch
- Overall Height from Mounting Surface: 2.703125 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.709842903 inch
- Overall Height from Mounting Surface: 0.88582725 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.157874101 inch
- Overall Height from Mounting Surface: 0.40157502 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.591732603 inch
- Overall Height from Mounting Surface: 0.76377994 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.315748202 inch
- Overall Height from Mounting Surface: 0.45275615 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.3543309 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.393701 inch
- Overall Height from Mounting Surface: 0.393701 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.5905515 inch
- Overall Height from Mounting Surface: 0.5905515 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 3.8125 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.312 inch
- Overall Height from Mounting Surface: 0.39 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.25 inch
- Overall Height from Mounting Surface: 0.4 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
-
Supplier: Radwell International
Description: ROLLER BEARING UNIT, SPHERICAL, 3-15/16 INCH BORE, CONCENTRIC COLLAR, NON-EXPANSION BEARING (FIXED), CAST IRON HOUSING, STANDARD, 4 BOLT FLANGE-MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Type: Spherical
-
Supplier: Radwell International
Description: FLANGE BLOCK BEARING, 4 BOLT, 1/2 INCH MOUNTING BOLTS, 4 MOUNTING HOLES, SINGLE ROW, SPHERICAL, W/ SET SCREW, CAST IRON, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Spherical Roller Bearing
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: SKF/Global
Description: Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast
- Nominal Shaft / Bore Size: 0.787402 to 3.93701 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.44 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while
- Bore Diameter: 0.9375 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: PI (Physik Instrumente) L.P.
Description: Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting Bases and Flanges Available Overview The PIglide RT series of
- Load Capacity: 66 to 4,892 lbs
- Stiffness: 45,681.186431774004 to 4,499,596.86352974 lb/in
- Nominal Size / Bore: 1.968505 to 11.81103 inch
- Design: Metric
-
Supplier: Festo Corporation
Description: swivel flange DAMS-K-V1-50-V-R3 With parallel motor mounting, for spherical bearing. Size=50, Corrosion resistance classification CRC=3 - High corrosion stress, Max. tightening torque=18 Nm, Product weight=451 g, Materials note=Conforms to RoHS
-
Supplier: ABTech, Inc.
Description: quality. The key to high-performance rotary tables is in the geometry and quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: CSA Group
Description: AB3 (clevis bracket, in angle); AT4 (trunnion bracket); AA4-R (pivot pin, plain, cotter pin or snap ring type); AA4-S (pivot pin, plain, split pins); AA6-R (pivot pin, spherical bearing, cotter pin or snap ring type); AA6-S (pivot pin, spherical bearing, split pins); AP6
-
Supplier: Kollmorgen Corporation
Description: aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options Standard or custom
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Durst
Description: hydraulics) Yokes & Flanges (optional) Gearing (Helical, Spur) Spherical Roller Bearings (Ball Bearings) Benefits High Rating — Gear geometry (AGMA class 10) and large cylindrical bearing design result in high horsepower and torque rating. Simpler to Service — Does
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Description: straight; AB 3: clevis bracket, in angle; AT 4: trunnion bracket; AA 8: pivot pin, plain or spherical bearing (cotter pin or snap ring type); AP 6: rod eye spherical, female thread; AP 4: rod eye plain, female thread. These accessories are used on hydraulic cylinders for
Find Suppliers by Category Top
Featured Products Top
-
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
), the spherical bearing can be mounted on top of a linear air bearing slide, such as the PIglide RB. If motion in both X and Y are required (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Metal and plastic cages both effectively float between the bearing’s rails and they both tend to drift away from the bearing’s longitudinal center over time, a phenomenon called cage creep. It happens when the linear bearing only makes partial strokes, especially when mounted (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back pull-out design allows for external adjustment of all cutting clearances. Various sealing systems Direct or belt drive Adjustable back pull-out design (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
Flexible options, including keyed/keyless output shafts, synthetic or low-temperature grease, custom adaptor flanges, and flexible input mounting (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Hollow Flanged Transducers achieve faster response by employing a patented double-wall design that results in a compact package with high torsional stiffness. Maximum loads range from 60 to 2,400,000 lbf-in. Other features include: 200% Mechanical Overload (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Texas Tech University Develops Fuel Cell Powered Hybrid Electric Vehicle for FutureCar Challenge 1998
The driveshaft is supported by two Browning self-aligning flange mounted spherical roller bearings .
-
Composite Material Stub-Blade Wing Joint
The self-aligning spherical bearings have an integral machined mounting flange , which transfers load through bearing and flange shear.
-
High-resolution adaptive nulling performance for a lightweight agile EHF multiple beam antenna
The total mass of the switch tree including waveguide, electronics, brackets and miscellaneous hardware is 666 g. "he eighteen waveguide input flanges are mounted on a thin aluminum spherical feed born plate that has a mass of 286 g.
-
http://dspace.mit.edu/bitstream/handle/1721.1/95130/91ja033_full.pdf?sequence=1
Instead, the outer backing plate is secured by a set of four ceramic-coated Inconel 718 pins via two intermediate assemblies, each consisting of a mounting gusset, two spherical bearings , two mounting plates, four shear flanges and associated pins and fasteners.
-
Flange Mounted Bearings
○ Spherical is the most common type of flange mounted roller bearing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40481/191801934-MIT.pdf?sequence=2
Spherical bearing mounted master cylinders are much more expensive than traditional flange mounted master cylinders.
Indicates content that may require registration and/or purchase.