Products/Services for Flanged Bobbin Wound Transformers
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
-
Power Transformers - (1033 companies)...and application. Common types include autotransformers, isolation transformers, flyback transformers, distribution transformers, and substation transformers. Autotransformers vs. Isolation Transformers. Autotransformers are constructed with only one wound... -
Flange Protectors - (18 companies)Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements. These products are usually made of plastic, polyvinyl chloride (PVC), silicone, or vinyl. Some suppliers group flange protectors...
-
Pipe Flanges - (478 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars... -
Cores and Tubes - (41 companies)...processes, such as in the production of papers, films, and foils. These materials are wound in the form of a roll or web that is supported by a core. Customers can then move, store, and handle these finished materials more easily. Paper cores and tubes...
-
Motor Flange Adapters - (8 companies)Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another. Motor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor...
-
Transformer Winding Services - (152 companies)Transformers generally consist of one or more winding or coils, made of conducting wire, which is wound on a former or bobbin. The bobbin surrounds the central limb of the circuit, which is fabricated from magnetic material, and usually referred...
-
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
-
Flange Mounted Bearings - (260 companies)Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...
-
Current Transformers - (401 companies)...to power transformers and instruments. Current transformers produce either an alternating current or alternating voltage that is proportional to the measured current. Types of Current Transformers. There are two basic types of current transformers: wound...
Product News
-
Triad Magnetics
F Series PC Mt Split Pack Bobbin Transformers PC Mount Split Pack TM Power Transformers. The Triad F Series PC Mount Split Pack Bobbin Transformer is an extremely versatile tool for PC board applications. Split Pack Transformers are non-concentrically wound-with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs for standard PC board transformers, the split bobbin winding and low capacitive coupling eliminates costly electrostatic shielding. These devices are offered in a dual secondary configuration... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Arnold Magnetic Technologies
High quality, custom engineered Bobbin Wound Coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. Click here to see (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Arnold Magnetic Technologies
Precision layered or random wound coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom-engineered coils use high quality, bondable magnet wire to reach the specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Cast Coil Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Custom Toroidal Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Toroidal Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Telecom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Telecom Transformers Datasheets for Triad Magnetics