-
Supplier: Radwell International
Description: SPRING MOUNT, B 12 SPLIT FLANGE PLATE, FOR GAS SPRING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: Technetics Group
Description: The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
-
-
Supplier: Technetics Group
Description: The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating the
- Temperature: 1,202 F
- Outside Diameter: 314.9608 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Nuclear, Semiconductor, Vacuum Application
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Rubber PLATES: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO: 850 kgf (1874 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations
- Maximum Load Capacity (Per mount): 110.25 lbs
- Height or Thickness (Before loading): 1.0236226 inch
- Mounting Size (To Machine): 0.3149608 inch
- Mounting Size (To Support Structure): 0.3149608 inch
-
Vibration Isolators and Machine Mounts - Base Mount - Hollow Flange Type (Metric) -- V11Z50MMKLB3560Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in
- Maximum Load Capacity (Per mount): 176.4 lbs
- Height or Thickness (Before loading): 1.181103 inch
- Mounting Size (To Machine): 0.3149608 inch
- Mounting Size (To Support Structure): 0.3149608 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Full Stroke Safety Valve Pressure regulating screw Spring plate Compression spring Pressure bolt Valve guide and seat Valve cone Retaining disk and flange Compressed water Retainging space Return
- Media: Air, Gas, Water
- Valve Type: Safety Valves
-
Supplier: ANVER Corporation
Description: Tube fittings are purchased separately to connect the spring loaded suspension assembly to the vacuum hose. They are available in barbed, push-in, and compression connections, with straight, elbow, and tee configurations. These fittings accept tubes with standard inside and outside
- Component Type: Adapter
- Materials: Brass / Bronze, Polished / Electro-polished
- Features: Multiple Port Type / Adapter, Other
- Flange System & Fitting Seal: NPT Female
-
Supplier: Newport MKS
Description: The 100316113 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 56 lb./in spring rate and a 2 7/8 inch static bend radius. The static
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100316111 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 64 lb./in spring rate and a 2 1/8 inch static bend radius. The static
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100315905 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 220 lb./in spring rate and a 3 1/2 inch static bend radius. The static
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100316005 Thick Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 110 lb./in spring rate and a 3 1/2 inch static bend radius. The static
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Technetics Group
Description: optimization of overall operating costs, increasing the Mean Time Between Failure (MTBF). FEATURES & BENEFITS Excellent elastic recovery, capable of reaching 40% of compression recovery (spring back effect) Graphite spring-back effect serves the sealing function Adaptability to
- Maximum Operating Pressure: 2,900 psi
- Operating Temperature: -320 to 842 F
- Material: Graphite
-
Supplier: Waterman Industries, Inc.
Description: aluminum body may be fusion epoxy-coated inside for corrosion resistance. Heavy duty cast aluminum disc, epoxy-coated, with watertight Buna-N seal. Positive spring-loaded closing action. Stainless steel spring. 4" inspection port. Model D-3/4 automatic low pressure drain valve with
- Valve Type: Check Valves
-
Supplier: APITech
Description: API's Inmet Brand Powerfilm™ product line includes a selection of passive resistive components designed for use with stripline circuits. Pill terminations and attenuators with ground compression springs and RF input/output tabs are intended for drop-in insertion into a stripline
-
Supplier: McWane Plant and Industrial
Description: pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression and gives
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: Gardner Denver, Inc.
Description: the rotors until the lower rotor uncovers the discharge channel. This “internal compression” leads to high differential pressures at efficiencies of more than 60%. Afterwards the pre-compressed gas is discharged via the pressure connection. To remove the heat generated by the
-
Supplier: SPIROL
Description: This light duty, stainless steel pin driving chuck is designed for use with SPIROL’s Model PM Manual Pin Inserter. It may also be used in a drill press or arbor press with an adapter. An internal compression spring acts on the outer flanges of the jaws to provide retention force and
- Diameter: 0.375 inch
- Length: 6 inch
- Capacity / Jaw Opening: 0.031 to 0.156 inch
- Clamping / Holding Force: 200 lbs
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 -
- Inside Diameter: 0.16141741 to 1.67322925 inch
- Outside Diameter: 0.2755907 to 2.37008002 inch
- Thickness / Working Height: 0.04724412 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 -
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 -
- Inside Diameter: 0.26 to 1.534 inch
- Outside Diameter: 0.363 to 2.159 inch
- Thickness / Working Height: 0.047 to 0.292 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Kelco Industries
Description: Maximum vibration absorption Longest cycle life Soft spring rate Ease of installation and maximum safety Keflex™ Bellows-Type Pump Connectors are designed to compensate for multi-plane axial, lateral and angular movement in non-torsional applications. They are intended for use in both suction
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 -
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
Find Suppliers by Category Top
Featured Products Top
-
Sereis CL220 Split Seam: The Series CL220 Compression Limiter is produced from high carbon steel and intended for post-mold installation. The spring force generated during installation provides self-retention in the assembly (read more)
Browse Compression Limiters Datasheets for SPIROL -
than the flange materials. The flange has a sealing face and an elastic core, which includes a tightly wound helical spring with specific compression resistance. During compression, the pressure forces the jacket to yield, filling the flange’s imperfections and ensuring positive contact with the (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
). FEATURES & BENEFITS Excellent elastic recovery, capable of reaching 40% of compression recovery (spring back effect) Graphite spring-back effect serves the sealing function Adaptability to extreme thermal and (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
V-Seals can also be provided with their own limiter plates to enable sealing between flat (non-grooved) surfaces where the plate provides a load path for the flange bolting load and prevents over-compression of the seal. The seal and limiter plate may also be (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
C-FLEX™ Metal Seal High-Performance C-Ring Seals The sealing design of C-FLEX™ metal C-rings is based on the elastic deformation of a metal “C” substrate which, during the compression cycle, gives a (read more)
Browse Metal Ring Seals Datasheets for Technetics Group