-
Supplier: Spirax-Sarco
Description: The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The
- Maximum Operating Pressure: 580.1508 psi
- Operating Temperature: 752 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Accuris
Description: Flanged automatic steam traps
-
Supplier: Spirax-Sarco
Description: The FTGS14 ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering increased resistance to erosion. This trap is supplied with horizontal
- Maximum Operating Pressure: 232.06032 psi
- Operating Temperature: 482 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: F&T Trap
-
-
Supplier: Spirax-Sarco
Description: The SMC32F and SMC32YF are carbon steel maintainable bimetallic steam traps having integrally flanged straight connections. The SMC32F has an integral flat strainer screen and the SMC32YF has an integral, cylindrical Y-type strainer. All pressure bearing components are produced
- Maximum Operating Pressure: 725.1885 psi
- Operating Temperature: 752 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: Bimetallic Trap
-
Supplier: Spirax-Sarco
Description: The TD45 is an integrally flanged maintainable medium pressure thermodynamic steam trap complete with integral strainer - 100 mesh. An insulating cover is fitted as standard to prevent the trap being unduly influenced by excessive heat loss when subjected to low outside
- Maximum Operating Pressure: 913.73751 psi
- Operating Temperature: 842 F
- Size of Connection: 0.787402 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and
- Maximum Operating Pressure: 2,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and
- Maximum Operating Pressure: 600 psi
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Velan, Inc.
Description: Thermodynamic steam traps If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets
- Maximum Operating Pressure: 1,000 psi
- Size of Connection: 1 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and
- Maximum Operating Pressure: 300 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Watson McDaniel Company
Description: • Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
- Maximum Operating Pressure: 2,700 psi
- Operating Temperature: 1,022 F
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
-
Supplier: Armstrong International
Description: SH-2500 Bimetallic Steam Traps Bimetallic steam traps for superheat conditions For pressures to 650 psig (45 bar) . . . Cold water capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-2500 Bimetallic Steam Trap is the ideal design for applications
- Maximum Operating Pressure: 650 psi
- Maximum Capacity: 6,000 lbs/hr
- Operating Temperature: 600 F
- Steam Trap Type: Bimetallic Trap
-
Description: Specifies dimensions for a range of steam traps used in flanged pipe systems, and gives definitions. The six basic series of dimensions for flanged steam traps, expressed in millimetres, are given in a table for the nominal sizes ranging from DN 15 to DN 50
-
Supplier: Watson McDaniel Company
Description: The FT600 Series high-pressure float and thermostatic steam traps are primarily used on industrial process applications. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick
- Maximum Operating Pressure: 450 psi
- Maximum Capacity: 960 lbs/hr
- Operating Temperature: 750 F
- Size of Connection: 4 inch
-
Supplier: CSA Group
Description: Specifies dimensions for a range of steam traps used in flanged pipe systems, and gives definitions. The six basic series of dimensions for flanged steam traps, expressed in millimetres, are given in a table for the nominal sizes ranging from DN 15 to DN 50
-
Supplier: Accuris
Description: Face-to-Face Dimensions for Flanged Automatic Steam Traps
-
Supplier: Armstrong International
Description: The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in
- Maximum Operating Pressure: 200 psi
- Maximum Capacity: 22,500 lbs/hr
- Operating Temperature: 400 F
- Size of Connection: 1.5 inch
-
Supplier: Armstrong International
Description: energy, Armstrong steam traps are also helping protect the world we all share. Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide: Minimal steam loss
- Maximum Operating Pressure: 465 psi
- Maximum Capacity: 60,000 lbs/hr
- Operating Temperature: 650 F
- Size of Connection: 1 inch
-
Supplier: Armstrong International
Description: SH-4000 Bimetallic Steam Traps All Stainless Steel For Pressures to 1,245 psig (86 bar) Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During start-up,
- Maximum Operating Pressure: 1,245 psi
- Maximum Capacity: 6,000 lbs/hr
- Operating Temperature: 900 F
- Steam Trap Type: Bimetallic Trap
-
Supplier: Accuris
Description: Flanged automatic steam traps - Face-to-face dimensions (ISO 6554:1980)
-
Description: Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges Cavitation
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: Heinkel USA
Description: PF 50 - PF 6000 COMBER Pressofiltro® Steam Sterilizable Agitated Nutsche Filters / Filterdryers Steam sterilizable Pressofiltro® agitated Nutsche filter dryers are designed to maintain full sterility during the entire process, from inerting through slurry feeding trough filtration,
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: AENOR
Description: Flanged automatic steam traps - Face-to-face dimensions (ISO 6554:1980)
-
Supplier: Watson McDaniel Company
Description: The WCIY Y-Strainer is used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 4 inch
- Pressure Rating: 125 to 200 psi
- Process Temperature: 150 to 450 F
- Materials: Cast Iron
-
Supplier: Heat Exchange & Transfer, Inc.
Description: However, systems can be designed for higher or lower temperatures based on available steam supply. Standard units consist of: steam heat exchanger, proportional steam control valve, steam trap, relief valve, vacuum breaker, centrifugal circulation pump, system
- Operating Temperature: 350 F
- Heater Capacity: 2,930 kW
- Type of Connection: 150 lb. Flange
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
-
Supplier: Eaton
Description: Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. They are used in pipelines to protect pumps, meters, control valves, steam traps, regulators and
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Eaton
Description: traps. This design saves space, reduces installation costs and eliminates the need to properly size and source a properly designed drain trap to work with the separator. The integral trap automatically ejects the condensate at predetermined levels without loss of line pressure.
- Filter Size Rating: 10 microns
- Maximum Air Volume: 82 to 3,050 SCFM
- Maximum Inlet Pressure: 25 to 250 psi
- Connection: 1" NPT, 2" NPT
-
Supplier: Emerson Bearing Co.
Description: Equipment Steam Traps SOLUTION 2000 can be used in: Factories Paper Mills Power Plants Steel Mills Textile Plants Sewage Plants Refineries Assembly Plants Breweries
-
Supplier: Emerson Bearing Co.
Description: Equipment Steam Traps SOLUTION 2000 can be used in: Factories Paper Mills Power Plants Steel Mills Textile Plants Sewage Plants Refineries Assembly Plants Breweries
-
Supplier: Emerson Bearing Co.
Description: Equipment Steam Traps SOLUTION 2000 can be used in: Factories Paper Mills Power Plants Steel Mills Textile Plants Sewage Plants Refineries Assembly Plants Breweries
-
Supplier: Emerson Bearing Co.
Description: Equipment Steam Traps SOLUTION 2000 can be used in: Factories Paper Mills Power Plants Steel Mills Textile Plants Sewage Plants Refineries Assembly Plants Breweries
-
Supplier: Alfa Laval Inc.
Description: of sensor (hydrostatic or electric temperature sensor) for the control valve and additional sensors is also available. When steam is used for heating a standard steam trap is included in the delivery on request. Approvals The Aalborg MX series is approved by ABS, BV, CCS, DNV,
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
Find Suppliers by Category Top
Featured Products Top
-
. While an effective method for preventing potential freeze damage, conventional steam traps often result in expensive live steam losses and temperature variations on piping, which may effect the processes that they supply. When used as a steam trap on steam tracing, the (read more)
Browse Steam Valves Datasheets for ThermOmegaTech® -
flexibility and compatibility with a wide range of equipment geometries. Applications include valves, pumps, turbines, flanges, heat exchangers, and steam traps. For each piece of equipment, technical specifications are analyzed to determine the appropriate insulation thickness, material composition (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
PL FINAL DESIGN REPORT. VOLUME III. PLANT EQUIPMENT SPECIFICATIONS
3.2 The steam trap flanges are to be ASA raised faced flanges in accordance with the "ABWR General Specifications," Section .
Indicates content that may require registration and/or purchase.