Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dresser-Rand
Description: Dresser-Rand’s Gimpel® electro-hydraulic trip throttle valve (EHTTV) is a microprocessor-controlled trip throttle valve with a self-contained electro-hydraulic actuator. Designed to prevent the catastrophic failure of steam turbines, the EHTTV stops the flow of steam to
- Valve Size: 2 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: 510 to 540 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating pressures from 5 to 250psi (.34
- Valve Type: Pressure Relief Valves, Safety Valves
- Features: Steam, Water
-
Supplier: Watts
Description: Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a
- Valve Type: Pressure Relief Valves, Safety Valves
- Features: Steam, Water
-
-
Supplier: Spirax-Sarco
Description: or to 20 mm stroke for high flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be
- Pressure Rating: 464.12064 psi
- Media Temperature: 32 to 131 F
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Armstrong International
Description: outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 13.3 Valve constructed of CF8M (316) stainless steel End connection: 1-1/2” NPT inlets and
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 Wafer Ball Valve for Steam
- Valve Size: 1 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, ISO, Steam, Steel
- Valve Type: Ball Valves
-
Supplier: Watts
Description: Series F127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in main line and large capacity process services. They feature a cast iron body with flanged inlet and outlet connections, single seat,
- Valve Size: 3 to 4 inch
- Port Size: 3 to 4 inch
- Features: Cast Iron, Steam, Water
- Valve Type: Regulators
-
Supplier: Sharpe Valves
Description: Weld in line without disassembly, gear operator, consult for bigger sizes
- Valve Size: 1 inch
- Pressure Rating: 500 psi
- Number of Ports: 2
- Media Temperature: 600 F
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Flanged ANSI 150 "True" Wafer Ball Valve for Steam
- Valve Size: 3 inch
- Media Temperature: -4 to 406 F
- Features: ANSI, ISO, Stainless Steel, Steam
- Valve Type: Ball Valves
-
Supplier: KSB AG
Description: Flanged end non-return valve with spring-loaded check disc,maintenance-free, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other fluids on
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 662 F
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being
- Valve Size: 8 inch
- Flow (Cv): 535
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Air, Aluminum, Back Flow Preventer Assembly, Brass / Bronze, Chemical, Cold Water, Exotic Metal, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, ISO, LP - Gas, Lift Check Valves, MSS, Metal Seated, Natural Gas, Normally Closed (Closed Center),
-
Supplier: ASTM International
Description: This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS C92200) used for component castings of valves, flanges, and fittings. Tensile strength, yield strength, and elongation shall be determined from separately cast test
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 150# ANSI flanged SS ball valve 1/2" through 4" ISO mounting pad ANSI flanged ends RTFE seats, TFE seals Belleville washers and adjustable stem packing for high cycle applications TFE seats, TFE body seals Optional API607 fire safe design
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Description: Description High-performance butterfly valves are the standard in many industries, including heating, ventilation and air conditioning, power generation, hydrocarbon processing, water and wastewater treatment, and ship and commercial shipbuilding. Our products are also installed in various
- Valve Type: Butterfly Valves, Control Valves, Directional Valves
- Features: Steam
-
Supplier: BI-TORQ® Valve Automation
Description: Manual Stainless Steel 150# Flanged Ball Valve Features Full port SS 150# flanged ball valves 1/2" through 4" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting pad RTFE seats and seals Belleville washers and adjustable stem packing for high
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: KSB AG
Description: Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 to 362.59425 psi
- Media Temperature: 14 to 662 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 Full Port, Split-Body Ball Valve, Fire Safe, Antistatic Device w/ ISO 5211 Pad and Double "D" Stem for Steam
- Valve Size: 8 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, API, ISO, Steam, Steel
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 300 Full Port, Split-Body Ball Valve, Fire Safe, Antistatic Device w/ ISO 5211 Pad and Double "D" Stem for Steam
- Valve Size: 3 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, API, ISO, Steam, Steel
- Valve Type: Ball Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 10 inch
- Flow (Cv): 750
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: KSB AG
Description: Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Not suitable for
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: DFT Inc.
Description: The DFT® Model DLC® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC® provides tight shut-off and protects other equipment in the system from water
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 7 to 180
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 18 inch
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: ProSonix Corporation
Description: Operation: Modulated steam control assures rapid & complete steam condensation eliminating steam cavitation concerns. Self Cleaning Design – High velocity steam flow eliminates plugging and fouling issues from mineral and scale build-up. No Steam Control
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation Ideal for mixing and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: Velan, Inc.
Description: out. THE UNIT CONSISTS OF: • The unique patented Universal steam trap with integral strainer and check valve • Two high-quality bonnetless forged steel special stop check globe valves mounted on either side of the trap. The valves are connected by the bypass pipe,
- Maximum Operating Pressure: 2,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Spirax-Sarco
Description: are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold
- Maximum Operating Pressure: 43.51131 psi
- Operating Temperature: 572 F
- Size of Connection: 3.93701 inch
- Steam Trap Type: Bimetallic Trap
-
Supplier: Rupture Pin Technology
Description: Model D-AA Relief Valve Inline type flange end relief valve. Advantages: • Excellent accuracy. • Simplicity - one moving part. • Reliability.
-
Supplier: Rupture Pin Technology
Description: Model C-AA Relief Valve • Angle type flanged end relief valve. • Standard design for valves 1/2" to 48" piston diameter. • Settings 2 PSI to 3,500 PSI depending on piston diameter. • Inlet and outlet flanges are identical. Advantages: • Virtually no limit on size or
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Forged
- Maximum Operating Pressure: 600 psi
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications ASTM 316 grade stainless steel 150 lbs flanged ends Live loaded, blowout proof stem design 2-piece full port, anti-static device Suitable for automation Standard lockable handle Fire-safe tested per API 607.1 available option Available gear operator ½"-8″ size range
- Valve Type: Ball Valves, Control Valves
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco 900 Series inverted bucket steam traps are designed for mounting in vertical pipework between flanges. With forged steel body and cover they are suitable for high pressure app lications and incorporate an integral check valve on the inlet.
- Maximum Operating Pressure: 899.23374 psi
- Operating Temperature: 752 F
- Size of Connection: 1.968505 inch
- Steam Trap Type: Bucket Trap
-
Supplier: Watson McDaniel Company
Description: • Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
- Maximum Operating Pressure: 2,700 psi
- Operating Temperature: 1,022 F
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
-
Supplier: DFT Inc.
Description: The ULTRA-TROL® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: Armstrong International
Description: SH-2500 Bimetallic Steam Traps Bimetallic steam traps for superheat conditions For pressures to 650 psig (45 bar) . . . Cold water capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-2500 Bimetallic Steam Trap is the ideal design for applications involving superheated
- Maximum Operating Pressure: 650 psi
- Maximum Capacity: 6,000 lbs/hr
- Operating Temperature: 600 F
- Steam Trap Type: Bimetallic Trap
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, axial flow, non-slam check valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DFT has a full line of Steam Service Check Valves available in sizes 1/2" and up for your steam applications. Over the years, many different industries have asked DFT® which of our check valves are the best for steam service applications on their (read more)
Browse Steam Valves Datasheets for DFT Inc. -
equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break siphons, prevent pipe collapse during transient pressure drops, and provide the addition of air on the downstream side of check valves to dampen water hammer (read more)
Browse Steam Valves Datasheets for DFT Inc. -
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Featuring 2 of DFT’s high performing check valves, the Excalibur® flanged check valve and the WLC® wafer check built for use in refinery and chemical applications. Both have a tight seal, protect other equipment in the system from reverse flow, and are designed for low maintenance (read more)
Browse Check Valves Datasheets for DFT Inc. -
suitable for dead-end service without a mating flange. KSV valves are designed for safety with a full-force lockout system to handle the full actuator force plus safety factor. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
fluctuations better than alternative check valve technologies. All CK1 check valves are flanged and have a manual opening stem for manual operation. The 20-32 mm (3/4 - 1-1/4”) port size valves have a PTFE seat; larger valves have a metal to metal seat. A minimum pressure difference of .03 bar (0.5 psi (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
Big Screen TM Valves
Stop production, take flanges loose, drop pipes and replace screens is a frequent task. Big Screen TM will reduce the down time for maintenance purposes. An example for the application of such a Big Screen TM is the vent on a steaming vessel. There are other possible applications like a back up
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
iSeries, for example, has a directional pointer and arrows on the flange to help point you downstream. Measuring the incorrect fluid type in the pipe. It seems like a no-brainer, but this is a more common mistake than you would think. In some situations, an end user might be measuring steam flow
More Information Top
-
FAILURE DATA HANDBOOK FOR NUCLEAR POWER FACILITIES. A GUIDE FOR THE DESIGN, CONSTRUCTION, AND MAINTENANCE OF NUCLEAR POWER PLANTS FROM A RELIABILITY IMPROVEM...
Body - The problems with flanged steam valves a r e also valid for high- temperature and high-pressure water applications, For low pressures and tem- .
-
Advanced Heat Resistant Steels for Power Generation
Main steam valve flange .
-
Practical energy conservation — a case study
Lagging of all steam pipes not already lagged, replacing old lagging, covering flanges and steam valves , etc.
-
Piping Calculations Manual > Steam Systems Piping
Flange connections are still necessary, and many installations have flanged valves in steam piping.
-
Seasonal Variation of Toxic Benzene Emissions in Petroleum Refinery
…different sources are provision of cover in the floating roof tanks, mechanical seal and pressure seal to control the emissions from centrifugal pump and compressor gland, replacement of leaking gasket on existing pipe and valve flanges and steam stripping as an effective…
-
CR4 - Thread: Butt Weld Valve vs. Flanged Valve
Please suggest whether this is possible or one should avoid the flanged valve in steam service.
Indicates content that may require registration and/or purchase.