-
Supplier: FHD Bearings Co., Ltd.
Description: Support roller (yoke-type track roller), without flange rings and inner ring Support rollers (yoke-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a single row
- Outside Diameter: 0.6299216 inch
- Static Axial / Thrust Load: 562 lbs
- Dynamic Axial / Thrust Load: 564.248 lbs
- Bearing Class: RBEC 3 / Class 6 / P6
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.2362206 inch
- Outside Diameter: 0.7480319 inch
- Overall Width: 0.4330711 inch
- Static Axial / Thrust Load: 8 lbs
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.787402 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.9448824 inch
- Static Axial / Thrust Load: 41.5 lbs
-
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.6692917 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.787402 inch
- Static Axial / Thrust Load: 14.6 lbs
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.9842525 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.9448824 inch
- Static Axial / Thrust Load: 44 lbs
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 1.1023628 inch
- Static Axial / Thrust Load: 37.5 lbs
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.5511814 inch
- Static Axial / Thrust Load: 8.5 lbs
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.7086618 inch
- Static Axial / Thrust Load: 23.2 lbs
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.7086618 inch
- Static Axial / Thrust Load: 13.7 lbs
-
Supplier: Modern Linear Incorporated
Description: Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned to adjust the fit of the guide roller to the track. The fasteners are tightened down to lock the bushing in place, when ideal fit is achieved. When possible, concentric
- Inside Diameter: 0.14 inch
- Outside Diameter: 0.1873 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned to adjust the fit of the guide roller to the track. The fasteners are tightened down to lock the bushing in place, when ideal fit is achieved. When possible, concentric
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.3748 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned to adjust the fit of the guide roller to the track. The fasteners are tightened down to lock the bushing in place, when ideal fit is achieved. When possible, concentric
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.3748 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were
- Carriage Load: 1,528 lbs
- Features: Aluminum, Other, Stainless Steel, Steel
- Drive Type: Belt Drive
- Device Type: Crossed Roller Slide
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: resistance to shock loading versus caged needle bearing • It provides improved resistance to shock loading versus caged needle bearing • A heavy sectioned outer race design to help withstand shock loading of cam follower operation • Inner studs are induction heat treated in the
- Outside Diameter: 3 inch
- Stud Diameter (stud type): 1.5 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: resistance to shock loading versus caged needle bearing • It provides improved resistance to shock loading versus caged needle bearing • A heavy sectioned outer race design to help withstand shock loading of cam follower operation • Inner studs are induction heat treated in the
- Outside Diameter: 0.75 inch
- Stud Diameter (stud type): 0.4375 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
-
Supplier: Belt Technologies, Inc.
Description: pillow block adjustment, our PureSteel® ISP fits a variable steering collar and sealed bearing assembly to the body of the pulley. The steering collar is designed with either a skewed or an offset bore. When rotated, the collar changes the angle of the pulley body, resulting in controlled,
- Application: Conveyor, Packaging, Printer / Copier
-
Description: roller bearings and heavy steel side plates and can be adjusted to fit a variety of beam sizes The compact design and short wheelbase make these units ideal for close quarters and curved tracks All Zephyr Army Type Hoists are available for wide flange beams, patented
-
Description: The Chester Adjustable Swivel Truck Precision Bearing Trolley can traverse the tightest curve with ease, and maintain absolute minimum distance between runway beam bottom to load eye. Additional features and benefits include: Lifetime lubricated precision ball bearings, in 1/4 through
-
Description: The Chester Adjustable Swivel Truck Precision Bearing Trolley can traverse the tightest curve with ease, and maintain absolute minimum distance between runway beam bottom to load eye. Additional features and benefits include: Lifetime lubricated precision ball bearings, in 1/4 through
-
Supplier: RWM Casters Company
Description: available with either roller bearing, ball bearing, celcon, oilite or plain bearings. Mounting Plate Size 4″ x 4-1/2″ x 1/4″ Bolt Hole Spacing 2-5/8″ x 3-5/8″, slotted to 3″ x 3″ Mounting Bolt Diameter 3/8 APPLICATIONS Bakeries Racks Parts boxes Maintenance carts Scrap
- Load Capacity: 250 to 1,200 lbs
- Wheel Tread Width: 1.5 to 1.75 inch
- Wheel Diameter: 3 to 6 inch
- Height: 4.5 to 7.25 inch
-
Description: Optional patented type wheels available for patented track systems. Hand-geared models, the hand chain operated wheel turns a pinion which meshes with steel gears for ease of operation and accurate spotting. Chain guide provided to ensure chain alignment with wheel. Anti-tilt rollers
-
Supplier: EDrive Actuators, Inc.
Description: speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
Find Suppliers by Category Top
Featured Products Top
-
reliability and precision under demanding conditions. MOUETTE’s yoke-type track rollers provide superior performance and flexibility: (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
SMITH-TRAX® | Built for Demanding Motion Systems SMITH-TRAX® track rollers are engineered to handle combined radial and axial loads with precision. They deliver long-lasting performance in harsh (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Toss out the angle iron & upgrade to our SMITH-TRAX Guide Rails! Extend the life of the rail & track rollers. Hardened to 58-65Rc and Precision Ground Smith Guide Rails are available in multiple lengths and configurations to meet you & your customers needs! (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Track Clamp is available for use with track sizes 1, 2, and 3. The profile is the same as the Vector Quad extrusion base (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Download Urethane Coated Bearing Catalog Here Urethane Coated - Needle Rollers Cam (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's guide roller are available in 50 to 100 bearing steel as well (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Environments: V-groove roller technology is the preferred choice for applications in contaminated environments. The wiping nature of the rollers on the v-edge track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
wipers common in recirculating ball guides. Debris caught between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
components and pre-assembled linear guides. Combinations of guide rollers, track and linear guides can be selected for optimum cost and machine performance. View our Design Considerations to learn more about (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Track Roller - Track Roller Manufacturers, Suppliers (Page 2)
Chrome Steel Support Rollers NNTR80X200X90-2ZL , Track Roller Bearing ABEC1 Specifications: 1) NNTR support rollers with flange ring NNTR80X200X90-2ZL 2) Bearing material :Chrome steel 3) Abundant stock...
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > TRACTORS AND BULLDOZERS
Figure 15.8 shows a track roller of single- flange type, with roller and solid bearings .
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 4)
Chrome Steel Support Rollers NNTR80X200X90-2ZL , Track Roller Bearing ABEC1 Specifications: 1) NNTR support rollers with flange ring NNTR80X200X90-2ZL 2) Bearing material :Chrome steel 3) Abundant stock...
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
In cylindrical and tapered roller bearings , roller motions are restricted by the cylindrical raceway tracks and lateral flanges .
Indicates content that may require registration and/or purchase.