-
Supplier: Technic, Inc.
Description: Gold plating process recommended for a highly uniform 2 - 5 microinch flash gold over nickel, palladium and palladium nickel alloys.
- Chemical / Composition: Gold Plating
-
Supplier: Technic, Inc.
Description: Gold plating process recommended for a highly uniform 2 - 5 microinch flash gold over nickel, palladium and palladium nickel alloys.
- Chemical / Composition: Gold Plating
-
Supplier: FX PCB Co., Ltd.
Description: times; Good oxidation resistance due to the hard-gold plating process to the PCB pads. Difference between hard gold plating and flash gold plating To make a less valuable metal appear gold, a layer of gold that is less than 0.25 microns
-
-
Supplier: Newark, An Avnet Company
Description: Socket contact, 2.5mm, Gold flash plating over nickel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Pin contact, 2.5mm, machined, gold flash plating over nickel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Pin contact, 2.5mm, Gold flash plating over nickel, reel of 1000 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Minitek Pwr 5.7 Connector System, Receptacle Terminal, High Conductivity copper Alloy, Gold Flash plating, AWG(#14-16).
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket
- Current Rating: 0.5 amps
- Features: Other
- Geometry: Right Angle
-
Supplier: L-com, Inc.
Description: Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with gold flash plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: USB Plug, Steel Shell, Tin Plated Body Specifications Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-O. Contacts: Phosphor bronze. Plating: Contact area — gold flash over nickel; solder tails — tin over nickel. Electrical Characteristics&tab;&tab;&tab; Rated Voltage:
-
Supplier: TE Connectivity
Description: Material : Gold Contact Mating Area Plating Thickness (MICIN) : 15 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 2.2 MM [.087 INCH ] Housing Features Centerline (Pitch) :
- Current Rating: 0.5 amps
- Number of Contacts: 50 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Laserglow Technologies
Description: High Quality Build, All AR-coated optics Casing (Gold): 18k gold plating over solid brass with pocket clip Casing (Platinum): Platinum plating over solid brass with pocket clip Package Includes: Portable laser, batteries, instructions/warranty. Safety Info: Complies with
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Allied Electronics, Inc.
Description: HDP-20 Series Subminiature and Microminiature Standard Cable D Connectors, 20 Contact Size Pin Diameter: 0.040". Materials: Pins — brass; Sockets — phosphor bronze. Gold flash over nickel contact termination area plating
-
Supplier: Heilind Electronics, Inc.
Description: STANDARD GOLD FLASH PLATING
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Flash Dimensions Row-to-Row Spacing (INCH) : .3 Product Type Features Leg Style : SMD Pads Usage
- Current Rating: 1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 20
- Socket Type: DIP
-
Supplier: DigiKey
Description: GOLD FLASH PLATING-10179109-101L
- Contact Size (AWG): 28 to 30 AWG
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: TE Connectivity
Description: Body Features Sleeve Material : Copper Alloy Sleeve Plating Material : Tin Configuration Features Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash
- Current Rating: 1 amps
- Operating Temperature: -67 to 257 C
- Number of Contacts: 10
- Contacts Pitch: 2.54 mm
-
Supplier: JC Cherry, Inc.
Description: Kovar Round Terminal Materials : Kovar Gold Flash over Ni plating
- Features: Other
-
Supplier: JC Cherry, Inc.
Description: PC Board Two-tiered Pin Materials : Gold Flash Ni Plating
- Connector Type: Board-to-Board Connector
-
Supplier: Win Source Electronics
Description: 4 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.181" (4.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material:
- Voltage Rating: 150 volts
- Current Rating: 2 amps
- Operating Temperature: -40 to 105 C
- Contacts Pitch: 2.0065999999999997 mm
-
Supplier: Win Source Electronics
Description: Mating: Flash Contact Finish - Post: Gold Contact Material: Copper Alloy Insulation Material: Polyamide (PA9T), Nylon 9T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash
- Current Rating: 3 amps
- Operating Temperature: -40 to 105 C
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
-
Supplier: JC Cherry, Inc.
Description: 0.85mm Round Terminal Materials : Phosphor bronze Gold Flash over Ni plating
- Features: Other
-
Supplier: JC Cherry, Inc.
Description: Spacer Pin Outer Dia. 1.30mm/0.051" Materials : Phosphor bronze Gold Flash over Ni plating
- Product Type: IC Socket
-
Supplier: Amphenol Communications Solutions
Description: Minitek ®, Minitek ® Pwr 5.7 Connector System, Receptacle Terminal, High Conductivity copper Alloy, Gold Flash plating, AWG(#12).
- Voltage Rating: 600 volts
- Number of Contacts: 1 #
- Contact Pitch: 5.7 mm
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
- North American (AWG): 16 to 20 AWG
- International (mm2): 0.5 to 1.5 mm2
- Features: RoHS
-
Supplier: Richardson RFPD
Description: Picoflex® PF-50 Header with PCB Pegs, Vertical, Low Profile, Surface Mount, PdNi with Gold Flash Plating, 12 Circuits, Tape and Reel, Natural
- Voltage Rating: 250 volts
- Current Rating: 2.4 amps
- Contact Pitch: 1.27 mm
- Features: Board Mount Connector
-
Supplier: Aries Electronics, Inc.
Description: per UNS C36000 ASTM-B16-00 PIN PLATING: Au Flash OPERATING TEMPERATURE: -55°C to +125°C
- Operating Temperature: -55 to 125 C
- Number of Contacts: 32 to 80
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB Connectors USB jack, C type, power only, 6 pin, horizonal, gold flash plating, surface mount, T&R Product overview: UJC-HP-3-SMT-TR from Same Sky is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing
- Memory Category: Flash
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FFC & FPC Connectors 0.3MM 21 POS R/A SMT GOLD FLASH PLATING Product overview: FH23-21S-0.3SHW(05) from Hirose Electric is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It
- Memory Category: Flash
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.177" (4.50mm) Height: 0.157" (4.00mm) Material: Beryllium Copper Plating: Gold Plating - Thickness: Flash Width: 0.118"
-
Supplier: Amphenol Communications Solutions
Description: ix Industrial IO Cable Assembly, Rectangular Push Pull IP67 Industrial Ethernet Cable Assembly, NDH, Ix Industrial, Hood + Cable Assembly, Ix A Key on one end and Pigtail on other end, 30μin Pd Ni with Gold flash plating Gold plating, 0.75m, Amphenol is one of the
- Cable Length: 2.46063125 ft
- Operating Temperature: -55 to 105 C
- Features: Cable Assembly
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Communications Solutions
Description: MINIATURE JACK, 3.5 Miniature for Audio Jack, 4 P, SMT, Gold Flash plating, Amphenol is one of the leading manufacturers of miniature jack connector. Contact us today for more details of miniature jack , part number 10038075-H1PLF.
- Current Rating: 1 amps
- Number of Contacts: 4 #
- Connector Type: Audio / Video Connector, PC Card Connector
- Gender: Female / Jack
-
Supplier: Aries Electronics, Inc.
Description: FEATURES For high-frequency test of CSP, BGA, DSP, LGA, SRAM, DRAM and Flash Devices Any device pitch from 0.20mm 4-point crown insures scrub on solder oxides, while pointed probe works with LGA’s, MLF’s, etc. Single-point Probes available for small land area contact pads Signal path during
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Radwell International
Description: (PRICE/EACH), MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; MEMORY / CARD TYPE:COMPACTFLASH CARD TYPE I AND TYPE II; INSERT & EJECT MECHANISM:-; NO. OF CONTACTS:50CONTACTS; CONTACT MATERIAL:COPPER; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL
-
Supplier: L-com, Inc.
Description: These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard
- Connector Type: D-Sub
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
or gold flash plating, it’s perfect for various applications requiring through-hole mounting. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
gauges from size 26 to size 0 AWG. Wide Variety of Contacts High-reliability screw machine contacts with silver or gold plating are available in sizes from 20 to 0 to accommodate wire gauges from 26 to 0 AWG. Solder, crimp, PC, and thermocouple contacts are available (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/Delphiconnectorscatalog.pdf
Stamped and formed contacts are made of high performance copper alloy with gold flash plating .
-
A statistical comparison of gold and palladium-nickel plating systems for various fretting parameters
Flash gold plating is predominately of interest to the electrical materials industly because the goal is to discover alternatives to expensive heavy gold plating layers.
-
http://www.mouser.com/catalog/specsheets/Amphenol_Multipin_connectors.pdf
Brass / Gold flash plated .
-
Lead free interfacial structures and their relationship to Au plating including accelerated thermal cycle testing of non-leaden BGA spheres
Sn-Zn-Bi, with a flash gold plating substrate, exhibited superior mechanical reliability when compared with Sn-Pb.
-
Chaotic Behavior on In-Phase Vibratory Conveyors
The second was this particular copper pin flash gold plated .
-
FH23-45S-0.3SHW(05) RoHS Compliant | Mouser
FFC & FPC Connectors 0.3MM 45 POS R/A SMT GOLD FLASH PLATING .
-
Kycon KMMX Series Micro USB 3.0 | Mouser
• 30µ" Gold plated over Nickel and Gold flash plating on the solder tail .
-
Hirose Connector FFC & FPC Connectors | Mouser
FFC & FPC Connectors 0.3MM 27 POS R/A SMT GOLD FLASH PLATING .
-
Molex Incorporated - 74320-4004 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Contacts: Copper Alloy with Gold Flash Plating .
-
Keystone Electronics - 1060 - Battery Accessories - Holders - Allied Electronics
Phosphor Bronze, Gold Flash Plate .
Indicates content that may require registration and/or purchase.