Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamamatsu Photonics Europe
Description: These are 60 W xenon flash lamps that deliver the highest output among our xenon flash lamps. Despite their high output, these lamps are highly stable.
- Flash Lamp: Flash Lamp
-
Supplier: Ushio America, Inc.
Description: Xenon arc lamps in pulsed operation for a variety of applications including printing, strobes for industrial, signaling, photographic, entertainment display or simulation lighting.
- Lamp Power: 1,000 watts
- Flash Lamp: Flash Lamp
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Hamamatsu Photonics Europe
Description: These 20 W xenon flash lamps employ a metal can package to achieve high output.
- Flash Lamp: Flash Lamp
-
-
Supplier: BARTEC
Description: Plant and machinery are fitted with visual alarms to give timely warning of dangerous situations and to enable machinery to be shut down before damage occurs. The flashing lamps are designed for continuous operation. The flashing lamps provide information, warnings and alarms on
-
Supplier: HiTek Power Ltd.
Description: basis of an FLDU system and can easily be integrated into a customer-designed FLDU system. See below for product details. Features: Fully integrated Variable pulse control Simmer facilities Custom solutions Medical capability CE marked Applications: Flash lamp pumped lasers Intense
- Type: High Voltage Power Supply
-
Supplier: Accuris
Description: "Topflash/Flipflash" Photographic Flash Lamp Array
-
Supplier: SCHOTT AG
Description: SCHOTT's glass tubing was specifically developed to withstand the highest thermal exposure, such as the levels that are reached during a plasma discharge in a flash lamp. In addition our tungsten sealing glasses are manufactured to a very tight level of geometrical accuracy which
-
Standards and Technical Documents - Topflash/Flipflash' photographic flash lamp array -- DS/EN 60604Supplier: Accuris
Description: Topflash/Flipflash' photographic flash lamp array
-
Standards and Technical Documents - Topflash/Flipflash' Photographic Flash Lamp Array -- BS EN 60604Supplier: Accuris
Description: Topflash/Flipflash' Photographic Flash Lamp Array
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: LKT series is a product exclusively used in flash lamp that matches following SPEC. 1. LKT only is exclusively used in flash lamp. 2. The operating temperature of LKP can be from -20°C to +55°C. 3. The load life is 5000H~10,000H guarantied. 4. Size is smaller than the
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 330 to 360 volts
- Operating Temperature: -20 to 55 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Accuris
Description: Specification for photographic flash equipment. Topflash/flipflash photographic flash lamp array
-
Supplier: SAE International
Description: This SAE Standard covers the general requirements and the test requirements for a flashing warning lamp for agricultural equipment.
-
Supplier: SAE International
Description: This SAE Standard covers the general requirements and the test requirements for a flashing warning lamp for industrial wheeled equipment.
-
Supplier: SAE International
Description: This SAE Standard covers the general requirements and the test requirements for a flashing warning lamp for agricultural equipment.
-
Supplier: SAE International
Description: This SAE Standard covers the general requirements and the test requirements for a flashing warning lamp for industrial wheeled equipment.
-
Supplier: Newark, An Avnet Company
Description: IAV FLASH LAMP 12 VDC AMBER
-
Supplier: Newark, An Avnet Company
Description: IAV FLASH LAMP 24 VDC CLEAR
-
Supplier: Newark, An Avnet Company
Description: IAV FLASH LAMP 120 VAC BLUE
-
Supplier: Newark, An Avnet Company
Description: IAV FLASH LAMP 120 VAC CLEAR
-
Supplier: Allied Electronics, Inc.
Description: Lamp; LED; Flashing Amber; Protected Brand
-
Supplier: bulbs.com
Description: Litetronics brand 3 Watt Cold Cathode compact fluorescent lamp. S14 sign lamp design conceals spiral within the lamp. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency -
- Lamp Power: 3 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 130 lm
-
Supplier: bulbs.com
Description: Litetronics brand 3 Watt Cold Cathode compact fluorescent lamp. S14 sign lamp design conceals spiral within the lamp. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency -
- Lamp Power: 3 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 130 lm
-
Supplier: bulbs.com
Description: your existing lamps with more energy efficient technology, at a competitive price Unlike ordinary compact fluorescent lamps, this lamp is both Dimmable and Flashable. Perfect for use in almost any application.
- Lamp Power: 5 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 2,850 K
- Mean Lumens: 215 lm
-
Supplier: bulbs.com
Description: many 30 Watt incandescent lamps while using only 5 Watts of electricity Outstanding life - 25,000 hour rated life is twelve to 25 times as long as most incandescent lamps Outstanding value - replace your existing lamps with more energy efficient technology, at a competitive
- Lamp Power: 5 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 2,250 K
- Mean Lumens: 200 lm
-
Supplier: Aerovox Corp.
Description: Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters
- Capacitance Range: 1 to 4,000.0000000000005 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 50,000 volts
- Operating Temperature: -40 to 55 C
-
Standards and Technical Documents - ANSI PH2.13 Standard Document -- TESTNG.PHOTOGRAPHIC FLASH LAMPS
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: RS Components, Ltd.
Description: Nightsearcher NSPULSARNAVSTAR Lamp
- Flash Lamp: Flash Lamp
-
Supplier: Allied Electronics, Inc.
Description: illumination due to proximity switch or PLC I/O module leakage currents. The protection device prevents spurious LED illumination by absorbing any interference, such as the energy resulting from coil de-energization. BA 15d Base Lamp Is Actually a Vertical PCB Incorporating 8 to 12 LEDs
-
Supplier: United Technologies Corporation
Description: INCANDESCENT TYPE 51 SERIES FLASHING LIGHT WITH HORN USED ON 120 VAC VOLTAGE RATING 0.29 AMPERE CURRENT RATING 40 W WATTAGE LAMP INTENSITY 266 LUMEN LAMP LIFE 3920 HR
-
Supplier: Radwell International
Description: BULB, FLASH TUBE FOR USE WITH 300 SERIES STROBOSCOPES, DT-311A, DT-311N, DT-315A, DT-315N. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: Incandescent Lamps
Find Suppliers by Category Top
Featured Products Top
-
Superior electrical insulation against high-voltage flash-lamp arcing Excellent resistance to chemical attack and thermal shock under intensive water cooling Available in standard BAB models as well as custom cavity geometries Flexible surface glazing options: unglazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Pulse Forming (EMP) • Flash Lamps • Strobe Lights • Particle Accelerators • Fusion Research • High Energy Dynodes • Electromagnetic Propulsion Systems (EMPS) EXTENSIVE CAPACITOR DESIGN AND MANUFACTURING CAPABILITIES (read more)
Browse Power Capacitors Datasheets for Knowles -
Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
designed for efficient 1064nm laser generation. Compared with other laser materials, Nd:YAG provides high gain efficiency, low threshold pump requirements, and excellent compatibility with both diode pumping and flash lamp pumping technologies. Crystech provides Nd:YAG crystals with (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
Conduct Research Top
-
A flash of inspiration!
Heraeus Noblelight has proved its Xenon flash lamp can also be used as a highly controllable source of heat, unlocking new applications in composite manufacturing. Aerospace Manufacturing reports.
-
Teccor Thyristors for Ignition of Fluorescent Lamps
One of the many applications for Teccor thyristors is in fluorescent lighting. Standard conventional and circular fluorescent lamps with filaments can be ignited easily and much more quicklyby using thyristors instead of the mechanical starter switch, and solid state thyristors are more reliable
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
modules. DRAM prices keep rising despite dearth of demand Toshiba proposes flash lamp annealing for 65-nm node Flash lamp annealing (FLA) technology will
More Information Top
-
Subsecond Annealing of Advanced Materials
Annealing by Lasers, Flash Lamps and Swift Heavy Ions .
-
Techniques And Applications Of Xenon Flash
The abject of this paper is to review some of the more important characteristics of flash lamps .
-
Laser therapy in dermatology
… new laser types like for example pulsed Nd:YAG lasers, find also hochenergetischen flashlamp always frequent application …
-
Regulation of April 10, 2009, Scrt. 81 (Supplement), No. CEND/HDJZ-2009/388 Sector AWW, Executing Chapters III and VI of The Road Traffic Law 1994 (Vehicle Reg...
These vehicles may be equipped with amber or green rotating, strobe or flashing lamps .
-
Exposure Time: It Can Be Important
This paper discusses the exposure time and how it is influenced by the electrical characteristics of the flash lamp , and the electrical discharge circuit.
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
If this laser is to be pumped by flash lamp with emission spectral bands of 475–525 nm, 575–625 nm, 750–800 nm and 820–850 nm, determine the range of emission wavelengths that would be absorbed by the active medium of this laser and …
-
Vehicle Equipment Regulation (Extracts).
Signal Lamp Standards DIVISION 4 FLASHING LAMPS .
-
Photonics
592 7.7.5.6 Flash Lamps . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A Low Power, High Resolution, In Situ Fluorometer For Profiling And Moored Applications In Water
This enclosure is essential to minimize noise in a fluorometer that incorporates a flash lamp in the design.
-
Laser
… time a redly emitting coherent radiation source with a ruby rod that was excited with a flashlamp .
Indicates content that may require registration and/or purchase.