Products & Services

See also: Categories
  • Description: diamond hones. Tetrabor Hand Hones have a great surface abrasion resistance and the wear is insignificant and they are therefore very economical to use. The price of hones is approximately the same as the price of diamond hones, but their life expectancy is double. They

    • Width: 0.625 inch
    • Length: 6 inch
    • Abrasive / Stone: Boron Carbide
    • Form: Hand Hone / Hand Stone

  • Description: target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range, Flat Shank: 6,35 - 25,0 mm (0.250 -

    • Outer Diameter (OD): 0.250000135 to 0.9842525 inch
    • Form: Honing Stick
    • Applications & Coarseness: Internal / Bores
    • Abrasive / Stone: Superabrasive - Diamond

  • Description: conditioning ring. The Model 24 diamond flat lapping/polishing machine is a popular choice for lapping of mechanical seal faces and a variety of valve components, eg : pressure relief valve bodies and caps, and parallel slide valves, both in original manufacture and in maintenance and

    • Power: 2 HP
    • Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Features: Polisher / Polishing Lathe, Superabrasives, Wet Finishing

  • Description: Dual Face Precision Flat Surfacing Machines The Lapmaster DFL line of dual face lapping/polishing/fine grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable results at an economical price. Excellent results are obtained in the

    • Power: 2.01033057735423 to 4.02066115470846 HP
    • Applications / Material Abraded: Cleaning / Surface Preparation
    • Features: Finishing, Surface Grinder, Variable / Multi-speed
    • Mounting: Floor Mounted / Stationary (Machine Tools)

  • Description: base is fabricated from welded hollow-section steel, clad with removable panels for maintenance. The electrical controls are housed in a console mounted at the front of the machine, and a second emergency stop button is fitted at the rear of the machine. The machine uses a free

    • Power: 15 HP
    • AC Voltage & Phase: 50 Hz / International Power, Three-Phase
    • Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
    • Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical

  • Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines,

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Our namesake the FAM or Free Abrasive Machine is the most productive machine in its class. The heavy duty design, hard steel FAM plates and its capability of operating at high pressures make it the most efficient system on the market. Our patented Positive Flatness Control allows for

    • Applications / Material Abraded: Ceramics / Glass, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Features: Specialty / Other

  • Description: These simple-to-operate manually controlled Lapping machines are available in sizes from table top units to 72” plate configurations. The control system provides the necessary features to perform most any process with high accuracy and repeatable results. Features include your choice of Lap

    • Applications / Material Abraded: Ceramics / Glass, Cleaning / Surface Preparation, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Type: Lapping Machine
    • Automation / Material Handling: None / Manual

  • Supplier: Insaco, Inc.

    Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, Drilling, Honing, Laser Machining, Milling, Superabrasive Machining
    • Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
    • Features: CNC Machining, Centerless Grinding, Diamond / PCD, Greater than 6", ID / Internal Grinding, Jig Grinding, North America, Northeast US Only, OD / External Grinding, Other, Quartz, Sapphire / Ruby, Surface Grinding, Thread Grinding, United States Only

  • Description: Peter Wolters AC 1200 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1200 can be used as a fine grinding, and honing machine. Machine Features: Like all machines of the

    • Applications / Material Abraded: Cleaning / Surface Preparation
    • Features: Finishing
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Automation / Material Handling: None / Manual

  • Description: Precision Machining: M&PManufacturing USA offers extensive capability and capacity to produce complexprecision machined parts. We routinely machine parts to tolerances as low as 5 microns in mass production. We operate over 50 machining and turning centers and are adding capacity everyyear.

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Choose from three lightweight reciprocating handpieces with powerful 30V DC air-cooled motors and sealed bearings. Use for polishing flat surfaces, deburring, filing, stoning, scraping, lapping and draw-stoning deep cavities. They operate with minimal vibration to reduce fatigue and have

    • Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Plastics / Composites
    • Features: Electric Motor / Vibrator, Hobbing / Gear Grinding, Specialty / Other, Tool and Die (e.g., Punches), Wood / Woodworking
    • Mounting: Handheld / None
    • Automation / Material Handling: None / Manual

  • Description: Whether you have a large or small requirement for highly polished part ends, extremely tight length tolerances or extraordinary flatness, we can meet your requirements with our large lapping, fine grinding and flat honing capability. Our capacity may be large, but our specialty is the

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: Flat Lapping, (free abrasive machining). The objectives in lapping are to obtain part flatness, parallelism, dimensional accuracy and quality surface finish. Of the four surface finishes are the most easily attained, since the evolved this system implies no loss of its honing capabilites.

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Features: Midwest US Only, North America, United States Only

  • Description: CYLINDRICAL GRINDING Grindal has been providing machine shops, stamping, fine blankers, fabricators, mold makers and tool and die companies with WORLD CLASS QUALITY AND SERVICE SINCE 1965. Our Services inculed; 1. I.D. (INTERNAL) CNC & MANUAL GRINDING .250 TO 18' DIAMETER BY .050 TO 14 INCHES

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Features: Midwest US Only, North America, United States Only

  • Description: lubricity, oil retention and release properties. Hartchrom can handle cylindrical part sizes up to 80 in. in diameter, 450 in. long and up to 35 tons. Flat plates and similar items up to 110 in. wide and 450 in. long can also be accommodated in one of our three large plating tanks. Both

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Protective, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Degreasing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Steel / Metal Mills,
    • Coating Capabilities: Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating, Spray Coating