-
Supplier: OMEGA Engineering, Inc.
Description: traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the
- Force / Load Rating: 25 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat
- Force / Load Rating: 200,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCA300 , 5000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, flat top for loading surface, cable dia. 0.08 in., cable exit at bottom
- Force / Load Rating: 5,000 lbs
- Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
-
Supplier: OMEGA Engineering, Inc.
Description: calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic
- Force / Load Rating: 250 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability.
- Force / Load Rating: 250 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: SLB SERIES CAPACITY RANGES: 25, 50, 100, 250, 500, 750, 1,000 lb The SLB Series Subminiature load cells (Load Buttons) are offered for compression only applications where space is limited. The matching surface must be flat for ultimate accuracy. The loading diameter is
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: DigiKey
Description: FLAT MINI LOAD CELL TO 500N
- Force / Load Rating: 112.4109 lbs
- Operating Temperature: -40 to 248 F
- Features: Sensor / Transducer
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping
- Force / Load Rating: 0 to 22,480 lbs
- Force Measured: Compression
- Features: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: NOSHOK, Inc.
Description: resistance and durability A high quality NOSHOK 300 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
Supplier: RDP Electrosense
Description: Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load
- Force / Load Rating: 551.25 lbs
- Operating Temperature: -4 to 140 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: diameter is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. The MLCs are designed to be mounted in a shallow machined flat pocket or smooth flat surface, either free or fastened via a bottom 6-32 tapped
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: DigiKey
Description: SEN FORCE 30.59KGF FLAT MEMBRANE
- Force / Load Rating: 67.45095 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Features: Sensor / Transducer
-
Supplier: Transducer Techniques, LLC
Description: LBO SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBO Series (Load Button) load cells are offered for compression only applications where space is limited. Matching surface must be flat and at least
- Force / Load Rating: 100 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weighing module fully assembled with HLCB1C3/110kg load cell 110 kg maximum capacity, flat design Self-aligning pendulum bearing Integrated stay rod and anti-liftoff device EEK4 ground cable Stainless steel For use in legal for trade Class III scales according to OIML R60, up to
- Force / Load Rating: 242.55 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Package: Tank Weighing
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weighing module complete mounted with load cell type HLCBC3/550kg Nominal load 550kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for use in legal for trade scales of class III
- Force / Load Rating: 1,212.75 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Package: Tank Weighing
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weighing module complete mounted with load cell type HLCBC3/2.2t Nominal load 2.2t, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for use in legal for trade scales of class III
- Force / Load Rating: 4,400 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Package: Tank Weighing
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: FFP350 , 1 lb , Flat Plate Force Sensor , Standard , Material - 300 Series S.S. , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
- Force / Load Rating: 1 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Albion Casters and Wheels
Description: Never-Flat (NF) Recommended for the greatest possible protection to both loads and floors. Perfect replacement tire for pneumatic or semi-pneumatic applications. This solid urethane tire has similar rollability characteristics as a pneumatic tire...but they never go flat.
- Load Capacity: 300 to 350 lbs
- Wheel Diameter: 8 to 10 inch
- Wheel Tread Width: 2.5 to 3.5 inch
- Bore / Bearing Size: 0.5 to 0.625 inch
-
Supplier: ESAB Welding and Cutting Products
Description: Features The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications Simple cell design with easy-open manual doors for minimum maintenance and two independent working centers
- Duty Cycle: 60 %
- Output Current Range: 16 to 650 amps
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), TIG (GTAW), Welding Equipment
-
Supplier: Precision Surfacing Solutions
Description: controller storing up to 100 routines, a servo motor and ball screw down pressure system and pressure controlling load cell, the DFL series of machines incorporates complete, simple, repeatable and accurate process controls.
- Power: 2.01033057735423 to 4.02066115470846 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
- Features: Floor Mounted / Stationary (Machine Tools), Variable / Multi-speed
- Automation: None / Manual
-
Supplier: Minebea Intec GmbH
Description: The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank
- Force / Load Rating: 1,102.5 to 35,273.92 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 131 F
- Output: Analog Voltage
-
Supplier: Mile-X Equipment, Inc.
Description: Integrated printer option Improved Removable Cable Design Test batteries from rated from 100 to 2000 CCA Detect bad cells Protect against reverse polarity Test discharged batteries Test multiple rating systems (CCA, CA, MCA, JIS, EN, DIN, SAE, IEC) Provide a multi-lingual user interface with
-
Supplier: FMS USA, Inc.
Description: The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring
- Force / Load Rating: 84.3 to 674.4 lbs
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Donut / Washer
-
Supplier: Dover Flexo Electronics, Inc.
Description: For those measurement applications with a high load (heavy tension) on the substrate and idler rolls in the web path, the UPBH or SUPB are often the tension sensing tools to use. Please note that our new F Series Transducers supersede the UPBH and SUPB style transducers providing the
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Features: Sensor / Transducer
-
Supplier: Dover Flexo Electronics, Inc.
Description: The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding tension measurement environments,
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: ASTM International
Description: 1.1 This practice provides a protocol for creating bacterial cell monolayers on a flat surface. 1.2 The cultures used and culture preparation steps in this Practice are similar to AOAC Method 961.02 and US EPA MB-06. However, test bacteria are applied to the carrier using an automated
-
Supplier: Transcat, Inc.
Description: Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User
- Force / Load Rating: 10 lbs
- Device: Gauge / Indicator
-
Supplier: UL Standards & Engagement
Description: IBC will require development load combinations which include dead, snow, wind and seismic forces using ASCE 7. These loads will need to be applied in three orthogonal directions and the load resisting elements of the system will be required to adequately support the applied
-
Supplier: Transcat, Inc.
Description: Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple
- Force / Load Rating: 25 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy Simple User
- Force / Load Rating: 50 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy Simple
- Force / Load Rating: 2 lbs
- Device: Gauge / Indicator
-
Supplier: Siemens Process Instrumentation
Description: belt and travels over the belt scale, it exerts a force proportional to the material load through the suspended weighbridge to the load cells. WD600 reacts only to the vertical component of the applied force. The resulting movement in each load cell is sensed by
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Flexbar Machine Corporation
Description: SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size:
Find Suppliers by Category Top
Featured Products Top
-
When a flat load cell is not performing as expected, identifying the cause quickly can help reduce downtime, improve measurement accuracy, and keep your system operating reliably. Strainsert’s Flat Load Cell Troubleshooting Guide provides practical guidance to (read more)
Browse Load Cells Datasheets for Strainsert -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense -
load pins, flat load cells, load bolts, studs and tension links due to our patented internal gaging process and an unsurpassed dedication to engineering and meeting customer requirements. What Makes Strainsert Unique in the Force Measurement Industry: In Business since 1960 (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Sensor Manufacturer As a force sensor manufacturer, Strainsert has pioneered the design and manufacturing of custom and standard load pins, flat load cells, load bolts, studs and tension links due to our patented internal gaging process and an unsurpassed dedication to engineering and (read more)
Browse Datasheets for Strainsert -
has pioneered the design and manufacturing of custom and standard load pins, flat load cells, load bolts, studs and tension links due to our patented internal gaging process and an unsurpassed dedication to engineering and meeting customer requirements. What Makes Strainsert Unique in the (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Force Sensor Manufacturer As a force sensor manufacturer, Strainsert has pioneered the design and manufacturing of custom and standard load pins, flat load cells, load bolts, studs and tension links due to our patented internal gaging process and an unsurpassed (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
over time. That requires a polyurethane foam that is always uniform in density, weight, thickness and cell structure. For absolute consistency and guaranteed performance, General Plastics LAST-A-FOAM® is unrivaled (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
New Products
Flat load cell grows adapter bases .
-
Industrial And Research News
Flat load cells fatigue test vehicle suspension A sophisticated 3-axis of force test rig has been installed at British Leyland Technology’s test facility in .
-
New Products
New design of Strainsert flat load cell .
-
Industrial And Research News
actuator, using a Strainsert universal flat load cell to measure the applied forces both in tension and compression.
-
new products
Flat load cells resist bendingand torsion .
-
INDUSTRIAL AND RESEARCH NEWS
Flat load cells fatigue test vehicle chassis .
-
Industrial And Research News
Just received from a Swisscustomer, the photograph shows a Strainsert Fatigue Rated Universal Flat Load Cell mounted on a electro-hydraulicactuator.
-
New Products
Two million Ibf. flat load cell .
-
new products
The photographshowsa StrainsertFatigueRated Universal Flat Load Cell mounted on an electro-hydraulic actuator.
-
Crush Energy Assessment in Frontal Underride/Override Crashes
These could be discovered through the use of data from full-width flat load cell barrier crash tests.
Indicates content that may require registration and/or purchase.