-
Supplier: Red Valve Company, Inc.
Description: is an economical, abrasion- resistant replacement for steel and cast iron pipe, either in straight lengths or where a specified radius is required. B-1 Rubber Pipe may be used in conveying ore, corrosive chemicals, sand, and other abrasive slurries. B-1 Pipe is available for
- Maximum Pressure: 150 psi
- Maximum Temperature: 180 F
- Mounting Size: 1.5 to 12 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be
- Type: Rubber / Elastomer Bellows
-
Supplier: Gardico, Inc.
Description: A variety of expansion joints available. Used to connect machinery to piping Used to isolate one pipe from another For water: neoprene For fuels & oils: nitrile (NBR, buna-n), Viton® Single & double arch, rubber & solid steel flanges
-
-
Supplier: Kelco Industries
Description: to pipe motion induced from thermal expansion and contraction. We offer all types of rubber expansion joints from single sphere to triple, floating flange to cable-tied. We offer standard sizes and diameters in addition to custom lengths and reducers. Materials range from
- Maximum Pressure: 110 to 225 psi
- Mounting Size: 1.5 to 24 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: Kelco Industries
Description: High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated
- Maximum Pressure: 0 to 150 psi
- Mounting Size: 2 to 12 inch
- Type: Metal Bellows
-
Supplier: Kelco Industries
Description: Externally-Pressurized Expansion Joints are Designed to Replace: High-Maintenance Packed Joints Space-Confining Pipe Loops Costly Equalizing Expansion Joints MULTI-PLY SAFETY FACTORS – In a critical application, a multi-ply expansion joint can,
- Maximum Pressure: 150 to 300 psi
- Mounting Size: 1 to 10 inch
- Type: Metal Bellows
-
Supplier: American BOA, Inc.
Description: Universal expansion joints contain two bellows elements with multiple convolutions joined by a common center pipe or spool piece. These joints are used for the purpose of absorbing any combination of the three basic movements of a piping system, i.e. axial, lateral, or
- Maximum Pressure: 50 psi
- Maximum Temperature: 600 F
- Mounting Size: 22 inch
- Length: 37 inch
-
Supplier: DME, Inc.
Description: Tied Universal Bellows Expansion Joint contains two bellows with a pipe section or spool between them. It also comes intact with rods capable of restraining the pressure thrust, tied together with either flange by means of ears/lugs or using an integral flange design. Tie rods
- Type: Metal Bellows
-
Supplier: DeZURIK, Inc.
Description: occasional contact with oil, weathering, ozone and corrosives. The SL-53 Triple Arch Expansion Joint is simple and economical to use. The SL-53 Expansion Joint will absorb movement from vibration, thermal expansion and contraction, and allow for misalignment of
-
Supplier: Accuris
Description: Refrigerating Systems and Heat Pumps - Flexible Pipe Elements, Vibration Isolators and Expansion Joints - Requirements, Design and Installation
-
Supplier: Accuris
Description: Refrigeration systems and heat pumps - Flexible pipe elements, vibration isolators, expansion joints and non-metallic tubes - Requirements and classification
-
Supplier: Accuris
Description: Refrigerating systems and heat pumps - Flexible pipe elements, vibration isolators, expansion joints and non-metallic tubes - Requirements, design and installation
-
Supplier: Kuriyama of America, Inc.
Description: is supplied with all double sphere flanged expansion joints. MATERIAL SPECIFICATIONS Nylon fabric-reinforced neoprene body. HTSRF and HTDRF series supplied with forged carbon steel flanges. HTDRU supplied with ductile iron plated pipe unions. Flanges meet ANSI B16.56 and ASTM
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Mounting Size: 1 inch
- Length: 8 inch
-
Description: ISO 13971:2012 describes requirements, design and installation of flexible pipe elements (e.g. metallic flexible pipe, metallic flexible tube, vibration isolator, expansion joint) and non-metallic tube used in the refrigerant circuits of refrigerating
-
Supplier: CSA Group
Description: ISO 13971:2012 describes requirements, design and installation of flexible pipe elements (e.g. metallic flexible pipe, metallic flexible tube, vibration isolator, expansion joint) and non-metallic tube used in the refrigerant circuits of refrigerating
-
Supplier: Kuriyama of America, Inc.
Description: is supplied with all double sphere flanged expansion joints. MATERIAL SPECIFICATIONS Nylon fabric-reinforced neoprene body. HTSRF and HTDRF series supplied with forged carbon steel flanges. HTDRU supplied with ductile iron plated pipe unions. Flanges meet ANSI B16.56 and ASTM
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Mounting Size: 0.75 inch
- Length: 8 inch
-
Supplier: Kuriyama of America, Inc.
Description: is supplied with all double sphere flanged expansion joints. MATERIAL SPECIFICATIONS Nylon fabric-reinforced neoprene body. HTSRF and HTDRF series supplied with forged carbon steel flanges. HTDRU supplied with ductile iron plated pipe unions. Flanges meet ANSI B16.56 and ASTM
- Maximum Pressure: 150 psi
- Maximum Temperature: 220 F
- Mounting Size: 2 inch
- Length: 7 inch
-
Supplier: Kuriyama of America, Inc.
Description: is supplied with all double sphere flanged expansion joints. MATERIAL SPECIFICATIONS Nylon fabric-reinforced neoprene body. HTSRF and HTDRF series supplied with forged carbon steel flanges. HTDRU supplied with ductile iron plated pipe unions. Flanges meet ANSI B16.56 and ASTM
- Maximum Pressure: 225 psi
- Maximum Temperature: 220 F
- Mounting Size: 5 inch
- Length: 6 inch
-
Supplier: American Cast Iron Pipe Company
Description: joint, the AMERICAN mechanical joint was instrumental in starting a nationwide trend toward rubber-packed joints for water service as well as gas service. Its design was widely accepted and it soon became the standard joint of the iron pipe industry. The popularity
- Material: Iron (Ductile)
-
Supplier: Victaulic Co. of America
Description: Non-restrained flexible expansion joint provides up to 4″ | 102 mm of axial movement Satisfies the requirements of AWWA C227 Sizes from 16 - 144″ | DN400 - DN3600 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 16 to 144 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Kelco Industries
Description: condensate draining. Compensates for excessive offset and lateral movement. In-the-wall design substitutes for bulky traditional expansion joints. SPECIALTY APPLICATIONS: High pressure systems Ultra-purity cleanliness Corrosive ADVANTAGES OVER CONVENTIONAL BELLOWS-TYPE EXPANSION
- Maximum Pressure: 185 to 1,050 psi
- Mounting Size: 0.5 to 8 inch
- Type: Braided Hose
-
Supplier: Victaulic Co. of America
Description: Flexible non-restrained expansion joint for aeration systems Up to 4″ | 102 mm axial movement Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ | 80 - 2400 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 4 to 96 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: AENOR
Description: Refrigerating systems and heat pumps - Flexible pipe elements, vibration isolators and expansion joints - Requirements, design and installation
-
Supplier: ASME Standards and Certification
Description: expansion joint applications, to vibration stress evaluations and general dynamic analyses. Emphasis is placed on the interface with connecting equipment such as vessels, tanks, heaters, turbines, pumps and compressors. Chapters dealing with discontinuity stresses, special thermal
-
Supplier: ASME
Description: expansion joint applications, to vibration stress evaluations and general dynamic analyses. Emphasis is placed on the interface with connecting equipment such as vessels, tanks, heaters, turbines, pumps and compressors. Chapters dealing with discontinuity stresses, special thermal
-
Supplier: Fosroc Limited
Description: movement expansion joints, in retaining walls and basements. It is also suitable for sealing around pipe or cable entries into buildings. Plastijoint may be applied to joints between 20 and 40 mm wide. In most cases it is advisable to form a sealing slot approximately
-
Supplier: Isotech, Inc.
Description: SS Series Stainless Steel Flexible Connectors can accommodate misalignment and attenuate mechanical vibration transmitted through the pipe wall, but do not attenuate noise. SS Series connectors have superior resistance to long-term temperature effects. For noise attenuation, rubber
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: GAF
Description: parapet walls, curbs and roof projections Along joints of metal roof panels, metal edging, gutters, coping caps and air-conditioning ducts At pipes and projections through below-grade damp proofing membranes, sealing shingles, repairing asphalt built-up, metal, and masonry roofs
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Features: Flexible / Dampening, Other, UL Approved
- Substrate Compatibility: Metal
-
Supplier: ASME
Description: bonding processes and expansion joint pressure thrust.. Appendices in the book include useful information for pressure design and flexibility analysis as well as guidelines for computer flexibility analysis and design of piping systems with expansion joints. From the new
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation – Field steam
-
Supplier: ASME
Description: joints. From the new designer wanting to know how to size a pipe wall thickness or design a spring to the expert piping engineer wanting to understand some nuance or intent of the Code, everyone whose career involves process piping will find this to be a valuable reference. Click here
-
Supplier: ASME Standards and Certification
Description: joints. From the new designer wanting to know how to size a pipe wall thickness or design a spring to the expert piping engineer wanting to understand some nuance or intent of the Code, everyone whose career involves process piping will find this to be a valuable reference. Click here
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Pipe Plug, MF High Expansion, 113 Series Pipe plug for high expansion (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
diameters. Using the MULTI/JOINT® 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT® 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of (read more)
Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
, ensuring smooth fluid flow. Mechanical equipment: In mechanical equipment, robots, and production lines, bent pipes are used to transfer fluids or gases to different locations, improving the flexibility and efficiency of the equipment. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
The versatility of our Polygon™ will give you flexibility on your next project. This three-in-one machine fabricates miter and butt fusion joints from zero to 45-degree angles with additional socket fusion capability for polypropylene pipe. It’s McElroy’s first (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
flexible sealing solutions for pumps, valves, filling systems, and precision equipment. The bellows structure enables multiple functions, including pulse dampening, movement compensation, expansion absorption, and protective isolation, helping maintain system reliability in critical applications (read more)
Browse Industrial Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
remaining flexible & compensating for joint expansion and contraction • Withstand the extreme heat and cold, vibration, moisture and UV light You can view 3M's complete line of High Bond VHB Foam Tapes and additional info here (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Pumps and valve assemblies Pipe expansion compensation (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Supports flexible application expansion Customizable axis layout, load capacity, and accuracy allow the turntable to adapt to R&D labs, production lines, outdoor test ranges, and satellite communication systems. Reduces maintenance and downtime (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1453_web.pdf
Sources of potential internal flooding that are not analysed or not adequately maintained, for example failure of flexible piping expansion joints , failure of fire protection system sprinklers, roof leaks, rest room backups, and failure of service water lines; (g) Condition and availability …
-
Slurry Transport Using Centrifugal Pumps
With pumps spaced along the line, simple flexible pipes or expansion joints are sufficient to prevent piping loads from damaging the pumps.
-
conduit connector - offers from conduit connector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Stainless Steel Flexible Pipe, Flexible Pipe , expansion joint bellows ] .
-
Chinese Carbon Steel Pipe Fittings (Page 4), Chinese Carbon Steel Pipe Fittings Exporters, Chinese Carbon Steel Pipe Fittings Selling Leads from Chinese Carbon...
[ Related Keywords : Stainless Steel Flexible Pipe, Flexible Pipe , expansion joint bellows ] .
-
How expansion joints improve performance of mechanical seals
The terms rubber expansion joints and flexible pipe connectors are often used interchangeably.
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 56] Piping Systems and Appurtenances
(b) Expansion joints or flexible pipe connections shall be fitted in escape piping.
Indicates content that may require registration and/or purchase.