Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Standards and Technical Documents - PAINT PERFORMANCE, FLEXIBLE SUBSTRATES, EXTERIOR -- WSS-M2P181-ASupplier: Accuris
Description: PAINT PERFORMANCE, FLEXIBLE SUBSTRATES, EXTERIOR
-
Supplier: Accuris
Description: Design Standard for Printed Electronics on Flexible Substrates
-
Supplier: Accuris
Description: Qualification and Performance Specification for Printed Electronics on Flexible Substrates
-
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR RUBBER PROPERTY - ADHESION TO FLEXIBLE SUBSTRATE
-
Supplier: ASTM International
Description: Standard Test Methods for Rubber Property-Adhesion to Flexible Substrate
-
Supplier: CSA Group
Description: IEC 62951-1:2017(E) specifies a bending test method to measure the electromechanical properties or flexibility of conductive thin films deposited or bonded on flexible non-conductive substrates. Conductive thin films on flexible substrates are extensively used in
-
Description: IEC 62951-1:2017(E) specifies a bending test method to measure the electromechanical properties or flexibility of conductive thin films deposited or bonded on flexible non-conductive substrates. Conductive thin films on flexible substrates are extensively used in
-
Supplier: CSA Group
Description: IEC 62951-3:2018(E) specifies the method for evaluating thin film transistor characteristics on flexible substrates under bulging. The thin film transistor is fabricated on flexible substrates, including polyethylene terephthalate (PET), polyimide (PI), elastomer and
-
Description: IEC 62951-3:2018(E) specifies the method for evaluating thin film transistor characteristics on flexible substrates under bulging. The thin film transistor is fabricated on flexible substrates, including polyethylene terephthalate (PET), polyimide (PI), elastomer and
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the adhesion strength between plies of fabric bonded with rubber or the adhesion of the rubber layer in articles made from rubber attached to other material. They are applicable only when the adhered surfaces are approximately plane or uniformly
-
Supplier: CSA Group
Description: consumer products, and flexible electronics. The electrical behaviours of films on flexible substrates differ from those of freestanding films and substrates due to their interfacial interactions. Different combinations of flexible substrates and thin films
-
Description: consumer products, and flexible electronics. The electrical behaviours of films on flexible substrates differ from those of freestanding films and substrates due to their interfacial interactions. Different combinations of flexible substrates and thin films
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the adhesion strength between plies of fabric bonded with rubber or the adhesion of the rubber layer in articles made from rubber attached to other material. They are applicable only when the adhered surfaces are approximately plane or uniformly
-
Description: importance of this technology as a fast and simple fabrication technique especially on flexible organic substrates such as Liquid Crystal Polymer (LCP) or paper-based substrates. Chapter three demonstrates several compact inkjet-printed UHF RFID antennas using antenna matching
-
Description: IEC 62951-4:2019 specifies an evaluation method of the bending fatigue properties of conductive thin film and flexible substrate for the application at flexible semiconductor devices. The films include any films deposited or bonded onto a non-conductive flexible
-
Supplier: Accumet
Description: In-Stock Ceramic Substrates from Kyocera, Coorstek, and CeramTech In addition to being experts in laser cutting, drilling, welding, etching, and scribing ceramic substrates, Laser Services provides secondary lapping, polishing, grinding and more. To satisfy your quick-turn
- Materials: Alumina (Al2O3), Nitride (AlN, BN)
- Services: Bonding / Assembly, Ceramic Part Fabrication, Design Assistance, Testing / Inspection
- Secondary Operations: Glazing / Coating, Lapping / Polishing
- Process: Grinding, Machining
-
Supplier: CSA Group
Description: IEC 62899-502-1:2017(E) specifies the quality assessment methods, especially the mechanical stress test methods, for reliability assessment. This document is applicable to flexible OLED elements formed on flexible substrates by printed electronics technology excluding those OLED
-
Supplier: FX PCB Co., Ltd.
Description: Description What Is a Flexible Aluminum PCB? A flexible aluminum PCB as frequently as conceivable hinted to as a bendable aluminum PCB may be a sort of printed circuit board that combines the flexibility of standard flexible PCBs with the warm proficiency and quality of
- Type: Film / Flexible Substrate
-
Supplier: ASTM International
Description: 1.1 This test method is based on existing Test Method D3359, with modifications to make it suitable for flexible substrates, printed electronic devices and membrane switches. 1.2 Despite the problems associated with a tape test on plastic substrates, it is our belief that this
-
Supplier: Dymax
Description: Dymax 9803 low shrinkage optical epoxy adhesive offers superior adhesion for common substrates used in camera modules and LiDAR assemblies, in active alignment, and other optical bonding applications. The adhesive has the unique flexibility to cure in seconds with LED and/or UV/Visible light
- Viscosity: 80,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: FX PCB Co., Ltd.
Description: both sides. CU/PET/Cu films are designed for a wide variety of flexible cables and LED packaging substrates applications which require advanced material performance, temperature resistance, fine pitch and high reliability. Product Characteristics: -Excellent Dimensional Stability
- Type: Film / Flexible Substrate
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 125 ml, alkaline phosphatase substrate for 2,500 cm2 of membrane (~50 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated
- Trigger: Base
-
Supplier: Dymax
Description: Dymax 9906-AA is a heat and/or LED light-curable epoxy adhesive designed specifically for use in Asia. This active alignment adhesive meets NASA ASTM E595 low-outgassing specifications making it ideal for critical optical components, camera modules, LiDAR (Light Detection and Ranging, and other
- Viscosity: 86,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, alkaline phosphatase substrates and enhancer for 2,500 cm2 of membrane (~50 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies,
- Trigger: Base
-
Supplier: Norplex-Micarta
Description: NP612 (NEMA XPC) is a paper based phenolic grade, which is suitable for room temperature punching and shearing in thicknesses up to 0.125 inch. Though its mechanical properties do not equal those of NP611, NP612 offers greater flexibility. This mechanical grade is UL listed (File Number E-187147)
- Use Temperature: 266 F
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 to 10.555555555555555 µin/in-F
- Water Absorption: 3.2 %
- Tensile Strength (Break): 8,400 to 12,500 psi
-
Description: We invite you to collaborate with us to innovate a unique solution by taking advantage of our engineers and available technologies to create extraordinary hybrid solutions. 100% Additive copper circuits Copper/Silver Hybrids Printed components Printed shielding Stretchable materials In Mold and
- Type: Film / Flexible Substrate
- Materials: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Tempco Electric Heater Corporation
Description: Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3.25 to 13 W/in²
- Length: 24 to 120 inch
- Width: 0.5 to 3 inch
-
Supplier: FX PCB Co., Ltd.
Description: Description How the flexible PCB Assembly be done in FX PCB Flexible PCB assembly involves several steps, including design layout, production preparation, circuit printing, component assembly, inspection, and testing. Here is the detailed process of making a flexible PCB
- Features: East Asia / Pacific Only, United States Only
- PCB Type: Flexible Boards
- Supplier Capability: PCB Assembly
-
Supplier: FX PCB Co., Ltd.
Description: circuit comprised of flexible insulating substrates like polyester and polyimide film is known as a flexible PCB, also known as flexible electronics, or FPC for short. Engineers and PCB designers have more options because of flexible circuits. The flexible
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
-
Supplier: Flexible Circuit Technologies, Inc.
Description: dimensions. Because they are as flexible as wires or ribbon cables, flex circuit design options are endless. At Flexible Circuit, we pride ourselves on taking on the most complex of design challenges. Flex circuits can be designed to meet highly complex and unimaginable configurations
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Surface Finish: Carbon, Gold, Nickel, Organic, Silver, Solder, Tin
- Features: Double Sided, Shielding
- Certifications: ISO, Other, RoHS
-
Supplier: Arnold Magnetic Technologies
Description: UltraMag™ magnetic substrate is the workhouse of the sign and display market. Flexmag’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not magnetized.
- Maximum Energy Product, BHmax: 0.65 MGOe
- Residual Induction, Br: 1.65 kilogauss
- Coercive Force, Hc: 1,400 Oersted
- Intrinsic Coercive Force, Hci: 2,200 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: oils. Avoid extreme heat or cold, which could impact PSA flow. Apply with firm, equal pressure – 12 hours of pressure is recommended to obtain optimal flow and adhesion. Substrate application should be completed with one year of product delivery to assure optimum performance.
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
- Orientation: Multiple
-
Supplier: Epoxies Etc...
Description: 10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can be adjusted from rigid to flexible.
- Viscosity: 10,000 to 35,000 cP
- Use Temperature: -67 to 212 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 1,200 to 2,500 psi
-
Supplier: Epoxies Etc...
Description: 10-3000 is a clear 2 part flexible adhesive. 10-3000 is water clear and its low viscosity allows maximum penetration of substrates. Its flexibility maintains a tenacious bond on parts with widely differing coefficients of expansion. 10-3000 cures at room temperature or can be quickly
- Viscosity: 650 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic
- Industry: Electronics, OEM / Industrial
- Chemical System: Epoxy (EP)
-
Description: Our thermal management platform offers flexible solutions that push the envelope by reducing thermal impedance by using innovative material composites. This helps improve thermal management in battery packs, high power LEDs, and addresses CTE mismatch issues in assemblies leading to longer
- Applications: Aerospace Equipment, Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Military Equipment
- Features: Double Sided, Single Sided
Find Suppliers by Category Top
Featured Products Top
-
Polyonics® clear and white top-coated polyimide and polyester (PET) flexible films are designed for a wide variety of flexible applications related to the electronics industry. Our light weight polyimide materials are ideal for applications requiring a high degree of dimensional stability (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Premium Alumina Ceramic Substrates for Advanced Industrial Applications Great Ceramic specializes in manufacturing high-purity alumina ceramic substrates using advanced tape (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Cutting fragile samples often leads to edge chipping, breakage, and material waste, especially when handling crystals, ceramics, or sensitive substrates. In research and sample preparation, even small cutting errors (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Looking for flexible magnetic tape or strips? Arnold's FlexMag™ offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together—seamlessly. (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
As a connective device, the primary benefits of flexible circuits compared to traditional cabling and rigid boards include: Reduced wiring errors Elimination of mechanical (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Altaflex applies its knowledge base of materials and processes to work with customers participating in a variety of markets and application spaces.
Altaflex is ISO 9001:2015 and ISO13485:2016 registered.
Commercial
- Consumer Electronics
- IOT
- Communications
- AR/VR
- Data Storage
Automotive
...
(read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
Materials & Surface Finishes
Stiffeners are materials added to a flex circuit to rigidize areas. Rigidizing is recommended under SMT components, but not required. Other areas to consider rigidizing include:
- Hole patterns stiffener image
- Forcing bends
- Increasing overall thickness
- Protecting solder joints
- Die attach platform.../li>
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
with flexible cables is the foundation for combination rigid flex circuits. Lower Part Count – Compared to a traditional rigid board, combination rigid flex circuits (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Bonders: High elongation for flexible substrates (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Design Guidelines - Thick Film Resistors and Patterned Substrates
Guidelines apply to both Al2O3 and ALN (Aluminum Nitride) substrates unless otherwise noted. Dimensions are in inches unless otherwise stated. The above are guidelines only and not to be construed as ultimate limitations. Any listed parameter may be improved if other related parameters can
-
Flexible Silicone Rubber Heaters and Ten Reasons to Choose Them for Your Industrial Applications
Silicone rubber heaters are a type of flexible heater that derive their name from silicone rubber - a variant of synthetic rubber. These heaters are commonly employed in applications where industrial heaters are used to heat small spaces. Many of these spaces are inaccessible for fitting
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
A Chinese graduate student is offering freely downloadable source code for the description of a synthesizable processor core claimed to be compatible with the ARM7 32-bit RISC processor developed by ARM Holdings plc (Cambridge, England). Substrates enable flexible displays, researchers say Using
-
Polyurethane Potting Compound for Electronics from China Polyurethane Potting Compound Manufacturers
Polyurethane encapsulating and potting compounds have many advantages, especially when a quick cure is needed at low temperatures. This solution is better compared to epoxy systems. With polyurethanes, there is better crack resistance and flexibility. There is also better adhesion to some
-
Better Web Process Control Through Tension Sensing
Accurate tension measurement and control can go a long way toward reducing the negative effects of process deviations on printed and converted materials in a continuous web process, particularly in cases where flexible, extensible substrates are being run. Physical inconsistencies of difficult
-
To Succeed in Outsourcing Drug Packaging, Communicate Specs and Expectations
.-based Videojet Technologies Inc. to clarify what manufacturers need to know before they pick up the telephone. One key consideration is achieving a harmonious relationship between the substrate and the printer. All pharmaceutical packaging involves coding and marking, at least at the case level
-
The advantages of pure fused silica capillary tubing in medical applications
Selection of the most appropriate tubing substrate is a fundamental medical device design concern. Key attributes to consider often include items such as material composition and characteristics, surface inertness, biocompatibility, dimensional repeatability, flexibility and cost contribution per
-
What is Pressure Sensitive Adhesive (PSA) Tape?
Pressure sensitive adhesive tape (also known as: PSA, self adhesive, self stick adhesive) is a major category of adhesive tapes and is a relatively thin flexible tape with single or double sided coating. PSA will adhere to a variety of substrates when applied to most clean and dry surfaces
More Information Top
-
Flexible Displays Patent Report - 2015
3.1 Flexible substrate 14 .
-
Flexible Electronics
Flexible Substrate Technologies . . . . . . . . . . . . . . . . . . . . . .
-
Emerging Displays Report - Flexible Display Substrate Technology - 2013
Flexible substrate market to top $500 million in 2020 .
-
Handbook of Visual Display Technology
Flexible Displays: Attributes, Technologies Compatible with Flexible Substrates and Applications ................................................
-
Flexible Flat Panel Displays
1.3.1 Flexible substrates .
-
Flexible Display Technology & Market Report – 2015
Flexible substrate 103 .
-
Emerging Displays Report - Flexible Display Substrate Technology - 2013 (Korean)
Flexible Substrate ), .
-
Display IP Q3 2012 Key Patent Special Report - Large AMOLED by Maker
The flexible display is a display that is, like paper, bendable and rollable using a flexible substrate .
Indicates content that may require registration and/or purchase.