Products/Services for Flight Bar Conveyor

  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...types of chain conveyors: push-bar conveyors, twin chains conveyors, sliding chain conveyors, heavy-duty plates for assembly conveyors, and apron or slat conveyors. These different types have two distinct functions: Support the product being conveyed...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  • Conveyor Chain-Image
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  • Material Handling Automation-Image
    Material Handling Automation - (1256 companies)
    ...goods and materials. Conveyors. Conveyors are horizontal, inclined, declined, or vertical machinery that transport bulk materials from one place to another at a controlled rate. Cranes / Hoists / Winches. Cranes are used for lifting and lowering loads...
  • Augers-Image
    Augers - (84 companies)
    ...or construction machine. How Augers Work. Augers have a helical screw blade called a flighting that acts as a conveyor, causing debris to move up and out of the newly drilled hole as the blade is rotated. Features. Machine-mounted agricultural and industrial...
  •  
    Bar Screens - (36 companies)
    ...in a conveyor-like system. Solids are picked up by a bar or wire filter that allows the water through. The filter is either intermittently or continuously moved through and out of the water channel to a motorized cleaning and trash disposal area...
  •  
    Vertical Conveyors - (297 companies)
    ...or drag material through a tube or U-shaped trough. Screw conveyors consist of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped trough. Pneumatic tube conveyors use low-pressure air to either push or pull...
  •  
    Flight Displays - (40 companies)
    Flight displays are specialized user interfaces that present aircraft flight data - airspeed, altitude, heading, etc. - to a pilot. They may also provide pertinent information such as weather radar, navigation route, and collision avoidance data...
  •  
    Unit Handling Conveyors - (402 companies)
    ...is parallel. Chain conveyors are unit handling conveyors that can be divided into five sub-categories: push-bar conveyors, twin chains conveyors, sliding chain conveyors, heavy-duty plates for assembly conveyors, and apron or slat conveyors. Each type...
  •  
    Time of Flight Optical Sensors - (66 companies)
    Time of flight optical sensors determine displacement and distance by measuring the time it takes light to travel from the instrument to a target and back. The technology is used in most radar, laser, and active acoustic devices. Types of Time...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire