Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
Supplier Catalog
Go To Website
  • Description: RNJOP Applications C41 indoor (C41: Communication Control Command Computer Intelligence) Navy In flight entertainment Robotic machining

    • Insertion Loss: 0.7 dB
    • Connector / Adapter: Connector
    • Fiber Type: Multifiber
    • Fiber Application: Multimode, Single Mode

  • Description: vehicle navigation and measurement system ●Surveying and mapping POS systems marine and underwater surveying flight control for ships and marine engineering ●Dynamic communication attitude unit ●Vehicle navigation, measure and control system ●Mapping POS system Ships and Marine

  • Description: small footprint. This design is perfect for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). Standard industrial computer mouse pointers have all the features of the Industrial Mouse®

    • Number of Buttons: 2
    • Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
    • Applications: General Purpose, Industrial / Factory Automation, Medical
    • Device Type: Joystick

  • Description: addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for

    • Number of Buttons: 3
    • Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
    • Mounting: Desktop
    • Applications: General Purpose, Industrial / Factory Automation, Medical

  • Description: user-interactive digital workstation used by flight crews during all phases of flight to support a variety of flight deck operations. Information Gateway The OIT is a powerful solution to help operators manage information electronically and move towards a fully digital

  • Description: cabin temperature controls Emergency cabin pressure dump control Installed on Pedestal: Rotary test switch Engine start and ignition control Pulse light switches Exterior lights control Cockpit and instrument lighting controls Landing/recognition/taxi light

  • Description: Resonance features high mass resolution and mass accuracy across MS and MSn analyses, excellent precursor ion selection, variable energy CID control on the fly, and outstanding sensitivity to ensure confident, high-quality results across a range of applications. Advanced MSn Performance The

    • Remote Interface: Application Software Included, Computer Interface
    • General Features: Import/Export Capabilities, Programmable
    • Mass Analyzer Design: Ion Trap, Time of Flight (TOF)
    • Ionization Method: Matrix-assisted Laser Desorption/Ionization (MALDI)

  • Description: aircraft systems and airborne computers, such as the Flight/Central Management Computers (FMC/CMC), Air Data Computers (ADC), etc., to perform aircraft/engine and flight performance monitoring and analysis. The DMU is also programmed to monitor critical data and

  • Description: applications. The card is available with front panel I/O or rear I/O. The card’s rugged construction and ability to operate from -40°C to +85°C on the thermal rail make it ideal for use in flight data recorders, display applications, mission computers, embedded black boxes, and

  • Description: harsh environments and can be used in either conduction or convection cooled applications. Its rugged construction makes it ideal for use in flight data recorders, displays, ground vehicles, mission computers, and avionics labs.

  • Description: +85°C at the thermal rail make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.

  • Description: entertainment, transport control and signaling, vehicle instrumentation and other applications that need high performance, low latency control in a rugged package.

    • Capacity: 2,000 to 4,000 MB
    • Operating Temperature: -40 to 158 F
    • Form Factor: COM Express Basic
    • Memory Type: DDR3

  • Supplier: Embraer S.A.

    Description: on-board computer that regulates the movements of actuators at each control surface. Automatic structural load protection, compensation for engine thrust asymmetry and configuration changes, and highly reliable primary flight in the pitch, roll and yaw axes work in concert to

  • Description: powered by the Garmin G1000® avionics suite, including optional integrated Garmin Synthetic Vision Technology (SVT™) and an automatic flight control system. Two 10.4-inch, high-resolution liquid crystal displays show flight instrumentation, traffic data, digital altitude, moving

  • Description: Automatic Flight Control System - Dual Garmin GIA 63W VHF comm, VHF nav with ILS localizer and glideslope, WAAS-certified GPS, IFR enroute and approach certified - Dual Garmin GRS 77 solid-state Attitude and Heading Reference System (AHRS) - Dual Garmin GDC 74 digital air data

  • Description: maintenance diagnostic computer, Central Line Replaceable Unit (LRU) detects logs, retrieves and displays current and past failures for specific aircraft information. Standard Features Standard Features New Control Yokes Std single and optional dual Flight Management Systems

  • Description: percent of the airplanes in service today, all Boeing flight decks feature large-displacement flight controls. Controls are interlinked so that both pilots are immediately aware of any control input — whether from the other pilot or from the autopilot.

  • Description: The RAMT (Re-configurable Aircraft Mission Trainer) is the name given to an integrated flight control system incorporating Wittenstein standard aircraft control loading devices, allowing the user to combine a number of devices including any combination of sidestick, centerstick,

  • Supplier: Snecma

    Description: and established the standard for their era, with over 8 million flight-hours in total. More than 1,100 of the latest 09K50 and 08K50 versions were produced. Their hydromechanical control system and electronic computer give them very flexible operability and exceptional ease of

    • Application: Aviation
    • Engine Type: Internal Combustion
    • Fuel Type: Jet Fuel

  • Description: immersive, intelligent integration of the new flight systems enhances efficiency and further improves safety. Active control sidesticks replace the control columns, creating more space and better comfort for pilots. The sidesticks are digitally linked to provide the same

  • Supplier: Acromag, Inc.

    Description: have extended to systems integration of flight controls, propulsion controls, and vehicle management (electrical, hydraulic, environmental control, etc.). MIL-STD-1553 is designed for use in one of three forms: Bus Controller (BC) – There is only one Bus Controller at a

    • Transmission Rate: 1,000 kbps
    • Operating Temperature: -40 to 185 F
    • Application: Aerospace / Military
    • User Interface: Computer Programmable

  • Description: response of NO2 measurements are required. The NO2 Analyzer’s ease-of-use and durability make it an ideal choice for field, flight and mobile laboratory applications. LGR’s laser-based analyzers are used by researchers, scientists, governmental agencies and intergovernmental organizations on

    • Application: Ambient Air Monitoring, Continuous Emissions Monitoring
    • Electrical Outputs: Analog Voltage
    • Instrument Type: Analyzer
    • Gas Types: Nitrogen Dioxide (NO2)

  • Description: Program Overview The E-2D Advanced Hawkeye is a game changer in how the Navy will conduct battle management command and control. By serving as the "digital quarterback" to sweep ahead of strike, manage the mission, and keep our net-centric carrier battle groups out of harms way, the E-2D

  • Description: and Defense applications for actuation. Our most common actuators are well suited for applications such as: APU Inlet Door RAM Air Door Utility Door Landing Gear Uplock Aircraft Trim Air Bypass Doors Seat Adjustment Canopy Actuation Engine Control Valve Control Whether a custom

  • Find Suppliers by Category Top

    Computers (1,711 Companies)
    Search by Specification | Learn More about Computers
    Time of Flight Optical Sensors (66 Companies)
    Search by Specification | Learn More about Time of Flight Optical Sensors
    Flight Management Systems (31 Companies)
    Learn More about Flight Management Systems
    Control Panels (731 Companies)
    Search by Specification | Learn More about Control Panels
    Control Grips (26 Companies)
    Learn More about Control Grips

    Conduct Research Top

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire