Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Flight Warning Computer System
-
Supplier: Boeing Company (The)
Description: The 737 Airborne Early Warning and Control (AEW&C) is a state-of-the-art system providing powerful airborne surveillance, communications and battle management. The E-3 707 and E-767 Airborne Warning and Control Systems (AWACS) use combat-proven mission systems to
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) specifies minimum performance standards for Electronic Flight Information System (EFIS) displays that are head-down and intended for use in the flight deck by the flight crew in all 14 CFR Part 23, 25, 27, and 29 aircraft. This document is
-
-
Supplier: Northrop Grumman Corporation
Description: The FlightPro™ scalable mission computer integrates advanced mission, weapons and video processing capabilities into a single, high-performance airborne computer. FlightPro™ has open systems architecture that is ideally adapted for rapid advanced capability insertion. As a
-
Supplier: Carlisle Interconnect Technologies
Description: detection systems in compliance with FAA and OEM Aircraft cabin smoke detection control guidelines. The FlightGear™ Smoke Detector Control Panel delivers audible and visual warnings of fire detection within various system types. It also has reset capabilities for controlling
- Conventional - Zones / Alarm Points: 2
- Length: 4.36 inch
- Width: 3.24 inch
- Voltage: 28 volts
-
Supplier: SAE International
Description: result. Safety of flight is greatly enhanced by an alerting system designed to provide early crew recognition of flight crew operational error as well as aircraft system or component status or malfunction. The alerting system therefore relates to aircraft
-
Supplier: ASTM International
Description: 1.1 This specification covers the low-speed flight characteristics of fixed-wing aircraft and provides standards for departure characteristics, spinning, and stall warning. The material was developed through open consensus of international experts in general aviation. This information
-
Supplier: Northrop Grumman Corporation
Description: The LR-100 is a combat-proven, affordable, high-performance radar warning receiver (RWR) / electronic support measures (ESM) / electronic intelligence (ELINT) receiver system - all in one compact, lightweight package. The system's small footprint and 73-pound weight make it
-
Supplier: ASTM International
Description: a certification plan. The standards address pilot/occupant compartment; flight control systems controls; cockpit controls; motion and effect of cockpit controls; cockpit control knob shape; circuit breakers and fuses; master switch arrangement; flight control augmentation and
-
Supplier: SAE International
Description: This ARP covers CRT electronic display devices, both single color and multicolor, and is applicable to the following types of displays: Type I: Flight and Navigation Displays Type II: Engine, Systems and Warning Displays Type III: Control Displays
-
Supplier: SAE International
Description: This document covers monochrome and color LCDs (transmissive, transflective, and reflective), both matrixed and segmented in format, and is applicable to the following types of displays: a Flight and navigation displays b Engine, systems, and warning devices c Control displays
-
Supplier: Cessna Aircraft Company
Description: Electronic Flight Information System Crew Alerting System Flight Guidance System Dual Air Data Computers XM Broadcast Weather (U.S.) Emergency Descent Mode Dual Attitude Heading Reference System Integrated Electronic Checklists Electronic Charts
-
Supplier: Airbus Group
Description: precision and stability and enables flight in search and rescue patterns as well as automatic approaches in instrument flight rules (IFR) procedures. Unrivalled redundancy is provided in key onboard systems to maintain full functionality, including the dual-duplex Automatic
-
Supplier: Beechcraft Corporation
Description: The Baron G58 comes standard with a fully integrated Garmin® G1000® electronic flight display system. This state-of-the-art technology reduces pilot workload and greatly improves situational awareness to ensure you always fly with confidence. Fly With Confidence The Primary
-
Supplier: Alenia Aermacchi
Description: fully integrated self-protection suite includes chaff & flare launchers and radar, missile and laser warning. The configuration also includes an Automatic Identification System (AIS), secure communications systems (Link 11/16) and broadband satellite systems to share
-
Supplier: Alenia Aermacchi
Description: chaff & flare launchers and radar, missile and laser warning. The configuration also includes an Automatic Identification System (AIS), secure communications systems (Link 11/16) and broadband satellite systems to share information in real time with other platforms
-
Supplier: Airbus Group
Description: flexibility. Meeting the latest international standards, Helionix reduces pilot workload through unrivalled situational awareness, improved flight envelope protection and system redundancy. The dual-duplex 4-axis autopilot ensures flight precision and stability during
-
Supplier: Northrop Grumman Corporation
Description: system, which includes the AN/APS-145 radar system, improved identification friend/foe (IFF) system, the Joint Tactical Information Distribution System (JTIDS), a global positioning system (GPS) and the Carrier Aircraft Inertial Navigational System (CAINS)
-
Supplier: Siemens Process Instrumentation
Description: detects changes in the motion and speed of rotating, reciprocating or conveying equipment which is used to indicate a slow down or failure of machinery. Early warnings of a malfunction can prevent damage to valuable process equipment. The dual setpoint system suits most industrial
-
Supplier: AgustaWestland
Description: with Garmin’s G1000H(TM) Integrated Flight Deck system enhances situational awareness. The avionic suite comprises a Synthetic Vision System with Highway In The Sky (HITS) depiction, moving map and a Helicopter Terrain Avoidance Warning System (HTAWS) with
-
Supplier: ONE Aviation Corporation
Description: Radar Altimeter Satellite Phone Sixth Seat Option Standby Display Unit (Copilot) Stormscope Synthetic Vision Terrain Awareness and Warning System (TAWS) Traffic Advisory System (TAS) Weather Radar System (Color) Economics With budgets being squeezed and everyone wanting
-
Supplier: Alenia Aermacchi
Description: Germany and Spain, which translates in the industrial participation of today’s Alenia Aermacchi (with a 19% share and the final assembly line in Caselle, near Turin), BAE Systems and Airbus Defense and Space. The program also involves Selex ES and other Finmeccanica companies, particularly in
Find Suppliers by Category Top
Featured Products Top
-
aircraft systems to support flight control, altitude measurement, and structural integrity monitoring. The ability to measure pressure differences with a high level of accuracy ensures that pilots and automated (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
, but because it is often quiet, personal, and unpredictable. Warning systems provide valuable cues, yet they cannot replace a pilot’s ability to recognize their own hypoxic symptoms before cognitive and motor performance begin to erode. Reduced Oxygen Breathing Devices (ROBDs) address the need (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc. -
can lead to problems when the aircraft is in flight. In the case of the liquids getting into the system, worry about leak detection. If things like glycol or deicer are present, it could be because of leaks. And, there could be a breather malfunction getting into the fluid systems. Those (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Vaisala Improves Aviation Safety at Palermo Airport
intended flight course. It is therefore crucial for any airport susceptible to wind shear to measure the phenomenon and provide wind shear warnings for pilots.
More Information Top
-
Designing Embedded Systems with the SIGNAL Programming Language
12.4 Oversampling............................................................183 12.4.1 Euclid’s Algorithm for Greatest Common Divisor Computation ..........................................183 12.4.2 SIGNAL Modeling of the Algorithm .........................184 12.5 Endo-isochrony..........................................................185 12.5.1 A Flight Warning System .....................................185 12.5.2 SIGNAL Modeling …
-
ZB 2000: Formal Specification and Development in Z and B
We utilize an extract of an industrial case study to present these ideas: the flight warning system used in the Airbus A340 aircraft (FWS).
-
Polychronous Analysis of Timing Constraints in UML MARTE
The second one is an example of simplified flight warning system .
-
Building the Information Society
The tool was experimented on two main systems: the flight control secondary computer and the flight warning system .
-
Prevention of runway incursions due to closed runways or unsuitable
runway choices by enhanced crew situational awareness and alerting
Apart from a con- nection to the Flight Warning System to ensure an appropriate prioritisation and presentation of alerts, this also requires a high-level certification of the display hardware and software employed.
-
Warning and maintenance system for the A330 and A340
The A330 and A340 warning and maintenance system is composed of two major subsystems: the flight warning system (FWS) and the central maintenance system (CMS).
-
CESAR - Cost-efficient Methods and Processes for Safety-relevant Embedded Systems
Flight Lock Actuator Cargo Door Actuator Cargo Door Actuator Differential Pressure Sensors Outflow Valve Control Units Outflow Valves Flight Warning System (FWS) Control Display System (FWS .
Indicates content that may require registration and/or purchase.