-
Supplier: Marposs Corp
Description: DESCRIPTION T3LPQ is an electro-pneumatic instrument, designed for testing air tightness by direct measurement of air leakage. PERFORMANCE The balanced pressure method allows to obtain measurements that are independent from the tested volume and it offers the best stability and
- Computer Interface Options: Serial Interface
-
Supplier: Clean Air Products
Description: is required. Such applications are microscope viewing, critical measuring or other vibration sensitive work. The clean HEPA filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulate and prevents contamination from entering
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Marposs Corp
Description: DESCRIPTION T3LPF is an electro-pneumatic instrument, designed for air flow tests at a programmed pressure, but it is also able to perform leak tests with absolute pressure decay measurement. PERFORMANCE T3LPF is extremely flexible in terms of applications where it could be used, and
- Computer Interface Options: Serial Interface
-
-
Supplier: Traceable® Products
Description: Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings.
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: CSA Group
Description: compressed air system. This Standard is not intended as a replacement for a compressed air system energy efficiency assessment (audit) as defined by other Standards, such as ISO 11011, nor does it specify measures that can be used to improve the energy efficiency of a compressed
-
Supplier: OMEGA Engineering, Inc.
Description: With customization, it can generate flows up to 50 m/s (10,000 ft/min) using orifice plates (available custom). The clear polycarbonate test section lets the user view the test specimen and allows for flow visualization. Unlike open loop wind tunnels, the WT-3067 recirculates internal
-
Supplier: InspectorTools
Description: environments Verify particle levels in cleanrooms Continuous monitoring of controlled environments Testing of laminar flow benches & clean air cabinets Filter testing & evaluation Test HEPA filters for efficiency & leakage Cleanroom Operators / Mold Remediation HEPA filtered exhaust
-
Supplier: Process Sensing Technologies USA
Description: maintenance and cost of ownership No need for reference air Barometric pressure compensation Multiple Outputs available from 4-20 mA, RS485 Modbus RTU and RS232 Rack, wall-mount, bench-mount, and transportable versions available Optional built-in Easidew Transmitter with rack-mount
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: BINDER Inc.
Description: Precision-adjustable inert gas valve with Cross-Flow-Technology Safety features: Pressure control device for heating activated < 125 mbar Over pressure capsuled instrument panel with compressed air connection and maintenance unit Flame protection gasket Analog pressure gauge (displays
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: SAE International
Description: critical engine operation phases. Those critical operation phases are identified at the engine test bench during "Drop-to-Idle" and "Drop-to-Overrun" experiments. The experiments show that those phases are critical having on the one hand a low exhaust gas mass flow and on the other
-
Supplier: Alliance Calibration
Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid turnaround is not a problem at
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
difference between horizontal and vertical flow clean benches lies in the direction of the filtered airflow: Horizontal Flow: Imagine a gentle breeze blowing straight towards you. In a horizontal flow bench, air is drawn in from the bottom, filtered, and then blown horizontally (read more)
Browse Clean Benches Datasheets for Baker -
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories (read more)
Browse Clean Benches Datasheets for Baker -
-saving measures (reduction and optimization of compressed air) for compressors, which account for about 1/4 of electricity consumption, can be expected to have a significant energy and cost saving effect. (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems -
standards. A special feature of the CrossFlow series is that a HEPA filter has been fitted over the entire backwall of the clean benches. This prevents blind spots and backflow of contaminated air – the laminar flow can reach the entire working area (read more)
Browse Clean Benches Datasheets for Baker -
device measures and controls five process variables: mass flow, volumetric flow, temperature, pressure, and density Flow rates up to 1508 slpm (Air) Other gases, according to conversion, Example: Up to 3120 for Hydrogen High Accuracy (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
Worlds Highest Accuracy Thermal Mass Flow Meters QuadraTherm 640i/780i The QuadraTherm 780i inline version achieves accuracy of +/- 0.5% of reading, making it the most accurate thermal mass flow meter in the world. Before QuadraTherm, this level of accuracy was never thought possible by any thermal dispersion mass air/gas flow meter manufacturer. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Clean Benches Datasheets for Envirco
More Information Top
-
3 Load Cell Tumble Meter Development
HISTORY OF AIR FLOW BENCH MEASUREMENTS AT CHRYSLER It is believed that Harry Weslake was the inventor of flow bench development of the cylinder head and combustion chamber.
-
Material and Manufacturing Technology IV
Control of automotive air conditioning air flow measurement test bench and a data acquisition system is used to control the corresponding operation fan and test-bed, mainly composed of industrial control computer, PID controller, data acquisition card and fan control system to …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50586/464288147-MIT.pdf?sequence=2
Unless otherwise noted, all of the pressure drop data presented in this thesis for the accelerated ash loading tests was acquired from the flow bench measurements using air at ambient conditions.
-
Characteristics and Effects of Lubricant Additive Chemistry on Ash Properties Impacting Diesel Particulate Filter Service Life
Unless otherwise noted, all of the pressure-drop data presented in this work was acquired from the flow bench measurements using air at ambient conditions.
-
Throttle Flow Characterization
It uses a sonic nozzle flow bench to measure air flow as a function of throttle angle and pressure in a manner analogous to on-engine dynamometer throttle flow characterization.
-
Ash Effects on Diesel Particulate Filter Pressure Drop Sensitivity to Soot and Implications for Regeneration Frequency and DPF Control
Unless otherwise noted, all of the pressure-drop data presented in this paper was acquired from the flow bench measurements using air at ambient conditions.
-
Characteristics and Effects of Ash Accumulation on Diesel Particulate Filter Performance: Rapidly Aged and Field Aged Results
Unless otherwise noted, all of the pressure-drop data presented in this paper was acquired from the flow bench measurements using air at ambient conditions.
-
Throttle Flow Characterization
It uses a sonic nozzle flow bench to measure air flow as a function of throttle angle and pressure in a manner analogous to on-engine dynamometer throttle flow characterization.
-
Flow Rate Test Bench: Automated and Compliant to ISO Standards
The system is composed of four parts (Figs. 3 and 4): test bench control, air flow measurement system, component under test, and user interface.
-
Calibration of Torque Structure and Charge Control System for SI Engines Based on Physical Simulation Models
During the first phase, the results from the test bench measurements (primarily air mass flow and intake manifold pressure) are used to calibrate the charge cycle model within the scope of the overall simulation.
Indicates content that may require registration and/or purchase.