Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bosch Rexroth Corporation
Description: Electronically adjusted orifices with pressure compensation, proportional flow control valves have an integrated compressor or hydrostatic that limits the pressure differential across the throttling orifice. This keeps the flow, or actuator speed, constant when the load
- Valve Size: 0.2362206 to 2.4803163 inch
- Pressure Rating: 4,568.68755 psi
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Norgren LLC
Description: A wide range of pneumatic and fluidic control valves for many applications. Manual, mechanical and solenoid operated in a variety of mounting styles. Includes brands such as KIP.
-
Supplier: HydraCheck Inc.
Description: A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Valve Type: Drain Valves, Needle Valves
- Actuation: Manual / Hand
-
-
Supplier: Bell & Gossett, a xylem brand
Description: B&G Flo-Control Valves are used for preventing gravity flow in forced water systems and to permit summer-winter operation of indirect water heaters. Flo-Control Valves in NPT sizes 3/4” to 2” are made in combination straight-angle patterns permitting installation
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Connection Description: Bolt Flange, Threaded
-
Description: Flow Control Valve installation acv400 Features and Application ACV400 The ACV400 flow control valves use hydraulic self-control, no other devices and energy, easy maintenance, and stable flow control. This series of control
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: Jergens, Inc.
Description: Manually adjusted control of input pressures. Allows the regulation of pressures into a work circuit. Reverse flow is unrestricted. Used for throttling or metering a circuit so that actuator speed meets work requirements.
- Features: Control Valves
- Connection Description: Threaded
-
Supplier: Clippard
Description: Miniature Flow Control Valve
- Valve Size: 0.0625 to 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″ through 3″, with standard flow ranges from 1/4 GPM to 120 GPM. Valves are pre-set and tamper-proof.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 15 to 120 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Other
-
Supplier: Watson-Marlow Fluid Technology Group
Description: BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability Profiled to minimise flow path turbulence Thread pitch is calibrated to 2mm per turn,
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Manual / Hand, Shut Off Valves
- Primary Material: Nylon - Polyamide
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Flow Control Valves are used to control the flow of pressure in a system, slow the movement of individual cylinders, or decrease shock. Note(s): Recommended for use with Swing Clamps.
- Pressure Rating: 5,000 psi
- Flow (Cv): 0.78
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style flow control valve is 8 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking
- Valve Size: 0.312992295 inch
- Pressure Rating: 4,061.0556 psi
- Features: Control Valves, Metering Valves
-
Supplier: Proportion-Air, Inc.
Description: Stainless steel angle seated control valve for liquid and gases: This valve incorporates an integral closed loop pneumatic positioning system. Built in LVDT (Linear Variable Differential Transformer) guarantees valve positioning. Parabolic trim design assures
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Flow (Cv): 0 to 19
-
Description: application can evolve into remote control float valve, pressure reducing valve, no slamming hydraulic check valve, flow control valve, pressure relief valve, hydraulic electric control valve, pump control valve,
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: ISC Sales, Inc.
Description: valve regulates the flow or pressure of a fluid. These flow control valves are designed to allow the flow to meet a predetermined demand. Limiting the flow to a pre-set maximum preventing liquid loss from a catastrophic downstream pipe break.
- Valve Size: 0.5 to 40 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves, Pilot Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style flow control valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Features: Control Valves, Metering Valves
-
Supplier: Rotork plc
Description: Pnuematic flow control valve, suitible for working to ISO 8573.1air quality, High flow with a CV up to 11.2 and a 12 Bar Max working pressure
- Flow (Cv): 11.2
- Media: Air
- Features: Control Valves
-
Supplier: Lee Co. (The)
Description: The Lee Company’s Dual Metering Flow Control Valves are two way restrictors that allow designers to specify a different metered flow rate in each direction. Configurations are available for system pressures up to 5000 psi. Each valve is 100% tested in both
- Valve Size: 0.187 to 0.281 inch
- Pressure Rating: 3,000 psi
- Features: Control Valves, Metering Valves, Other
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Other
- Actuation: Electro-hydraulic
-
Supplier: Atos North America
Description: DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the opposite
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Flomatic Valves
Description: FLOW CONTROL VALVE - Maintains a pre-set maximum flow rate regardless of changing line pressures. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA -
- Valve Size: 2 to 36 inch
- Features: Angle Valves, Control Valves
- Connection Description: Threaded
-
Supplier: Rotork plc
Description: Pnuematic flow control valve with high flow of 11.2 CV up to 12 Bar, fine stem threads allowing for controlled flow requirments
- Flow (Cv): 11.2
- Features: Control Valves
-
Supplier: Taco Comfort Solutions
Description: water year-round. You can also use Flo-Cheks in systems with multiple circulator zones to allow heat to flow only into the zones that are calling for heat. In addition, the thumb screw can be opened manually for gravity feed applications, if the main circulator stops operating. Features
- Features: Control Valves
- Media: Water
-
Supplier: Rotork plc
Description: Compatible with fluids at NAS1638 Class 9 and ISO 4406 18/15 High flow - up to 1.2 Cv and 100.0 l/min Working pressure up to 10,000 psi / 690 bar Designed with a finely threaded stem which allows gradual adjustment and control of flow passing through the system
- Pressure Rating: 10,000 psi
- Flow (Cv): 1.2
- Features: Control Valves
-
Supplier: Continental Hydraulics
Description: EDF*M COMPENSATED PROPORTIONAL FLOW CONTROL VALVES Sizes D03 and D05 Max Pressure 3600 PSI (250 bar) Max Flow Rate 21 gpm (80 l/min) Description EDF03M and EDF05M are direct operated normally closed proportional flow control valves with pressure
- Pressure Rating: 3,600 psi
- Number of Ports/Ways: 2 to 3
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
- Valve Size: 0.0393701 to 0.393701 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 176 F
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable flow control by restricting the air exhaust
- Pressure Rating: 174 psi
- Flow (Cv): 9.5
- Media: Air, Water
- Features: Control Valves
-
Supplier: Honeywell International, Inc.
Description: FLOATING, MODULATING TYPE 3 7/8 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO 150 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL MAXIMUM 300 PSI PRESSURE RATING 1/2
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Media Temperature: 32 to 150 F
- Primary Material: Brass / Bronze
-
Description: Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used for automatic
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: RS Components, Ltd.
Description: Parker 2001 Hydraulic Flow Control Valve
- Valve Size: 0.375 inch
- Pressure Rating: 3,045.7917 psi
- Primary Material: Brass / Bronze
- Media: Hydraulic Fluid
-
Supplier: HAWE North America Inc.
Description: The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or unequally in predetermined portions. The flow divider type TV features priority division, i.e.
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Features: Control Valves, Other
- Media: Hydraulic Fluid
-
Supplier: Badger Meter
Description: Our Model 807 control valve is a market leader because of its reliability, flexibility and durability. If your application requires critical control of liquid or gas flow, the RCV 807/752 is a trusted, high performance solution. This model is available in ¼” thru 1” line
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: 70 to 1,200 F
- Flow (Cv): 0
-
Supplier: Festo Corporation
Description: Non-return and flow control valve In-line installation
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Features: Control Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-stage, three-port, pressure-compensated, spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
- Power: 12 to 24 volts
-
Supplier: Atos North America
Description: QVHZO and QVKZOR are 2 or 3 flow proportional valves, direct operated without position transducer, which provide compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company introduces a new line of Lee Flosert® flow regulating valves, specifically designed for the harsh duty applications found in the oil tool industry. The valves are constructed entirely of corrosion-resistant materials that are compliant with NACE (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
JR1000 Series Single Stage Regulator Low to intermediate flow Features ? Body material: SS 316L, SS 316L VAR. ? Metal to metal diaphragm sealing (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company's new High Pressure 500 Flosert is the latest addition to Lee's line of miniature flow regulating valves. These valves are pressure compensated to provide a constant flow over a wide range of pressure differentials. This new valve is ideal for high pressure hydraulic (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Constant Flow Control Valves
Purpose of a flow control valve - imagine having an employee who would throttle a valve to maintain a constant rate of flow, regardless of changing pressure.
-
A Pressure Regulator is a Flow Control Valve
As pointed out in many engineering texts, a pressure regulator is actually a control valve. The CE article discusses the ordinary regulator, whether spring-loaded or pilot-operated, as an economical substitute for a control valve with pneumatic or electric actuator and a separate controller
-
High-Quality Liquid Flow Control Valve for Systematic Flow of Liquids
When a manufacturer supplies a control valve, it must then be attached to an actuator which utilizes this control signal for activating the ultimate control component.
-
Why Use Proportional Control Valves?
Pneumatic flow control valves circulate air and gases throughout a larger pneumatic system by either allowing or inhibiting the flow of pressurized air. The function of proportional valves falls into a wide spectrum somewhere between on/off solenoid valves and electrohydraulic servo valves
-
High Speed Valve Simplifies Fertigation System
Fertigation system using solenoid & flow control valves and secondary drain line was cumbersome and inefficient. Replacement FAST valve with one-second actuation and programmable 3rd position eliminates extra valve and piping.
-
Flomatic Valves Year In Review
media platforms and at tradeshows, we highlighted our exclusive line of Flo-Trol (R) automatic flow control valves. These valves are quite impressive. Flomatic's specific line of flow regulators, the Flo-Trol (R), is designed to give constant flow over a wide pressure range with no interruptions.
-
Application Bulletin: High Speed Valve Simplifies Fertigation System
Fertigation system using solenoid & flow control valves and secondary drain line was cumbersome and inefficient. Replacement FAST valve with one-second actuation and programmable 3rd position eliminates extra valve and piping.
-
IA-3 Semiconductor Fabrication Application Bulletin
Flow Control Valve and 3-Way Electrically Actuated Ball Valve provide proper flow to rinsing system.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
• Pressure valves • Directional valves • Flow control valve • Check valves • Proportional valves • Servo valves .
-
Practical Process Control: Tuning and Troubleshooting
We are accustomed to seeing the flow measurement upstream of the flow control valve .
-
ISA CNTRL VALVES - Control Valves
Flow control valves provide a means of adjusting the stroking speed of the actuator.
-
Nonlinear Springs with Applications to Flow Regulation Valves and
Mechanisms
This thesis focuses on the application of nonlinear springs for fluid flow control valves where geometric constraints, or fabrication technologies, limit the use of available solu- tions.
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
McMillan, G. K. “What Is Your Flow Control Valve Telling You.” .
-
Advanced Process Control: Beyond Single Loop Control
• Integral tracking is active when the output of the flow controller is at its upper output limit (the flow control valve is fully open).
-
Troubleshooting Process Plant Control
This was an “Air-to-Open” valve (see Chapter 11), and more air pressure was needed to open the propane flow control valve .
-
Hydraulic Control Systems
Flapper nozzle valves are used commonly as a first stage in a two-stage flow control valve .
Indicates content that may require registration and/or purchase.