Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Armstrong International
Description: The Emech 2 port flow control valve and actuator system utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor,
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: Python can accurately control your system. The Python 1100 Series Control Valve is constructed and equipped with state of the art materials. Series 1100 valves are globe two-way single seated body design valves, which satisfy the majority of control
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Asahi/America, Inc.
Description: 0.23 to a maximum of 105. Reduced trim is an option. Asahi/America offers an extensive line of modulating ball and butterfly control valves. Both electric and pneumatic actuators are available for any control mode. PTFE bellows stem sealing eliminates old-fashioned
- Valve Size: 0.5 to 4 inch
- Media Temperature: -5 to 300 F
- Actuation: Electric
- Valve Type: Globe Valves
-
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change.
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Asahi/America, Inc.
Description: actuators can be factory-mounted on Type-21/21a and Type-21a SST ball valves, and Type-23 Multiport® ball valves. Choose from PVC, CPVC, PP, and PVDF valve bodies, and socket or threaded end connectors (ball valves). One part number for valve and
- Media Temperature: 150 F
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: Series 19 modulating actuators provide precise flow for your process line or system. The actuators use voltage or current control signals to accurately modulate the valve to the required position, while simultaneously providing voltage or current position feedback.
- Media Temperature: 150 F
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: DynaQuip Controls
Description: DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 220 volts
- Features: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: Asahi/America, Inc.
Description: 0.23 to a maximum of 105. Reduced trim is an option. For greater flow requirements, Asahi/America offers an extensive line of modulating ball and butterfly control valves. Both electric and pneumatic actuators are available for any control mode. PTFE bellows
- Valve Size: 0.5 to 4 inch
- Media Temperature: 23 to 572 F
- Valve Type: Globe Valves
- Features: Other
-
Supplier: Watts
Description: The Watts ACV M100D-B (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Supplier: Badger Meter
Description: The Model EVA-1 is a small, electronically controlled valve actuator developed specifically to fit 1/4" to 1" Research Control Valves. Its accurate positioning and compact size make it especially suited to flow control in research and small process
- Stem Diameter: 0.25 to 1 inch
- Operating Temperature: 14 F
- Features: Electric
-
Supplier: Armstrong International
Description: outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 2” valve flow coefficient Cv(max): 26.6 Valve constructed of CF8M (316) stainless steel End connection: 2” NPT
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: CGIS
Description: Typically made up of an actuator, positioner, and body, Control Valves can manage flow, pressure, temperature, and level at the push of a button. Whether the media you are processing is fluid, gas, slurry, or a mix, you can count on CGIS to provide you with the most
- Valve Type: Control Valves
-
Supplier: Armstrong International
Description: temperature control. With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: HORIBA Instruments, Inc.
Description: The Piezo Actuator Valve PV Series consists of piezo actuator valves with metal diaphragms and metal O-rings. When combined with a pressure sensor or flow rate sensor and ratio control unit (PCU series) you can use the Piezo Actuator Valve PV
- Number of Ports/Ways: 2
- Pressure Rating: 145.036839357197 psi
- Actuation: Electric
- Features: Other
-
Description: quick open Leakage class:ASME B16.104 V(standard type metal seat) Connection type:Flange type, butt welding type Applicable temperature range:Less than 420C° Control valve Actuator type:Pneumatic diaphragm actuator, pneumatic piston actuator, or electric
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve,
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Actuation: Electric, Electro-hydraulic
-
Supplier: GF Piping Systems
Description: Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Description: Actuator type Pneumatic diaphragm actuator Pneumatic piston actuator Electric actuator What Is The Difference Between Pressure Control Valve and Flow Control Valve
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
Supplier: Clippard
Description: fine control at low flow for millions of cycles. This valve is ideal in critical applications such as gas delivery, medical, analytical, and industrial automation requiring high resolution, high flow, and low hysteresis. In addition, the unique design allows for custom
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-pneumatic
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve
- Media: Gas
-
Supplier: UL Standards & Engagement
Description: catering, heating and air-conditioning equipment. This part 2-14 is also applicable to individual ELECTRIC ACTUATORS utilized as part of a CONTROL SYSTEM or CONTROLS , which are mechanically integral with MULTIFUNCTIONAL CONTROLS having non-electrical outputs.
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow
- Valve Size: 6 to 36 inch
- Pressure Rating: 45 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate,
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: Bell & Gossett, a xylem brand
Description: calculations when selecting control valves Always maintains 100% authority, ensuring excellent control Combination valve reduces cost and more accurate flow control lowers lifecycle costs Globe valve design ensure complete shut-off and clog free
- Valve Size: 0.5 to 6 inch
- Primary Material: Brass / Bronze, Cast Iron
- Valve Type: Control Valves, Globe Valves
- Actuation: Electric
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ACTUATED VALVE ASSEMBLY, J ELECTRIC ZONE VALVE SERIES, TWO-WAY, 0.75IN PIPE, CV4 FLOW CAPACITY, THREADED, 25-300PSI, BRASS, 32-200DEGF, 20-30VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
-
Supplier: Continental Hydraulics
Description: VSD0*M PILOT OPERATED DIRECTIONAL CONTROL VALVE Sizes D05H thru D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM Description The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Digital position sensing Modulating, High-speed and failsafe options OLED display Programmable features (adjustable features) Local Control (Only with power supplied) Design & Materials: High performance brushless actuator motor with overload/overheat protection.
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: ASCO
Description: The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 200 F
- Flow (Cv): 0.18 to 0.35
-
Supplier: ISC Sales, Inc.
Description: underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
- Actuation: Electric
-
Supplier: Honeywell International, Inc.
Description: PSI AT 248 DEG F PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION NON-STICK SEAL MATERIAL 4-3/4 INCH END TO END DISTANCE BRASS DISC MATERIAL STAINLESS STEEL STEM MATERIAL ELECTRIC/LINEAR PNEUMATIC ACTUATOR TYPE DIRECT AND REVERSE ACTING POSITIONER TYPE OVERALL DIMENSION
- Valve Size: 1.5 inch
- Pressure Rating: 217 psi
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate
- Valve Size: 1 to 4 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
Find Suppliers by Category Top
Featured Products Top
-
. Managing heat efficiently is critical for cost-effective, sustainable operations. Responsive flow control, including electric, pneumatic, and hydraulic actuators, is essential for cooling and increased uptime. Our advanced solutions meet these complex demands, helping data centres innovate and adapt. In a fast-changing world, embracing smart infrastructure ensures resilience, performance, and progress. (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Customer Metroval specified Rotork intelligent IQ3 multi-turn electric actuators, as well as CP and GP pneumatic actuators, to control plug and butterfly valves on an FPSO, which will operate in the LIBRA oil fields in the Atlantic Ocean’s Santos Basin. The FPSO operating at the site is (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
and maintenance programme that focuses on analysis of data supplied from intelligent electric flow control assets (such as actuators). Learn More (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Rotork Joins Rockwell Automation’s Technology Partner Program Rotork, a global leader in flow control and intelligent actuation solutions, is pleased to announce its official entry into the Rockwell Automation Technology Partner Program. This collaboration (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
Rotary Electric Actuation The Series 19 MultiPack® is a rotary electric actuator, specifically designed for precision flow control. What is a rotary electric actuator anyway? In simple terms, an electric actuator (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
. Automated valve actuators provide operators with a more efficient, streamlined control of piping system flows facilitating more accurate costs per unit. Improving Output with Automated Valves Improved output control using automated valves helps to cut costs related to (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Turkey, run by ?i?ecam, installed 33 ROMpak electric actuators. The ROMpak units replaced existing underperforming actuators to operate butterfly valves, controlling the flow of hot air at the heart of the glass manufacturing process. Glass manufacturing produces items like packaging, flat glass (e.g. in (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
installed on knife gate and butterfly valves in the coke system in two coke batteries, each comprised of 45 individual coke ovens, feeding two blast furnaces. The actuators control the flow of fluid in the cooling water, coke gas, stripped water, coal water, deacidified water, H2S/NH3 vapours and crude (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc.
Conduct Research Top
-
A Pressure Regulator is a Flow Control Valve
As pointed out in many engineering texts, a pressure regulator is actually a control valve. The CE article discusses the ordinary regulator, whether spring-loaded or pilot-operated, as an economical substitute for a control valve with pneumatic or electric actuator and a separate controller
-
Rotork Electric Actuators Installed in Glass Factory help Improve Reliability and Reduce Emissions
actuators to operate butterfly valves, controlling the flow of hot air at the heart of the glass manufacturing process. Glass manufacturing produces items like packaging, flat glass (e.g. in construction and commerce), fibreglass and speciality glass (tableware, lighting, cookware).
-
Rotork Actuators Used for Precise Oil and Gas Flow Control on a Brazilian FPSO Vessel
Customer Metroval specified Rotork intelligent IQ3 multi-turn electric actuators, as well as CP and GP pneumatic actuators, to control plug and butterfly valves on an FPSO, which will operate in the LIBRA oil fields in the Atlantic Ocean's Santos Basin. The FPSO operating at the site is expected
-
Wastewater treatment plant saves energy using linear electric actuators
Stable and precise air flow control in aeration tanks has helped a local wastewater treatment facility in Denmark reduce its aeration energy consumption. A series of LINAK (R) actuators now open and close the v-port knife gate valves, and that has proven very effective. More than 20,000 mÂ
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the solenoid valve, thus, allowing the orifice - from which water flows - to open and activate a sprinkler system. This helps keep the fire under control and prevent spreading to other parts of the building. Meeting SIL Standards. Solenoid valves must be of good quality and meet Safety Integrity Level (SIL
-
Wastewater Treatment Plant in Portugal Using Profibus-enabled Actuators
penstocks and butterfly valves for flow control. Rotork was able to provide the latest multi-turn and part-turn intelligent non-intrusive electric actuators with Profibus (R) as a network control system, which successfully met Viseu Sul's requirements.
-
Always Up to the Challenge: How DynaQuip Answers the Needs of the Industrial, Commercial and Residential Markets
By manufacturing and supplying automated ball and butterfly valves, electric and pneumatic actuators and accessories, plus lead-free valve solutions, DynaQuip is dedicated to creating durable flow control and fluid connector products for a wide variety of applications.
More Information Top
-
Super-Gas™ Fueling Stations
The PLC monitors the two axial turbine flow meters; controls two electric ball valve actuators (MOV); actuates the pump motor; and monitors the pressure switch as well as the pressure transducer.
-
Development of an automatic transfer machine with human compatibility by using pneumatic actuators
Furthermore, flow proportionaltype electric servo valves are utilized to con- trol each actuator .
-
Subsea Compression: A Game Changer
The control system includes a number of pressure and temperature sensors, flow meters, liquid level measurement, electric actuators for the isolation valves , electrically actuated flow control valves and an active magnetic bearing system for the compressor motors.
-
Fast track to water success | Archive | Process Engineering
Rotork's involvement in the project was the supply and installation of electric actuators for new butterfly valves controlling the inlet and outlet flows on the slow gravity sand filters at Smock Alley.
-
Electric Actuators Suppliers, Electric Actuators Manufacturers and Exporters
Products/Services: electric valve , flow control valve, regulating ball valve, motorized actuator valve .
-
Products | Bell and Gossett's Technologic 5500 ZoneSav optimizes zone/bridge flow | Plant Services
The ZoneSav product offering is complemented with numerous accessories and options, including temperature detectors with 4-20mA output, control valves , actuators and valve positioners ( electric or pneumatic), insertion flow meters with pulse and 4-20mA output and digital and analog logic input …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37035/36815868-MIT.pdf?sequence=2
In addition to those components directly related to the design air flow rates, VAV damper actuators and reheat water flow control valve actuators were changed from pneumatic function to all DDC, electric motor driven types.
-
A mathematical model of a digital control system with variable parameters
The subsystem control valve (see Fig. 4) represents the model of the regulating valve which controls water flow from the reservoir; the valve is equipped with electric actuator (EA).
Indicates content that may require registration and/or purchase.