Products/Services for Fluid Cell Press
-
Presses (metalworking) - (518 companies)Image Credit: Savage Engineering, Inc. Industrial presses (metalworking) use a ram to shear, punch, form, or assemble metals or other materials by cutting, shaping, or using dies attached to slides. Types of Presses (Metalworking...Press TypeHot PressOperation -
Hydroforming Presses - (32 companies)Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use... -
Load Cells - (406 companies)Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one... -
Punch Presses - (254 companies)...and automation. Air-driven punch presses are powered by a pneumatic cylinder and are suitable for light-duty applications. Hydraulic presses are powered by a fluid-filled cylinder and can generate extremely strong forces to form metals and other materials... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Filter Elements - (782 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications. How to Select Filter Elements. Image Credit: Applied Industrial Technologies. Filter elements are used to remove...
-
Gaskets and Gasketing - (1427 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. The gasket must be able to maintain a seal under pressure and temperature changes. A number of different gaskets are available: pre-cut compression...
-
Lab-on-a-Chip (LOC) Devices - (16 companies)...devices are designed to handle extremely small amounts of fluids such as blood and human serum. Most LOC products have embedded capabilities for chemical or biological analysis. Typically, microfluidics technology is used for the analysis of biological...
-
Hose Crimpers - (57 companies)...automated, benchtop, work cell, or freestanding machines that are engineered for precision and high-volume runs. Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing...
-
Press Brakes - (265 companies)...single-cycle operations to automated cell components. Driven by two synchronized hydraulic cylinders, hydraulic press brakes are safer and less expensive than mechanical press brakes and offer advantages such as variable speed control, quick retraction...
Product News
-
Savage Engineering, Inc.
Assembly Press 4-500 Ton Capacities. Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes available to tailor the press to your requirements. Savage C-Frame Presses feature a ram adapter with anti-rotation. Savage Guided C-Frame (CFG) Presses are available with 2-post and 4-post guided platens. Gib guided platens are available... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Laminating and Bonding Presses Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings. Platen sizes up to 10' x 24'. Ridged boxed frame members. Heat growth compensated frame. Up- or down-acting models. Automatic safety locks. Options: Fluid platen manifolding. Fluid heating and cooling systems. Temperature... (read more)Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Powder and Explosives Compaction Presses . This 40/40 ton Opposed Ram Powder Compaction Press (left), designed for Sandia National Laboratories, features opposed rams with a fixed center tool holder and fluidized fill system for product uniformity. This design allows compaction from both ends toward center for improved density throughout. Catalog Information on 40/40 Ton Opposed Ram Powder Compaction PressWatch Them Operate! Explosives Compaction Press. SAVAGE Explosives Compaction Presses feature single or opposed compactions rams... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Powder Compaction Press pyrotechnics, explosives, titanium sponge, titanium dioxide, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity. Rugged straight sideor 4 post design. Hydraulic ejector. Hopper and sliding fill shoe feeder. Fluidized fill shoe. Fully automatic cycle with ejection. Stroke, daylight, speeds, and bed sizes to your requirements. Made in USA. Features opposed rams with fixed center tool... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Wheel Press Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available ... Typically 60 ", 72 " or 84 " (up to 144 ") vertical clearance between rails. U-slot width is custom to clear your maximum shaft size... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Straightening Press For precision straightening of round bars, tubes and shafts, Savage has a variety of solutions. Both fixed frame and traveling gantry stroke-controlled models are capable of straightening work of almost any length and diameter. Powered accessories are available for easier handling of heavier workpieces. SAVAGE pressing systems are "Job Engineered" to accomplish your specific requirements and designed to perform their job function as efficiently as possible. Broadest line of hydraulic presses... (read more) -
Hamilton Company
Syringe Pumps - OEM Fluid Handling Hamilton Company is the worldwide leader in the design and manufacture of manual, semi-automated, and robotic products for precision fluid measuring. For over 50 years, Hamilton has been helping customers satisfy end-users' needs by providing high performance fluid handling systems for the entire flow path: pumps, valves, syringes and needles. Read More... Our products include: Precision syringe drive pumps in 30 mm and 60 mm stroke lengths to meet all applications. Superior performance valves... (read more)Browse Syringe Pumps Datasheets for Hamilton Company -
Transducer Techniques, LLC
Power of Load Cells for Engineering Excellence! systems, providing critical data for material testing to determine tensile, compressive, and shear properties, and enabling real-time force monitoring in robotics, automated machinery, and safety testing. Additionally, load cells are vital in process control applications, maintaining consistent force levels in hydraulic press systems, extrusion lines, and assembly operations. The article delves into the various types of load cells available, each with its unique design and operating principle... (read more)Browse Load Cells Datasheets for Transducer Techniques, LLC -
RDP Electrosense
Menu of Load Cells (Force Sensors) LVDT Displacement, Load Cells And Pressure Sensors. Menu of Displacement Transducers. Signal Conditioning Electronics. Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning. Menu of Load Cells (Force Sensors). What is a transducer?. A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical parameters but our range... (read more)
Conduct Research
Through the placement. of the fluid electrode channels and the removal of contact between the electrodes. and the sample fluid, cDEP mitigates issues associated with sample/electrode contact. MCF10A, MCF7, and MDA-MB-231 human breast cells were used to represent early,. intermediate, and late-staged...
...contactless DEP (cDEP),. this system illustrates the potential to sidestep the. common trade-off between sample throughput and. selectivity without the need of a complicated fabrication. process. The ability to concentrate particles from. a sample fluid is validated experimentally through...
-
Innovations in Fluid Cell Tooling and Process Efficiency Dramatically Lower the Costs of Aerospace Sheet Metal Parts (.pdf)
The answer to both concerns may well be the recent availability of mid-size, supplier-focused fluid cell presses and advancements in Flexforming processes and tooling technology.
-
Sheet Metal Forming: Processes and Applications
Quintus fluid cell presses are manufactured with rectangular trays with usable tool areas from 0.9 by 2 m (3 by 7 ft) up to 2 by 4 m (7 by 13 ft) (Fig. 8.12).
-
Maschien and devices
Of Asea Brown Boveri (FIG) iibergeben became a QUINTUS fluid cell press rnit of the world-groBten PreBkraft of 150.000t small and particular series on Mercedes Benz in Sindelfingen for production of prototypes.
-
ZASMHBA0003177
ASEA Quintus fluid cell presses are available with maximum forming pressures ranging from 100 to 200 MPa (14 to 29 ksi) and force capacities up to 1400 MN (157,000 tonf).
-
ZSMFP2012P157
Quintus fluid cell presses are manufactured with rectangular trays with usable tool areas from 0.9 by 2 m (3 by 7 ft) up to 2 by 4 m (7 by 13 ft) (Fig. 8.12).
-
Flexforming of Prototype and Low-Volume Parts
FLEXFORM FLUID CELL PRESSES - The flexform fluid cell presses, Fig. 6 and 7, are intended for the forming of large parts, or several smaller ones, in one cycle.
-
News & Views
Flanges are manu- factured from sheet material formed by spin forming, while sheet elements as capsules to produce fittings have been formed by fluid cell press technology.
-
CR4 - Thread: Metal Spinning and Submarine Hatch Doors
The alternative process you have envisaged looks very similar to Flexform / Fluid Cell Presses / Bag Presses/ Bladder Presses used world over for mass production of aero space sheet metal components.
-
USA heat treatment Suppliers, USA heat treatment Manufacturers and USA heat treatment Exporters on EC21.com
Products/Services:stretch presses, fluid cell presses , drop hammers, hydroforming .
-
Rapid Prototyping: Principles and Applications
Cost savings could be increased even further by a flex press ( fluid cell forming press), which conforms even better to the shape of the form block than the Guerin process rubber pad forming hydropress that we had available.
Indicates content that may require registration and/or purchase.