-
Supplier: Gefran
Description: TPF Series flush diaphragm pressure transducers are based on bonded strain gauge on stainless steel technology. Thanks to the strong flush diaphragm made with 17-4 PH stainless steel, TPF is particularly suitable for pressure measurement where the
- Working Pressure Range: 150 to 15,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
-
Supplier: Stellar Technology
Description: The Series FT290 pressure transducers are designed for those applications requiring both a standard NPTmale process connection and a flush diaphragm with zero dead volume. These pressure sensors are designed with a unique isolation diaphragm which reduces
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Dynisco
Description: Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal Internal 80% shunt calibration CE approved
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 250 F
- Pressure Measurement: Absolute, Gauge
-
-
Supplier: Stellar Technology
Description: The Series FT260 is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The FT110 is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low
- Working Pressure Range: 0 to 1,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The FT11XX is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -30 to 180 F
- Signal Output: Analog Voltage, RS232 / RS485
- Media: Gas, Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize. · M20x1.5, R1/2, G1/2 · 0bar~1bar...35bar · Flush
- Measurement Type: Absolute, Gauge
- Sensor Technology: Mechanical Deflection
- Device Category: Sensor
-
Supplier: Honeywell Test & Measurement
Description: The Model A-105 gauge pressure transducers are manufactured with a unitized 17-4 PH stainless steel, wetted diaphragm. The advantage of this type of design is that a thin diaphragm and heavy sidewalls are made from one piece of stainless steel. This unitized
- Working Pressure Range: 3,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s full line of subminiature pressure transducers accurately measure pressure ranges from 100 psi to 15000 psi. These gauge-only, subminiature pressure transducers have a high natural frequency and utilize a flush diaphragm that is
- Working Pressure Range: 200 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PFT510 , 500 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long
- Working Pressure Range: 7,251.885 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Media: Gas, Liquid
-
Supplier: Keller America, Inc.
Description: Piezoresistive pressure transducers with flush diaphragm. Flush diaphragms are used in applications where minimal dead volumes or very high frequencies are required or if the diaphragm could become encrusted by the media.
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: TE Connectivity
Description: Output Signal Details : 4 - 20 mA Pressure (PSI) : 7.5 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : G1/2 Flush Diaphragm With Steel Cage Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type :
- Working Pressure Range: 7.5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Measurement Type: Gauge
-
Supplier: Setra Systems
Description: The Model C290 meets 3A sanitary standards. A flush diaphragm design and tri-clover fitting make the C290 ideal for applications that must withstand external high-pressure washdown and CIP/SIP cycles. Standard accuracy is 0.20% FS. High accuracy option is available. Features:
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.2 ±% FS
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Piezo-Metrics
Description: Micron's Model MP40 is a flush mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: tecsis LP
Description: XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: tecsis LP
Description: This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges from 0-150 to 0-20,000 psi. The unique design
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Construction • Optional Hastelloy C Construction • Rugged Thin-Film Design • Large Flush Diaphragm for Plug-Free Measurement of Difficult Fluids • 3 m (10') Vented Cable with Conduit Connection on Body for Installation in Harsh Environments • Heavy-Duty G1 Fitting
- Working Pressure Range: 0 to 5.801508 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: Dynisco
Description: Features and Benefits Flush diaphragm Accuracy ±0.50% Zero volume pressure port 15 to 10,000 psi 3 mV/V output Internal shunt calibration Description Dynisco's PT311JA flush diaphragm pressure transducer is designed for applications requiring a zero
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Available with PMC adapter (shown) Flush-mounted integral 316 stainless steel diaphragm Stainless steel NEMA 4X enclosure Current/voltage output
- Working Pressure Range: 3,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Piezo-Metrics
Description: Micron's Model MPT40 is a flush mountable, miniature, low cost, general use pressure/temperature transducer. This transducer is made of corrosive resistant titanium (6AL4V). It utilizes high reliability bulk type semi-conductor strain gages and temperature sensors bonded
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:200psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5V; Port Style:Flush Diaphragm; Supply Current:-; Product Range:-; Operating Pressure Min:0psi RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Construction • Non-clogging Flush Diaphragm Design • NEMA 4X Enclosure • Thin Film Reliability • 100% Production Calibrated • NIST
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Columbia Research Labs, Inc.
Description: of the Model P-766 provides the advantages of high natural frequency and exceptional mechanical isolation along with extreme ruggedness. This flush diaphragm device conveniently mounts with a 1/2" male pipe thread. Consult the factory for customized versions of this sensor. Features
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Dynisco
Description: transducers convert process pressure into an amplified signal for long distance transmission free of noise interference. All models are available in 4-20 mA, 0-5 VDC and 0-10 VDC, 2-, 3- and 4-wire high level outputs. Many of the features found in Dynisco's standard MDA-series have
- Working Pressure Range: 0 to 29,007.54 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 752 F
- Measurement Type: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: measure pressure below air pressure, the min. pressure can be around -1 bar. · Φ19x13.5mm · 0bar~0.35bar...200bar · Flush Membrane Used For: Flat membrane pressure sensor MPM280F is a pressure sensing element through the male thread. It has pressure
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: · -1bar...0bar~0.1bar…1000bar · General / Flush Diaphragm · CE, RoHS, ATEX approved Used For: MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs
- Pressure Measurement: Absolute, Gauge
-
Supplier: SensorsONE, Ltd.
Description: wetted parts in contact with the tank contents are a semi-flush Ceramic diaphragm or PVDF pressure connection, FKM, NBR or EPDM O ring seals. The LMK-331 level transducer can measure the level in small and large Intermediate Bulk Containers (IBC) and for hazardous area
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
the same direction as the strain and often in fours to form a full 'Wheatstone Bridge'. An downward bend stretches the gauges on the top and compresses those on the bottom. A pressure transducer contains a diaphragm which is deformed by the pressure which can be measured by a strain (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
many different types of pressure sensors but ours work by using a strain gauge to measure the deflection of a diaphragm as the pressure changes. What is a pressure transducer used for? Pressure transducers of our type are most commonly used for measuring the pressure of hydraulic fluid in (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
pressure sensors. They are many different types of pressure sensors but ours work by using a strain gauge to measure the deflection of a diaphragm as the pressure changes. What is a pressure transducer used for? Pressure transducers of our type are most commonly used for measuring the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
X-100P: Flat Embedded Diaphragm X-100PS: Flush Diaphragm (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in the lab & research industry?and at the advantages of the UTC30 within this (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Customized pressure sensors from Endress+Hauser Sensors & Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
different working principle for pressure sensors? Here are three good reasons why capacitive ceramic pressure sensors can help you to increase your measuring point. Durability - In aggressive process environments, metal diaphragm measuring cells can fail (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pressure transmitters in a front-flush stainless steel hygienic design. The ceramic membrane offers decisive advantages in pulsations, pressure peaks and demanding operating conditions. Robust and durable Ceramic diaphragms made of high-purity alumina (Al?O?) are (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
process of the pump tube Our solution: In the application of pressure measurement in a hose, the sensor monitors the pressure with which the loop is compressed. Endress+Hauser Sensors&Components recommends a flush mounted ceramic transducer with hygienic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Limitations and corrections in measuring dynamic characteristics of structural systems
Transfer function of flush diaphragm pressure transducer when pressure wave is normal to diaphragm axis .
-
ISA 37.16.01 - A Guide for the Dynamic Calibration of Pressure Transducers
31) Horn, L., “The Response of Flush Diaphragm Pressure Transducers to Thermal Gradients,” Preprint .
-
New Products
Of special note is a new range of small high frequency flush diaphragm pressure transducers .
-
K0 Development In Kaolin-Bentonite Mixtures
The loading platen and the base of the consolidation cell were fitted with a flush diaphragm pressure transducer each for the measurement total vertical stress.
-
Development of an extruder-feeder biomass direct liquefaction process
Precise Sensors Inc.'s Model #113-3, flushed diaphragm pressure transducers were specified for pressure measurement on the extruder-feeder.
-
Measurement system support at the JAERI-CRT Facility: pressure transducers. [Containment Research Testing]
As part of a continuing liaison between the U.S. NRC and foreign full scale containment research programs, measurements assistance in the form of the loan of 30 flush diaphragm pressure transducers has been provided to t Tokii-Mura, Japan.
-
Stress Wave Propagation in Rods during Percussive Drilling
A flush diaphragm pressure transducer (PWF50MPA made by Tokyo Sokki Kenkyujo Co., Ltd.) was chosen to measure the oil pressure in the drilling process due to its high responsiveness.
-
Featured Products
The TDA85 Series is a flush dia- phragm pressure transducer with debris avoidance standoff that is available for immediate in-stock delivery.
-
Development of a High Precision Method to Characterize Poisson’s Ratios of Encapsulant Gels Using a Flat Disk Configuration
…then threaded through the center of a 38.1 mm thick stainless steel block with a 32 mm counter bore through 25.4 mm of the steel block to accom- modate a 1000 psi flush diaphragm pressure transducer (Honeywell-Sensotec®, Model A…
-
A study of proton beam penetration in a small‐volume water target
The gas pressure was measured with a pressure transducer (Sensotec subminiature flush diaphragm pressure transducer AP 311 CL, Sensotec Inc., Columbus, Ohio 43212).
Indicates content that may require registration and/or purchase.