-
Supplier: C & C Lift Truck, Inc.
Description: their sides. VERTICAL CYLINDER STORAGE - stores vertical cylinders up to 200 lbs. Available for 5-10 and 10-20 cylinder units with safety retention chains. UPRIGHT SMALL PROPANE STORAGE - Propane cylinders 12" dia. x 22-1/4"H store in vertical position. Stores
- Height: 70 inch
- Width: 62 inch
- Depth: 38 inch
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 200-510, ACETYLENE
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 510-200, ACETYLENE
-
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 200-520, ACETYLENE
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Accuris
Description: Adapter, Compressed Gas Cylinder Valve Connections: Class 510-200, Acetylene
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: CCR Containers
Description: • Capacity: 930 L • Diam.: 860 mm • Length : 2350 mm • Material: SS 304 • Manhole opening: 240 mm • Liquid and gas valves: 1"1/4 • Tare weight: 690 kg • Max gross weight: 2180 kg • Max working pressure: 28 bar • Test pressure: 42 bar • Approval: P200
- Application: Shipping
-
Description: ISO 11439:2013 specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service conditions do not
-
Supplier: CSA Group
Description: ISO 11439:2013 specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service conditions do not
-
Supplier: CSA Group
Description: ISO 407:2004 concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15 °C) of 200 bar. This type of connection is typically used for small cylinders (5 l or below). In some cases, it may be used for
-
Description: ISO 407:2004 concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15 °C) of 200 bar. This type of connection is typically used for small cylinders (5 l or below). In some cases, it may be used for
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: cylinder control *Weight Scale *Cylinder heating
- Application: Gas
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Description: Features Safely Dispenses Hazardous Process Gases Separate Enclosures for Individual Cylinders Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors
- Maximum Flow (Gas / Air): 550 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1301663-SL1122A200 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1122A Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 200 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting
-
Supplier: Linde North America, Inc.
Description: lessons learnt best map to a new valve design that can outperform existing models. And EVOS™ Ci was the result. EVOS Ci highlights at a glance: Cost efficiencies with less gas wastage Comfortable, intuitive, safer design Faster, easier opening/closing, clearer and live visibility of
- Number of Ports/Ways: 2
- Pressure Rating: 4,351.131 psi
- Primary Material: Brass / Bronze
- Media: Gas
-
Supplier: IMI Norgren
Description: The J-100 and J-150 models offer the same performance as their sister pumps, the J-100M and J-150M on page 165 of our product catalog, but with larger ports. The J-200 and 250’s offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels
- Ultimate Operating Vacuum: 0 to 254.34621649637208 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: changeover system. When a cylinder’s gas level drops, the system detects it and switches to a full cylinder without any manual effort. This saves time and prevents downtime in operations that rely on constant gas flow. Many systems also have alarms or indicators to notify
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Bansbach Easylift®
Description: the industry. standard with scraper (protection if against wood chips or other rough dirt) with cover tube, -40°C to 60°C (protection against shocks, scratches and dirt) with neutral labels with valve inside the cylinder(pressure can be adjusted by using depressurizing screw) with special
- Absorber Stroke: 0.393701 to 39.3701 inch
- Cylinder Diameter or Maximum Width: 0.3149608 to 2.755907 inch
- Rod Diameter: 0.1181103 to 1.181103 inch
- Features: Adjustable, Locking, Valve
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: DOD Technologies Inc.
Description: The XP-703D handheld toxic gas detector is considered the standard for locating leaking gas cylinders right off the delivery truck. The device provides auto-zeroing, a long battery life, and a compact system to detect most of the main dopant gases used in the semiconductor
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: GasLab
Description: models that measure total flammable gas LEL for easy integration and improved performance in existing products. Features Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen No calibration required No poisoning, zero drift Self
-
Supplier: ESAB Welding and Cutting Products
Description: Features Durable Lexan outer tube and flow tube with easy-to-read graduations Solid brass piston and machined brass body 3,000 psi cylinder contents gauge
- Gas Volumetric Flow Rate: 0.166666666666667 to 1.08333333333333 SCFM
- Process Media Type: Gas
-
Supplier: GasLab
Description: choice for accurate 24/7 methane gas leak detection in harsh, remote, and complex environments both above ground in a grid pattern or in-ground for soil gas analysis. Features Real-time point detection & auto-gas classification Built-in environmental compensation; no
-
Supplier: WEH Technologies Inc.
Description: Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Quick Coupler
-
Supplier: Linde North America, Inc.
Description: Spectra Gases gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate. A variety of standard gas
- Height: 50 to 76 inch
- Width: 18 to 50.5 inch
- Depth: 18 to 19.1 inch
- Use: Industrial
-
Supplier: Harwood Engineering Company
Description: The SA-7 gas booster is designed for 200,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving
- Outlet Pressure: 200,000 psi
- Features & Approvals: Compressor Included
- Generator Type: Hydrogen
- Features: Specialty / Other
-
Supplier: Plansee SE
Description: rapid changes of temperature. That sounds like a job for our metals. We produce our HIP cylinders, support structures and heating assemblies from molybdenum, ML or TZM and supply additional gas supply and rapid cooling components. When other materials give up, it's time for molybdenum
- Process Temperature: 2,800 C
- Pressure Range: 29,007.3678714394 psi
- Application: Firing / Sintering, Heat Treating
-
Supplier: Caterpillar Oil & Gas
Description: Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: packaging time. Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3412 gas engine. Ratings: 448 bkW (600 bhp) @ 1800 rpm are available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION :
- Flow Capacity: 9.3 SCFM
- Horse Power: 5.5 HP
- Power Source: Gasoline
- Features: Integral Filter
Find Suppliers by Category Top
Featured Products Top
-
expected to produce 180,000 barrels of oil equivalent per day. The actuators will be operated by end user Modec to control the flow of oil and gas from the FPSO to the metering system, with the accuracy of the IQ3, CP and GP actuators a key factor in the customer’s decision to (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
corrosive gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressures, and regulators will generally be used to reduce the high pressures of storage cylinders to those usable for cutting and welding. Oxygen and fuel gas regulators usually have two stages: The first stage of the regulator releases the gas at a constant pressure from the cylinder despite the pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-Epsilon is expanding its portfolio with sensors for especially demanding operating conditions. The series comprises 5 cylindrical sensors and 7 flat-design models with measuring ranges from 0.2 to 5 mm. The sensors are based on the proven CSH standard models and offer an almost identical design as well as (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
their notable resistance qualities. Outstanding characteristics of fluoroelastomer rubber: High heat resistance up to 200 °C (392 °F) and in some formulations up to 300 °C (572 °F) when compared with other elastomers High repellency (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
CR4 - Thread: FM200
Actully all the test we have carry out for all smoke detector/call point/pipe leak check/room presurization but the client intent to test the actual system by releasing the gas from the FM200 cylinder that is why in 1st query is it necessary …
-
Hydrogen Fuel Cell Vehicle Fuel Economy Testing at the U.S. EPA National Vehicle and Fuel Emissions Laboratory
Emergency stop buttons are located on the vehicle driver's aid, in the test cell control room and next to the Hydrogen Safety Manifold in the compressed- gas - cylinder storage hallway. EPA chose not to have the FM200 fire suppression system triggered directly by the hydrogen supply safety …
-
CR4 - Thread: Difference Between "FM200" and "NAF s125" GAS for Fire Suppression
… design quantity (441 grams per m³ @ 20°C) and the availability of seamless cylinders pressurized at 42 … • #1 "Re: Difference Between " FM200 " and "NAF s125" GAS for Fire Suppression" by jhunter1972 on 04/10/2010 4:28 PM (score 2 .
-
The Vanderbilt University nanoscale science and engineering fabrication laboratory
Process nitrogen is served from separate cylinders like other gases . In addition we have enhanced fire protection by installing FM200 fire suppression in the storage room used …
-
The Forensic Laboratory Handbook Procedures and Practice
Both carbon dioxide (CO2 ) and FM200 are examples of these system types, which utilize an electronic method … … are: Class A – paper, trash, plastic; Class B – flammable liquid and gases ; and Class C … … gas gen- erators offer the benefit of reducing the need to change gas cylinders and also reduce …
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
The two most widely used fluorocarbons are FE36 (made by duPont) and FM200 (made by Great Lakes … The detector sends a signal to a control device and is relayed to a compressed gas cylinder which then discharges the compressed gas to a mechanism at the top of the valve, thereby closing the valve.
Indicates content that may require registration and/or purchase.