Products/Services for FM Approved Pipe Hangers
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets, and pipe straps. Types of Pipe Hangers and Conduit Hangers Common hanger types include: band hangers clevis hangers...HangersSupports & ClampsCoated -
Hanger Bearings - (64 companies)Hanger bearings are used as rotational bearings for drive and screw conveyor shafts that are enclosed with a housing or trough. Hanger bearings are used as rotational bearings for drive and screw-conveyor shafts. Typically, these industrial shafts... -
Pipe Fittings - (1972 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe... -
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Plastic Pipe - (212 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
-
Pipe Transits - (24 companies)Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
-
Drill Pipe - (90 companies)Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
-
Pipe and Hose Pressing Tools - (77 companies)Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems. A large force is applied in a short burst, with 360-degrees or close...
Product News
-
MSA Safety
Senscient ELDS FM Approved Open Path Gas Detector that operates at the industry standard measuring range of 0-5 LFL.m. Its patented technology eliminates false alarms and enables faster, more reliable detection of methane gas, thereby improving worksite safety while reducing operational costs. The Senscient ELDS gas detector uses a tuneable laser to produce a unique Harmonic Fingerprint TM specific to methane, making it immune to cross-interferent gases that cause false alarms. The Senscient ELDS FM-approved methane device is gas-specific and operates... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Woodex MECO Industries
Woodex Screw Conveyor Hanger Bearings Hanger Bearing Type 18B: Fits hanger styles 18B, 19B, 17 & 40. Hanger Bearing Type 216: Fits hanger styles 216, 230, 316, 16B & 216F. Hanger Bearing Type 226: Fits hanger styles 226, 220, 326, 20B, 26B & 28B. Woodex bearings are made of durable rock maple and impregnated with petroleum wax for permanent lubrication. Our parts offer a cost-effective alternative to synthetic options without sacrificing quality or performance. As the wood bearing 's interface heats and cools during normal... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries -
United Electric Controls Company
FM certified explosion-proof temperature sensors UE 's Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100 O RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the complete assembly - both sensor and terminal head. This is an important distinction since common practice has been to pair an explosion proof rated terminal head with an unrated RTD or thermocouple, assuming suitability for hazardous... (read more)Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
New England Wire Technologies Corporation
Agency Approved Power Leads Agency Approved Power Leads. We manufacture a wide range of power leads with component recognition to UL and CSA for OEM installation. visit our UL Online Certifications Directory for the US (UL - Appliance Wiring Material - Component) and Canada ( UL - Appliance Wiring Material Certified for Canada - Component ) as well as our CSA Certification Listing (CSA) for more information. Need something different? Our in-house lab can perform preliminary testing to evaluate materials prior to submittal... (read more)Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
New Yorker Electronics Co., Inc.
Compact UL Approved Relays The J107 Series UL Approved Relay from CIT Relay is a compact and reliable solution for a wide range of switching applications. With a switching capacity of up to 15A, this relay is designed for efficient power management in various systems. Available with 1A or 1C contact arrangements, the J107 Series supports voltage ratings ranging from 3VDC to 48VDC. Its small footprint of 19.0 x 15.4 x 15.5mm makes it suitable for tight spaces and popular PC board mounting. This relay operates with a coil... (read more)Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
LEMO USA, Inc.
LEMO connectors are medically approved. connections. A prime consideration is, of course, that LEMO connectors are medically approved. The LEMO Premium Plastic series has been designed to meet international safety and performance standards for medical devices. We offer a wide range of plastic connectors which can withstand multiple sterilisation cycles, as well as single use connectors where sterilisation is not possible. Fields of application. Specialist solutions can be designed and engineered based on customer requirements, including... (read more)Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
QualiChem, Inc.
Boeing Approved Semi-Synthetic Coolants XTREME CUT 250C and XTREME CUT 290 are QualiChem 's premium semi-synthetic coolants. They provide unmatched corrosion control, foam control, extended sump life, cleaner machines, reduced consumption, and excellent cutting performance on aluminum, steel, titanium, and nickel alloys. While the approval for usage areas 1-4 are new, both 250C and 290 have a decade-long record of performance. (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
WAGO
Compact Connector Approved for Larger Conductors WAGO 's universal surface mount PCB solution - the 2059, is approved for 20 AWG/0.5 mm2 conductors. 2059 terminal blocks create compact connections providing the perfect tool to minimize the size of LED modules. Featuring: A low profile of just 2.7 mm, minimizing on-board shadowing. Wire cross-sections from 26 - 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors. 3 mm pin spacing. Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V(IEC). WAGO 's proven PUSH... (read more)Browse Electrical Connectors Datasheets for WAGO -
Finder S.p.A. con unico socio
APPROVED POWER OUTLET FOR ELECTRICAL ENCLOSURES The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00 x0) or yellow (7U.01.8.230.00 x2). Led version available. Other features: - Suitable for French systems. - 230 V AC (50/60 Hz). - Nominal current: 16 A. - Width 45 mm. - Assembly on 35 mm DIN rail (EN 60715) (read more)Browse Power Connectors Datasheets for Finder S.p.A. con unico socio