Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FineTek
Description: operate at either 10GHz or 26GHz and use FMCW (frequency modulated continuous wave) radar technology. An FMCW radar level transmitter emits a high frequency signal via an antenna towards the material surface. A part of the radar energy is reflected off the material
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: FineTek
Description: JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used in corrosive applications. With its high precision and stability, it is widely used in liquid level
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: Holykell Technology Company Limited
Description: 80GHz radar level transmitter (80GHz radar) is a product developed based on FMCW technology, so it has the advantages of strong penetrating power and high frequency bandwidth (76-81GHz), and is not affected by temperature, dust or steam, it is often used for liquid, solid or
- Measuring Range: 11.81103 to 4,724.412 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
-
-
Supplier: Newark, An Avnet Company
Description: FMCW RADAR SENSOR, 76-84GHZ, FCBGA-161; Data Rate:-; RF / IF Modulation:-; Frequency Min:76GHz; Frequency Max:81GHz; Receiving Current:-; RF IC Case Style:FCBGA; No. of Pins:161Pins; Supply Voltage Min:1.14V; Supply Voltage RoHS Compliant: Yes
-
Description: commercial development of Doppler radar based physiological monitoring for healthcare and other applications. Explains pros and cons of different Doppler radar architectures, including CW, FMCW, and pulsed Doppler radar Discusses nonlinear demodulation methods, explaining
-
Supplier: Infineon Technologies AG
Description: for lowest power consumption. Summary of Features 60 GHz radar sensor for FMCW operation 4 GHz bandwidth 2 TX / 4 RX channels Digital interface for chip configuration and radar data acquisition Optimized power modes for low-power operation Integrated state machine for
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -40 to 105 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: schemes, including FMCW and Doppler. Integrated digital blocks controlling the chip are implemented to support radar system design. The device is manufactured in Infineon’s B11HFC BiCMOS technology, offering a cutoff frequency higher than 300GHz. It is housed in Infineon's plastic
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: designed with doppler-radar applications in mind — as it is capable of keeping the transmit signal inside the ISM band without any external PLL — and may also be used in other types of radar such as FMCW or FSK. The device is manufactured in a 0.18 μm SiGe:C technology offering
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Banner Engineering Corp.
Description: Fourth generation FMCW (true-presence) radar detects moving and stationary objects Narrow beam pattern and high sensitivity Easy setup and configuration of range, sensitivity, and output with simple DIP switches Sensing functions are unaffected by wind, falling rain or snow, fog,
- Operating Distance: 39.3701 to 472.4412 inch
- Operating Temperature: -40 to 149 F
- Power Requirements: DC Powered
- Body Shape: Rectangular
-
Supplier: Infineon Technologies AG
Description: able to track vital signs in consumer electronics, healthcare as well as industrial applications Interested in learning more about the BGT60TR13C radar sensor? Please contact your respective sales person or distributor. For first evaluation of the radar sensor, we offer the DEMO
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -20 to 70 C
- Standards and Certifications: RoHS Compliant
-
Supplier: KROHNE Messtechnik
Description: Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 266 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 7.25 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: KROHNE Messtechnik
Description: Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous,
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 392 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: Holykell Technology Company Limited
Description: Radar flow meter is designed based on the measurement principle of frequency modulated continuous wave (FMCW). The radar frequency of the water level sensor can be 80GHz. It can not only be used in a range of 40 meters, but also can measure speed and distance. Equipped with
- Operating Temperature: -31 to 158 F
- Features: Liquid
-
Supplier: Banner Engineering Corp.
Description: Frequency Modulated Continuous Wave (FMCW) radar detects moving and stationary objects Retro-wave sensor - reference signal (retroreflective target) enables reliable detection of weak targets in the foreground Retro-wave detection - output activates for objects detected in the
- Operating Distance: 472.4412 inch
- Operating Temperature: 104 to 149 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: SAE International
Description: The conventional radar modeling methods for automotive applications were either function-based or physics-based. The former approach was mainly abstracted as a solution of the intersection between geometric representations of radar beam and targets, while the latter one took
-
Supplier: Acme Chip Technology Co., Limited
Description: FMCW SHORT RANGE RADAR
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: 2D FMCW & Doppler Radar Sensor,
- Category: Development Board
- Features: Other
-
Supplier: DigiKey
Description: FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
- Supply Voltage: 2.7 to 3.45 volts
- Frequency: 13,500 MHz
- Operating Temperature: -40 to 125 C
- Output Frequency: 13,500 MHz
-
Description: devices (RPDs) responsive to diffuse reflection of radar signals for the sensing function using frequency-modulated continuous-wave (FMCW) technique. Special attention is directed to features which ensure that an appropriate safety-related performance is achieved. An ESPE can include
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools This development kit allows customers to implement and test 24GHz radar applications as Doppler movement detectors, FSK or FMCW range/position measurement. It comprises a BGT24A transceiver MMIC family, e.g. BGTA24ATR12, and an AURIX 32-bit radar mi
-
Supplier: Richardson RFPD
Description: The TEF810X Car RADAR transceiver is a single-chip automotive FMCW RADAR transceiver for short-, medium- and long-range RADAR applications, covering the full car RADAR frequency band from 76 GHz to 81 GHz. The packaged IC offers a low-cost fully integrated solution
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar offers a wide variety of custom-designed transmitter subsystems for applications ranging from radars, communication links, and sensors to scientific instruments operating in various types of environments. Transmitter subsystems can be configured utilizing any desired architecture and
- Features: Other
- Applications: Radar Systems, Terrestrial RF/Microwave Systems
Find Suppliers by Category Top
Featured Products Top
-
experience shows that the best solution is created together. Thanks to co-creation – the close cooperation between development, product management and sales – radar sensors are created that are precisely designed to solve problems. Endress (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
When precision and reliability matter, the radar sensors USR30 and UTR30 from Endress+Hauser Sensors & Components are the ideal choice. Based on proven 80?GHz FMCW radar technology, they enable highly accurate, non-contact level and distance measurement (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
example is a frequency modulated continuous wave (FMCW) radar, which transmits a sequence of chirps within a frame. The term chirp refers to the adjustment of frequency over a band. Use WaveFarer's scripts and utilities to extract path data from simulations. Once a user has defined parameters for (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
LiDAR-AR Mining Optimizer unites laser radar, AR, and AI, providing precise monitoring and (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Case Study: Building an FMCW Radar From Scratch
Building a homemade Frequency-Modulated Continuous Wave (FMCW) radar from scratch, even with the help of a Red Pitaya board, should by no means be considered a minor feat. Still, that 's exactly what UCLA's David Zheng managed to do.
More Information Top
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/1843/3/RobertMiddletonPhDThesis.pdf
‘High range resolution moving target indication at long stand-off ranges using minimal sampling rates in linear FMCW radar ’ was presented as an Invited Keynote paper at the 2010 IRMMW-THz International Con- ference in Rome, Italy.
-
Principles of Modern Radar: Volume 3: Radar Applications
2.5 FMCW Radar Applications 67 .
-
Design of Multi-Frequency CW Radars
1.1 FMCW Radar Characteristics 2 .
-
Firefighting Robot Stereo Infrared Vision and Radar Sensor Fusion for Imaging through Smoke
In order to over- come these limitations, a multi-spectral vision system was developed that uses sensor fusion between stereo thermal infrared (IR) vision and frequency modulated-continu- ous wave ( FMCW ) radar to locate objects through zero visibility smoke in real-time.
-
Wireless sensing and identification based on radar cross section variability measurement of passive electromagnetic sensors
FMCW radar .
-
A new frequency‐modulated continuous wave radar for studying planetary boundary layer morphology
This paper describes a new generation frequency‐modulated continuous wave ( FMCW ) radar using state‐of‐the‐art electronics and computerized data processing that greatly enhance the use of the radar as a practical tool for atmospheric research.
-
Advances in Science and Engineering II
Semi-Physical Simulation System for FMCW Radar .
-
EM Detection of Concealed Targets
An FMCW radar has been developed using an offset paraboloid fed by a ridged horn as described by Sun and Rusch [172] The arrangement was designed to focus the radiation into the ground at a slant angle to reduce the level of …
-
Ground Penetrating Radar
11.3.2 Transient short-pulse and FMCW radar 441 .
-
An S‐band frequency‐modulated continuous‐wave boundary layer profiler: Description and initial results
Operating principles of frequency‐modulated continuous‐wave ( FMCW ) radar are reviewed, and their measurement limitations for atmospheric targets are discussed.
Indicates content that may require registration and/or purchase.