Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIE - Education
Description: The course presents a fundamental understanding of two-dimensional arrays applied to detecting the infrared spectrum. The physics and electronics associated with 2-D infrared detection are stressed with special emphasis on the hybrid architecture unique to two-dimensional infrared
- Industry: Aerospace / Defense
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Description: This lattice matched InGaAs 2D SWIR focal plane array (FPA) allows for high resolution SWIR imaging at high frame rates >90fps. This small pitch array, 12μm, combined with the high quantum efficiency of the lattice matched InGaAs arrays enables impressive imaging
- Horizontal Pixels: 1,280
- Vertical Pixels: 1,024
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.000095 to 0.000387 MHz
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6690 Editor(s): Thomas J. Grycewicz ; Cheryl J. Marshall ; Penny G. Warren Date Published: 12 September 2007
-
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 5902 Editor(s): Thomas J. Grycewicz ; Cheryl J. Marshall Date Published: 25 August 2005
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6295 Editor(s): Eustace L. Dereniak ; Robert E. Sampson Date Published: 5 September 2006
-
Description: The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm tall
- Horizontal Pixels: 1,024
- Vertical Pixels: 1
- Pixel Size: 12.5 µm
- Maximum Frame Rate: 0.000032 to 0.000048 MHz
-
Supplier: BAE Systems - Fairchild Imaging
Description: clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration. 9216 x 9216 full frame CCD array 8.75µm x 8.75µm pixels 80.64mm x 80.64mm image area 100% fill factor Non
- Horizontal Pixels: 9,216
- Vertical Pixels: 9,216
- Pixel Size: 8.75 µm
- Output Channels: 4
-
Supplier: Xenics nv
Description: The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors come in an
- Spectral Range: 0.9 to 1.7 µm
- Output Channels: 3
- Operating Temperature Range: -40 to 85 C
- Array Type: Linear Array
-
Description: 16 user defined tables to enable flexibility for the given environment. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated
- Horizontal Pixels: 1,024
- Vertical Pixels: 1
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.000037 to 0.000048 MHz
-
Description: (PIRT1280A1-12) on board is a product of Princeton Infrared's decades of experience in InGaAs processing. This advanced digital focal plane array (PIRT1280A1-12) offers 14-bit digital output with a low read noise of <90e- with no image lag. This combined with low dark current
- Horizontal Pixels: 1,280
- Vertical Pixels: 1,024
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.000093 to 0.000385 MHz
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel
- Horizontal Pixels: 12,288
- Vertical Pixels: 128
- Pixel Size: 8.75 µm
- Output Channels: 8
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves
- Horizontal Pixels: 4,096
- Vertical Pixels: 96
- Pixel Size: 13 µm
- Output Channels: 4
-
Supplier: SPIE
Description: This introduction to uncooled infrared focal plane arrays and their applications is aimed at professionals, students, and end users. Topics include principal uncooled thermal detection mechanisms; fundamental performance limits and theoretical performance; the state of the art;
-
Supplier: InfraTec GmbH
Description: Smaller, lightweight, without tedious lens changes - efficiency has a new name: The ImageIR® 6300 Z with a powerful zoom lens and a SWaP detector (Size, Weight and Power).Cooled focal plane array photon detector operating in snapshot mode with (640 × 512) IR pixels Standard
- Measurement Range: -10 to 600 C
- Spectral Range: 3.6 to 4.15 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: Newport MKS
Description: The LT10-CMT-X adaptor has internal (female) 1-in. lens tube threads and external (male) 1.00-32, C-mount threads to allow camera lenses, beam expanders or focal-plane array camera modules with C-mount threads to be attached to lens tubes.
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Knight Optical (UK) Ltd
Description: absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. Typically, this standard range of lenses are used to emit parallel light from the grooved side where the light source is placed at the focal length position from the plane surface. These
- Focal Length: 5.000000000000001 mm
- Width: 0.6000000000000001 mm
- Thickness: 0.20000000000000004 mm
- Lens Type: Fresnel Lens
-
Supplier: Newport MKS
Description: The LT10-CMT-N adaptor has internal (female) 1.00-32 C-mount threads and external (male) 1-in. lens tube threads to allow the integration of other components with 1-inch LT Series lens tubes. The C-Mount adaptor allows camera lenses, beam expanders or focal-plane array camera
- Mount Type: Lens Holder
- Features: Other
-
Supplier: InfraTec GmbH
Description: sequences even with short integration times and at low radiation intensity. This is made possible, among other things, by a cooled focal plane array photon detector with (1,280 × 1,024) IR pixels and a pixel pitch of 12 µm.Thermal resolution of 30 mKShort integration times, even
- Measurement Range: -40 to 3,000 C
- Spectral Range: 7.7 to 12.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: Sofradir - EC, Inc.
Description: The PV320L is a unique broadband infrared camera that incorporates a high resolution (320x240) uncooled focal plane array and advanced features including a USB 2.0 high-speed digital output and internal automatic image calibration (AIC). The PV320L's integral zinc selenide
-
Supplier: SPIE - Education
Description: This course explains methods of infrared optical design to find cost optimized lens arrangements for modern Focal Plane Arrays (FPA). A primary goal of the course is to reveal the logic, systematic order, opportunities and practical constraints in the lens design process.
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Supplier: MOXTEK, Inc.
Description: aligned with focal plane arrays or microbolometers, or used in applications where it is desirable to change polarization angles without a complex mechanical polarizer switching mechanism. Typical Optical Performance: Transmission: > 80% @ 550 nm, Achievable transmission will
- Wavelength Range: 300 to 5,000 nm
- Thickness: 0.7000000000000001 mm
- Polarizer Application: Infrared, Ultraviolet, Visible
- Optical Polarizer: Linear Polarizer
-
Supplier: InfraTec GmbH
Description: ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Description: focal-plane array thermal imaging camera with sensitivity of 0.06 °C Ethernet interface for long distance reliable communication Borescope optics filtered at 0.85 μm wavelength to view through combustion gas and flames Auto retraction for SD systems Class 1 Div 2 compliant
- Measurement Range: 600 to 1,800 C
- Maximum Frame Rate: 60 frames per second
- Horizontal: 640 lines
- Vertical: 480 lines
-
Supplier: InfraTec GmbH
Description: digitally interfaced (640 × 512) pixel MWIR detector now allows 355 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 hp and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K. The
- Measurement Range: -40 to 3,000 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: SPIE - Education
Description: selecting the type and characteristics of an uncooled Focal Plane Array (FPA) for an example system.
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: SPIE - Education
Description: cover a wide range of IR and UV applications, including: CCDs and CMOS detectors Infrared focal plane arrays Cooled and uncooled infrared sensors Infrared Radiometry Thermography Industrial inspection Research and Development applications Corona detection and shortwave UV
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 4x continuous zoom Built-in laser pointer, 3.5"
-
Description: Designed to satisfy the exacting parameters of infrared focal plane array detectors, thermal imaging and forward looking infrared (FLIR) systems testing in static and moving scene applications, LumaSense’s M345X6-LC Series blackbody calibration sources combine fast slew rates,
-
Supplier: OMEGA Engineering, Inc.
Description: of any silicon diode on the market today. This is an important advantage for applications where size and thermal response time are critical, including focal plane arrays and high temperature superconducting filters for cellular communication.
- Temperature Range: -457.15 to 440.33 F
- Electrical Output: Other
- Category: Sensor / Transducer
-
Supplier: Lake Shore Cryotronics, Inc.
Description: thermal response time of any silicon diode on the market today. This is an important advantage for applications where size and thermal response time are critical, including focal plane arrays and high temperature superconducting filters for cellular communication.
-
Description: The M315X-HT blackbody calibration sources are designed to satisfy the exacting parameters of Infrared focal plane array detectors, thermal imaging, and FLIR systems testing in projection scene and field applications where higher temperatures are required. These calibration
-
Supplier: Transcat, Inc.
Description: Product Highlights FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal
-
Description: tested to meet rigid quality control standards RS232 (standard) or RS485 (option) serial communication output Details Designed to satisfy the exacting parameters of Infrared focal plane array Detectors, Thermal Imaging, and FLIR systems testing in projection scene and field
Find Suppliers by Category Top
Featured Products Top
-
fastest thermal response time of any silicon diode on the market today. This is an important advantage for applications where size and thermal response time are critical, including focal plane arrays and high temperature superconducting filters for cellular communication. DT-670-SD features (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc. -
, very compact construction, this camera is predestined for demanding OEM and continuous operation applications. The radiometrically calibrated system camera ImageIR® 6300 is equipped with a cooled focal plane array photon detector of the latest generation. By combining the detector (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
Know Your Spatial Resolution
Spatial Resolution is also known as the Instantaneous Field of View (IFOV) or Spot Size. The limitations. of the spatial resolution are due to the size and expense of the focal plane array (FPA). The FPA of many moderately priced cameras will have an array of 320 x 240 or 160 x 120 detectors
More Information Top
-
The Wonder of Nanotechnology: Quantum Optoelectronic Devices and Applications
17.2.4 CBIRD focal plane arrays 388 .
-
Scientific detectors for astronomy 2005
Focal Plane Arrays .
-
Scientific Detectors for Astronomy
Design of the CRIRES 512 x 4096 pixel Aladdin InSb focal plane array detector mosaic .
-
Deep Space Optical Communications
BMA = Bi-Axis Mirror Assembly FPA = Focal Plane Array LTA ILaser Transmitter Assembly .
-
The Square Kilometre Array: An Engineering Perspective
Marianna V. Ivashina, Jan Simons and Jan Geralt bij de Vaate / Efficiency Analysis of Focal Plane Arrays in Deep Dishes .
-
Federal Register > Monday, July 2, 2012 > [77 FR 39354] Wassenaar Arrangement 2011 Plenary Agreements Implementation: Commerce Control List, Definitions, New P...
Paragraph 6A002.a.1 is amended by adding a Note to explain that solid-state detectors include " focal plane arrays " (FPAs) for the purpose of 6A002.a.1.
-
Code of Federal Regulations > Title 15 - Commerce and Foreign Trade > Bureau of Industry and Security > [15 CFR Part 774] The Commerce Control List
3 (except a.3.d.2.a and a.3.e for lead selenide based focal plane arrays (FPAs)), and .c .
-
Silicide Sensor Overview
The current state and expected future performance of platinum silicide staring infrared focal plane array technology is discussed.
-
Review of Schottky-barrier imager technology
Schottky-barrier focal plane arrays (FPAs) are the only infrared imagers that are .
-
Comprehensive hyperspectral system simulation: II. Hyperspectral sensor simulation and premliminary VNIR testing results
In the sensor model portion, fore-optics (misalignment), dispersive spectrometer designs, degradations (platform motion, smile, keystone, misregistration), focal plane array (temperature drift, nonuniformity/nonlinearity), noise (shot, dark, Johnson, 1/f, RMS read, excess low frequency), analog-to-digital conversion, digital processing, and radiometric/temporal/wavelength calibration …
Indicates content that may require registration and/or purchase.