-
Supplier: RS Components, Ltd.
Description: Universal Broadband FR4 Embedded LTE / L
- Primary Frequency Range: 1,700 MHz
- Gain: 4.4 dB
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: Internal / Chip
-
Supplier: RS Components, Ltd.
Description: 2400 MHz Straight Dipole Dome
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: RS Components, Ltd.
Description: 868 MHz Straight Dipole Whip
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 65 to 180 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: A.H. Systems Inc.
Description: antenna is able to provide directivity and gain over a wide bandwidth. This antenna also folds in half for ease of storage, an optional transit storage case is ideal for portable applications.
- Primary Frequency Range: 190 to 2,000 MHz
- VSWR: 1.64 :1
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and
- Primary Frequency Range: 0.00002 to 4,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Dipole / Wire Antenna, Log Periodic Array, Loop
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: The SAS-544F Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. This Biconical Antenna is designed with a coaxial wound balun for increased power capability and intended for both transmitting and receiving high
- Primary Frequency Range: 20 to 300 MHz
- Gain: -23 to 2.8 dB
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Biconical / Discone
-
Supplier: Advantech
Description: Accessory Antenna, BB- Airborne Products, 2dBi (RP-SMA) 2.4 ~2.5GHz / 4.9 ~ 5.35 GHz RF tilt antenna 2 dBi connector RP-SMA male connector mount
- Technology Type: Dipole / Wire Antenna
-
Supplier: DigiKey
Description: 2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Male Mast Mount
- Primary Frequency Range: 2,450 MHz
- Gain: 8 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: RS Components, Ltd.
Description: Siretta MIKE2A/3M/LL1/SMAM/S/S/26
- Primary Frequency Range: 699 MHz
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Advantech
Description: Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS) Anti-Rotation Mounting Certificates: IP67, IP69, IK09
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: High performance Cellular 5G/4G/3G & WiFi antenna Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz WiFi/ISM Bands: 2410-2490, 4920-7125 MHz Screw Mount Length of cables 1.5 m Ground Plane Independent Dimensions: 199 mm × 167 mm × 53 mm Certificates: IP67, IP69
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm Cable length 2m Connector Type - SMA Male (Center Pin) Mounting Type - Magnet
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Description: The 4G PCB Internal Antenna with 1.13mm Cable (L-10CM) and UFL Connector is a compact and efficient antenna solution designed to provide reliable 4G LTE connectivity for a variety of devices. This internal antenna is ideal for integration into devices such as IoT
- Form Factor / Mounting: Internal / Chip, Retractable / Folding
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: 4G antennas, with manufacturing facilities in Egypt, Vietnam, Philippines, Argentina, Thailand, Malaysia, and Peru. We offer the best 4G antenna prices in Egypt and a wide range of products, including 4G LTE Antenna 3.5dBi Foldable in Vietnam and 4G LTE WiFi Bluetooth FPC
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 10 dB
- Pattern Type: Omnidirectional
- Form Factor / Mounting: Retractable / Folding
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a
- Primary Frequency Range: 408 to 428 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: TACO Communications Inc.
Description: Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
- Primary Frequency Range: 104 to 112 MHz
- Gain: 11.2 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Lone Star Electronics Co.
Description: 2-bay folded dipole collinear array
- Primary Frequency Range: 148 to 174 MHz
- Gain: 3 to 6 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad
- Primary Frequency Range: 2,400 to 5,800 MHz
- Technology Type: Dipole / Wire Antenna, Panel / Sector
- Applications: Dual Band / Multi-band
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HE309E Active Vertical Dipole is designed to receive vertically polarized signals in the frequency range from 20 MHz to 1300 MHz. The lightweight and compact antenna is accommodated in a weatherproof and rugged GRP (glassfiber-reinforced plastic) radome that fully protects the
- Primary Frequency Range: 20 to 1,300 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Comtelco Industries, Inc.
Description: EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION
- Primary Frequency Range: 150 to 174 MHz
- Gain: 2.5 dB
- VSWR: 1.5 :1
- Applications: Cellular / PCS Base Station
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod
- Technology Type: Dipole / Wire Antenna, Loop
- Polarization: Other
-
Supplier: ValueTronics International, Inc.
Description: electromagnetic interference (EMI) compliance tests. Also, they are the only type of antenna that is to be used for calibration of broadband antennas (such as biconical dipoles log periodic dipole arrays, etc.) when employing the reference antenna method described
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 Omni Antenna Pair the airMAX® Omni Antenna with a Rocket™M BaseStation for 360° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design airMAX® Omni Antennas are the first of their kind to feature a patented, dual-polarity omni design.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 10 to 13 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 160 to 167 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Linx Technologies
Description: VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 to 1.9 :1
- Operating Temperature: -40 to 176 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Extremely broadband vertical coaxial dipole especially for use on ships The VHF/UHF Coaxial Dipole R&S®HK033 is a very broadband omnidirectional antenna for vertically polarized signals. It features a vertical radiation pattern with null fill-in and high suppression of skin
- Primary Frequency Range: 80 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: L-com, Inc.
Description: HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features Compact/Aesthetic
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Technology Type: Dipole / Wire Antenna, Panel / Sector
-
Supplier: TACO Communications Inc.
Description: These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 8 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a
- Primary Frequency Range: 423 to 443 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: With integrated antenna tuning unit for all distance ranges – optimized for use on ships The R&S®HX002M1 Antenna provides good coverage over all distances. It is optimized for omnidirectional coverage and ensures high transmission reliability over short and medium distances. The
- Primary Frequency Range: 1.5 to 30 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: L-com, Inc.
Description: Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear
- Primary Frequency Range: 2,400 MHz
- Gain: 12 dB
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear
- Primary Frequency Range: 2,400 MHz
- Gain: 12 dB
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener.
- Primary Frequency Range: 425,000 to 441,000 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Allied Electronics, Inc.
Description: Right Angle Telescoping Antenna The model 1856D provides versatality and reliability for a broad spectrum of laboratory and service applications. Features RS-232 Interface Wide Measuring Range Up to 3.5 GHz Bright Nine Digit LED Display Period Mode for Accurate Low Frequency Measurement
Find Suppliers by Category Top
More Information Top
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… elaborate_J|7 dinner_N|59 fixings_N|2 fixing_N|2 trimmings_N|1 trimming_N|1 decorate_V|14 flagging_J|2 imaginative_J|6 flagship_N|1 flap_N|3 flash_N|6 adorn_V|3 sleeve _N|5 bare_J|19 sleeping_bag_N|2 … … productive_J|5 shop_floor_N|1 glance_N|21 buzz_V|6 train_V|20 gold_braid_N|1 uniform_N|6 showroom_N|1 salesroom_N|1 bottom_J|4 sidewall_N|1 signboard_N|1 steel_N|16 skeleton _N|6 study_N|42 slack_N|12 … … initially_R|1 regain_V|3 boldness_N|2 effrontery_N|1 honesty_N|8 audacity_N|1 despise_V|3 presumptuousness_N|1 fairness_N|3 manifest_V|5 sinner_N|6 grace_of_god_N|1 consideration_N|10 antenna _N|9 public_relations_N|1 defensiveness_N|2 … … heat_of_vaporization_N|1 heat_of_fusion_N|1 heat_of_solidification_N|1 filter_V|2 soft_glass_N|1 lorentz_force_N|1 suspend_V|11 magnet_N|4 electromagnetism_N|1 electric_current_N|1 magnetize_V|3 electron_N|7 magnetic_ dipole _moment_N|1 smuggler_N|3 weather_V|3 … … refrigerator_N|8 thawing_N|1 frozen_J|8 top_fermentation_N|1 yeast_N|1 ferment_V|4 high_temperature_N|4 bottom_fermentation_N|1 transduction_N|1 acoustic_wave_N|1 voltage_N|5 microphone_N|3 protein_ folding _N|1 decipher_V|2 genetic_code_N|1 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 10258,'axial'),(10259,'axial motion'),(10260,'axial muscle'),(10261,'axial rotation'),(10262,'axial skeleton '),(10263,'axially' … … 'bhutan'),(13545,'bhutanese'),(13546,'bhutanese monetary unit'),(13547,'bhutani'),(13548,'bi'),(13549,'bi- fold door'),(13550,'bialy' … … 'diplotaxis'),(36690,'diplotaxis erucoides'),(36691,'diplotaxis muralis'),(36692,'diplotaxis tenuifolia'),(36693,'diplotene'),(36694,'dipnoi'),(36695,'dipodidae'),(36696,'dipodomys'),(36697,'dipodomys ordi'),(36698,'dipodomys phillipsii'),(36699,'dipogon'),(36700,'dipogon lignosus'),(36701,'dipolar'),(36702,' dipole '),(36703,'dipole antenna '),(36704,'dipole molecule' … … 38089,'dollhouse'),(38090,'dollop'),(38091,'dolly'),(38092,'dolman'),(38093,'dolman jacket'),(38094,'dolman sleeve '),(38095,'dolmas' …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… dinging dingier dingbat dingoes dinkier dinning dinners diocese diorama diorite dioxide diploid diploma dipoles dipping dippers diptych … … foamier fobbing focally focused focuses fodders fogging foggily foggier foghorn foibles foiling foisted folding folders foliage foliate … … slavers slavery slavish slaying slayers sledded sledged sledges sleeked sleeker sleeper sleeted sleeved sleeves sleighs sleight slender … … annulled anodized anodizes anodynes anointed anoretic anorexic anorexia answered antacids anteater antedate antelope antennas antennae anterior anteroom … … siphonal sirloins siroccos sisyphus sittings situated situates sixpence sixpenny sixteens sixtieth sizzling skeletal skeleton skeptics sketched sketches …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(102789257,1,'diphenylbutyl_piperidine',n,1,0). s(102789422,1,'diplomatic_building',n,1,0). s(102789575,1,'diplomatic_pouch',n,1,0). s(102789750,1,'dipole',n,2,0). s(102789750,2,' dipole _ antenna ',n,1,0 … … 1,0). s(102803914,2,'dolman_jacket',n,1,0). s(102804043,1,'dolman_ sleeve ',n,1 … … 4,0). s(102941626,2,'transparency',n,3,0). s(102941829,1,' fold ',n,4 … … 1,0). s(103683330,1,'skein',n,1,0). s(103683403,1,' skeleton ',n,2 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103203641,1,'diphenylbutyl_piperidine%1:06:00::'). sk(103203806,1,'diplomatic_building%1:06:00::'). sk(103203959,1,'diplomatic_pouch%1:06:00::'). sk(103204134,1,'dipole%1:06:00::'). sk(103204134,2,' dipole _ antenna %1:06:00::' … … 01::'). sk(103219966,2,'dolman_jacket%1:06:00::'). sk(103220095,1,'dolman_ sleeve %1:06:00 … … 02::'). sk(103375956,2,'transparency%1:06:01::'). sk(103376159,1,' fold %1:06:01 … … 00::'). sk(104226464,1,'skein%1:06:00::'). sk(104226537,1,' skeleton %1:06:00 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… opossum_shrimp_N|1 family_mysidae_N|1 mysidae_N|1 mantis_shrimp_N|2 family_squillidae_N|1 isopod_N|5 pill_bug_N|1 armadillidiidae_N|1 roll_up_V|2 isopoda_N|1 oniscidae_N|1 sow_V|6 whale_louse_N|2 skeleton _shrimp_N|2 malacostracan_crustacean_N|1 beach_flea_N|1 … … arabian_nights_N|4 lamp_N|31 aladdin_N|1 summon_V|19 genie_N|2 clock_N|42 oil_pipeline_N|3 mile_N|63 wells_N|4 well_N|6 prudhoe_bay_N|1 valdez_N|1 linen_N|33 sleeve _N|21 blank_J|15 stamp_collection_N|1 … … negligee_N|1 camlet_N|1 stratagem_N|1 splotch_N|1 black_and_tan_N|3 lodgings_N|1 lodging_N|2 vacationer_N|2 religious_belief_N|20 broad-brimmed_J|2 united_states_army_N|26 bell_tower_N|2 folding _chair_N|2 recreational_vehicle_N|2 camp_out_V|1 … … on-off_switch_N|1 jumper_N|5 configure_V|1 altarpiece_N|2 dagger_N|11 bodice_N|6 full_skirt_N|2 waistband_N|2 dance_hall_N|2 popular_music_N|13 sales_outlet_N|1 directional_ antenna _N|3 parabolic_reflector_N|2 microwave_N|13 … … igneous_rock_N|15 arable_J|2 cumberland_mountains_N|1 draco_N|3 black_hole_N|1 murray_river_N|2 catskills_N|1 delaware_bay_N|1 alluvial_deposit_N|4 lake_st._clair_N|1 deuterium_N|3 bombard_V|15 dipole _N|5 cast_aside_V|1 smolensk_N|1 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… axe_head_N 0,0,0,0,0 axial_muscle_N 0,0,0,0,0 axial_ skeleton _N 0,0 … … bhumi_devi_N 0,0,0,0,0 bhutanese_monetary_unit_N 0,0,0,0,0 bi- fold _door_N 0,0 … … 0,0,0,0,0 diplotaxis_muralis_N 0,0,0,0,0 diplotaxis_tenuifolia_N 0,0,0,0,0 dipodomys_ordi_N 0,0,0,0,0 dipodomys_phillipsii_N 0,0,0,0,0 dipogon_lignosus_N 0,0,0,0,0 dipole _ antenna _N 0,0,0 … … dolled_up_J 0,0,0,0,0 dolman_jacket_N 0,0,0,0,0 dolman_ sleeve _N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… axial_muscle_N 0,0,0,0,0 axial_rotation_N 0,0,0,0,0 axial_ skeleton _N 0,0 … … bhumi_devi_N 0,0,0,0,0 bhutanese_monetary_unit_N 0,0,0,0,0 bi- fold _door_N 0,0 … … 0,0,0,0,0 diplotaxis_muralis_N 0,0,0,0,0 diplotaxis_tenuifolia_N 0,0,0,0,0 dipodomys_ordi_N 0,0,0,0,0 dipodomys_phillipsii_N 0,0,0,0,0 dipogon_lignosus_N 0,0,0,0,0 dipole _ antenna _N 0,0,0 … … dolled_up_J 0,0,0,0,0 dolman_jacket_N 0,0,0,0,0 dolman_ sleeve _N 0,0 …
-
noun.artifact (finlayson-gwc2014.zip)
… type that are printed at one time) } { chassis, skeleton,@ motor_vehicle,#p (the skeleton of a motor … … things together) } { clasp_knife, jackknife, pocketknife,@ (a large knife with one or more folding blades) } { classic, creation … … the pedals) } { [ coat, verb.body:coat,+ ] overgarment,@ (an outer garment that has sleeves and covers the … … diplomatic_building, government_building,@ (government building in which diplomats live or work) } { diplomatic_pouch, mailbag1,@ (a mail pouch that is sealed shut and that is used to carry communications between a legation and its home office) } { dipole , dipole_ antenna , antenna,@ (an aerial …
-
Design of Ultra Wideband Antenna Matching Networks
S. R. Best, “The performance properties of electrically small resonant multiplearm folded wire antennas ,” IEEE Antennas and Propagation Magazine, vol. … current distribution on the chassis below 3 GHz is that of a thick dipole , the currents flow … The principle of operation of this balun is identical to the bazooka (or sleeve ) balun that has … This way of thinking constitutes the skeleton of the Simplified Real Frequency Technique and may be stated …
Indicates content that may require registration and/or purchase.