Products/Services for Folding Attic Stair Hinges
-
Hinges (industrial) - (441 companies)Description Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces...Hinge TypeUnequal LeavesHinge Direction (Only if applicable.) -
Stairs and Stairways - (424 companies)Stairs and stairways include all types of complete, pre-fabricated stair systems and staircases. Components include stair treads and nosing, ballusters, handrails, and newels. Stairs and stairways may be designed for commercial settings... -
Ladders - (507 companies)...of ladders, including rope ladders and rigid ladders. Types of rigid ladders include: Step ladders - Step ladders are hinged and can be used at a fixed angle. Extension ladders - Extension ladders are divided into two or more lengths for convenient storage... -
Doors - (1347 companies)...with door hinges on one side are secured in a frame and swing open to allow entry. A swing door can be fitted with hardware to latch or lock it in the frame, or may be configured without latching or locking door hardware, enabling it to swing open freely... -
Stair Treads and Nosings - (91 companies)Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality. Stair treads are made of metal or plastic and are designed to keep people from slipping...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation...
-
Entry Gates - (291 companies)Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
-
Access Doors - (139 companies)Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate...
-
Industrial Pins - (744 companies)...when a cam is actuated to provide a snug fit. They can be easily installed and removed. Pivot/hinge pin. Image credit: Bimba. Pivot pins are used to attach two pivoting or hinged components. Shear pin. Image credit: Emhart Technologies. Shear pins...
Product News
-
A.H. Systems Inc.
Log Periodic Folding Antenna Log Periodic Antenna, Folding SAS-512F-2. The A.H. Systems SAS-512F-2 log periodic antenna is able to provide directivity and gain over a wide bandwidth. This antenna also folds in half for ease of storage, an optional transit storage case is ideal for portible applications. Description. This Log Periodic Antenna will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. Features. *190 MHz to 2 GHz. *Individually... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
SPIROL
How to Design the Optimum Hinge There are two primary types of hinges: Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance. Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the hinge in any position throughout its full range of motion. This White Paper outlines essential engineering guidelines to maximize long-term performance... (read more)Browse Industrial Pins Datasheets for SPIROL -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EC Damping Hinge Southco 's Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming and reducing the risk of damage or injury. The EC class hinge is preset during manufacturing and requires no field adjustment, ensuring consistent and reliable performance over time. Its one-way damping... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
T6 Stamped Friction Hinge The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life. Designed for flexibility, the T6 is offered in a variety of hinge leaf configurations and sizes to suit diverse installation requirements. Top-mount styles simplify installation, while an optional covered hinge design... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EH Surface Mount Hinges Southco 's EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance. All EH hinge styles allow full 180 door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed... (read more)Browse Hinges (industrial) Datasheets for Southco -
Schmersal Inc.
Compact Hinged Safety Switch TESK We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because the safety contacts are inside the hinge. - Minimal mechanical wear. Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
96 Removable Lift-Off Hinges Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required, a non lift-off configuration is also available. The 96 series offers a variety of mounting options --including in-line, offset, front, rear, and flush mount styles --providing flexibility for different... (read more)Browse Hinges (industrial) Datasheets for Southco
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
FOLDING STAIR Attic ladder, hinged so that it can be raised and lowered and stored in a folded state within an enclosure.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… low-down_J|1 hound_N|2 cook_up_V|1 coffee_cup_N|1 meet_up_with_V|2 express_R|1 part_V|4 good-bye_N|4 postscript_N|1 beg_V|17 shack_up_V|1 attic _N|2 advisedly_R|1 eat_on_V|1 … … famed_J|1 offender_N|1 half_sister_N|1 persist_in_V|1 languish_V|1 smallish_J|1 slip_of_paper_N|1 impatiently_R|5 fetch_V|3 requisition_V|2 torch_N|2 riverbank_N|2 tensely_R|2 folding _chair_N|1 thumbnail_N|1 bombproof_N|3 … bellow_V|5 swinging_door_N|1 briefcase_N|3 lint_N|3 clothesbrush_N|1 going-over_N|1 apologize_V|2 stand_back_V|2 pigskin_N|1 gloves_N|3 fleck_N|1 polish_N|3 shoelace_N|1 corduroys_N|1 smoking_jacket_N|1 brushed_J|1 unworn_J|1 mover_N|3 fine-looking_J|1 speck_N|4 sill_N|2 swipe_V|1 slit_V|1 hinge _N|3 get_at_V|1 take_down_V|3 tulip_N|1 peony_N|2 … … police_officer_N|1 fingerprint_specialist_N|1 whorl_N|1 prance_V|2 flight_of_ stairs _N|1 obligingly_R|1 credible_J|2 broth_of_a_boy_N|1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… flung flunk flush flute flyby foals foams foamy focal focus foggy foils foist folds folia folic folio … … hexes hicks hides highs hikes hiked hiker hills hilly hilts hinds hindi hindu hinge hinny hints hippo … … squad squat squaw squib squid stabs stack staff stags stage stagy staid stain stair stake stale stalk … … athens atolls atomic atoned atonal atones atrium attach attack attain attars attend attest attics attire attune audios …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… time_scale_N|3 warhead_N|2 atom_bomb_N|8 lipitor_N|1 triglyceride_N|10 ldl_cholesterol_N|2 poisonous_J|154 nightshade_N|6 antidote_N|6 organophosphate_nerve_agent_N|1 organophosphate_N|2 briefcase_N|3 attenuate_V|3 attic _N|2 platform_N|43 auctioneer_N|1 … … negligee_N|1 camlet_N|1 stratagem_N|1 splotch_N|1 black_and_tan_N|3 lodgings_N|1 lodging_N|2 vacationer_N|2 religious_belief_N|20 broad-brimmed_J|2 united_states_army_N|26 bell_tower_N|2 folding _chair_N|2 recreational_vehicle_N|2 camp_out_V|1 … … open-air_J|3 chariot_race_N|1 gladiatorial_J|1 canvas_tent_N|4 reservoir_N|14 rainwater_N|6 soundbox_N|3 municipal_government_N|2 civilian_garb_N|1 military_uniform_N|11 clerical_J|11 garb_N|1 hinge _on_V|1 dredging_bucket_N|1 hinge_N|3 … … luminescence_N|5 topical_J|4 eye_infection_N|2 prostigmin_N|1 ophthalmic_J|3 myasthenia_gravis_N|1 gun_emplacement_N|2 playing_area_N|2 broadcasting_station_N|3 or_circuit_N|2 lethal_J|4 viramune_N|1 flight_of_ stairs _N|2 notorious_J|11 unsanitary_J|3 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102930457,1,'flight',n,3,5). s(102930457,2,'flight_of_ stairs ',n,1 … … 4,0). s(102941626,2,'transparency',n,3,0). s(102941829,1,' fold ',n,4 … … 3,0). s(103067887,7,'interference',n,5,0). s(103068103,1,' hinge ',n,1 … … 1,0). s(103210626,1,'loft',n,2,1). s(103210626,2,' attic ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 103362890,1,'fleur-de-lis%1:06:00::'). sk(103362890,2,'fleur-de-lys%1:06:00::'). sk(103363059,1,'flight%1:06:00::'). sk(103363059,2,'flight_of_ stairs %1:06:00::' … … sk(103376159,1,' fold %1:06:01::' … … 00::'). sk(103520811,8,'interference%1:06:00::'). sk(103521076,1,' hinge %1:06:00 … … 00::'). sk(103686130,1,'loft%1:06:00::'). sk(103686130,2,' attic %1:06:00 …
-
Protocol Volume 19 Issue 2 Spring 2014
A large complement of accessories, including corner block sleeves, fixed wheel axles, hinges , splicing plates, stair treads and stringers, tractor treads, fork lift adapters, and handrails, make Mod Truss a gigantic, versatile Erector or Meccano set for building stages, lighting towers, scenery … The process of retracting a whole bank of seating is simple: fold down the rows of seats … The Pittsburgh Hoist and Sandbag folks also operate another company, Trinculo’s Attic , which shared the booth.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… mosaic_J|1 turkish_J|3 object_V|7 dam_N|7 disfigurement_N|2 landscape_N|28 criminal_record_N|3 update_V|3 biceps_N|3 flex_N|2 impress_V|13 lady_N|20 napkin_N|4 fold _V|6 recreational_J|3 hobby_N|8 … … plan_of_attack_N|2 misguided_J|2 framing_N|1 avenue_N|5 think_of_V|7 promise_V|15 open_V|41 excavation_N|1 balloon_N|14 prick_N|1 frisk_N|1 quest_N|4 diamond_N|21 attic _N|6 rummage_N|1 ski_N|3 … … cowboy_N|6 squat_J|2 spur_V|7 sputnik_N|2 man-made_J|1 satellite_N|10 orbit_N|9 carpenter_N|6 square_N|18 checkerboard_N|1 sneaker_N|4 squeaker_N|2 hinge _V|5 staff_N|21 clamber_V|2 … … in_R|2 mid_J|1 deep_south_N|2 south_africa_N|4 cube_N|3 acid-loving_J|1 skim_over_V|1 tee_N|3 testing_ground_N|1 socioeconomic_J|2 top_side_N|1 mower_N|1 stairs _N|11 stair_N|11 puddle_N|6 …
-
RSMeans Illustrated Construction Dictionary, Student Edition
… space of considerable height, such as an air shaft or the space around which a stair winds. A seam in sheet metal, formed by folding over the edges of two sheets, interlocking the folded … … typically centrally located in the uppermost ceiling of a whole-house fan house) that draws fresh outside air into the living space, flushes hot air up to the attic , and exhausts it to … … I-beam. wide-throw hinge A rectangular hinge having …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'ted shawn'),(130204,'ted williams'),(130205,'teddy'),(130206,'teddy bear'),(130207,'teddy boy'),(130208,'teddy boys'),(130209,'tedious'),(130210,'tediously'),(130211,'tediousness'),(130212,'tedium'),(130213,'tee'),(130214,'tee hinge '),(130215,'tee off' … … day fern'),(130547,'ten- fold '),(130548,'ten-gallon … … 'up in the air'),(138886,'up on'),(138887,'up quark'),(138888,'up the stairs '),(138889,'up … … 2902,9465,'Attacapan'),(2903,9488,'Attalea'),(2904,9489,'Attalea funifera'),(2905,9527,' Attic '),(2906,9529 …
Indicates content that may require registration and/or purchase.