-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Pedal Operated, Air Pilot Return
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Treadle Operated, Detent (3) Position
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Cylinders & Valves, Inc.
Description: Foot Pedal & Treadle Operated
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable.
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Prince Manufacturing Corp.
Description: psi Nominal Flow Rating ...........................12 GPM Refer to Pressure Drop Curves. Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For extended life or for pilot operated valves, the 18/16/13 fluid cleanliness level is
- Valve Size: 0.5265 to 0.75 inch
- Pressure Rating: 3,000 psi
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a relief valve factory-set at 10,000 PSI (the maximum operating pressure of the pump). Choose from models with electric (115 or 230 volt) motors and options that include remote hand- and foot-operated motor controls, adjustable pressure regulator and
- Pump Type: Hydraulic Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids, plain water,
- Maximum Discharge Flow: 0.9740249999999999 GPM
- Maximum Discharge Pressure: 2,250 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Extended Length Notches for Very Fine Metering Machined Internal Lands for Precise Control and reduced Dead Band Low Standby Pressures Spool Design for reduced Flow Forces Low Spool Actuating Forces Use of Standard Series 20 Inlet Sections (20I) and Tie Rod Kits Same
- Valve Size: 0.375 to 0.875 inch
- Pressure Rating: 3,500 psi
- Media Temperature: 180 F
- Power: 12 volts
-
Supplier: Mile-X Equipment, Inc.
Description: Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air
-
Supplier: Mile-X Equipment, Inc.
Description: lasting dependability. Dual foot controls make operating easy and smooth. Left foot valve locks the tire chuck while the right foot valve controls rotation speed. An air valve to cool the grooving tool is located on the left (See Fig. A). In
-
Supplier: Mile-X Equipment, Inc.
Description: usable 3/8” NPTF No. 4008 -- Hydraulic hand pump with No. 9584 2-position, 3-way control valve (for operating single-acting rams), and No. 4006 BL2 2-gallon reservoir with legs. Wt., 50 lbs.
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Description: integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 inch
- Media Temperature: 225 F
-
Supplier: Garage Equipment Supply
Description: This long-chassis floor jack is designed for heavy-duty lifting applications (such as truck fleets, bus garages, farms and heavy construction equipment) requiring access to very low areas. Includes foot-operated pump for quicker lifting efficiency, automatic overload safety
- Lift Capacity: 10 tons
-
Supplier: Air Caster Corporation
Description: Permanently lubricated bearings Hardened and polished pivot pins Serviceable, high load capacity rollers Foot valve or pedestal controls Optional safety skirt Air/hydraulic Air Caster's scissor lifts can be provided for applications that require a lift with firm, solid
-
Supplier: Inductotherm Group
Description: melt as the first crucible is removed for pouring. For easy, accurate transfer, machined slots guide coil assembly movement to the exact position. A rugged aluminum shell protects the coil while a specially designed base contains spills. Coil movement is controlled by a foot valve
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Air Caster Corporation
Description: 3⁄4" steel deck construction to safely and efficiently bring the work closer to the operator. Foot valve controls are standard though pedestal mounted controls are available. Standard container tilters come with up to 35 degrees of tilt. Ergonomic tilter's also feature:
- Equipment Type: Dumper / Tilter
-
Supplier: Lift Products, Inc.
Description: degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip
-
Supplier: Lift Products, Inc.
Description: backed up-down push button control station NEMA-1 prewired controls and electrical connectors Control box contains contactor, control transformer, thermal overload and fuse Cylinders with internal stops 10' power cord (connector not included) Hard, chrome plated, polished
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls
-
Supplier: Lift Products, Inc.
Description: color. Smooth steel top with yellow and black safety stripes. S.A.E. hoses and fittings. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Foot Control Switch Accordion Skirting Semi-Live Dolly Jack
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Machines
Description: tool such as an auger. The optional second hydraulic function is operated by a proportional roller on the left-hand joystick. This option includes a switch that allows the operator to vary the auxiliary hydraulic flow to suit each individual work tool. The ‘ready to work’ quick
-
Supplier: SEYI America Inc.
Description: the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. General Attachments Hydraulic Overload Protector. Electrical Slide Adjusting Device. Die Height Indicator. Counter Balancers of Slide. Rotary Cam Limit Switch. Antirepeat Safety Device.
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Balancing power and efficient
- Horsepower: 155 HP
- Operating Weight: 65,035 lbs
- Features: Other
-
Supplier: Harmony Enterprises, Inc.
Description: cycles with minimum horsepower. Reliable Hydraulics A Harmony Enterprises designed control valve eliminates jarring hydraulic shock which shortens the life of lesser machines. Durability Physical durability is assured through solid construction.I beams and heavy channel
- Bale Weight: 800 lbs
- Applications: Cans / Bottles, Recycling
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder Doosan
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Weiss Technik North America, Inc.
Description: sampling valve in the front. The EC Series Moist Cabinet/Curing Chambers are specifically designed for use in the making and curing of hydraulic cement and concrete test specimens and is equipped with both dry and submerged storage.Its large workspace has an operating temperature range
- Temperature Control: Cooling
- Features: Shelves
-
Supplier: Caterpillar Oil & Gas
Description: ratio control and ignition/detonation controls into a complete engine management system. control system with integrated digital ignition, engine protection and monitoring Air System - Remote aftercooler (REMAC, air-to-air) and separate circuit (water-to-air) aftercooler options
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: Management ADEM A4 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system. control system with integrated digital ignition, engine protection and monitoring Air System - Remote
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system. control system with integrated digital ignition, engine protection and monitoring Air System - Separate circuit (water-to-air) aftercooler options
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
Find Suppliers by Category Top
Featured Products Top
-
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
), hydrazine, hydraulic fluid and many solvents. The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications. Special designs and configurations, including threaded ends with MINSTAC® (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
of industrial valve designs to meet unexpected needs in unusual places. Here’s a hand or foot operated valve normally used for filling and draining chemical day tanks, but in this case it was converted to be operated with the hand pressure of young children while cavorting in a water (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids within the (read more)
Browse Datasheets for Rockford Ball Screw -
or corrosive environments. Preventing Hydraulic Shock with TLW® Check Valves As with all other DFT check valves, this silent check valve reduces the potential for reverse flow and water hammer and is designed for long (read more)
Browse Check Valves Datasheets for DFT Inc. -
listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Bedside lamps Hydraulic valve control Full specifications, outline drawings, and performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
). » No high-pressure air leakage (up to 5 bar). Manual, electric, pneumatic and hydraulic solenoid trip operating methods used. (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited
More Information Top
-
Circular No. 77-93 of June 13, 1997 - Concerning the Application of the Provisions of the Order of August 18, 1955.
Single Spring Cylinder Double Cut-off Valve Hydraulic Container Compressor Triple foot Operated Control Tap Spring Cylinder with diaphragm Tank and Mechanical Unlocking Device Auxiliary Unlocking Device Emergency Relay Valve Pressure Regulator Pressure Reducer Single Locking Cylinder Coupling Head without Valve Safety …
-
REACTOR PHYSICS DIVISION ANNUAL REPORT, JULY 1, 1966--JUNE 30, 1967.
Foot - controlled valves and an electrically operated hydraulic pump permit the operator to extrude the sodium as required, while engaged in the assembly of fuel pins within the glove box.
-
Periodic Gait Plans for Locomotion on Natural Terrain by a Submersible Walking Dredger/Miner
The deviations between the experimental and predicted step sizes are due to 1) manual operation of the electronic switches actuating the solenoids of the directional control valves operating the hydraulic actuators, 2) slip or skid at the foot / soil interface, and …
-
States > Connecticut > State > Regulations > Title 29 - Department of Public Safety > [RofC 29-192] 192 - Elevators and Escalators
(f) Hydraulic elevators operated in excess of one hundred twenty-five feet per minute shall be equipped with an automatic stop valve , independent of the normal control valve or valves, operated by the car or the machine.
Indicates content that may require registration and/or purchase.