-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Features: Air / Pneumatic, Booster Pumps, Hand / Foot Pumps, Manual, Positive Displacement Pumps, Reciprocating Pumps, Split Case Pumps, Testing / Calibration Pumps, Water Pumps
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application. Lightweight and portable Operates with water or oil
- Maximum Discharge Pressure: 0 to 5,000 psi
- Discharge Size: 0.125 to 0.25 inch
- Features: Hand / Foot Pumps, Manual, Testing / Calibration Pumps
- Pump Type: Hydraulic Pumps
-
Supplier: U.S. Plastic Corporation
Description: Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized
- Features: Hand / Foot Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: allows disassembly of pump for service without disturbing piping. Two compartment motor for easy access to motor wiring and replaceable components. Nozzle clean out plug in pump casing. Corrosion resistant, engineered plastic tubing and fittings are easily removed for cleaning. Premium
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical choice. The model CDU is suitable for many residential and commercial general water applications that require corrosion resistance including water supply, pressure boosting, small
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: machine water. Open impeller – suitable for suspended solids in liquid and dirty water; solids handling to 3/4″ (spherical) Close coupled design – saves space; simplifies maintenance and installation Stainless steel liquid end components – high quality; corrosion resistance; NPT
- Discharge Size: 2 inch
- Horsepower: 1.5 to 4 HP
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 80.7330545 to 149.9328155 psi
-
Supplier: Certex UK
Description: without extra accessories Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance Additional information:
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: without extra accessories Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance Additional information:
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: without extra accessories Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance Additional information:
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: without extra accessories Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance Additional information:
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Macnaught USA, Inc.
Description: well suited for Diesel, Kerosene, ATF, Coolant and Oils up to 85W. This pump is a self-priming unit and dispenses approximately 33 oz. per rotation. Macnaught Rotary Hand Operated Oil Pump Specifications Part # PN# FPM-001 Pump Type: Rotary Vane Twin Impeller Wetted MOC:
- Maximum Discharge Flow: 25 GPM
- Media Temperature: 140 F
- Features: Hand / Foot Pumps, Manual, Rotary Vane Pumps, Self-Priming Pump
-
Supplier: EBARA Pumps Americas Corporation
Description: compared to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. Models 2CDXU, 2CDU are suitable for commercial and industrial pressure boosting and general water applications including water supply, water
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: Clark Solutions
Description: tube sizes to optimize the dispense flow rate. Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller. For added safety and peace of mind, the DC unit is powered by a
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.1181103 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Water Supply Pumps
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid
- Horsepower: 15 HP
- Maximum Discharge Flow: 380 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid
- Horsepower: 3 HP
- Maximum Discharge Flow: 115 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical advantageous choice. The model CDU, CDX is suitable for almost any commercial and industrial general water applications that require corrosion resistance including those with moderately
- Discharge Size: 1 inch
- Horsepower: 0.75 to 3 HP
- Maximum Discharge Flow: 5.5 to 95 GPM
- Maximum Discharge Pressure: 59.9731262 to 332.1588528 psi
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to electric motor-operated water pumps of the nonsubmersible type, pump-filter combinations, and chlorinators for use with swimming pools, hot tubs, and spas, to be used in accordance with the National Electrical Code, NFPA 70. The pump
-
Supplier: Aqua Solutions, Inc.
Description: monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Aqua Solutions, Inc.
Description: operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The
- Maximum Liquid Flow: 1.32 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: XeteX, Inc.
Description: This unit and another like it are dedicated outdoor air energy recovery ventilation units, providing all of the air handling and conditioning needs of the 105,000 square foot Maple Grove, MN Government Center. Heating and cooling are provided by an array of heat pumps sourced by two
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: CECOR
Description: on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: RS Components, Ltd.
Description: with clean water and pumped up to 7 bar G with a conventional foot pump. Eye and facewash diffuser attached by flexible hose. Ideal for workshops and schools, as well as any remote locations. Swift and thorough action in event of an emergency. Pressurising using garage forecourt
- Type: Eye Wash, Face Wash
- Features: Portable
-
Supplier: Pressure Washers Direct
Description: •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Mi-T-M Corporation
Description: Kerosene Indirect Ductable Portable Heaters Frame: Powder coated steel frame, handle and tank · Heavy-duty tires for easy mobility · Front foot brace · Rugged steel body Burner: Stainless-steel combustion chamber · Direct spark ignition Motor: Heavy-duty, high quality cast aluminum electric
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Waterman Industries, Inc.
Description: Features Circular opening cast iron slide gate For 60 foot seating (face) pressure and 10 foot unseating (back) pressure Circular flangeback mounting with 125 lb. ANSI straddle center drilling standard. 25 lb. ANSI drilling optional Non-rising bronze stem standard. (Rising stainless
- Valve Type: Gate / Knife Valves
-
Supplier: Fortrans Inc.
Description: includes a 1 horsepower, 115 volt submersible pump with temperature overload protection, a 50-foot power cord, and a 50-foot float switch to prevent run dry. With a 5-foot head, this pump will provide a 70 gallon-per-minute flow rate. The pump is connected
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
-
Supplier: Serfilco, Ltd.
Description: or possible recovery. For WATER PURIFICATION Units provide high quality deionized water when fi lled with a strong base mixed-bed resin. Product water is low in dissolved solids, CO2 and silica, with a resistivity of 10 megohms or higher. Resin has built-in resistance color
-
Supplier: CECOR
Description: on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Caterpillar Oil & Gas
Description: Certified electrical control system (hazardous environment only) Derated engine: automatic ambient temperature compensation Cooling System Thermostats and housing, RH forward-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: temperature compensation Cooling System Thermostats and housing, front-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side,
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
Find Suppliers by Category Top
Featured Products Top
-
continuous operation while reducing maintenance requirements and operating costs. ELEGRP offers a complete range of water pumps for residential and commercial water systems, designed to deliver reliable performance across a wide variety of applications. Supporting (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
surgery footswitches provide surgeons with the ability to operate key devices like electrocautery units and pumps without using their hands. This functionality ensures that the surgeon can make necessary adjustments swiftly and maintain focus on the procedure (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Linemaster's Triple Aero Foot Control Linemaster's triple Aero foot control was designed for users needing to operate multiple functions for their equipment. The water shedding design and (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
requirements. The brushless motor contributes to efficient operation and extended service life, while the pump operates at below 55 dB for quieter water delivery in residential, mobile, and outdoor environments. 50 PSI Pressure and 3.3 GPM (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc.
More Information Top
-
International Perspectives on Engineering Education
Technology should reflect social need, affordability, operability, maintainability, sustainability – for example from higher tec solar PV systems to medium and lower tec, such as foot - oper- ated water pumps for African farmers (an innovation is a technology that is new to …
-
NMC-Wollard
A foot - operated water pump control switch is on the top deck between the aft compartments.
-
Environmental Change and Food Security in China
lem, farmers cultivated crops along ridges.28 By the time of the Yuan Dynasty, the development of a foot - operated water pump had improved irrigation.
-
Water: More crop per drop : Nature News
Namanga Ngongi, president of the Alliance for a Green Revolution, says that they are looking into technologies such as foot - operated water pumps and solar-powered drip irrigation.
-
Rural innovation systems and networks: findings from a study of Ethiopian smallholders
… more of the identified crop/technology packages, (b) adoption of one or more complementary cultivation practices (e.g., innovative water management techniques or use of improved seed), (c) ownership of modern production assets (hand- or foot - operated mechanical water pumps and motorized water .
-
New tools
Laterally a rubber tube is connected via a Luer coupling through which water can be pumped by means of an electrical water pump (switch operated by foot ).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4457/1/Joseph_Chidanti_Malunga_thesis_2009.pdf
manually powered water pumping device operated by feet .
-
GLOBAL DISSEMINATION OF MICRO‐IRRIGATION TECHNOLOGIES TO SMALLHOLDER FARMERS
Foot - operated pump for accessing water from a depth of up to 7 m; * pressure treadle pump.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1132.pdf
The head is expressed in feet (of water column) which describes pump operation independent of water temperature or density.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
The head is expressed in feet (of water column) which describes pump operation independent of water temperature or density.
Indicates content that may require registration and/or purchase.