Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force
-
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force
-
Supplier: Iris Dynamics Ltd.
Description: infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing. Force Control Traditional
- Stroke or X-Axis Travel: 5.1 inch
- Rated Speed: 0.7 to 1.8 in/sec
- Rated Force: 116 to 247 lbs
- Motor Type: DC Brushless
-
Supplier: OMEGA Engineering, Inc.
Description: DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with
- Stroke or X-Axis Travel: 0.2 to 6 inch
- Positioning Accuracy: 0.001 inch/inch
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: Festo Corporation
Description: Internal, precision ball bearing guide with high load capacity for high torque loads Guide and ball screw drive protected by cover strip For the highest requirements in terms of feed force and accuracy Speeds up to 2 m/s with high acceleration up to 15 m/s² Space-saving position
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 337.2 lbs
- Motor Type: AC Servo
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Internal and external maintenance of the induction slot Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance. High speed and Operation Silent The 45 steel
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Internal and external maintenance of the induction slot. Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance.
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 5A, 240V; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:240V; Operating Force Max:-; Product Range:OsiSense XC Series; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPST, 3A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Reid Supply
Description: mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc. . Magnet with metric diameter. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 10 mm. Magnet height 4.5 mm.
- Holding Force: 5.62 lbs
- Length: 0.177 inch
- Outside Diameter: 0.394 inch
- Industrial Magnets: Individual Magnets
-
Supplier: PI (Physik Instrumente) L.P.
Description: position, velocity. Servo update rate selectable between 5 to 10 kHz. Force control The force control allows operation of PIMag® drives and stages with a defined holding or feed force. The force and position sensors can be read simultaneously and the values processed. In
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
Supplier: Win Source Electronics
Description: Termination Style: Screw Terminal Operating Force: 33gfm Release Force: 39gfm Operating Position: 2.638" (67.0mm) Differential Travel: 12° Overtravel: 85°
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 807596-11SM3-T Packaging: Tray Termination Style: Solder Turret Mounting Style: Chassis Mount Voltage Rating - AC: 250V Voltage Rating - DC: 30V Circuit: SPDT Switch Function: On-Mom Actuator Type: Round
- Features: Rotary Limit Switch
-
Supplier: RAD
Description: switch that sends the “stop” signal. Note: The Uni-Coupler™ Collision Sensor can be used as a compliance device by installing the unit without connecting the sensor switch. * can also be used on linear actuators, pick & place machines, and other automated equipment.
Find Suppliers by Category Top
Featured Products Top
-
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
protectionfor sensor protection under transient overload conditions Precision Robotic Interaction Six-axis sensing provides more complete information than single-axis force measurement when contact direction, alignment, or applied moment may vary during a process (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
have a similar product offering, Compact is still the leader, offering industry best force-to-size ratios, the most available standard options, and the ability to customize. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Motion Solutions for Industrial, Agricultural and Medical Applications. With a max force of up to 6000 N, Isotech linear actuators are strong enough to move even the toughest loads. These actuators are ideal for industrial automation (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Stochastic System Identification of Skin Properties: Linear and Wiener Static Nonlinear Methods
The design of the mechanical device consists of a high bandwidth linear actuator , a force sensing system, a low-cost linear potentiometer position sensor, a temperature sensor, an injection-moldable external bearing system and swappable device probes.
-
Shoulder mechanism design of an exoskeleton robot for stroke patient rehabilitation
If F1 force is sensed , the linear actuator compensates for vertical displacement of the CGH position until no longer sensed.
-
Nonlinear Stochastic System Identification of Skin Using Volterra Kernels
The instrument used to complete the system iden- tification of the skin illustrated in Fig. 2 consists of an actuator , force sensing system, a linear potentiometer position sensor, a temperature sensor, an external bearing system and device probes.
-
Experimental Verification of Residual Mode Filter Stabilization for Control of Flexible Structures
C-SIDE Hardware Description The C-SIDE testbed, depicted in Figure 2 implements shape control for a flexible primary structure using a passive secondary reaction structr, unobtrusive position sensing , non-contacting linear force actuators , and a digital control processor [5J.
-
A control system for a microgravity isolation mount
A system based upon a Stewart platform with high bandwidth, high forcx magnetostrictive linear actuators , and force and acceleration sensing has recently been described by Geng and Haynes [15I.
-
A mechano-acoustic indentor system for in vivo measurement of nonlinear elastic properties of soft tissue.
An indentor system using a linear actuator to drive a force - sensitive probe with a tip-mounted ultrasound transducer was developed.
-
Computer Science and Artificial Intelligence Laboratory
Force sensing for compliancy Two linear Series Elastic Actuators (SEA) [80] are used for the differential neck joint, a crucial axis responsible for supporting the entire weight of the head.
-
Robust and efficient motion planning for a planar robot using hybrid control
Figure 1: A planar motor with integral sensing : four linear actuators combine to generate forces and a torque in the plane.
-
An innovative design for an Assistive Arm Orthosis for stroke and muscle dystrophy
The dynamic feedback system incorporates force - sensing resistors in conjunction with a linear actuator to vary the tension in the tension bands.
-
A development of experimental system for macro-micro teleoperation
To make human operators feel the force sensation from the slave portion effectively, linear DD actuators , which have little Coulomb friction in their drive system, were selected for our system.
Indicates content that may require registration and/or purchase.