-
Supplier: ASTM International
Description: 1.1 This specification covers heat-treated carbon steel and alloy steel forgings with mandatory toughness requirements. These forgings are intended for pressure vessels, feedwater heaters, and similar uses. 1.2 These forgings include tube sheets, covers, channel barrels, integral
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
-
Supplier: Spraying Systems Co.
Description: Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several
- Maximum Pressure: 5 to 500 psi
- Maximum Flow: 8.4852813742386 to 84.852813742386 GPH
- Material: Brass
- Media: Chemicals, Water
-
Supplier: Lechler, Inc.
Description: Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15° or 30° spray angle. Injector nozzles produce large droplets with uniform distribution.
- Application: Cleaning / Blowoff
- Form: In-line
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Largest free passage in the original spiral nozzle invented by BETE and continuously improved! Passes particles equal to orifice size Clog-resistant One-piece, extra heavy construction High energy efficiency Male connection Spray Characteristics Wide range of flow rates Fine
- Maximum Pressure: 400 psi
- Maximum Flow: 495 to 3,132 GPH
- Orifice Size: 0.31 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: General Pump
Description: Mixing Head, Sandblast For suction-fed injection of sand into the water stream for abrasive cleaning.
- Maximum Pressure: 1,500 psi
- Maximum Flow: 600 GPH
- Material: Aluminum, Brass, Carbide
- Application: Cleaning / Blowoff
-
Supplier: Suttner America Company
Description: Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose.
- Maximum Pressure: 4,000 psi
- Orifice Size: 5.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: F-Series spray nozzles produce a flat, fan-shaped spray pattern, with spray angles available from 15° to 110° measured at 40 psi. Spray angles generally increase with pressure, as shown in the capacity table. TYPICAL APPLICATIONS: Suitable for a variety of
- Maximum Pressure: 300 psi
- Maximum Flow: 6.6 to 6,600 GPH
- Orifice Size: 41 to 470.99999999999994 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless, Thermoplastic
-
Supplier: Chemdet, Inc.
Description: The TURBODISC 25 is designed to overcome cleaning problems created by narrow entry ports, difficult recesses and awkward to reach areas. It provides a dense, aggressive, 360 degree spray that is ideal for cleaning small vats, barrels, containers and tanks with limited access ports. Compact Size
- Maximum Pressure: 58 psi
- Maximum Flow: 900 GPH
- Orifice Size: 1,141.7329 mil
- Media: Chemicals
-
Supplier: Bijur Delimon International
Description: Application The ZEM Series injector line are positive displacement injectors (PDI) that deliver precise and controlled lubrication outputs which meet exact requirements for diverse applications. They are pre-fixed volumetric injectors that help ensure each lubrication point receives the proper
- Maximum Pressure: 650 psi
- Features: Integral Valve, Multiple Orifices, Other
- Media: Oil
- Technology: Pressurized / Hydraulic
-
Supplier: DME Company
Description: Every so often, a relatively simple piece of technology quickly becomes an essential component of the injection molding process. The StaMixCo Mixing Nozzle is such a device which can pay for itself in a matter of weeks, if not days, depending on your production rate. It features the
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Full cone spray. Has noswirl insert for greaterclog resistance.Applications:• Fire fighting• Broadcast spraying• Wide area spraying
- Maximum Pressure: 10 to 150 psi
- Maximum Flow: 28.8 to 114 GPH
- Orifice Size: 158 mil
- Material: Brass, Steel - Stainless
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Maximum Pressure: 5,000 psi
- Orifice Size: 6 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 264 to 462 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids, adjusting pH,
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Maximum Pressure: 5,000 psi
- Maximum Flow: 201 GPH
- Orifice Size: 42.99999999999999 mil
- Application: Cleaning / Blowoff
-
Supplier: Chemdet, Inc.
Description: The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is virtually
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 1,470 to 2,238 GPH
- Orifice Size: 125 mil
- Media: Chemicals
-
Supplier: Nortec
Description: Nozzle discharges atomized water particles in a fine fog pattern, 3-10 microns in size, by using compressed air to create a vacuum over the water orifice, which then draws water into the airflow as it exits the nozzle. This action mixes the air and water into a fine atomized fog, which
- Maximum Pressure: 70 psi
- Application: Humidification
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: DME Company
Description: GENERAL PURPOSE Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1⁄2” diameter flow path unless otherwise stated. NYLON REVERSE TAPER For use with polyamides, acrylics, and similar expansive and heat sensitive materials. Material
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece body with integral vanes Male, female and flanged connections available Spray Characteristics Extremely high flow rates Spray pattern: Uniform Full Cone Spray angles: 60°, 90° and 120° Flow rates: 217 to 8730 gpm (976 to 36100 L/min). Special flow rates available
- Maximum Pressure: 60 psi
- Maximum Flow: 20,280 to 133,200 GPH
- Media: Chemicals, Water
- Form: In-line
-
Supplier: Lechler, Inc.
Description: Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 0.72 to 2.4 GPH
- Orifice Size: 14 mil
- Material: Brass, Steel - Stainless
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Maximum Pressure: 4,000 psi
- Orifice Size: 6.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: DME Company
Description: Sulzer Injection Blender SIB The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding machine. Made to your specifications, it
- Application: Fuel Injection
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: General Pump
Description: GP Viper Rotating Nozzle, #4.5 and #5.5 FEATURES Half the weight of competing nozzles - Lessens user fatigue Ideal for blasting applications General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability
- Maximum Pressure: 5,000 psi
- Maximum Flow: 369 GPH
- Orifice Size: 55 to 60 mil
- Material: Brass, Ceramic, Steel - Stainless, Thermoplastic
-
Supplier: Chemdet, Inc.
Description: the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 600
- Maximum Flow: 11,640 GPH
- Media: Chemicals
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Description: The ultra-high pressure Dual-Strike nozzle from Cat Pumps allows users to select between a straight stream and high expansion fog stream with the flick of a wrist. Ultra-high pressure spray breaks down water droplets by up to 64 times, reducing surface area for faster and more
- Maximum Pressure: 1,200 psi
- Maximum Flow: 402 GPH
- Application: Cleaning / Blowoff, Fire Protection
- Form: Handheld / Pistol
-
Supplier: Lechler, Inc.
Description: For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 276 to 480 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Suttner America Company
Description: For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Maximum Pressure: 4,000 psi
- Orifice Size: 20 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Foam Breaking - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 7.2 to 930 GPH
- Orifice Size: 33 to 162 mil
- Material: Brass, Steel - Stainless, Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
facilitates liquid addition while the blender is closed, minimizing dusting and safety issues. The spray bar typically includes four or more spray nozzles so that liquids are uniformly distributed along the entire length of the blender. The pressure feed vessel eliminates the need for a pump to deliver (read more)
Browse Pressure Vessels Datasheets for Charles Ross & Son Company -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. Exclusive Features ACME has been (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
DFT® Vacuum Breakers provide reliable and effective protection against the collapse of pressure vessels, tanks, and rolls. They prevent condensate back-up when (read more)
Browse Steam Valves Datasheets for DFT Inc. -
hard-to-reach points (joints and welds, bends, nozzles). Engineers have also developed an ultrasonic transducer. Placed between the front wheels of Bike, it measures and verifies pipe or pressure vessel wall thickness. It detects possible corrosion. Since ultrasound waves pass poorly (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
An Assessment of Visual Testing
The contrast and size of the crack image was enhanced as there was corrosion of the ferritic steel of the pressure vessel nozzle forging which bled back through the crack, lining it with reddish corrosion products.
-
Fracture evaluations of fusion line cracks in nuclear pipe bimetallic welds
… weld fusion-line toughness are described in NUREG/CR-6251, which is in press at the time this report was written.l Mother potential difference in weld configlzration includes the case Mgher strenm reactor pressure vessel steel nozzle forging , such as A508 or …
-
Technical program for the 1996 TMS Annual Meeting
… and Ceramics Division, Oak Ridge National Laboratory, P.O. Box 2008, Oak Ridge, TN 37831-6376(Present address: General ElectricVallecitos Nuclear Center, Pleasanton, CA 94566) Five ferritic steels representing materials used for nuclear reactor pressure vessels , nozzle forgings and vessel support structures …
-
Treatment of Passive Component Reliability in Risk-Informed Safety Margin Characterization FY 2010 Report
… other than steam generator tubes) identified as having high (>2) susceptibility for stress corrosion cracking are pressurizer alloy 600 forged austenitic nozzles on the pressurizer at 345°C (653°F), Alloy 600 forged austenitic nozzles on the reactor pressure vessel at 327°C (620°F) maximum …
-
Acoustical Imaging: Techniques and Applications for Engineers
The majority of the applications from 1985 to 1992 were related to nuclear pressure vessels ( nozzles ), large forging shafts and low-pressure turbine components.
-
Chapter 8: Machining
This type of com- bined component reached astonishing heights with the pro- duction of forged nuclear reactor pressure vessel heads and sections with integrally forged nozzle belts, as shown in Fig. 2.2, that were welded to forged shells by circumferential seams …
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1556_web.pdf
Sketch of a typical forged and machined WWER-440 pressure vessel nozzle .
-
On the Identification of Critical Damage Mechanisms Parameters to Predict the Behavior of Charpy Specimens on the Upper Shelf
The batch of material originates from the nozzle opening of a real nuclear pressure vessel forged by Creusot Loire Industry for Electricité de France.
-
On the Identification of Critical Damage Mechanisms Parameters to Predict the Behavior of Charpy Specimens on the Upper Shelf
The batch of material originates from the nozzle opening of a real nuclear pressure vessel forged by Creusot Loire Industry for Eleetricit~ de France.
-
Long Weld Neck Flange Suppliers, Long Weld Neck Flange Manufacturers and Exporters
Products/Services:flange, fitting, tube sheet, baffle, channel flange, girth flange, forged nozzle , Heat exchanger part, pressure vessel part, Flow Elements .
Indicates content that may require registration and/or purchase.