-
Supplier: FineTek
Description: SC series tuning fork liquid level switch has the same high reliability and performance. SCX2 Tuning Fork Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The SC series tuning fork liquid level
- Features: Continuous Level, Dry Material (Bulk Solids and Powders), Liquid, Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features All Plastic Construction Tolerates Foaming, Turbulence and Coatings Reliable Solid State Design No Wear Components NEMA 6 rating KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 194 F
- Maximum Current: 1 amps
-
Supplier: ABB Measurement & Analytics
Description: The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: 350 F
- Maximum Current: 8 amps
-
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing The VEGASWING 51 is a universal level switch with small dimensions for use in
- Material Density: 31.2139803 lbs/ft³
- Features: Dry Material (Bulk Solids and Powders), Liquid, Point Level / Multi-Point Levels, Sensor-Only
- Construction: Solid-State Switch
- Technology: Vibrating / Tuning Fork Method
-
Supplier: VEGA Americas, Inc.
Description: Application area The position of the switching point can be up to 6 m away from the installation site. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 63 is used as a universal level switch in all liquids. Independent of the mounting
- Material Density: 31.2139803 lbs/ft³
- Features: Dry Material (Bulk Solids and Powders), Liquid, Point Level / Multi-Point Levels, Sensor-Only
- Construction: Solid-State Switch
- Technology: Vibrating / Tuning Fork Method
-
Supplier: VEGA Americas, Inc.
Description: Application area Configurable both as compact version and version with tube extension up to 3 m. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 66 is used as a universal vibrating level switch in all liquids. In compact version or
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only, Vibrating / Tuning Fork
- Construction: Solid-State Switch
-
Supplier: Sitron
Description: selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil
- Maximum Operating Pressure: 725 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Liquid, Point Level / Multi-Point Levels, Rated for Sanitary Applications, Sensor-Only, Vibrating / Tuning Fork, Visual or Audio Output
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8110 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. The small
- Maximum Operating Pressure: 928.24128 psi
- Material Temperature Range: -40 to 212 F
- Media Type: Liquid
- Features: Vibrating / Tuning Fork
-
Supplier: Sitron
Description: 100ºC . The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control
- Maximum Operating Pressure: 725 psi
- Maximum AC Voltage: 260 volts
- Maximum DC Voltage: 36 volts
- Features: Liquid, Point Level / Multi-Point Levels, Rated for Sanitary Applications, Sensor-Only, Vibrating / Tuning Fork, Visual or Audio Output
-
Supplier: Siemens Process Instrumentation
Description: Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries)
-
Supplier: Sitron
Description: and Low level application requirements The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, cUL, IECEX and ATEX for installation in hazardous environments. Application High level
- Maximum Operating Pressure: 725.1885 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Small and Compact No Wear Components Unaffected by External Vibrations Works with Many Liquids User Selectable Switch Logic KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 650 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VIBRATING FORK LIQUID LEVEL SWITCH, STANDARD VERSION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Malema Sensors
Description: LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts Not affected by temperatures or pressure changes Suitable for
- Measuring Range: 2.755907 to 236.2206 inch
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Features: Top mount
-
Supplier: Radwell International
Description: LIQUID LEVEL SWITCH, 3 WIRE, 3/4 INCH NPT, THREADED, PNP/PLC LOW VOLTAGE, 24-60 VDC, 316/316L STAINLESS STEEL, GLASS FILLED NYLON, M20 CONDUITS/CABLE THREADS, FORK LENGTH 44 MM / 1.7 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular,
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Single Pole, Double Throw (SPDT)
-
Supplier: Automation Products, Inc.
Description: The Type CL-10DJI Dynatrol® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Comus International
Description: Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser light as well Customized versions available
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: OMEGA Engineering, Inc.
Description: The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 264 volts
-
Supplier: Automation Products, Inc.
Description: The Type CL-10DJ Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Automation Products, Inc.
Description: The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Georg Fischer Piping Systems Ltd
Description: WHG Vibration Fork Level Switch 2280
- Media Type: Liquid
- Features: Vibrating / Tuning Fork
-
Supplier: RS Components, Ltd.
Description: VEGASWING 61 liquid level switch,G 1
- Maximum Operating Pressure: 928.24128 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 72 volts
- Media Type: Liquid
-
Supplier: Sitron
Description: The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical connection. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or
- Maximum Operating Pressure: 725 psi
- Media Type: Liquid
- Features: Rated for Sanitary Applications, Vibrating / Tuning Fork, Visual or Audio Output
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor utilizes a fork-shaped
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
- Pole & Throw: Single Pole, Single Throw (SPST)
-
Supplier: DigiKey
Description: TUNING FORK LEVEL SWITCH, LIQUID
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no
- Maximum Operating Pressure: 14.5 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no
- Maximum Operating Pressure: 580 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31-CA4V3BAVCJ from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The PNP-switching FTL31
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31-CA4V2AAVAJ from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The PNP-switching FTL31
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Pepperl+Fuchs SE
Description: Limit switch for liquids Large selection of process connections: universal use Wide variety of electronic modules (e. g., relay, thyristor signal output): the right connection for every process control system No calibration: quick and low-cost start up No mechanically moving parts:
-
Supplier: BinMaster, Inc.
Description: Used to detect the level of settled sediment or solid materials in a tank containing liquids, the VR-21 SED and VR-41 SED function by vibrating until the settled solid material reach the level of the rod. These vibrating rods can be wired to an alarm panel or horn to alert when
- Number of Switch Points: 1 (#)
- Material Temperature Range: 284 F
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Top mount
-
Supplier: BinMaster, Inc.
Description: industries and is used for high- or low-level detection in bulk solids or for detecting the level of sediment settled in a liquid. The VR-90 is suitable for unclassified areas or can also be manufactured to meet a wide range of hazardous location approvals.
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 482 F
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 253 volts
Find Suppliers by Category Top
Featured Products Top
-
The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Optomax Industrial Glass Liquid Level Switch is designed for reliable liquid detection in harsh and demanding environments. Featuring a robust glass sensing tip, it offers enhanced durability and resistance to challenging process conditions (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Optomax Basic Range of Fluid Level Switches provides a simple and reliable solution for liquid level detection using optical sensing technology. Designed for ease of use and integration, these switches deliver consistent performance in a wide range of (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH