-
Supplier: Newark, An Avnet Company
Description: MOSFET Relay; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:50ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Solid State Relay; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:250V; Load Current:250mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:7ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHOTOMOS RELAY, 100V, 300mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PHOTOMOS RELAY, 100V, 350mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:350mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
-
Supplier: WINSYSTEMS, INC.
Description: Features Sixteen, SPDT Form C medium current relays Contacts rated up to 6A @ 250 VAC/24 VDC Mechanical life exceeds 10 million cycles +5V nominal coil voltage LEDs provide visual status of each relay Each relay has up to 4000 VAC dielectric strength and
- Number of Channels: 16
- Operating Temperature: -40 to 185 F
- Signal Type: DC
- Switch Configuration: Form C
-
Supplier: Radwell International
Description: RELAY, POWER RELAY, 12VDC, 12 A, COIL TYPE NON LATCHING, TERMINATION STYLE PC PIN, CONTACT FORM SPDT (1 FORM C), 5-PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Latching Relay
-
Supplier: Allied Electronics, Inc.
Description: Silver Cadmium Oxide Contact , General Purpose Relay 187 Series 20-25 Amp Power Relays • Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC • One or Two Pole Models with Single or Double Throw Contacts • Contacts: 2 Form A or 2 Form B Contact
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1025725-K200A1C Category: Relays>Contactors (Electromechanical) Series: K, Hartman Termination Style: Wire Leads Features: Sealed - Fully Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Current: 300 mA Operate Time: 15
- Features: Other
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide
- Maximum AC Switching Voltage: 200 volts
- DC Coil Voltage: 12 volts
- Coil Resistance: 70 ohms
- Operating Temperature: -94 to 257 F
-
Supplier: Broadcom Inc.
Description: circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-301C is available in 4-pin SO
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.001 to 0.01 amps
- Maximum Current: 0.5 amps
-
Supplier: Broadcom Inc.
Description: circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-401C is available in 4-pin SO
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.001 to 0.01 amps
- Maximum Current: 0.04 amps
-
Supplier: Broadcom Inc.
Description: circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-301C is available in 4-pin SO
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.001 to 0.01 amps
- Maximum Current: 0.5 amps
-
Supplier: Broadcom Inc.
Description: switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-401C is available in 4-pin SO package and
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.001 to 0.01 amps
- Maximum Current: 0.04 amps
-
Supplier: Laurel Electronics LLC
Description: contact relays Relays can be connected to be normally open (OC) or normally closed ($0). Relay grounds are mutually (isolated). Form A (SPST) quad contact relays Relays are normally open (NO). Each pair of relays shares an (isolated)
- Operating Temperature: 32 to 140 F
-
Supplier: WINSYSTEMS, INC.
Description: SPDT Form C medium current relays with contacts rated up to 6A @ 250VAC/24VDC Eight optically isolated outputs with Open-Collector Darlington drivers that sink 500mA from 5 to 30 VDC Eight optically isolated and debounced inputs with a voltage range from 5 to 30 volts AC
- Number of Channels: 8
- Input Voltage Range: 5 to 30 volts
- Output Current: 0.5 amps
- Output Voltage: 5 to 30 volts
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120E-OEM digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24R consists of 24 form C, electromechanical relays for efficient switching of load by programmed control. The contact of each relay can control a 0.5 A /110 V load or 1 A/24 Vdc. The relay is energized by applying a 5 V signal to the appropriate
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120PoE-OEM digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: Coto Technology
Description: normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage
- Changeover (CO): 1
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: Allied Electronics, Inc.
Description: 24 VDC (Typ.) Voltage Rating, Gold-Clad Silver Contact, Low Profile 2 Form C Relays Sealed construction allows automatic washing Self-clinching terminal also available Low profile 2 form c Relay with gold clad silver contact.
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: PC Mount, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 30 volts
- AC Coil Voltage: 380 volts
- Coil Nominal AC Power: 2.5 VA
-
Supplier: Allied Electronics, Inc.
Description: Miniature PC Board Relays, 150 VDC, Standard⁄Sensitive Relay, SPDT Miniature PC Board Relay. Contacts: SPDT (1 form C) in 3 amps (silver) or 6 amps (silver nickel). Terminals: Tinned copper alloy, PC terminals. Enclosure: P.E.T. polyester.
-
Supplier: Allied Electronics, Inc.
Description: Miniature PC Board Relays, 150 VDC, Standard⁄Sensitive Relay, SPDT Miniature PC Board Relay. Contacts: SPDT (1 form C) in 3 amps (silver) or 6 amps (silver nickel). Terminals: Tinned copper alloy, PC terminals. Enclosure: P.E.T. polyester.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPTION CARD, 115 VAC VOLT INPUT INTERFACE BOARD, PROVIDES ISOLATED CONTROL OF FWD/REV/R/J/PS1/PS2/PS3/ART/MOL/CTS/RST, TOW RELAYS ARE PROVIDED W/ ONE FORM C CONTACT, EACH RATED 115 VAC AT 1 AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 115 volts
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: also contain 24 LED's, one associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and normally-open contacts
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: Optically Isolated Non-Polarized digital inputs Change of State (COS) Detection Interrupt Sharing 3 to 31 Volt AC or DC Signals Switchable Slow/Fast Filters Schmitt Trigger buffers Outputs 4 Form C (NC, NO, C) SPDT Relays Contact ratings 24VDC @ 1A and 115VAC @
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: isolation to ground. The solid-state Form A SPST relays can switch up to 60VDC at 2.5A. Solid-state relays improve upon mechanical relays by having no moving parts, operating silently and having virtually unlimited switching cycles. The eI/O-170PoE-OEM is a Class 0 (IEEE
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Pickering Electronics
Description: The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.25 amps
-
Supplier: ACCES I/O Products, Inc.
Description: greatly frees up system resources by eliminating the need for constant polling to see when an input has changed state. OUTPUTS The electro-mechanical relay outputs are comprised of two groups of eight form C SPDT outputs. CONNECTIONS The relay outputs are accessed via a
- Digital I/O Channels: 16 #
- Operating Temperature: -22 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Pickering Electronics
Description: Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 3 amps
-
Supplier: OMEGA Engineering, Inc.
Description: 5 amp form C relay output can be configured for many different alarming conditions. Designed to use a variety of inputs, including the hall-effect solid state OMDC-PU-E pick-up, the system delivers trouble free operation at an economical cost. The OMDC-DM8000 offers the same
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: EMX Industries, Inc.
Description: The USVD requires 12-24VDC/VAC, and provides a form "C" set or relay contacts indicating vehicle presence. Utilizing TPA technology, the detection head consists of 4 ultrasonic transducers that connect to the internal microprocessor-based control board. The
- Operating Distance: 12 to 60 inch
- Operating Temperature: -40 to 182 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
-
Supplier: SMC International
Description: form, from a oscillating quartz and adjust this wave in 1024 point/cycle which insures the exact frequency and very low distortion. The reference amplitude in d.c. and the selection by a DAC of 12 bits, allows a continued feedback, comparing the output level with the reference and
- Testing Current Range: 1.6 to 98 amps
- Test Variable: AC
- Options & Features: Application Software, Auto-Ranging, Computer Interface
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
In the most basic terms, a relay is a remotely operated switch designed to isolate voltage and a contactor is a remotely operated switch designed to switch power. In everyday applications there is cross over and no clearly defined difference between a relay and a contactor. Sensata relays (read more)
Browse Relay Boards Datasheets for Sensata Technologies -
made with high quality materials including LCP and PBT housings, brass terminals, and gold plating for contact areas. For more information about the Hirose GT50 Series Wire-to-Board Connectors, and to shop available inventory, please visit (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100” pitch wire-to-board system, the 3M 451 & 452 come in at .050” pitch and mate with a 3M 0.025” pitch cable to complete the compact footprint. The compressed size aids in (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
2 Form C (DPDT)contact arrangement Forcibly Guided contacts according to IEC61810-3 Designed to meet cULus,TUV,CQC requirements Flux-tight and Wash-tight version available High insulation capability(1.2/50μs):10kV surge voltage between coil & contacts (read more)
Browse Safety Relays Datasheets for Churod Americas, Inc. -
Mini I/O Cat6A connector as part of its full line of TE ethernet products. TE Industrial’s Mini I/O connectors eliminate the need for special tools to create a fast and secure wire-to-wire or wire-to-board connection. The mini I/O accommodates 8-wire AWG24/26 cables. At only (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
The J107 Series UL Approved Relay from CIT Relay is a compact and reliable solution for a wide range of switching applications. With a switching capacity of up to 15A, this relay is designed for efficient power management in various systems. Available with 1A or 1C contact arrangements, the J107 (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
A1 Series 3~10A MINIATURE POWER RELAY Features: Outline dimension (18.2mm×10.2mm×14.9mm) 1 Form A?SPST?contact arrangement Designed to (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
-B4; and high insulation/wide gap FTR-C1 series. The contact form is 2c (2 Form C), with a contact rating of 1A. 30VDC. The relays offer through hole/surface mount/space saving surface mount, with a non-latching or latching coil type. They’re a great fit for switching audio (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
. To meet these demands, small form factor connectors use high-density pin layouts, hybrid contact configurations and materials chosen for their thermal stability and mechanical strength. Reduced-profile coupling mechanisms, such as bayonet and snap-lock interfaces are designed for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Form A?SPST? contact arrangement * Designed to meet cULus,TUV,CQC requirements File NO. E341422 * PCB terminal layout * RoHS compliance * REACH SvHC compliance File NO. R50271657 * Halogen-Free type available * Glow wire type available Founded in (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc.