-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, REED RELAY
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Newark, An Avnet Company
Description: MOSFET RELAY, SPST, 3.5A, 24VDC, SPRING; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:24V; Load Current:3.5A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Spring Clamp RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: SSR RELAY SPST-NO(1FormA) DIN MNT SCREW TERMININAL
-
-
Supplier: Sealevel Systems, Inc.
Description: operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 5V ULTRA MICRO SIL (SINGLE IN
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH FORM R LEVER D+G
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Sealevel Systems, Inc.
Description: with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor analog and digital interfaces via any USB connection. The SeaI/O-570U, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Description: RELAY TELECOM DPDT 2A 12V
- Switch Configuration: Form C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY TELECOM DPDT 2A 12V
- Operating Temperature: -40 to 185 F
- Switch Configuration: Form C
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 4PST 8A 40V Safety Non Latching 20mA 40VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 30 VDC 4 VDC - Through Hole PC Pin Tube
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 4PST 8A 60V Safety Non Latching 13.3mA 60VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 45 VDC 6 VDC - Through Hole PC Pin Tube
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 4PST 8A 110V Safety Non Latching 7.3mA 110VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 83 VDC 11 VDC - Through Hole PC Pin Tube
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1357383-D4890 Category: Relays - Solid State Relays Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Sensata-Crydom Series: D48 Package: Bulk Product Status: Active Package / Case: Hockey Puck Mounting Type: Chassis Mount HTSUS:
- Input (Pick-up) Voltage Range: 3 to 32 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays Polarized PowerRelay 2 Form A 2 Form B
- DC Coil Voltage: 60 volts
- Relay Type: General Application Relay
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1212318-D31A7110 Category: Relays>Reed Relays Termination Style: PC Pin Features: Diode Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 108 Coil Resistance: 2.15 kOhms Coil Current: 11.2 mA Operate
- Coil Resistance: 2,150 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 4PST 8A 18V Safety Non Latching 44.4mA 18VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 13.5 VDC 1.8 VDC - Through Hole PC Pin Tube
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: DigiKey
Description: Solid State SPST-NO (1 Form A) Hockey Puck
- Input (Pick-up) Voltage Range: 3.5 to 32 volts
- Operating Temperature: -40 to 212 F
- Output Voltage Type: DC
- Switch Configuration: Form A
-
Supplier: ODG (Origin Data Global)
Description: 1 Form A(SPST-NO) 1.2V 40V 50m次 3.5A SOP-4-2.54mm Solid State Relays (MOS Output) ROHS
-
Supplier: Newark, An Avnet Company
Description: SWITCH AP4D205TWBE SS-FORM / C&K COMPONENTS
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
- DC Coil Voltage: 110 volts
- Features: Sealed Relay
- Poles: Single Pole (SP)
-
Supplier: Comus International
Description: Magnetic Wetted Reed Relay Contact Form: Form D Switching Power: 250 VA MAX Switching Current: 5.0 A MAX Switching Voltage: 500 VDC/AC Maximum Coil Voltage: 100 VDC
- Maximum Current: 5 amps
- Maximum AC Switching Voltage: 500 volts
- Maximum DC Switching Voltage: 500 volts
- Maximum AC Switching Power: 250 VA
-
Supplier: Quarktwin Technology Ltd.
Description: On-Delay Time Delay Relay 4PDT (4 Form C) 2 Sec ~ 60 Sec Delay 10A @ 120VAC Socketable
- Minimum Time Interval: 2 seconds
- Maximum Time Interval: 0.016666666666666663 hours
- Timer Type: ON-delay
- Features: Other
-
Supplier: Richardson RFPD
Description: formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Altech Corp.
Description: At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT
- Maximum Current: 6 amps
- Maximum AC Switching Voltage: 400 volts
- Maximum DC Switching Voltage: 125 volts
- Maximum AC Switching Power: 1,500 VA
-
Supplier: DigiKey
Description: Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: Interval
- Function Type: Single Function
- Mounting: Socket / Plug-in
-
Supplier: Newark, An Avnet Company
Description: 4A/4B FORM C AUXILIARY CONTACT OF MTZ2/3
-
Supplier: Eaton Corporation
Description: PHASE LOSS, PHASE REVERSAL, PHASE UNBALANCE, UNDERVOLTAGE TYPE 2 FORM C (DPDT) CONTACT CONFIGURATION 240 VAC/30 VDC 10 AMPERE CONTACT RATING UL, CSA APPROVAL 360 TO 460 V CONTROL VOLTAGE 480 V AT 50/60 HZ MONITORED VOLTAGE D65 MODEL
- Power (Phase) Sensing: Phase Failure (Loss), Phase Reversal, Phase Unbalance
- Voltage Sensitive Relay: Undervoltage
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : 1 Form Z Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 0 Coil Voltage Rating (VAC) : 0 Coil Voltage Rating (VDC) : 0 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max)
- Maximum AC Switching Voltage: 115 volts
- AC Coil Voltage: 0 volts
- DC Coil Voltage: 0 volts
- Coil Resistance: 0 ohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate
- Maximum DC Switching Voltage: 75 volts
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.9 watts
- Make Time (Operate Time): 5 milliseconds
-
Supplier: RS Components, Ltd.
Description: D series formA hi-voltage reed relay,24V
- Coil Nominal DC Power: 50 watts
- Operating Temperature: -4 F
- Features: Other
- Mounting: Panel
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS12VDC.96D, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
Find Suppliers by Category Top
Featured Products Top
-
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
CHSR2 Series 8A Forcibly Guided Relay Features: Outline dimension (28.8mm×12.4mm×25.4mm) 1 Form A&1 Form B or (read more)
Browse Safety Relays Datasheets for Churod Americas, Inc. -
Precharge relays to 1500VDC Churod Electronics’ CHPV series offers two compact HVDC solutions for precharge circuits. Rated at 20A or 40A@1500VDC (85C) in panel mount form, the hermetically sealed brazed ceramic (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
CHAR-C Series 200A~270A Photovoltaic Relay Features: Outlinedimension? Normalizedform?62.7mm×44.4mm×55mm (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
A1 Series 3~10A MINIATURE POWER RELAY Features: Outline dimension (18.2mm×10.2mm×14.9mm) 1 Form A?SPST?contact arrangement Designed to (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
CHAK01&02 Series 40A Automotive Relay Features: 40A switching capability 1 Form A, 1 Form B and 1 Form C contact arrangement Operate (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
The CHSO1 is part of the CHS-H Series 30-60A Miniature Solar Relay family with these features: * Outline dimension (32.1mm×27.05mm×20.2mm) * 1 (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
CHZ03 Series 16A MINIATURE POWER RELAY Features: Outline dimension (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Product type High-capacity DC power relay Contact arrangement SPST-NO, 1 Form A Number of poles One Relay (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
USB, 1Gbit/s Ethernet, EtherCAT (with 1ms communication speed), CAN FD, and a front USB host for data acquisition, along with 3 digital inputs, 3 relay outputs and 3 temperature sensor inputs. It supports parallel operation via galvanically isolated Share-Bus and Master-Auxiliary bus, allowing up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Video Emissions Monitoring: New Compliance Tool?
and video to analyze workplace hazards, and pinpoint the most troubling areas, in real time. Years ago, they d used radio relay, but now wireless technology and the Internet are expanding the power and potential reach of this technique. Users access the system via a specific IP address; sensor