-
Supplier: Laurel Electronics LLC
Description: Features Output board versions with one or two analog outputs Single analog output: 4-20 mA, 0-20 mA, 0-10V, -10 to +10V Dual analog output: 4-20 mA, 0-20 mA, 0-10V with a shared ground 16-bit resolution (1 part in 65,536 or 0.0015% of full scale)
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: PCI-DA12-8 and PCI-DA12-16. These are configured as Event counters (See Block Diagram) and can also be used as a frequency source derived from an on-board 1 MHz crystal-controlled oscillator. These counters can generate IRQs at a programmed frequency, and/or initiate DAC
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Calibrator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a
- Frequency Range: 10 to 20,000 Hz
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
-
-
Supplier: ACCES I/O Products, Inc.
Description: 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. An economy version is available without the ARB feature as model 104-DA12-8. The DACs can be updated individually or simultaneously. An automatic circuit sets the analog outputs to zero at
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: GHz frequency range · 11-digit frequency resolution (1 s) · Statistical analysis & Allan variance · Graphical output to XY scopes · GPIB and RS-232 interfaces · Ovenized timebase(opt.) SR620 Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and
-
Supplier: AW Company
Description: No Description Provided
- Analog Input Channels: 1 #
- Inputs: Counter / Tachometer Input
- Outputs: Current Output, Timer / Counter Output, Voltage Output
- Features: Frequency Input, Frequency-to-Voltage Converter, I/O Module, Other
-
Supplier: OMEGA Engineering, Inc.
Description: The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs.
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, no relays, no analog output, no communication option, dual pulse inputs for frequency, rate, totalizing, timing, custom curve cinearization, arithmetic RoHS Compliant: Yes
-
Supplier: Electro-Sensors, Inc.
Description: Analog to Frequency Conversion Module Features • 0-10 VDC and 4-20 mA inputs • 0-20 Khz output switch selectable • Inversely proportional output available • NPN open collector or driven output • 0.05% linearity • Offset and gain adjustments The AIFO-200 is an
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, two 130 mA solid state relays, no analog output, Ethernet (LNET board), dual pulse inputs for frequency, rate, totalizing, timing, custom curve
-
Supplier: Gantner Instruments, Inc.
Description: configurable as 2 counter, 2 frequency, or 2 PWM inputs, 4 frequency out, 4 PWM output or 4 state out Frequency measurement: Frequency measurement up to 1 MHz, direction detection Counter: Forward-backward counter, quadrature counter
- Digital I/O Channels: 4 #
- Resolution: 16 bits
- Accuracy: 0.02 % FS
- Transmission Rate: 48,000 kbps
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, two 130 mA solid state relays, no analog output, no communication option, dual pulse inputs for frequency, rate, totalizing, timing, custom curve RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, low voltage power 12-30 Vac or 10-48 Vdcno relays, no analog output, no communication option, dual pulse inputs for frequency, rate, totalizing, timing, custom curve cinearization,
-
Supplier: ACCES I/O Products, Inc.
Description: 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. An economy version is available without the ARB feature as model 104-DA12-8. The DACs can be updated individually or simultaneously. An automatic circuit sets the analog outputs to zero at
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. An economy version is available without the ARB feature as model 104-DA12-8. The DACs can be updated individually or simultaneously. An automatic circuit sets the analog outputs to zero at
- Number of ports: 4
- Features: Other
- Technology: PC/104
-
Supplier: Acromag, Inc.
Description: • 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0 to 65535 • Solid-state discrete output relays (1A DC loads), 0 to 48V DC • 10 to 36V DC, 24V AC power • Modbus-RTU high-speed RS-485 This
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Features: Application Software Included, Frequency Input, Networkable System, Other
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Thermotron Industries
Description: Temperature and Over Voltage Input Impedance: 100K ohms 16 Channel Programmable Digital Outputs: TTL; 1MHz max; each 8k deep memory for wave form generation. 2 Channel Programmable DAC Output: 450 mA; +/- 12 VDC Frequency Counter: Each channel monitors frequency as
- Analog Input Channels: 32 #
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Networkable System
- User Interface: Computer Programmable, None
- Differential Channels: Differential Channels
-
Supplier: ValueTronics International, Inc.
Description: Tektronix 2252 is a 100 MHz four-channel analog oscilloscope, with a built-in 200 MHz counter/timer. The 2252 combines the precision and versatility of analog real-time with the power of waveform digitizing.
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: American Portwell Technology Inc.
Description: digital I/O lines, and 16-bit counter/timer for event counting or frequency generation. Powered by USB port.
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1616HS-BNC data acquisition (DAQ) device provides
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Opto 22
Description: The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and
- Analog Input Channels: 2 #
- Sampling Frequency: 0.007936507936507936 kHz
- Accuracy: 0.5 % FS
- Operating Temperature: 32 to 158 F
-
Supplier: Terra Universal, Inc.
Description: The Sonifier® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model Auto tuning for optimum performance under varying conditions Power output control to match power to the
- Power Rating: 200 watts
- Input Voltage: 115 to 230 volts
- Applications: Cell Disruption
- Features: Continuous Mode, Pulsed Mode, Timer
-
Supplier: Measurement Computing
Description: USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs, four analog outputs, four counter inputs, two timer outputs, and 24 digital I/O; TR-2U external power supply included. KEY HIGHLIGHTS The USB-1616HS Series of USB data acquisition (DAQ)
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: high-frequency energy output FOUT can be used for calibration. The CS5462 allows for direct configuration of pulse-output format, pulse-output frequency, current channel input range, high-pass filter option and on-chip calibration. The CS5462 offers excellent
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MULTI COUNTER MODULE, 1 INPUT FOR INCREMENTAL ENCODER, 24 BIT INPUT FREQUENCY, 50 KHZ, 1 ANALOG OUTPUT + / - 10 V, 11 BIT ENCODER SUPPLY 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
- Number Input Channels: 2
- Maximum Count Frequency: 600 kHz
- Operating Temperature: 32 to 140 F
- Functions: Frequency Counter, Pulse Counter
-
Supplier: Measurement Computing
Description: USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: timer outputs and four 32-bit counters. All analog I/O, digital I/O, and counter/timer I/O can operate synchronously and simultaneously, guaranteeing deterministic I/O among all signal types. Unique to the OMB-DAQ-3000 is a low-latency, highly deterministic control
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels
- Number of Counters: 1
- Counter Resolution: 32 bits
- Maximum Count Frequency: 8,000 kHz
- On-board Oscillator Frequency: 16 MHz
-
Supplier: Electro-Sensors, Inc.
Description: wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or monitoring device. The
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 0 MB
-
Supplier: Acromag, Inc.
Description: interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional
- Number of Counters: 1
- Counter Resolution: 32 bits
- Maximum Count Frequency: 8,000 kHz
- On-board Oscillator Frequency: 16 MHz
-
Supplier: OMEGA Engineering, Inc.
Description: OMB-DAQBOARD-3000 Series features a 16-bit/1-MHz A/D converter, 16 analog input channels (user expandable to 64), up to four 16-bit/1-MHz analog outputs, 24 high-speed digital I/O, 2 timer outputs, and four 32-bit counters. All analog I/O, digital I/O, and
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 20,000 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
SensorLex® 8B Series: Isolated Analog Signal Conditioners. 8B MODULES Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
suitable for low-frequency and near-DC operating environments. It also has low input capacitance, high input impedance, and low Vos (typical 2mV), which are all desirable characteristics for precision analog circuits. Additionally, the chip has a negative current (IDS) temperature coefficient (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
wide selection of isolated analog input and output functions. Analog inputs include voltage and current in narrow and wide bandwidths, thermocouple, RTD, accelerometer, potentiometer, strain gage, frequency, and 2-wire transmitter (read more)
Browse Datasheets for Dataforth Corporation -
fixed modulus that allows hertz frequency resolution and an additional 17-bit variable modulus, which allows even finer resolution and flexibility for frequency planning. The 9 dBm output power at 12.8 GHz in single-ended configuration with 16 step power adjust feature makes it very useful for any (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
frequency coverage with analog modulation capability, making it suitable for users who need one instrument for general RF development and practical test setup flexibility. AM, FM, PM, and pulse modulation are supported for broader signal simulation needs. The CAMS9 (read more)
Browse Signal Generators Datasheets for Corech Microwave -
43 GHz, the CAMS9K40G combines wide frequency coverage, -120 dBm to +17 dBm output power, and low phase noise in a space-saving benchtop platform. Built-in AM, FM, PM, and pulse modulation make it suitable for receiver sensitivity testing, radar signal simulation, component characterization, and (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Demonstration of Semiconductor Laser Tracking Frequency distance Gauge
Frequency Counter Analog Output .
-
Acetate-induced changes in cardiac energy metabolism and hemodynamics in the rat
Coronary flow was monitored using a drop counter with an analog frequency output and the oxygen consumption in the venous perfusate was measured using a Radiometer type E 5046 oxygen electrode.
-
Recent experimental results from GaAs TUNNETT diodes above 100 GHz
The two analog outputs of the frequency counter (coarse tune and phase lock) are connected to the two modulation inputs of the bias circuit.
-
Effect of an oxygen atmosphere on cyclic hardening in type 316 stainless steel
The resonant frequency of vibration was continuously meas- ured and recorded by an electronic counter and analog output and this frequency varies as structural changes occur in the material.
-
A COMPARISON OF TURBULENCE MODELING PREDICTIONS TO EXPERIMENTAL MEASUREMENTS FOR HIGH RAYLEIGH NUMBER NATURAL CONVECTION IN ENCLOSURES
The system used fomard scagtering, frequency shifting, a frequency counter silnal processor, and analog output signal processing.
-
EXCIPLEXES AND THE FLUORESCENCE OF STAPHYLOCOCCUS AUREUS ENDONUCLEASE *
The ratio was determined digitally with an electronic frequency counter by conversion of the analog voltage output of the phase-sensitive rectifierbridges to a pulse frequency.
-
Salicon Nano Technology
Beside the two analog outputs the devices include a 200MHz frequency counter , a USB-Host- and a USB-device interface.
-
Three-component, time-resolved velocity statistics in the wall region of a turbulent pipe flow
In this mode, the counter -processor analog outputs , proportional to Doppler frequency , were externally digitized at constant sampling rates.
-
Comparison between BAW and SAW sensor principles
Furthermore, in the case of frequency output sensors, a counter may be usedas Analog to Digi- tal Converter (ADC).
-
First Saudi Aramco Use of Retrievable Downhole Pressure and Temperature Gauges Monitoring System: A Cost Effective Technology Solution to Manage Maturing Oil a...
Peripheral Interface Card: General purpose interface for 4-20 mA inputs, analog control outputs , relay drivers, and frequency counters .
Indicates content that may require registration and/or purchase.