Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: R+W Coupling Technology
Description: hardened steel Clamping hub: up to series 500, aluminium; from series 800, steel Optional sealed version for food-grade applications Technical Data - Torque Limiter SKN: rated torque from 5 - 1,800 Nm Features Torque Limiter Model SKN: Absolutely backlash-free and
- Torque Rating: 3.68731563421829 to 2,064.89675516224 Ft-lbs
- Bore Diameter: 0.4724412 to 2.8346472 inch
- Diameter: 2.1653555 to 6.8503974 inch
- Length: 1.8503947 to 5.7086645 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China manufacturer of torque limiters, Specialist in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the
- Diameter: 1.181103 to 4.1338605 inch
- Length: 1.1417329 to 3.8582698 inch
- Weight: 0.54684 to 20.80638 lbs
- Shaft: In-line
-
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 620 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 620 to 6,140 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 12.9 to 257.92 Ft-lbs
- Bore Diameter: 1 to 1.375 inch
- Diameter: 5.69 inch
- Length: 7.7 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 8.45 to 169.08 Ft-lbs
- Bore Diameter: 0.625 inch
- Keyway Width: 0.1875 inch
- Diameter: 6.5 inch
-
Supplier: Zero-Max
Description: H-TLC operates on the same basic principle as Torq-Tender, except the torque setting Is adjustable and it uses polymer materials in its major components to resist corrosion. If operating conditions require periodic changes in torque settings, the H-TLC gives you that ability. Simply
- Torque Rating: 40 to 150 Ft-lbs
- Bore Diameter: 0.5 to 1 inch
- Keyway Width: 0.25 inch
- Diameter: 3.2 inch
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Traditional machine protection. Friction-type construction. Slip-torque setting is done by simply tightening the adjusting nut or bolts. Competitively priced and easy to use.
- Torque Rating: 85 to 420 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 2.52 inch
- Weight: 18.85 lbs
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Torque Limiters and Slip Clutches - Backlash-free Overload System Torque Limiter -- SYNTEX® StandardSupplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: Eaton Hydraulics Group
Description: Torque Limiting Couplings Eaton's Airflex TLC products are designed to withstand high torque spikes found in heavy duty variable frequency drive applications. By increasing torque by 25% and providing an automatic slip detection system, the Airflex TLC decreases maintenance
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: TOK America, Inc.
Description: A torque limiter is an overload protection device that immediately blocks the input and output to protect the application when the load exceeds the setting. For example, if a machine is no torque limiter and something trouble is occurred cause of something jam at the
-
Supplier: SAE International
Description: When fluctuations in the speed of rotation of the drive pulley are transmitted to the driven pulley via the metal V-belt, the transmitted fluctuations become attenuated as friction force approaches a state of saturation. The research discussed in this paper focused on these fluctuations in
-
Supplier: Sugatsune America, Inc.
Description: Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30°, 60°, 90°, 120°, or 150°).
- Length: 4.9375 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Sugatsune America, Inc.
Description: Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30°, 60°, 90°, 120°, or 150°).
- Length: 3.5 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Sugatsune America, Inc.
Description: Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30°, 60°, 90°, 120°, or 150°).
- Length: 3.9375 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.5 inch
- Length: 2.5 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 6.25 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 2.75 inch
- Length: 2.87 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 0.16666666666666666 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.06 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Bore Diameter: 0.4724412 inch
- Diameter: 2.00000108 inch
- Length: 2.87008029 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Dynatect Manufacturing, Inc.
Description: long-life friction material and soft springs maintain pressure on the friction plates, assuring constant torque Customization: An alternative component can replace standard clutch housing, reducing overall cost or space concerns. Torque control in one direction can be
- Torque Rating: 0.166666666666667 to 6.25 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 to 1 inch
- Diameter: 1.5 to 3 inch
-
Supplier: IHS ESDU
Description: (ii) the limits placed on the braking force due to brake energy and torque considerations; (iii) the maximum and locked-wheel tyre-runway braking forces; (iv) the mean effective braking force developed during a period of braking, either manual or automatic. The results of much
-
Supplier: Dynatect Manufacturing, Inc.
Description: The Polyclutch Slip-Aire is an air pressure-actuated version of the mechanical Slipper clutch. It has the same long-life friction plates, ensuring constant torque or tension. With air actuation it can be used to engage/disengage, to vary the torque during operation, or to adjust
- Torque Rating: 1.66666666666667 to 25 Ft-lbs
- Bore Diameter: 0.375 to 0.625 inch
- Diameter: 1.25 to 2.75 inch
- Length: 2.5 to 3.63 inch
-
Supplier: Eaton Hydraulics Group
Description: CM Including all of the same great features as the CB element, Eaton Airflex CM assemblies are specifically engineered for the marine industry on diesel-driven, reverse-reduction gears. They feature ventilated friction shoes to permit clutch slippage at low-energy rates during vessel
- Torque Rating: 269,666.666666667 Ft-lbs
- Engagement: Friction
- Features: Industrial / General Purpose
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: SAE International
Description: surplus driving force warning, the throttle grip, a haptic display outputs additional return torque estimated by the friction circle and ellipse with the lateral force of the motorcycle. One of the purposes of this torque is that it informs the rider to decelerate when the
-
Supplier: Eaton Hydraulics Group
Description: like construction equipment, marine winches, metalworking machinery and more. Features Element design provides excellent slip clutch and tension brake service when used with an air-agitating, ventilated drum Torque capacities up to 221,000 lb•in (24,950 N•m) Available in three standard sizes:
- Torque Rating: 18,416.6666666667 Ft-lbs
- Features: Drum, Industrial / General Purpose
- Engagement: Friction
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Hilliard Corporation (The)
Description: improves consistency and performance. The friction material has been engineered to have a dynamic coefficient of friction that is very close to the static coefficient of friction. This creates a flatter engagement profile with less engine bogging during lock-up. The racer can
- Features: Automotive, Other
- Attachment: Bore Keyway
- Engagement: Friction
- Shaft: In-line
-
Supplier: Voith Turbo Inc.
Description: For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.
- Torque Rating: 3,687.31563421829 to 7,374.63126843658 Ft-lbs
- Bore Diameter: 4.2519708 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: Radwell International
Description: FRICTION FACING, TORQUE LIMITER, 500A, 2/PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and
- Torque Rating: 0.0916666666666667 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 inch
- Length: 1.35826845 inch
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard centrifugal clutch provides automatic, gradual, cushioned engagement over a speed range on high-inertia loads. It smooths out and reduces starting current surge. Centrifugal clutches are slip-free at rated load and speed. They protect against overload by limiting torque,
- Bore Diameter: 0.625 to 8 inch
- Diameter: 4.75 to 33 inch
- Length: 3.5625 to 18.5 inch
- Attachment: Bore Keyway
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled.
- Torque Rating: 0.975 Ft-lbs
- Rotational Speed: 100 rpm
- Bore Diameter: 0.236220472440945 to 0.47244094488189 inch
- Diameter: 1.02 inch
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Compression Limiters are used to preserve a threaded joint’s integrity. As the bolt is tightened to achieve the required friction between threads, the plastic is compressed. Without a Compression Limiter, plastic will either crack or creep, resulting in the loosening and eventual (read more)
Browse Compression Limiters Datasheets for SPIROL -
-4 times longer than untreated steel. Low Friction Coefficient: Brass-on-brass or brass-on-steel friction ranges from 0.2 to 0.35, reducing heat and wear. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
, declutching manual override with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. Designing an efficient drive system requires balancing structural load support, energy (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Engineered to withstand accelerations up to 15g, these collars maintain position in demanding robotic and automated applications. Installation time is reduced by approximately 40% compared to solid collars, with no shaft damage due to controlled surface pressure below material yield limits (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
Explore the epitome of precision engineering with cam followers designed for consistent and reliable motion. These followers, characterized by low-friction profiles, seamlessly convert rotary motion into linear motion with minimal lubrication requirements. Key Features: (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
electric motor. The piston action generates intermittent peak loads that transmit micro shocks and vibration to the drive train. Because of this, it is necessary to apply additional service factors to be sure the mechanical components can withstand the torque variations. But with weight and physical (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
Conduct Research Top
-
Torque Limiters Tamer Overloads (.pdf)
As a machine designer, one of your top priorities should be to protect against operator injury and machinery damage due to overloads. Limiting the torque that can be transmitted through a system is one way to do it. A variety of torque limiters can do the job: from basic shear pins to friction
More Information Top
-
Processing–Structure–Property Relationships of Thermoplastic Nanocomposites used in Friction and Wear Applications
automotive friction torque limiters .
-
Composite Materials
Polymer components within this complicated system are sliding shoes attached to the coils springs within the dual mass flywheel of the clutch, and friction torque limiters (Fig. 6.43).
-
Development of a Diagnostic Twin Screw Extruder to Characterize Fuel Production for Tokamaks
Torque to the DTSE is limited by a Mach III T3H2H-STL adjustable friction torque limiter .
Indicates content that may require registration and/or purchase.