-
Supplier: Isotech, Inc.
Description: Our patent pending thrust air bearing is a breakthrough innovation in air bearing technology. For the first time, an Air bearing is available that fully integrates and works on 3 way Frictionless surface. OAV thrust air bearings
- Load Capacity: 9.68888 to 14.47712 lbs
-
Supplier: Isotech, Inc.
Description: Our round design frictionless motion, flat round air bearings work on flat, nonporous surfaces such as granite, aluminum, glass, and ceramics. We offer a variety of sizes which can easily be used to customize air bearing systems. OAV vacuum preloaded air
- Load Capacity: 22.7048 to 1,402.9768 lbs
- Shape: Flat, Round
-
Supplier: Isotech, Inc.
Description: Our round design frictionless motion, vacuum preloaded air bearing works on flat, nonporous surfaces such as granite, aluminum, glass, and ceramics. We offer a variety of sizes which can easily be used to customize air bearing systems. OAV vacuum preloaded
- Load Capacity: 10.3408 to 38.8904 lbs
- Preload: Vacuum
-
-
Supplier: New Way Air Bearings
Description: New Way Air Bearings® manufactures custom spherical air bearings ideal for use in aerospace and defense applications.These scalable components support a sphere on a thin layer of air, providing all the benefits of frictionless motion. These non-contact
- Shape: Spherical
-
Supplier: AeroGo, Inc.
Description: Aero-Casters go by many names including air casters, air pads, air skates, air skids, & air bearings. No matter which terms is used, they all share the common premise of floating heavy loads on a film of air. Aero-Casters float heavy loads on a
- Shape: Cylindrical / Bushing
- Design: English
-
Supplier: H2W Technologies
Description: Features: - Non-contact Porous Carbon Air Bearings (Flat Air Bearing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Split XY configuration - Built on rigid aluminum extrusion frame - Shelf to place system electronics - Two axis of coordinated
- Stroke or X-Axis Travel: 14 inch
- Y-Axis Travel: 36 inch
- Bearing Type: Air Bearing
- Motor Type: DC Brushless, Linear Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The stages in the PIglide are equipped with a servo drive linear motor with preloaded air bearings and integrated linear encoder. The combination of these noncontact components results in a frictionless motion platform that offers the highest performance,
- Load Capacity: 2.49528 to 7.46336 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: ABTech, Inc.
Description: Features & Benefits Accurate, Repeatable, Smooth Motion Air bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, air bearings are close to
- Design: English, Metric
- Shape: Flat, Rectangular / Square
-
Supplier: Specialty Components, Inc.
Description: shafts, they are an economical means to provide frictionless linear motion due to the small number of components required. They are often paired with other air bearings to constrain motion to one degree of freedom. Four o-ring grooves on the outside diameter allow the
- Load Capacity: 151 lbs
- Stiffness: 270,000 lb/in
- Shape: Cylindrical / Bushing
- Design: English
-
Supplier: H2W Technologies
Description: Features: - Single Plane XY configuration - Non-contact Air Bearing (Flat Air Bearing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Large Granite Base for Stability - Two axis of coordinated motion - Optical Switch Home
- Stroke or X-Axis Travel: 1.6 inch
- Y-Axis Travel: 1.6 inch
- Bearing Type: Air Bearing
- Motor Type: DC Brushless, Linear Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: Extended travel air bearings are ideal for high speed, high accuracy, lightly loaded applications. Unlike other long travel air bearings, the bearing slide is supported only on the ends (similar to a gantry) reducing the requirements for expensive precision support
- Stroke or X-Axis Travel: 64 inch
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Bearing Type: Air Bearing
- Axis Configuration: X Axis Only
-
Supplier: Specialty Components, Inc.
Description: allows for higher side loads; an important characteristic to possess when simulating satellite motion control systems. Also used for highly accurate frictionless wafer-plane alignment in semiconductor tools, spherical air bearings offer an unequaled choice for precision
- Load Capacity: 675 lbs
- Stiffness: 2,793,000 lb/in
- Design: English
- Shape: Spherical
-
Supplier: Specialty Components, Inc.
Description: assembly, a threaded hole accommodates connection of an external air or gas pressure source. This source will feed either a porous carbon or orifice inlet surface. LSA series air bearings offer gap sensing1; a feature that allows for live monitoring of the air gap
- Load Capacity: 19 lbs
- Stiffness: 100,000 lb/in
- Design: English
- Shape: Flat, Rectangular / Square
-
Supplier: Specialty Components, Inc.
Description: Flat air bearings of the LRA series are designed for aerostatic, frictionless planar or rotational motion while supporting thrust loads using either a porous carbon surface or an orifice fed surface. Anodized aluminum provides scratch resistance of the housing and, if
- Load Capacity: 407 lbs
- Stiffness: 1,020,833 lb/in
- Design: English
- Shape: Flat, Round
-
Supplier: ABTech, Inc.
Description: Features & Benefits Accurate, Repeatable, Smooth Motion Air bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, air bearings are close to
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide HB series spherical air bearing enables unique positioning and simulation applications in both research and industrial fields. These bearings provide excellent load capacity and stiffness while allowing three axes of inherently frictionless rotational motion.
- Load Capacity: 33.075 to 1,400.175 lbs
- Design: Metric
- Shape: Spherical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The PIglide MB linear stage with air bearing is equipped with a servo linear motor drive with preloaded air bearings and integrated optical linear encoder. This stage offers ultra-precision in miniature format. The combination of the noncontact components
- Load Capacity: 6.744 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: H2W Technologies
Description: flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It has
- Stroke or X-Axis Travel: 10.5 inch
- Carriage Load: 5 lbs
- Motor Continuous Power: 0.00442272727017931 HP
- Bearing Type: Air Bearing
-
Supplier: H2W Technologies
Description: Features: - Non-contact Air Bearing (Air Bushing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Dual axis on single a motion plane - Light moving mass - Horizontal or vertical orientation - Two axis of coordinated motion
- Stroke or X-Axis Travel: 1.5 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: pressure-vacuum air bearing carriage accomodates high (10 kg) cantilevered payloads and significantly reduces contamination to the payload below. Besides cleanliness, the frictionless design eliminates the need for mechanical bearing maintenance/lubrication.
- Stroke or X-Axis Travel: 47.24412 inch
- Rated Speed: 98.4251968503937 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: New Way Air Bearings
Description: The airway™ linear motion guide system is pre-engineered for simple swap-out with conventional rolling element bearing systems. This 'plug-and-play' solution effectively eliminates the need for engineers to acquire an in-depth knowledge of air bearing technology before
- Bearing Type: Air
-
Supplier: MY-TE Products, Inc.
Description: loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Optional
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Xoxide
Description: Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on
-
Supplier: Xoxide
Description: Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on
-
Supplier: Aerotech, Inc.
Description: outstanding run-out characteristics for those applications requiring high-precision gripping of tubular material. Applying air pressure adjusts the collet from fully open to fully closed. Air is delivered to the rotating collet assembly through a custom-designed frictionless,
- Load Capacity: 6.174 lbs
- Rotary Velocity / Speed: 18,000 deg/sec
- Positioning Accuracy: 0.00416666666666667 degrees
- Platter Diameter: 2.17716653 inch
-
Supplier: ABTech, Inc.
Description: Accurate, Repeatable, Smooth Motion Similar to air bearings, Hydrostatic bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, hydrostatic
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: IntelLiDrives, Inc.
Description: performance realized through design simplification and elimination of wear-prone components. Planar XY Table consists of moving element called forcer which glides on the frictionless air bearings over the special "waffle-like "surface called platen. Planar forcer contains two or
-
Supplier: ABTech, Inc.
Description: Features & Benefits Accurate, Repeatable, Smooth Motion Similar to air bearings, hydrostatic bearings provide significant advantages over mechanical bearings or other approaches to rotary motion. Because they have no mechanical contacting parts to wear, or create drag,
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Features: Position Encoder
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage: Ingiant Pneumatic & Electric Rotary Union is specially designed for industrial automation equipment applications, which can prevent tubes winding problem well, provide 1~24 pneumatic passages and 1~200 wires power or signals. High precision metal bearing support, smooth operation.
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
Find Suppliers by Category Top
Featured Products Top
-
under heavy loads, high speeds and high acceleration. That’s where the Dovetail Series manifests its advantage over other linear air bearing systems. The Dovetail is equipped with non-contact frictionless support on the top and angled frictionless support on the bottom – thus providing a (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
air bearing provides frictionless motion in three degrees of freedom: unrestrained rotation about the vertical Z axis, and +/-45° tilt motion (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Five-Axis Air Bearing Stage, New from PI XYZ-Tip-Tilt Multi-axis Nanopositioning System for Optics, Photonics, and Semiconductor Applications PI (Physik InsAtrumente), a global leader in precision motion control and nanopositioning, has released the A (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
manufacturing. Its clean, non-contact design, combined with ultra-high stability and resolution, make it a compelling solution for semiconductor and photonics production environments. Frictionless Bearing Design, Lock-Down Mechanism for Ultra-High Stability With its frictionless air (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
Air Bearing Linear Slide Delivers Nanometer-Precision Motion Control Frictionless motion with excellent velocity constancy for high (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
supplied into the air gap between the bearing surface and guide rail, creating a floating effect that enables frictionless movement of objects. This design ensures high motion accuracy and (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Datasheets for C-Flex Bearing Company -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/39262/54069126-MIT.pdf?sequence=2
Frictionless Air Bearing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42989/232362700-MIT.pdf?sequence=2
Frictionless air bearing sled for single-axis..
-
Multi-Beam Laser Plotter For Glass Plates
… possible to the image plotting position to prevent angle error from affecting the positional accuracy of the image plotting. lb make the drive control in the X- axis as accurate as possible, super -precision machined frictionless air bearings are used in the …
-
Design and implementation of sparse aperture imaging systems
Frictionless Air Bearing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92218/897469382-MIT.pdf?sequence=2
Because the roll is supported on near- frictionless air bearings , the magnitude of this shear interaction is expected to be small ifthe system is at steady-state with the web moving at a constant speed.
-
Piecewise-smooth Dynamical Systems
Here, a massive beam is mounted on an almost frictionless air bearing and is allowed to move freely under the restoring force of two springs that are carefully engineered to behave elastically.
-
The Seismic Response Of Some New Zealand Volcanic Ash Soils
Incorporation of a virtually frictionless air bearing allows the soil damping to be assessed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39856/02487073-MIT.pdf?sequence=2
The alignment of this delicate assembly between the precision bore glass float tube and the transducer ismaintained with a frictionless air bearing .
-
An attitude control testbed for JDEM
To provide three degrees of freedom in rotation, the testbed was supported on a frictionless air bearing with a 3400 kg rating.
-
FRACTURING FLUID CHARACTERIZATION FACILITY
This torque is transmitted through the measurement geometry to the fluid sample with the help of a frictionless air bearing .
Indicates content that may require registration and/or purchase.