Products/Services for Fta Satellite PCI Cards
-
PCI Products - (251 companies)PCI (Peripheral Component Interconnect) products cover a wide range of devices that interact with the PCI bus standard. PCI is a local bus standard developed by Intel Corporation in 1993. Most modern PCs include a PCI bus in addition...Product TypeTechnologyForm Factor -
Satellites - (40 companies)Satellites are manmade objects placed in orbit above the Earth for a variety of civil, scientific, and military applications, such as communications, environmental monitoring, navigation, and reconnaissance. A satellite is any object that orbits...
-
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover... -
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor... -
Sound Cards - (47 companies)...interconnect (PCI), PCI Express (PCIe), IEEE 1394 or FireWire (Apple Computer, Inc.), or universal serial bus (USD). PCMCIA sound cards are also available. An acronym for Personal Computer Memory Card International Association, PCMCIA is a standard...
-
Satellite Communications Equipment - (170 companies)Satellite communications equipment is used for the transmission, conditioning, and reception of satellite signals in worldwide telecommunications. General specifications include product type, mounting style, and connector type or interface...
-
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were...
-
Carrier Cards and Carrier Boards - (71 companies)PCI mezzanine cards (PMCs) use logical and electrical standards based on peripheral component interconnect (PCI) specifications. Some PMCs use the standard mezzanine card form factor of 3 in. x 5 in., while others are smaller and denser. Several...
-
CPU Cards and Modules - (110 companies)...and bus type as well as other features and applications built in to the card. Types of CPU Cards and Modules. CPU cards and modules include: peripheral component interconnect (PCI) cards. modular PC/104 cards. industry standard architecture (ISA) cards...
-
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
Product News
-
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
KOA Speer Electronics, Inc.
LTCC Substrate for Space/Satellite LTCC Low Temperature Co-fired Ceramics are multilayer ceramic substrates for satellite, space station, rocket and space transfer vehicles. KOA LTCC uses Silver based paste(Ag) with low conductor resistance as multilayer conductor patterns in ceramics substrate by co-firing process. This makes it possible to achieve low loss electrical performance multilayer substrates. The substrate is outstanding in heat and humidity resistance, good airtightness and no outgassing from the ceramics. KOA LTCC... (read more)Browse Electroceramics Datasheets for KOA Speer Electronics, Inc. -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
Mid-Mountain Materials, Inc.
The Gold Standard for Cable Sleeves on Satellites Browse Nomex (R) Textiles. Why Nomex (R) is Ideal for Cable Sleeves on Satellites. Few working environments are as unforgiving as the vacuum of space. As with any frontier, there are enduring challenges associated with the space industry. Efficient propulsion. Reliable communication. Protection of assets deployed at low earth orbit (LEO) and above. It 's a multifaceted challenge that has grown more complex, yet also more manageable, over time. This is partly due to the rise of the new space... (read more) -
Flexco Microwave, Inc.
Cable assemblies for Satellite earth stations FLEXCO CABLES GO TO SEA: GROUND-BASED MIDCOURSE DEFENSE. Critical applications such as air traffic control, missile guidance and satellite earth stations have one thing in common: The need for high reliability interconnections that are low loss, phase matched, and phase stable under temperature and flexure. All of these systems operate with no margin for error: all rely on Flexco cable assemblies. Flexco's high performance, rugged cable assemblies are super flexible and can be installed easily... (read more)Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
C-Flex Bearing Company
Precision Bearings for Satellite Solar Tracking gyroscopes. Pivot Bearings enhance the gimbal performance by providing frictionless rotation, high repeatability, require no lubrication or maintenance which enables smooth high durable operation in Vacuum of space while ensuring smooth, precise movements critical for maintaining accurate orientation. Satellite Communication Systems. Satellite antennas must maintain precise alignment with ground systems. C-Flex Pivot Bearings with high radial and axial stiffness, low hysteresis and no backlash... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Remcom (USA)
Narrowband IoT Coverage with Low Orbit Satellites Non-terrestrial wireless networks (e.g., satellite constellations or high altitude platforms) have unique advantages --wide area service coverage and long-term reliability --which make them important components in the heterogeneous 5G global system of networks. Non-terrestrial networks (NTN) will likely play a critical role providing service to locations not covered by terrestrial 5G networks, such as rural and remote areas, moving platforms and disaster-stricken zones. One use case for NTNs... (read more)Browse Communications Software Datasheets for Remcom (USA)
-
dvb s receiver - offers from dvb s receiver manufacturers, suppliers, exporters & wholesalers
receiver; Hivision 9090 FTA /Cas satellite receiver; Dynasat F1 satellite receiver; PCI satellite tv card .
-
Connectivity in Consumer, Mobile & IT Market Tracker - Q2 2016
FTA STBs can be for satellite or terrestrial broadcast systems, and these systems are typically aquired by the user through a retail channel. .... Wireless LAN client access devices counted in this category include devices used for client access in the form of PCMCIA and PCI network interface cards (NICs), compact flash cards, and USB clients.
-
Connectivity in Consumer, Mobile & IT Market Tracker - Q2 2016
FTA STBs can be for satellite or terrestrial broadcast systems, and these systems are typically acquired by the user through a retail channel. .... Wireless LAN client access devices counted in this category include devices used for client access in the form of PCMCIA and PCI network interface cards (NICs), compact flash cards, and USB clients.
-
Sat Receiver Software - Sat Receiver Software Manufacturers, Suppliers
Twinhan 102G Satellite PCI Card - Main Feature: Watch digital satellite TV on your PC Receive both free-to-air digital satellite TV and digital radio station on your PC. .... [ Related Keywords : 2014satellite receiver, HD set top box, FTA receiver ] .
-
Ddr2 Exporters, Ddr2 Selling Leads
[ Related Keywords : combo t2+s2 reciveer, satellite reciever, FTA , best ]. .... Sell 4 Ch video capture card PCI -E x4 1080P60hz HDMI H.264 Realtime .
-
AMFT Consumption - China - Q2 2016
Wireless LAN client access devices counted in this category include devices used for client access in the form of PCMCIA and PCI network interface cards (NICs), compact flash cards, and USB clients. .... LCD TVs can receive and display standard definition digital signals directly from cable, satellite , terrestrial, telephone, wireless .... FTA Set-top Boxes .
-
AMFT Shipment - China - Q2 2016
Wireless LAN client access devices counted in this category include devices used for client access in the form of PCMCIA and PCI network interface cards (NICs), compact flash cards, and USB clients. .... LCD TVs can receive and display standard definition digital signals directly from cable, satellite , terrestrial, telephone, wireless .... FTA Set-top Boxes .
-
AMFT Shipment - Asia Pacific - Q1 2016
Wireless LAN client access devices counted in this category include devices used for client access in the form of PCMCIA and PCI network interface cards (NICs), compact flash cards, and USB clients. .... LCD TVs can receive and display standard definition digital signals directly from cable, satellite , terrestrial, telephone, wireless .... FTA Set-top Boxes .
-
AMFT Consumption - Asia Pacific - Q1 2016
Wireless LAN client access devices counted in this category include devices used for client access in the form of PCMCIA and PCI network interface cards (NICs), compact flash cards, and USB clients. .... LCD TVs can receive and display standard definition digital signals directly from cable, satellite , terrestrial, telephone, wireless .... FTA Set-top Boxes .
-
AMFT Shipment - Quarterly - Q1 2016
Wireless LAN client access devices counted in this category include devices used for client access in the form of PCMCIA and PCI network interface cards (NICs), compact flash cards, and USB clients. .... LCD TVs can receive and display standard definition digital signals directly from cable, satellite , terrestrial, telephone, wireless .... FTA Set-top Boxes .
Indicates content that may require registration and/or purchase.