Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Expanded Polytetrafluoroethylene (ePTFE) for Fuel Cell Membrane Electrode Assembly
-
Supplier: Accuris
Description: Hydrogen fuel - Product specification - Part 3: Proton exchange membrane (PEM) fuel cell applications for stationary appliances
-
Supplier: Accuris
Description: Hydrogen fuel - Product specification - Part 2: Proton exchange membrane (PEM) fuel cell applications for road vehicles
-
-
Supplier: CoorsTek
Description: CoorsTek Solid Oxide Cells are used both in electrical and synthetic fuel production. Active Ceramic Membranes Enable High-Value Chemical Conversions At sufficient temperatures, specialty compositions of ceramic membranes can be engineered to transport ions — allowing
-
Supplier: Accuris
Description: Recommended Practice To Design For Recycling Proton Exchange Membrane (PEM) Fuel Cell Systems
-
Supplier: CSA Group
Description: ISO 14687-2:2012 specifies the quality characteristics of hydrogen fuel in order to ensure uniformity of the hydrogen product as dispensed for utilization in proton exchange membrane (PEM) fuel cell road vehicle systems.
-
Supplier: SAE International
Description: While there are various types of Fuel Cell architectures being developed, the focus of this document is on Proton Exchange Membrane (PEM) fuel cell stacks and ancillary components for automotive propulsion applications. Within the boundaries of this document are
-
Supplier: CSA Group
Description: ISO 14687-3:2014 specifies the quality characteristics of hydrogen fuel in order to ensure uniformity of the hydrogen product for utilization in stationary proton exchange membrane (PEM) fuel cell power systems.
-
Description: ISO 14687-2:2012 specifies the quality characteristics of hydrogen fuel in order to ensure uniformity of the hydrogen product as dispensed for utilization in proton exchange membrane (PEM) fuel cell road vehicle systems.
-
Supplier: SAE International
Description: rare metal used such as platinum in it. Presence of platinum in PEM fuel cells is one of the reasons why fuel cells are excluded from commercialization. Therefore, reducing the amount of platinum used in fuel cells is very important for their
-
Description: Hydrogen fuel -- Product specification -- Part 1: All applications except proton exchange membrane (PEM) fuel cell for road vehicles
-
Description: Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane (including direct methanol fuel cells); phosphoric acid;
-
Supplier: CoorsTek
Description: At sufficient temperatures, specialty compositions of ceramic membranes can be engineered to transport ions — allowing them to act as selective ion transport ceramics at a molecular level. Active ceramic membranes can be applied to a growing variety of gas-to-chemicals (GTCh),
- Type: Anode / Anode Material
- Shape / Form: Application Specific / Custom
- Applications: Battery / Fuel Cell
- Material: Ceramic
-
Supplier: SAE International
Description: This standard provides background information and a hydrogen fuel quality standard for commercial proton exchange membrane (PEM) fuel cell vehicles. This report also provides background information on how this standard was developed by the Hydrogen Quality Task Force
-
Supplier: Marposs Corp
Description: cells are still capable to produce a difference of potential between their electrical pins. A Control Voltage Monitoring device, mounted on the stack and part of the DUT, continuously measures the voltage of each cell (or cluster of cells) and communicates it the PLC of the
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Description: IEC 62282-8-102:2019 deals with PEM cell/stack assembly units, testing systems, instruments and measuring methods, and test methods to test the performance of PEM cells and stacks in fuel cell mode, electrolysis and/or reversible mode.
-
Supplier: SAE International
Description: This document defines the technical guidelines for the safe integration of Proton Exchange Membrane (PEM) Fuel Cell Systems (FCS), fuel (considered to be liquid and compressed hydrogen storage types only), fuel storage, fuel distribution and appropriate
-
Description: IEC/TS 62282-7-1:2010(E) covers cell assemblies, test apparatus, measuring instruments and measuring methods, performance test methods, and test reports for PEFC single cells. This Technical Specification is used for evaluating: - the performance of membrane electrode assemblies
-
Supplier: CSA Group
Description: cell configuration; - materials or structures of PEFCs in a single cell configuration;or - the influence of impurities in fuel and/or in air on the fuel cell performance.
-
Description: cell configuration; - materials or structures of PEFCs in a single cell configuration;or - the influence of impurities in fuel and/or in air on the fuel cell performance.
-
Supplier: Panametrics
Description: keypad Intrinsically safe option for Class 1 Div 1 and Div 2 locations Ex flameproof option Proven galvanic fuel cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based, all-digital
- Operating Temperature: 32 to 113 F
- Measurement Type: %Volume, Leakage, Trace
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Monitor
-
Supplier: Porex
Description: With a wide range of porous material technologies for various energy applications, Porex provides products such as membranes for separation of active portions of batteries, fuel cells, flow cells, and capacitors, fluid wicks and electrolyte support media to help keep your
- Geometry: Flat Sheet
-
Description: has many aspects to consider in its design. Fuel cell electric vehicles (FCEVs) powered by proton-exchange membrane fuel cells (PEFC) and fueled by hydrogen, offer the promise of zero emissions with excellent driving range of 300-400 miles, and fast refueling
-
Supplier: AENOR
Description: Hydrogen fuel - Product specification and quality assurance for hydrogen refuelling points dispensing gaseous hydrogen - Proton exchange membrane (PEM) fuel cell applications for vehicles
-
Supplier: AENOR
Description: Hydrogen fuel - Product specification and quality assurance for hydrogen refuelling points dispensing liquid or gaseous hydrogen - Proton exchange membrane (PEM) fuel cell applications for vehicles
-
Supplier: AENOR
Description: Hydrogen fuel - Product specification and quality assurance - Proton exchange membrane (PEM) fuel cell applications for road vehicles (Endorsed by Asociación Española de Normalización in November of 2018.)
-
Supplier: AENOR
Description: Fuel cell technologies - Part 8-102: Energy storage systems using fuel cell modules in reverse mode - Test procedures for the performance of single cells and stacks with proton exchange membranes, including reversible operation (Endorsed by Asociación
-
Supplier: Gelest, Inc.
Description: acts as etherification catalyst Reagent for surface initiated ATRP Employed in mesostructured fuel-cell membranes 50% in toluene
- Flash Point: 39.2 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Process Sensing Technologies USA
Description: The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen. This compact transmitter utilises advanced galvanic
- Features: Self Calibration
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: carriers, porous electrodes of fuel cells, sensitive components, separation membranes, bio ceramic, etc., present the unique application advantages in chemical industry, environmental protection, energy, electronics, biochemistry.
- Materials: Ceramic
- Chuck Type: Electrostatic Chuck, Wafer Chuck
- Jaws: None / NA
- Features: Other / Specialty Chuck
-
Supplier: CSA Group
Description: commercial and industrial use (non-residential use). Hydrogen generators that can also be used to generate electricity such as reversible fuel cells are excluded from the scope of this International Standard. ISO 22734-1:2008 is intended to be used for certification purposes.
-
Description: commercial and industrial use (non-residential use). Hydrogen generators that can also be used to generate electricity such as reversible fuel cells are excluded from the scope of this International Standard. ISO 22734-1:2008 is intended to be used for certification purposes.
-
Description: Saint-Gobain's ECTFE film offers a UL V-0 rating for flammability. This provides performance suitable for aircraft cabin interiors and fuel cell membranes.
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 200 ksi
-
Supplier: 3X Ceramic Parts Company Limited
Description: High fracture toughness Typical Uses • Precision ball valve balls and seats • Deep well down-hole valves and seats • Rollers and guides for metal tube forming • Hot metal extrusion dies • Marine pump seals and shaft guides • Oxygen sensors • Fuel cell membranes Ballistic armor
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Applications: Structural
- Specialty Ceramic Type: Zirconia
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: or light scatter instrument measurements—allowing hydrocarbons, fuels, lubricating oils, heat transfer fluids, and crude oil to be measured at low ppm/ppb levels. The TD-120 Oil in Water Monitor also has a greatly enhanced dynamic range compared to most online oil in water monitors (up to
- Operating Temperature: 32 to 131 F
- Concentration: 6,000 ppm
- Process Media Temperature: 32 to 122 F
- Features and Functionality: Built-in or Self-calibration, Event Triggered
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Electrolyzer & Fuel Cell Technologies
. How Dexmet Expanded Materials Improve the Efficiency of Electolyzers and Fuel Cells. Dexmet has provided materials for power applications for over 50 years. Dexmet has redefined how expanded materials can be incorporated into electrolyzers, proton exchange membrane (PEM), solid oxide (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. The process of extracting energy is a clean, relatively simple process. Hydrogen atoms are passed through the anode of a fuel cell and stripped of their electrons. Positively-charged protons go through the membrane to the cathode and negatively-charged electrons go through a (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
how expanded materials can be incorporated into electrolyzers, proton exchange membrane (PEM), solid oxide (SOFC), and other fuel cell applications. When working with expensive materials like niobium, zirconium, silver, titanium and nickel, expanded products provide efficiency advantages that make (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
AEM: FORBLUE SELEMION Membranes AGC also supports anion exchange membrane (AEM) water electrolysis with its FORBLUE SELEMION hydrocarbon ion exchange membranes, further expanding the company’s contribution to hydrogen production. Fuel Cell Technology: FORBLUE i (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Fuel cells, microturbines and batteries use chemically etched components in a number of ways: proton exchange membranes fuel plates and flow channels heat exchangers air bearings anode grids Renewable energy (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
. How Dexmet Expanded Materials Improve the Efficiency of Electolyzers and Fuel Cells. Dexmet has provided materials for power applications for over 50 years. Dexmet has redefined how expanded materials can be incorporated into electrolyzers, proton exchange membrane (PEM), solid oxide (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded materials for power applications
how expanded materials can be incorporated into electrolyzers, proton exchange membrane (PEM), solid oxide (SOFC), and other fuel cell applications. When working with expensive materials like niobium, zirconium, silver, titanium and nickel, expanded products provide efficiency advantages that make (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for better ion separation
expanded materials can be incorporated into electrolyzers, proton exchange membrane (PEM), solid oxide (SOFC), and other fuel cell applications. When working with expensive materials like niobium, zirconium, silver, titanium and nickel, expanded products provide efficiency advantages that make it a more (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Applications: Electrolyte membranes and electrodes in fuel cell (PEMFC) Hydrogen production PEM electrolyzers (PEMWE (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Electrical Test ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY HeTECH/Marposs, thanks to its long-term experience in industrial quality control, proposes many customized solutions in order to verify the correct (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp
Conduct Research Top
-
Why is humidity / moisture control important in a Fuel Cell?
stops functioning as a proton transporter. All this sounds great since a Hydrogen Fuel Cell consumes Hydrogen and Oxygen to generate electricity and water, so you would think there should be plenty of it around right? Well there is, and that's the other problem.
-
Case Study: System Integrator Incorporates Electronic Loads Into Fuel-Cell ATE
A system-integrator based in Asia designs and manufactures systems based on fuel-cell and other alternative-energy technologies. Leveraging its expertise in SOFC (solid-oxide fuel cell), SOEC (solid-oxide electrolyzer cell), PEMFC (proton-exchange-membrane fuel cell), and MCFC (molten-carbonate
-
The Advantages of Mass Flow Meters & Controllers in Fuel Cell Test Stands (.pdf)
Fuel cell engineers use test stands to simulate the performance of fuel cells. The challenge is to mimic reality and determine the optimum fuel mixture and temperature, while also examining failure mechanisms. Another objective is to test the performance of anode/cathode materials, catalysts
-
What is the Purpose of a Gas Diffusion Layer (GDL)?
The Gas Diffusion Layer (GDL) plays several critical roles in a typical fuel cell application and is often integrated as part of the Membrane Electrode Assembly (MEA). Typical applications that use GDLs consist of...
More Information Top
-
Polymer Membranes for Fuel Cells
This tech- nology leaves the two key requirements of a fuel cell membrane ; namely, gas sepa- ration and proton conductivity, to be met by separate chemistries.
-
High Temperature Polymer Electrolyte Membrane Fuel Cells
The CWRU patents were licensed to several companies, and our publications (>15 papers from 1995 to 1998) on PBI/PA fuel cell membranes garnered more attention in the USA and worldwide.
-
Direct Alcohol Fuel Cells
2008) Parallel cylindrical water nanochannels in Nafion fuel cell membranes .
-
PEM Fuel Cell Electrocatalysts and Catalyst Layers
At present, polymeric solid state fuel cell membranes , thinner than 50 microns, seldom work mechanically during fuel cell operation.
-
Fuel Cells
2008) Mechanism of tetra alkyl ammonium head group degradation in alkaline fuel cell membranes .
-
Encyclopedia of Applied Electrochemistry
2008) Mechanism of tetraalkylammonium headgroup degradation in alkaline fuel cell membranes .
-
Fuel Cell Science and Engineering: Materials Processes Systems and Technology 2 Volume Set
(2011) Water crystallization inside fuel cell membranes probed by X-ray scattering.
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
University of Southern Mississippi: Alternative Fuel Cell Membranes for Energy Independence . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
2009 Annual Progress Report: DOE Hydrogen Program, November 2009 (Book)
1034 V.D.12 Arkema Inc.: Improved, Low-Cost, Durable Fuel Cell Membranes . . . . . . . . . . . . . . . . . . .
-
Polymer Electrolyte Fuel Cell Durability
Durability of Radiation-Grafted Fuel Cell Membranes ......................
Indicates content that may require registration and/or purchase.