-
Supplier: Accuris
Description: O-Ring Requirements for Fuel Line Quick Connects
-
Standards and Technical Documents - O-Ring Requirements for Flex-Fuel Line Quick Connects -- GM6269MSupplier: Accuris
Description: O-Ring Requirements for Flex-Fuel Line Quick Connects
-
Supplier: WEH Technologies Inc.
Description: Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at
- English Size: 0.125 inch
- Design Units: English
- Material: Stainless Steel
-
-
Supplier: Accuris
Description: Procedure for Qualifying Quick-Connector Fittings for Vapor Fuel Lines
-
Supplier: Accuris
Description: Procedure for Qualifying Quick-Connector Fittings for Nylon Fuel Line Usage
-
Supplier: SAE International
Description: This SAE Recommended Practice defines minimum functional requirements for quick connectors used in supply and return, liquid lines, for flexible tubing fuel systems. The document applies to automotive and light truck gasoline and diesel fuel systems, with operating
-
Supplier: Koul Tools
Description: Comes with clamps for 5/16? and 3/8? nylon fuel line. Includes vise adapters for straight, union, and elbow quick connectors. A custom case for storage.
- Nominal Pipe Size: 0.3125 to 0.375 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Manual Tools
- Application: Hose Fitting
-
Supplier: SAE International
Description: This SAE Recommended Practice defines the minimum functional requirements for quick connectors used in supply, return, and vapor/emissions lines for flexible tubing systems. This document applies to automotive and light truck gasoline and diesel fuel systems with
-
Supplier: SAE International
Description: This SAE Recommended Practice defines the minimum functional requirements for quick connectors used in supply, return, and vapor/emissions lines for flexible-tubing systems. This document applies to automotive and light truck gasoline and diesel fuel systems with
-
Supplier: WEH Technologies Inc.
Description: Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW800 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for pressure and
- English Size: 0.125 to 1.25 inch
- Metric Size: 10.000000000000002 to 40.00000000000001 mm
- Design Units: English, Metric
- Features: Push-to-Connect / Push-On, Quick Coupler
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Especially appropriate to measure the temperature in the fuel line. The small diameter of the thermocouple situated in the middle of the T-tube connector, guarantees a quick response time. Another advantage offers the small diameter of the mineral insulated thermocouple
- Diameter or Width Range: 0.01968505 inch
- Base, Noble and Refractory Metal Type: J, K
- Features: Thermocouple
-
Supplier: Marposs Corp
Description: DESCRIPTION Quick SPC software suite for SPC and Quality Control software allows customers to easily create distributed shop-floor data acquisition systems, providing Statistical Process and Quality Control that meet industry standard quality-related guidelines, as defined by present industry
- Operating System: Windows
-
Supplier: Koike Aronson/Ransome, Inc.
Description: with a straight pull as required by OSHA Standard No. 1915.55 (F) (5). Safer Plugs and Sockets Each connector is color coded for quick connections to oxygen and fuel lines, while the speciallydesigned fittings prevent reversing the gas lines during set up Chrome
-
Supplier: Koike Aronson/Ransome, Inc.
Description: with a straight pull as required by OSHA Standard No. 1915.55 (F) (5). Safer Plugs and Sockets Each connector is color coded for quick connections to oxygen and fuel lines, while the specially designed fittings prevent reversing the gas lines during set up Chrome
-
Supplier: Containment Solutions, Inc. (CSI)
Description: gauge Automatic air operated high level shut off valve with whistle Manual air inlet shutoff valve UL-listed ¾" x 8' hardwall suction hose with in-line strainer and female quick connect adapter Male quick connect adapter 2" suction tube with kamlock and dust cap (for product
- Volume Capacity: 1,000 gallons
- Diameter / Width: 55 inch
- Height: 51 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Electric Generators Direct
Description: transportation 20-Lb Tank (Not Included) •Provides up to 9 hours of run time @ 50% load Conveniently Located Fuel Line •Quickly connects to standard size LP tanks 1.25" Hardened Steel Tube Cradle •Provides added protection against generator damage 9.5" Wheel Kit w/ Dolly-Style Handle &
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Portability: Portable
-
Supplier: Angst+Pfister Sensors and Power
Description: High-accuracy heater controller optimizes sensor temperature for performance and longevity. - Adaptable Resolution: Customizable resolution to match specific application needs. - Effortless Connectivity: Industrial connector allows quick, simple installation. - Maintenance &
- Electrical Outputs: Analog Current
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: auxiliary lines and connectors are fitted as standard, meaning the Cat 302.5C comes ready to work, enabling both hammer (one-way) and auger (two-way) tool operation. Mechanical Quick Coupler The Cat Quick Coupler makes frequent tool change..
- Horsepower: 26.7 HP
- Operating Weight: 6,052 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: rotation bucket angle combines good spoil retention and flat back trench characteristics. Dozer Blade Float Function The dozer float enables easy ground leveling for landscaping and finishing applications, as well as more efficient clean-up. Auxiliary Lines and Connectors The auxiliary
- Horsepower: 19 HP
- Operating Weight: 3,703 lbs
- Travel Speed: 3 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: and Connectors The auxiliary lines and connectors are fitted as standard, meaning the Cat 301.6C and 301.8C come ready to work. Hammer (one-way) auxiliary lines are also fitted as standard. Mechanical Quick Coupler The Cat Quick Coupler makes frequent tool
- Horsepower: 19 HP
- Operating Weight: 3,549 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Caterpillar Machines
Description: two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.
- Horsepower: 23.5 HP
- Operating Weight: 7,803 to 8,209 lbs
- Travel Speed: 2 to 2.9000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Northrop Grumman Corporation
Description: In its Mobile Armed Dismount Support System configuration, CaMEL can carry a variety of crew-served weapons. Mobility Specs Electric drive with 6 individual drive motors Hybrid Power Solution (Electric Diesel/JP8) Up to 20 hours of operation on 3.5 gallons of fuel Maximum slope angles: 40%
-
Supplier: Greenshine New Energy Co., Ltd.
Description: power, dimming Multiple options for colors, lamp arms, battery positions, foundation kits Easy to install and assemble and free of maintenance Benefits No line voltage, trenching, or metering No power outages Battery backup for cloudy or rainy days Distributed light and power - no single
-
Supplier: Greenshine New Energy Co., Ltd.
Description: dawn, split night, full power, dimming Multiple options for colors, lamp arms, battery positions, foundation kits Easy to install and assemble and free of maintenance Benefits No line voltage, trenching, or metering No power outages Battery backup for cloudy or rainy days Distributed light
-
Supplier: ValueTronics International, Inc.
Description: Interface connection Serial interface connector for USB communication. Voltage switch Line voltage selection switch (110 VAC or 220 VAC). Flexible operating modes CC, CR, CV and CP mode In Constant Current (CC) mode, the load will sink a current according to the programmed current
- Load Bank Type: DC, Programmable
-
Supplier: Greenshine New Energy Co., Ltd.
Description: brightness for early birds. Multiple lighting modes available: dusk to dawn, split night, full power, dimming. Multiple options for colors, lamp arms, battery positions, foundation kits. Easy to install and assemble and free of maintenance. Benefits No line voltage, trenching, or metering No
-
Supplier: Greenshine New Energy Co., Ltd.
Description: Benefits No line voltage, trenching, or metering No power outages Battery backup for cloudy or rainy days Distributed light and power - no single point of failure for enhanced security Easy to install with quick connect plugs - less than 1 hour Low maintenance for up to 5 years No cost
-
Supplier: UL Standards & Engagement
Description: Electrical Equipment. UL 969-1995Marking and Labeling Systems. UL 1059-2001Standard for Terminal Blocks. UL 1414-2000Across-the-Line, Antenna-Coupling and Line-by-Pass Capacitors for Radio- and Television-Type Appliances. UL 1585-1998Class 2 and Class 3 Transformers. UL 1998Standard
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 100 MHz 2 Fully Isolated and Floating Channels, plus Isolated External Trigger Sample Rate: 1 GS/s Real Time Record Length: 2.5 kpts 8 Hours of Continuous Battery Operation with Two Batteries Installed, Hot Swappable for Virtually Unlimited Freedom from AC Line Power Optional Power
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
, military, security, motorsport and heavy duty applications. When selected in one of the high-strength aluminium options, this connector is one of the lightest and most compact of the LEMO product line. A one-grip ratchet locking system enables quick and secure coupling of the connectors. The arctic (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Why choose HYTEX® heat resistant cloth on exhausts and fuel lines? Thermal management directly affects the safety, reliability, and service life of critical systems (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Disconnecting multiple lines is a snap with Beswick six line (QDC6L-101-I-DS and QDC6L-101-E-DS) quick disconnect assembly. The internal and external ends of the multiple line quick disconnect is designed with an automatic shut-off valve. The snap-type multiple line quick disconnect features a (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
. Omnetics' high-speed USB 3.0 connectors use a halogen-free cable jacket for environmental sustainability and support high IR reflow temperatures while maintaining solder mount compatibility. Omnetics Quick Lock USB 3.0 connectors come standard; in-line, as well as in panel mount configurations. The male (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
uninterrupted force line in the circumferential direction enhances dynamic strength and reduces the risk of breakage. After connecting the male and female component of the quick connector, the wave spring maintains constant force at its work height, with minimal load tolerance. This ensures a (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Connecting and disconnecting multiple fluid lines is quick and simple with the Beswick eight line quick disconnect. The design features a releasing sleeve that permits one-hand disconnections and incorporates a keyed location pin ensuring correct orientation of the eight lines (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
full material , heat treat certs with every order. Quick turnarounds with accurate quoted lead times. Warehouse & release options. Watch>>>Custom Bolts and Fasteners | National Bolt & Nut (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Neill–Concelman (BNC) Connectors: BNC connectors are a quick connect/disconnect variation, typically being found in settings where ease of set up or removal is most desirable (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
Description: The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
approximately 40% less room compared to a typical BNC setup. Mating the connector is quick and easy; a bayonet coupling nut locks it into place just like its larger counterpart. • HD-BNC – The HD-BNC connector was developed to further improve space (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable
More Information Top
-
Applying Spin Welding Technology to Replace Current Quick Connect Installation Processes
ABSTRACT In January of 2004 ITT launched production of its new Spin Weld Fuel Line Quick Connector system on a European automotive platform.
-
State of the Art in LP-Gas Fueling Systems and Problems for Motor Fuel, Forklift, and Recreational Vehicle Bottle Filling
Disconnect fuel line quick connector .
-
quick connectors - offers from quick connectors manufacturers, suppliers, exporters & wholesalers
Hot Sale Fuel Line Quick Connector Type A Cam and Groove Couplings .
-
Applying Spin Welding Technology to Replace Current Quick Connect Installation Processes
In January of 2004 ITT launched production of its new Spin Weld Fuel Line Quick Connector system on a European automotive platform.
-
GM issues latest North American recalls chart
Fuel Line Quick Connector .
-
Development of Leak Tightness Specifications for Automotive Fuel System Components as Required to meet Hydrocarbon Emission Regulations using the Equivalent Ch...
One could conclude that based on fuel system component design (e.g. - fuel line quick connector inserted into a nylon fuel line, welded plastic components, etc.) that a micro-channel is the most likely defect geometry.
-
Suppliers to the new VW Golf
…Mahle Piston cap Hutchinson Piston rings Federal-Mogul Piston rings Mahle Pistons Kolbenschmidt Pierburg Powertrain: stub axles Hirschvogel Umformtechnik Pulleys and flexplates Winkelmann Powertrain Components Quick connectors [for fuel, coolant and airduct applications] Norma Quick connectors fuel lines Norma Radiator gasket Hutchinson…
-
Elastomer Compatibility of Blends of Biodiesel and Fischer-Tropsch Diesel
…L. , “Elastomers in Automotive Fuels, Oils & Fluids at High Temperature” , SAE Technical paper series, 930993 8 Maxson, T. and Logan, B. “Performance in diesel and Biodiesels of Fluorosilicone Rubber materials used for Automotive Quick Connector Fuel line O-rings and other…
-
Fuel Property, Emission Test, and Operability Results from a Fleet of Class 6 Vehicles Operating on Gas-To-Liquid Fuel and Catalyzed Diesel Particle Filters
17 Maxson, T. , Logan, B. , O'Brien, S. , “Performance in Diesel and Biodiesels of Fluorosilicone Rubber Materials use for Automotive Quick Connector Fuel Line ORings and Other Sealing Applications” , SAE Technical Paper 2001-01-1124 , 2001 .
-
The Emerging Market for Biodiesel and the Role of Fuel Additives
…L. “Elasomers in Automotive Fuels, Oils & Fluids at High Temperature” SAE 930993 27 Maxson M. T. , Logan B. and O'Brian S. “Performance in Diesel and Biodiesels of Fluorosilicone Rubber Materials Used for Automotive Quick Connector Fuel Line O-Rings and Other…
Indicates content that may require registration and/or purchase.