-
Supplier: Watson McDaniel Company
Description: pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve
- Valve Size: 1 inch
- Controlled Pressure Range: 1 to 6 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: UL Standards & Engagement
Description: d) Kerosene formulated in accordance with the Standard Specification for Kerosine, ANSI/ASTM D3699; or e) Fuel oil (heating oil) formulated in accordance with the Standard Specification for Fuel Oils, ASTM D396. 1.3 These requirements cover valves of the
-
Supplier: Macnaught USA, Inc.
Description: motor Air Inlet (1/4” NPT) Oil outlet (1/2” NPT) 2” sliding bung adapter Built in pressure relief valve Oil inlet (1” NPT) 10 Year Macnaught warranty Value Proposition: Macnaught’s T512 Pneumatic Oil Pump requires no oil lubricator, is very soft
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
-
Supplier: Macnaught USA, Inc.
Description: Non corroding air motor Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Built in pressure relief valve Oil inlet (1” NPT) 10 Year Macnaught warranty Value Proposition: Macnaught’s T312 Pneumatic Oil Pump requires no oil lubricator,
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: Daniel Measurement and Control Inc.
Description: within ±2%. The pilot is a balanced, single sealed valve with large ports and will operate on a differential as low as 5 psi (34.5 kPa). Model 760 back pressure / 761 pressure relief valves Both models are designed to regulate valve inlet pressure
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: BakerCorp
Description: butterfly on each end of tank Relief Valve: Pressure: 16 oz/in2; Manifold Tanks are manifold-capable Interior Lining: Chemical resistant coating Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style Access : Stairway and top access hatches or manways. Material
- Volume Capacity: 2,500 to 10,000 gallons
- Diameter / Width: 65 to 96 inch
- Height: 57 to 123.5 inch
- Features: Double Wall, Other
-
Supplier: BakerCorp
Description: butterfly on each end of tank Relief Valve: Pressure: 16 oz/in2; Manifold Tanks are manifold-capable Interior Lining: Chemical resistant coating Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style Access : Stairway and top access hatches or manways. Material
- Volume Capacity: 2,500 to 10,000 gallons
- Diameter / Width: 65 to 96 inch
- Height: 57 to 123.5 inch
- Features: Double Wall, Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below, Excellent chemical resistance, like outstanding corrosion protection Wide range of service temperature Excellent
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Diaphragm Valves, Foot Valves, Manual / Hand, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Description: to prevent flames from spreading to other parts of the system. High-pressure flame arresters: These are designed to withstand high pressures, typically used in oil and gas processing facilities. Low-pressure flame arresters: These are designed for low-pressure
- Valve Size: 2 to 12 inch
- Features: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Pressure Washers Direct
Description: Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi - 4000psi
- Water Jet Pressure: 4,000 psi
- Power: 16 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: CSA Group
Description: external pressure relief valve is installed at an oil pump discharge and downstream of a check valve: – the ullage space of the main tank to which the pressure-relief valve is piped is at least the volume of piping between the check
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls
-
Supplier: UL Standards & Engagement
Description: Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like. c) Constant-level oil valves and electrically operated valves. d) Relief valves
-
Supplier: UL Standards & Engagement
Description: Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like. c) Constant-level oil valves and electrically operated valves. d) Relief valves
-
Supplier: Higher Power Supplies, Inc.
Description: maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: UL Standards & Engagement
Description: up to 5 PSI, ANSI/ASME B16.44; j) Manually operated valves for diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are covered under the Standard for Valves for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends
-
Supplier: ASTM International
Description: Back Pressure 9.4 Blowby 9.5 Crankcase Pressure 9.6 Oil Pressure at the Oil Pump Outlet 9.7 Oil Pressure at the Engine Oil Filter 9.8 Carburetor Inlet Air Pressure 9.9 Intake Manifold Vacuum 9.10 Rocker Cover Coolant Pressure 9.11
-
Supplier: Mile-X Equipment, Inc.
Description: with 12 volt oil fired burner Thermal relief valve on pump Group 24 battery not included on E/S models Made In The USA Specifications: Model: 2030QB PSI/bar: 2000/138 GPM/Ipm: 3/11.4 HP: 6.5 Engine: Briggs Intek Stratton Fuel Tank Capacity: 3.9 Quart Burner Fuel
-
Supplier: Mile-X Equipment, Inc.
Description: address. Click here for shipping quote! The SH Series Oil Fired Hot Water Pressure Washers are the workhorse of the shop, offering great portability and great features in a compact design. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps:
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Pressure-Pro
Description: offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator.
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
-
Supplier: Pressure-Pro
Description: offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator.
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
-
Supplier: Pump Solutions Group
Description: Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones, naphtha's, ethers, amines, aromatics, alcohol's,
- Pump Type: Self-Priming Pump
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: expanders Rain cap Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal and oil pan accessories Sump pump Air prelube pump
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: ASME Standards and Certification
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety
-
Supplier: ASME
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety
-
Supplier: Caterpillar Oil & Gas
Description: panel — monitors engine parameters and displays diagnostic codes Lube System Crankcase breathers — top mounted Oil cooler Oil filter Oil pan drain valve Mounting System Engine mounting feet (six total) Protection System Electronic shutoff system with purge cycle Crankcase
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Oil Storage Tanks Petrochemical Pipeline Systems Fuel Storage Systems Chemical Processing Equipment Flammable Gas and Liquid Handling Systems Manufacturing Expertise Thinktank specializes in industrial safety (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
inlet pressure exceeds the set value. It differs from an over-pressure relief valve in that the over-pressure valve is only intended to open when the contained pressure is excessive, and it is not required to keep upstream pressure constant. They differ from pressure reducing regulators in that the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Enhanced Safety Design: Features pilot-operated valves and nitrogen sealing system for safe pressure relief and refilling (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
States > Ohio > State > Regulations > 4101 - Department of Commerce > 2 - Board of Building Standards: Ohio Mechanical Code > [OAC 4101:2-13] 013 - Fuel Oil Pi...
The relief valve shall discharge fuel oil when the pressure exceeds the limitations of the system.
Indicates content that may require registration and/or purchase.