Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: 115V Fuel Transfer Pump
- Maximum Discharge Flow: 15 GPM
- Discharge Size: 0.75 inch
- Horsepower: 0.25 HP
- Power Source: AC Powered
-
Supplier: Princess Auto Limited
Description: 115V Fuel Transfer Pump Body
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Princess Auto Limited
Description: 115V Ultra Hi-Flow Fuel Transfer Pump
- Maximum Discharge Flow: 19 GPM
- Discharge Size: 1 inch
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.29484848467862 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.268044076980564 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Plastic-Mart
Description: Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Accuris
Description: PUMPS, ROTARY, FUEL OIL TRANSFER, POWER DRIVEN
-
Supplier: Accuris
Description: PUMP, ROTARY, FUEL OIL TRANSFER, POWER DRIVEN
-
Supplier: Accuris
Description: PUMPING ASSEMBLIES, PORTABLE, BULK TRANSFER, FUEL AND WATER PUMPING SERVICE
-
Supplier: Accuris
Description: PUMPING ASSEMBLIES, PORTABLE, BULK TRANSFER FUEL AND WATER PUMPING SERVICE
-
Supplier: U.S. Plastic Corporation
Description: Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with
- Pump Type: Refueling Pumps
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are
- Horsepower: 3 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are
- Horsepower: 2 HP
- Maximum Discharge Flow: 65 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are
- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are
- Horsepower: 2 HP
- Maximum Discharge Flow: 65 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: SAE International
Description: This specification covers the general requirements for aircraft tank mounted, centrifugal type, fuel booster pumps, used for engine fuel feed and/or fuel transfer.
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Air Compressors Direct
Description: Two-Way Heavy Duty Rotary Pump •Easy turn handle for siphoning or dispensing Kit Designed For JohnDow Portable Gas Caddy •Fits Models JDI-15GC-P & JDI-25GC-P (sold separately) Kit Includes: •Rotary pump with pick-up tube •10' transfer hose with wire ground •Support thread
- Power Source: Manual
- Features: Other
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: SANDPIPER Pump
Description: General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature
- Maximum Discharge Flow: 9.504 GPM
- Maximum Discharge Pressure: 7.251885 psi
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: Dickow Pump Company, Inc.
Description: fuels (all kinds), acids, lye, solvents, hydrocarbons, heat transfer liquids, heavy fuel, liquid sulphur, melted plastics, bitumen etc. For handling hot water above 190 ºC (375 ºF), our pump types NHL are available. Relevant documents on request.
- Maximum Discharge Flow: 3,962.58 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Xylem Applied Water Systems
Description: drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: jbj Techniques Limited
Description: lubricating qualities. Suitable for use in a wide variety of applications, including agricultural, construction, transmission charge and lube, and diesel fuel transfer. Our D pumps are designed to provide reliable, long life service underrugged conditions. D Series pumps
- Maximum Discharge Flow: 3.6 to 21.7 GPM
- Maximum Discharge Pressure: 750 to 3,000 psi
- Discharge Size: 0.5625 to 1.3154 inch
- Media Temperature: 200 to 221 F
-
Supplier: Clark Solutions
Description: Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
Find Suppliers by Category Top
Featured Products Top
-
Data centers demand maximum uptime—and Gorman?Rupp delivers. Our pumping solutions are built to support continuous operation across fuel transfer, pressure boosting, and wastewater handling, ensuring reliable performance in critical applications. With durable, easy (read more)
Browse Fluid Transfer Pump Systems Datasheets for Gorman-Rupp Pumps -
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
is available — call for details. Applications: Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Data Center Pumping Solutions: No Interruptions. No Compromise. Data centers demand maximum uptime—and Gorman?Rupp delivers. Our pumping solutions are built to support continuous operation across fuel transfer (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Progressive Cavity Pumps Solve Magnesium Hydroxide Problems
is an. inorganic compound that presents no hazard to the environment. because of its mild reactive pH and solubility. It. is a safe alternative to harsh chemicals with a relatively low. environmental impact. In this installation, Fuel Tech experienced. difficulties with the pumps that transferred the magnesium
More Information Top
-
Aircraft Fuel Systems
Some military aircraft have used both fuel transfer pumps and fuel tank pressure differential.
-
Fuel Transfer Pumps w/Nozzle - Fuel and Oil Transfer Pumps - Grainger Industrial Supply
• Fuel Transfer Pumps w/Nozzle .
-
Fuel Transfer Pumps w/Nozzle - Fuel and Oil Transfer Pumps - Grainger Industrial Supply
• Fuel Transfer Pumps w/Nozzle .
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
… takes 2.10 Reverse Thrust 2.11 Engine Control on Modern Civil Aircraft 3 Fuel 3.1 3.2 3.3 Systems Introduction Characteristics of Fuel Systems Description of Fuel System Components 3.3.1 Fuel Transfer Pumps 3.3.2 Fuel …
-
Fuel Transfer Pumps - Gas & Oil Pumps - Grainger Industrial Supply
• Fuel Transfer Pumps w/Nozzle(65) .
Indicates content that may require registration and/or purchase.