-
Supplier: Pairui Group Inc.
Description: FEATURES: 5 year warranty 1500Vdc isolation voltage Wide(2:1) input voltage range Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
- DC Input Voltage: 48 volts
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 12.5 to 60 amps
- DC Output Power: 300 watts
-
Supplier: Artesyn Embedded Power
Description: The AVD50 series sixteenth-brick isolated DC-DC converter provides a fully regulated 5 V output that is capable of delivering up to 10 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 15 amps
- DC Output Power: 49.500000000000014 to 50 watts
-
Supplier: Artesyn Embedded Power
Description: The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment
- DC Input Voltage: 48 volts
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 40 amps
- DC Output Power: 240.00000000000014 watts
-
-
Supplier: Artesyn Embedded Power
Description: The AVD75 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 1.2 V or 3.3 V, rated at 25 amps and 20 amps respectively. Both converters have a wide 2:1 input range of 36 to 75 Vdc and are
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 1.2 to 3.3 volts
- DC Output Current: 25 amps
- DC Output Power: 30.000000000000004 to 65.99999999999999 watts
-
Supplier: Artesyn Embedded Power
Description: The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17 amps and 7 amps respectively. All three converters have a wide 2:1 input range of 36
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 7 to 25 amps
- DC Output Power: 82.50000000000027 to 84.00000000000009 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year
- DC Input Voltage: 60 to 160 volts
- DC Output Voltage: 5 volts
- DC Output Current: 40 amps
- DC Output Power: 200 watts
-
Supplier: VPT, Inc.
Description: Undervoltage lockout Magnetic feedback circuit Indefinite short circuit protection High power density: approx. 80 W/in3 Extremely low profile (.465″) and light weight (115g) fully potted, half-brick packaging 500 Vdc input/output isolation Metal package with full internal potting for
- DC Input Voltage: 16 to 50 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 6.1 to 12.6 amps
- DC Output Power: 200 watts
-
Supplier: Daburn Electronics & Cable
Description: Vdc nominal input (1 sec.): 185 Vdc Input filter: pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 100 watts
- Features: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: 3 mA
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.025 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 3.8 to 40 amps
-
Supplier: Daburn Electronics & Cable
Description: 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA Synch pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.025 to 0.09 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 5.2 to 50 amps
-
Supplier: Daburn Electronics & Cable
Description: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.008 to 0.025 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 2.7 to 30 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: In the industry standard half brick footprint, the conservatively rated PAH series of 300, 350, 450W DC-DC converters are available with output voltages of 2.5V to 48V. This large series of regulated power modules features wide input ranges with both 24V and 48V nominal
- DC Output Voltage: 12 volts
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- Features: DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W,
- DC Input Voltage: 36 to 76 volts
- DC Output Voltage: 12 volts
- DC Output Current: 50 amps
- DC Output Power: 600 watts
-
Supplier: CUI Inc.
Description: 200W, 5V, 40A, single output, full brick
- DC Input Voltage: 36 to 72 volts
- DC Output Voltage: 5 volts
- DC Output Current: 40 amps
- DC Output Power: 200 watts
-
Supplier: GAIA Converter
Description: The MGDM-150 high input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 210 KHz providing ultra wide input range, low
- Output Voltage (Volt): 3.3 to 28 volts
- Input Voltage (VIN): 9 to 80 volts
- Output Current (IOUT): 0.06 to 30 amps
- Output Power: 150 watts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output Power: 300 watts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC-DC, PCB MOUNT, SIXTEENTH BRICK, INPUT 24VDC, OUTPUT 3.3-15V 20A, 250W, POS LOGIC, FULL FEATURED ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output Power: 500.00000000000006 watts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 200W DC-DC Converter, 5V Out, 40A, 200-400V In, Isolated, Full Brick Product overview: VI-260-CU from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 400 volts
- Output Current (IOUT): 40 amps
- Operating Temperature: -25 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12V 150W Isolated DC-DC Converter, Full Brick, 200-400V In Product overview: VI-261-CV from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 400 volts
- Output Current (IOUT): 30 amps
- Operating Temperature: -25 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output Power: 300 watts
- Features: Other
-
Supplier: Richardson RFPD
Description: BMR683 Series DC-DC Converters Input 36 - 60 V, Output up to 17.9 A / 500 W Key Features Industry standard Quarter-Brick with digital PMBus interface 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.5% at full load, 28 Vout 1500 Vdc input to
- Output Voltage (Volt): 28 volts
- Input Voltage (VIN): 36 to 60 volts
- Output Power: 500.00000000000006 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24V 500W DC/DC Converter, Full Brick, 18-36V In, 3kV Iso Product overview: V24A24T500BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 20.83 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Power Supply,Full Brick AC-DC,504 Watts,28V,18A,VAdj:22.4-33.6,3.3mm inserts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12V 500W DC-DC Converter, Full Brick, 41.67A, 75V In Product overview: V48A12M500BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 75 volts
- Output Current (IOUT): 41.67 amps
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: AC-DC, PCB MOUNT, FULL BRICK, INPUT 115-230VAC, OUTPUT 28V 36A, 1008W ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AC-DC, PCB MOUNT, FULL BRICK, INPUT 115-230VAC, OUTPUT 12V 60A, 720W ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AC-DC, PCB MOUNT, FULL BRICK, INPUT 115-230VAC, OUTPUT 48V 21A, 1008W ROHS COMPLIANT: YES
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 85¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 95V 200W Isolated 1 36V 76V 95V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 85¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 2V 60W Isolated 1 36V 76V 2V - - 60A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 36V 200W Isolated 1 36V 76V 36V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: Lineage Power
Description: The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density,
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 2.8 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 25 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1103810-VE-221-CW Category: Power Supplies - Board Mount>DC DC Converters Series: VE-200™ (100W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation:
- Output Voltage (Volt): 21 to 56 volts
- Output Power: 100 watts
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: PAF600F Series, 24V & 48V Input Full brick DC-DC Converters Wide adjustment range Parallel pin ASIC design 24 V and 48 VDC Input Industry Standard Size Up to 80 A Output Current Wide Adjustment Range Full Feature (Current share, DC Good) High Power
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation announces the introduction of 300W models to the TDK-Lambda PH-A280 series of DC-DC power modules with high voltage DC input. Operating from a wide range DC input of 200 to 425VDC, which is widely used in HVDC (High (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE’s RWY 200-HSA-P2 series fully encapsulated railway quality DC-DC converters with pure convection cooling deliver up to 200W. The units meet the requirements of EN 50155 for electronic equipment used on railway rolling (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
quality DC-DC converters; Input: 24Vdc, 48Vdc, 125Vdc or custom; Output: 12Vdc, 24Vdc, 36Vdc, 48Vdc, 72Vdc or custom; Line/load regulation: ±1% combined from no load to full load; 80% minimum efficiency at full load; EMI: EN55032 Class A with (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The railway DC-DC converters have a built-in redundancy diode for redundant and parallel (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Page 24. Semiconductor parts with 400 in root number
Input voltage 200-300-400 VDC;output voltage 12 VDC;output current:40 mA; 200-480 W full brick DC to DC converter .
-
Page 16. Semiconductor parts with 300 in root number
Input voltage 200-300-400 VDC;output voltage 10 VDC;output current:20 mA; 200-480 W full brick DC to DC converter .
-
Page 20. Semiconductor parts with 150 in root number
Input voltage 100-150-200 VDC;output voltage 10 VDC;output current:20 mA; 200-480 W full brick DC to DC converter .
-
Page 2. Semiconductor parts with 375 in root number
Input voltage 325-375-425 VDC;output voltage 12 VDC;output current:40 mA; 200-480 W full brick DC to DC converter .
-
MT200 datasheet : Datasheets for Electronic Components and Semiconductors
Input voltage 200-300-400 VDC;output voltage 10 VDC;output current:20 mA; 200-480 W full brick DC to DC converter .
-
High Efficiency Full Brick for RF Power Amplifier Applications
SynQor announced the PQ60280FTx26 series of Isolated Full Brick DC / DC Converters , targeting RF Power Amplifier (RFPA) applications within cellular radio infrastructure equipment.
-
TDK-Lambda - PAF500F48-12 - Power Products - Converter (DC-DC Power Supplies) - Allied Electronics
PAF500F Series, 24V & 48V Input Full brick DC - DC Converters .
-
Powerstax To Unveil Growing Range of MIL and COTS Power Solutions at DESi 2011
In a highly efficient configuration, each of the three individual modules within the rack contain two of Powerstaxâs versatile F501 full brick DC - DC converters , coupled with a two phase boost converter to provide a standalone power solution.
-
600W high density DC-DC converter | News | The Engineer
Power supply solutions specialist Lambda has extended its range of PAF ‘ full brick ’ DC - DC converters with the introduction of the new 600W PAF60048 series.
-
Power Conversion product catalogue available now from Powerstax
The Powerstax product range includes its highly successful, patented, 500W full - brick DC : DC converter and system building accessories, a variety of 19â rack mount bulk power systems and 1U high modular, highly configurable power supplies.
Indicates content that may require registration and/or purchase.