-
Supplier: Euro Pressure Vessels
Description: volume range from 3.8 to 141.5 litres (1 to 37.4 US gallons). Pressure Rating Rated for full vacuum, all our pharmaceutical/ hygienic portable pressure and process vessels meet the ASME “U” or “UM” Code Section VIII, Division I and the European Pressure
- Volume Capacity: 1.0038536 to 37.380338 gallons
- Diameter / Width: 9.0157529 to 18.0315058 inch
- Pressure Rating: 101.52639 to 159.54147 psi
- Diameter: 9.0157529 to 18.0315058 inch
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our
- Certifications From / Standards Met: ASME, NBBI / NBIC
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
- Services: Code Welding, Design / Engineering Services, Replacement / New Construction
- Capabilities: Miniature Vessels (UM), Pressure Vessels (U, U2, U3)
-
Supplier: Euro Pressure Vessels
Description: Rugged Euro Pressure Vessels Quality that conforms to Rigorous ASME and PED requirements Standard ASME Vessels Virtually any need for an ASME stainless steel portable pressure vessel can be met with a range of available products within our standard ASME line.
- Volume Capacity: 3.0115608 gallons
- Diameter / Width: 9.0157529 inch
- Height: 13.3070938 to 15.2755988 inch
- Pressure Rating: 131.984307 psi
-
-
Description: pressure; pressure regulator of the pressure build-up system functioning at full potential. Vacuum-insulated vessels with insulation system remaining in place but with loss of vacuum, or non-vacuum-insulated vessels with insulation
-
Supplier: CSA Group
Description: specified relieving pressure, pressure regulator of the pressure build-up system functioning at full potential; - vacuum or non-vacuum-insulated vessels with insulation system remaining in place, but with loss of vacuum in the case of
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our
- Materials: Aluminum, Exotic Metals, Steel - Stainless, Steel - Structural
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Pressure Vessel Fabrication, Prototype Services, Robotic Welding, Testing and Inspection
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Other, Other Arc or Resistance Welders, Southern US Only, United States Only
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Seam, Resistance - Spot, Stick (SMAW), Submerged Arc, TIG (GTAW)
-
Supplier: Plascon Group (The)
Description: including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to
-
Supplier: Plascon Group (The)
Description: including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to
-
Supplier: Woodex MECO Industries
Description: top-entering and horizontal shafts. The seal has been used with crystallizers operating at cryogenic temperatures, and in an environment with saturated steam under full vacuum and relatively hot conditions. The seal is often used both to keep process materials inside the vessel
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Charles Ross & Son Company
Description: materials off the vessel wall and upwards. The inner blades rotate counter clockwise and move material downward and into the high speed homogenizing head. The Turboemulsifier is manufactured in many sizes from 10 through 4000 Liters capacity. Each machine is built for pressure and
- Capacity: 0.35314657269815464 to 141.25862907926188 cubic feet
- Operating Condition: Batch Operation
- Applications / Industry: Cosmetics Processing, Pharmaceutical Processing
- Mounting: Floor-Mounted, Stand Mounted
-
Supplier: Heinkel USA
Description: TDC 25 - TDC 15000 Condry® Agitated Vacuum Dryers The Condry® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Technetics Group
Description: Pressure relief valves from Technetics Group are designed to protect your pressure vessels, systems and components. Our engineers will tailor overpressure solutions to the specifications you require. As with each of our solutions, the pressure relief valve solutions that
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Supplier: Qualitrol Company, LLC
Description: Transformer pressure gauge and/or vacuum indicator for accurate representation of the pressure state inside of a vessel. Features a 3.5 inch (88.9 mm) dial with at least 180° of angular pointer deflection for easy reading at a glance. Available in a wide variety of
-
Supplier: Priorclave, Ltd.
Description: Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Steam
-
Supplier: JOGLER, Inc.
Description: With the Highest Visibility Indicators Available, Jogler Magnetic Level Gauges are a safe, economical way to measure and control liquid levels in any application. They are suitable for high temperature and/or pressure, full vacuum, low-specific gravity liquids, and more. Jogler
- Measuring Range: 48 to 600 inch
- Maximum Operating Pressure: 5,000 psi
- Column Height: 48 to 600 inch
- Device Classification: Level Gauge
-
Supplier: CSA Group
Description: Preface ASME-BPVC-XII-2017 provides requirements for construction and continued service of pressure vessels for the transportation of dangerous goods via highway, rail, air or water at pressures from full vacuum to 3,000 psig and volumes greater than 120 gallons.
-
Supplier: Plascon Group (The)
Description: Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves. Standard batch sizes range from 75 to 200 gallons Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.95 to 11.7
- Number of Ports/Ways: 2
-
Supplier: Charles Ross & Son Company
Description: A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design Air/oil hydraulic lift lowers and raises the agitators to and from the operating position Rectangular stirrers or High Viscosity
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: Woodex MECO Industries
Description: EP Type 3 uses full-contact, soft face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. When are EP Type 3 Seals The Best Option? The MECO EP Type 3 split seal model is ideal for dryers, sigma mixers, plow blenders, paddle blenders, reactor
- Shaft Speed: 600 rpm
- Operating Pressure: 0 to 50 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Priorclave, Ltd.
Description: Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/H60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Steam
-
Supplier: Priorclave, Ltd.
Description: freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use Vacuum Assisted Cooling. Low water level sensor. Post Cycle Drying for faster load drying. Two full
- Temperature Range: 284 F
- Capacity: 11.300690326340948 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: Automatic timed free-steaming. Water cooling jackets.1 Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Charles Ross & Son Company
Description: A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design 1/2Pt, 1Pt and 1Qt models: air/oil hydraulic lift raises and lowers the mix can to and from the mixing position. 1 to 5 gallon
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Heinkel USA
Description: Besides the standard flanges, the BSV can be equipped with tailored and non-DIN flange connections to suit most existing reactor vessels. Full bore discharge design Due to its totally unobstructed full bore design, a 90° turn of the ball segment is required to move from the
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: Douglas Electrical Components
Description: connections and radial O-ring seals. While epoxy is not commonly associated with high pressure feedthroughs, Douglas manufactures high pressure wire feedthroughs to be utilized as a high pressure vessel electrical feedthrough to transmit power or signal in and out of the
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Description: Founded in 1963 as Cashmere Manufacturing, PA&E's precision CNC machining shop is now a world-class machining and fabrication facility. Acquired by PA&E in 1995, our precision machining shop is a full-service machining and assembly facility that has been machining precision parts for over 40
- Materials: Aluminum, Copper, Exotic Metals, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Pressure Vessel Fabrication, Prototype Services, Testing and Inspection
- Features: North America, Northwest US Only, Other Brazing / Soldering Unit, United States Only
- Arc / Resistance Welding: Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, TIG (GTAW)
-
Supplier: Project Services Group, Inc.
Description: of our team, affords a unique core competency for our engineering services. PSG offers more efficient and cost effective solutions than most large multi-disciplined, broadly focused engineering firms can achieve. Full Process Systems Integration Research and Development of Conceptual
- Industry Served: Alcohols / Organics, Cosmetics, Fine Chemicals, Foods / Beverages, Pharmaceuticals, Research and Development, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting
- Operation / Mounting: Clean in Place, Floor / Field, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
Find Suppliers by Category Top
Featured Products Top
-
stamped according to ASME Section VIII Div 1, constructed from type 304L stainless steel, and designed for full vacuum up to 200 psi internal pressure at 200 degrees F. ROSS’ fabrication plants in Savannah, GA and Deer Park, NY are ASME Certified and accept a wide range of projects for almost any use, application, or environment. (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
. Service: Pressure, drain, and vacuum. (must specify with order). Please note that the 1″ EASMT is only rated to 15″ of mercury (partial vacuum). All others rated to full vacuum. Handling of Dry Chlorine & Use of (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
, with its steel wire reinforcement coil, is specially suited for applications where kinking resistance is a top priority. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
, ultra-compact design. With an ultralow magnetic stray field, dual ionization chamber for longer life, and no filament to burn out, they are ideal for high-vacuum pressure monitoring, evaporation and sputtering systems, and general vacuum measurement and control. (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
CSV models have wide-opening cabinet doors providing easy access to maintenance points. The full enclosure, TEFC motor, and gasketed doors with soundproofing make them a great central vacuum solution in high-dust environments. The new cooling air flow design features a dedicated cabinet fan and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
pressure vessels 6.Laboratory UHV chambers and thermal vacuum test systems Product Specifications: Product Specifications Value Number of Conductors 1 (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
support for our thermal vacuum customers to meet there needs of functional testing of test items at all times of the day. E-Labs, Inc. is a Full Service Testing and Evaluation Laboratory. We offer customers access to our large and well (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
intense heat and cold, extreme pressure variations, solar radiation, and the airless conditions beyond Earth's atmosphere. Our thermal vacuum chambers, ranging in size from 16 to 66 cubic feet, are equipped with thermally controlled shrouds and thermo-radiative heat plates to ensure precise (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
DFT® Vacuum Breakers provide reliable and effective protection against the collapse of pressure vessels, tanks, and rolls. They prevent condensate back-up when (read more)
Browse Steam Valves Datasheets for DFT Inc.
More Information Top
-
Ten MVA air-gap armature winding: thermal, structural and dielectric results
Then, when the vacuum / pressure vessel is full , the epoxy formula- tion is hydrostat,ically pressurized to 5500 kPa and held at that pressure until no more epoxy must be pumped in to maintain pressure.
-
Demonstration of fluidic pulse jet mixing for a horizontal waste storage tank
Each chargevessel is a registered pressure vessel designed for full vacuum and up to a positive pressure of 116psi.
-
CR4 - Thread: Full Vacuum (FV) Design Pressure
Full Vacuum design pressure means the vessel is rated to be used at any vacuum level that can be achieved under standard atmospheric pressure conditions.
-
Chemical Plant InSites | Full Vacuum Rating Isnt an Empty Benefit | Chemical Processing
An old rule-of-thumb says the incremental cost for a full vacuum rating on a pressure vessel is small to nonexistent once the pressure rating reaches 50 psig.
-
Computer Program for Estimating Plant Investment
The wall thickness of vessels (the term vessels as used In this Appendix refers to both pressure vessels and columns) is based on the formulas given In Table C.l. For vessels under external pressure , full vacuum is assumed for estimation of…
-
CR4 - Thread: Vessel-Bottom Cone-Stiffeners
The vessel external design pressure is full vacuum .
-
CR4 - Thread: Actual External Pressure When Subjected to Vacuum
For a typical pressure vessel , design for full vacuum leads to a shell thickness good for perhaps 8 - 10 barg internal.
-
Direct current breakdown in gases for complex geometries from high vacuum to atmospheric pressure
The pressure in the vacuum vessel is measured by a full pressure gauge (Pirani and cold cathode gauge combination) for range of 5 × 10−9 to 103 mbar in air, whereas a baratron is used for pressure measurements above 1 mbar for…
-
Vacuum Systems Consensus Guideline for Department of Energy Accelerator Laboratories
For ordinary vacuum vessels the test pressure should be full atmospheric pressure differential.
-
Ethanol pyrolysis experiments in a variable pressure flow reactor
The entire reactor is enclosed in a carbon steel pressure vessel rated for operation from full vacuum to 30 atm.
Indicates content that may require registration and/or purchase.