-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500°C (1000°C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and
- Type: Factory / Free Standing
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Integral Process Controller, MEMS, Other
-
Supplier: Fredericks Company - Televac
Description: MC300 Vacuum Sensor Controller The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points,
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Tinius Olsen, Inc.
Description: Technical Data Type of furnace: Vertical three-zone split tube furnace Furnace bore: The furnace end insulation discs are bored out to 30mm diameter. The heating chamber has an internal diameter of approximately 90mm Heated length: 300mm over three zones Heating elements:
- Atmosphere: Air / Oxidizing
- Application: Laboratory
- Controller Type: Programmable
- Features: Three Zone / Multi-Zone, Vertical
-
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: small flange DN 16 ISO-KF with G1/4 female thread Typical Applications Appliance engineering Medical technology Packing machines Plant engineering Chemical process engineering Vacuum furnaces Operation control and documentation of vacuum plants and pumps Vacuum drying
- Vacuum Range: 1.0000000000010354 to 1,050.0000000000007 torr
- Operating Temperature: 41 to 140 F
- Device Category: Sensor
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: thread Typical Applications Chemical process engineering Vacuum insulations Evacuation and filling Packing machines Appliance engineering Vacuum furnaces
- Vacuum Range: 0.09999999999961626 to 149.99999999999937 torr
- Operating Temperature: 41 to 122 F
- Device Category: Sensor
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: appropriate interaction of both vacuum sensors regarding measurement ranges and switching points to achieve high accuracy. Benefits Combination sensor with wide measuring range Patented pulsed Pirani sensor with extended range allows operation of the cold cathode at lower
- Vacuum Range: 0.000000004998695146696261 to 750 torr
- Operating Temperature: 41 to 122 F
- Device Category: Sensor
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: thread Robust metal housing with IP54 protection class Typical Applications Process automation Plant construction Control of vacuum appliances Operational control of vacuum pumps and plants Additional pump switching Pressure control in the rough vacuum range, e. g. for
- Vacuum Range: 3.999999999999179 to 1,050.0000000000007 torr
- Operating Temperature: 32 to 104 F
-
Description: – Strong resistance to high temperatures and thermal cycling – High insulation properties – Long-term reliability – Highly customizable Typical Application – Vacuum furnaces and high-temperature vacuum heating systems – Vacuum coating and plasma equipment – Semiconductor
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Fredericks Company - Televac
Description: MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features Competitively priced Easy to read,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Fredericks Company - Televac
Description: Thermocouple Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum
- Vacuum Range: 0.0001000000006634138 to 999.9999999999999 torr
- Accuracy: 10 to 30 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 to 2.75 inch
-
Supplier: Fredericks Company - Televac
Description: Convection Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum
- Vacuum Range: 0.0001000000006634138 to 999.9999999999999 torr
- Accuracy: 10 to 20 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 to 2.75 inch
-
Supplier: Micro Technologies
Description: The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available. Standard
- Vacuum Range: 758.13173094 to 745.05384752 torr
- Accuracy: 1.5 ±% FS
- Operating Temperature: 32 to 140 F
- Pressure Measurement: Differential
-
Supplier: Conax Technologies
Description: Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc. Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
- Temperature Range: -185 to 232 C
- Rated Voltage: 8,000 volts
- Rated Current: 525 amps
- Features: Electrical, Other
-
Supplier: Conax Technologies
Description: A4XX Family of Vertical Furnaces Conax offers Profile thermocouples for the A4XX furnace. Shown is a standard 5-zone configuration. Product design options include extra thick or removable sheaths, vacuum feedthroughs for the lead wires and abilities to customize other product
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Ircon, Inc.
Description: a protective window – as in a vacuum chamber or controlled atmosphere furnace. With Ultimax, you get all the benefits of noncontact infrared temperature measurement: Accuracy – heat is not removed from the measured object (as with contact sensors) Speed – response times are
- Temperature Range: -50 to 5,430 F
- Operating Temperature: 32 to 125 F
- Technology: Optical Pyrometer
- Category: Sensor / Transducer
-
Supplier: Linseis Inc.
Description: friendly exchangeable measureing systems such as a DTA Sensor and two different DSC Sensors are available. Each DSC Sensor is available as type E, K, S, B for the DSC PT1600. This allows the perfect chioce for any application, temperature or atmosphere.
- Temperature Range: -180 to 1,650 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: NETZSCH-Gerätebau GmbH
Description: Pegasus®, High-Temperature Differential Scanning Calorimeter, can be operated from -150°C to 2000°C with various DTA and DSC sensors that are easily exchangeable by the user and various furnace types (please see accessories). The sample chamber can be purged with inert or oxidizing
- Temperature Range: -150 to 2,000 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Ircon, Inc.
Description: The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming, vacuum furnaces,
- Temperature Range: 1,300 to 6,500 F
- Operating Temperature: 30 to 130 F
- Electrical Output: Current, Voltage
- Technology: Optical Pyrometer
-
Supplier: NETZSCH-Gerätebau GmbH
Description: LFA 457 MicroFlash® - Laser Flash Apparatus The NETZSCH LFA 457 MicroFlash® complies with the latest technology for modern laser flash systems. The table-top instrument allows measurements from -125°C to 1100°C using two different user-exchangeable furnaces. The innovative infrared
- Temperature Range: -125 to 1,100 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Other Analyzer, Temperature Control
- Display: None
-
Supplier: Epsilon Technology Corp.
Description: the extensometer self-supporting on the specimen. No furnace mounting brackets are required. The side load on the test sample is greatly reduced because of the self-supporting design and light weight of the sensor. Most materials testing furnaces with a side cut-out for an
- Test Temperature: 2,192 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Linseis Inc.
Description: robust easy to use instrument design. The modular concept allows configuration of different furnace types for an extremely wide temperature range from -150 °C up to 2400 °C. Therefore many different sensors and types of crucibles for the DTA are available. The vacuum tight
- Temperature Range: -150 to 2,400 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Cooling Available, Programmable Heating Rate, Temperature Control
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA)
-
Supplier: NETZSCH-Gerätebau GmbH
Description: STA 449 F3 Jupiter® – Simultaneous TGA-DSC The new simultaneous thermal analyzer NETZSCH STA 449 F3 Jupiter® allows the measurement of mass changes and thermal effects between -150°C and 2400°C. The high flexibility caused by the various sensors, the great variety of sample crucibles and the
- Temperature Range: -150 to 2,400 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Other Analyzer, Temperature Control
- User Interface: Digital Front Panel
-
Supplier: Conax Technologies
Description: Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is particularly targeted for use with vacuum and/or
- Temperature Range: 760 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: CoorsTek
Description: you choose the best material for your application: Alumina (Al2O3) Alumina 998: 99.8% Alumina 94: 94% Polycrystalline (translucent) aluminas* Mullite: 3 Al2O3 2 SiO2 Zirconia (ZrO2) ZDY: Yttria fully stabilized zirconia for ionic conducting applications (i.e., oxygen sensors and fuel cells)
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: NETZSCH-Gerätebau GmbH
Description: nanometer range (digital resolution of 0.125 nm). Vacuum-tight thermostatic measuring system The entire TMA 402 Hyperion® measuring system is thermally stabilized via water-cooling. This ensures that the measurement will not be influenced by heat from the furnace or by temperature
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Alliance Calibration
Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid turnaround is not a problem at
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
-
Supplier: 3X Ceramic Parts Company Limited
Description: furnace Ceramic Tube for Oxygen sensor Ceramic Tube for high temperature application Ceramic Tube for Insulation use Alumina Ceramic Tube for Heating Element, Heaters Rectangular ceramic tube for printing industry Ceramic Tube for High Voltage , High Pressure , High vacuum
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
Find Suppliers by Category Top
Featured Products Top
-
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
the industry leader in the design and fabrication of temperature measurement devices. Conax temperature and control sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
temperature sensors, mineral insulated cable, and pressure and vacuum sealing devices. ISO/IEC 17025:2017 accreditation and AMS 2750F compliance Conax Technologies’ calibration laboratory is ISO/IEC 17025:2017 accredited. This accreditation officially (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Conax vacuum and pressure seals, temperature sensors, and cable and harness assemblies, visit our website. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal against gases and liquids and resist electrode/conductor movement under pressure. The HEGPK Feedthrough differs (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
V/mm Thermal Stability: Operating temperature from –200?°C to +800?°C, with low thermal expansion Vacuum Compatible: Extremely low (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
are designed to conduct rated amperage through vessel walls for applications such as vacuum furnaces, (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
discuss, please contact us or email us at Conax@ConaxTechnologies.com. To learn more about Conax vacuum and pressure seals, temperature sensors, and cable and (read more)
Browse Calibration and Repair Services Datasheets for Conax Technologies -
, autoclaves, vacuum and/or inert gas back-filled furnaces with vessel wall temperatures up to (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
IFHTSE Global 21: heat treatment and surface engineering in the first decades of the twenty-first century: Part 1 – Introduction to ongoing IFHTSE activity
…Low temperature surface hardening processes for high alloy steels Improvements in environmentally benign surface engineering processes Special processes for PM components (HIP, PM forging) Laser heat treatments, plasma surface modifications (PIII and IBAD) Improved vacuum furnaces and sensors (better pumps) The nitriding…
-
The design and operation of a MEMS differential scanning nanocalorimeter for high-speed heat capacity measurements of ultrathin films
During the calibration procedure, where the resistance of a sensor is measured under different temperatures in a massive thermostat placed in a vacuum furnace , the sensor frame under the contact pads (silicon covered by a .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
-
Manufacturing & Prototyping :: NASA Tech Briefs
Improved Blackbody Temperature Sensors for a Vacuum Furnace .
Indicates content that may require registration and/or purchase.